- Manufacturer
- Packaging
- Package / Case
- Actuator Type
- For Measuring
- Mounting Type
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Factory Lead Time
- Rotation Angle - Electrical, Mechanical
Attribute column
Categories
Position Sensors - Angle, Linear Position Measuring
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | LED Indicator | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Maximum Output Current | Measures | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Package | Product Status | Resistance Range | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Type | Resistance | Subcategory | Technology | Voltage - Supply | Supply Voltage | Current Rating | Output | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Product Type | Linearity | Resistance Tolerance | For Measuring | Output Signal | Rotation Angle - Electrical, Mechanical | Product | Linear Range | Product Category | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PT8510-0030-121-1130 TE Connectivity | 636 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT8510-0030-121-1140 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT101-0060-111-1110 TE Connectivity | 745 |
| - | - | - | - | - | - | - | - | - | + 200 C | - | - | - | - 40 C | - | - | - | - | 500 Ohms to 10 kOHms | - | 30 V | - | - | - | Voltage Divider String Potentiometer | - | - | Resistive | - | - | - | - | - | - | Analog - Voltage | - | - | - | - | - | - | - | Linear Position Sensors | - | - | - | ||
![]() PT5MA-250-N34-FR-420E-M6 TE Connectivity | 782 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT2A-30E-33-10K-C3A TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 V | - | - | - | Cable Actuated Sensor | - | - | - | - | - | - | - | - | - | Analog - Voltage | - | - | - | - | - | - | - | Linear Position Sensors | - | - | - | ||
![]() MLX90377GGO-ADB-210-SP Melexis | 106 |
| - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | - | - | - | - | - | - | - | - | Melexis Technologies NV | - | - | - | Bulk | Active | - | - | - | -40°C ~ 160°C | - | Automotive, AEC-Q100 | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | Analog Voltage, PWM | Gull Wing | External Magnet, Not Included | - | - | - | ±1° | - | Linear Position | Programmable | - | - | - | - | - | ||
![]() QM/34/5 Norgren | 2139 |
| - | - | - | - | - | - | Yes | - | QM/34 | +80°C | - | - | - | -20°C | - | NO | - | - | - | - | - | - | - | - | Reed | - | - | - | - | 10 → 240V ac/dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | ||
![]() QM/34/S/5 Norgren | 2317 |
| - | - | - | - | - | - | Yes | - | QM/34 | +80°C | - | - | - | -20°C | - | NO | - | - | - | - | - | - | - | - | Reed | - | - | - | - | 10 → 240V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | ||
![]() SM1-7 TE Connectivity | In Stock | - | - | Panel Mount | Box with Connector | - | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | Box | Active | - | - | - | -18°C ~ 70°C | - | SM1 | - | 10 kOhms | - | - | 30V | - | - | Analog Voltage | Solder Lug | - | - | - | - | ±0.25% | ±1% | Linear Position | - | - | - | 0 ~ 191.00mm (0 ~ 7.52) | - | - | ||
![]() PS2022AB TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 600-559 BEI Sensors | In Stock | - | - | - | - | - | BEI Sensors | 1 | - | Sensata | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Bulk | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | Motion & Position Sensors | - | - | - | - | - | - | - | Industrial Motion & Position Sensors | - | ||
![]() DV301-0010-111-4130 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX90380LDC-BAB-000-TU Melexis | 33 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | Melexis Technologies NV | - | SMD/SMT | - | Tube | Active | - | - | - | -40°C ~ 150°C | - | Triaxis® | - | - | - | Hall Effect | 1.135V ~ 3.6V | - | - | Analog Voltage | Gull Wing | External Magnet, Not Included | - | - | - | ±1.5% | - | Rotary Position | Cosine, Sine | 0° ~ 360° | - | - | - | - | ||
![]() A63-APS360-LACB1E Standex | 44 |
| - | - | - | - | - | - | - | - | - | + 110 C | 16 mA | - | Standex-Meder Electronics | - 40 C | Wire | - | Bulk | Active | - | - | - | - | - | - | Position Sensor | - | - | - | - | - | 16 mA | - | - | - | - | 8 V to 32 V | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX90378GVS-ABJ-307-SP Melexis | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB01001 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC32211 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT1E-25-UP-1250-ABC-UD-M6 TE Connectivity | 962 |
| - | - | - | - | - | - | - | - | - | + 71 C | - | Linear Position | - | - 17 C | - | - | - | - | - | - | 5 VDC to 30 VDC | - | - | - | Cable Actuated Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Position Sensors | - | - | - | ||
![]() PSC360G2-F1J-C0000-ERA360-05K Amphenol | In Stock | - | - | Panel Mount | Module, Flatted Shaft | - | - | - | - | - | - | + 125 C | - | - | Amphenol Piher Sensing Systems | - 40 C | - | - | Bulk | Active | - | - | - | -40°C ~ 125°C | - | PSC360G2 | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | CAN | Wire Leads | Flatted Shaft | CAN SAE J1939 | 5 V | - | ±1% | - | Angle, Linear, Rotary | Clockwise Increase | 0° ~ 360° | - | - | - | - | ||
![]() MLX90376GGO-ABA-680-RE Melexis | 22 |
| - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | 16-TSSOP-EP | - | - | - | - | - | - | - | - | Melexis Technologies NV | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 160°C | - | Automotive, AEC-Q100 | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | SPC | Gull Wing | External Magnet, Not Included | - | - | - | ±1° | - | Rotary Position | Programmable | 0° ~ 360°, Continuous | - | - | - | - |