- Manufacturer
- Packaging
- Package / Case
- Actuator Type
- For Measuring
- Mounting Type
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Factory Lead Time
- Rotation Angle - Electrical, Mechanical
Attribute column
Categories
Position Sensors - Angle, Linear Position Measuring
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Dimensions | Maximum Operating Temperature | Measures | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Supply Voltage-Max | Supply Voltage-Min | Voltage, Rating | Operating Temperature | Series | Type | Technology | Voltage - Supply | Output | Termination Style | Actuator Type | Output Type | Terminal Type | Linearity | Resistance Tolerance | For Measuring | Output Signal | Switching Current | Rotation Angle - Electrical, Mechanical | Product | Linear Range | Body Style | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLX90376GGO-ABA-630-SP Melexis | 22 |
| - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | 16-TSSOP-EP | - | - | - | - | Melexis Technologies NV | - | - | Bulk | Active | - | - | - | -40°C ~ 160°C | Automotive, AEC-Q100 | - | Hall Effect | 4.5V ~ 5.5V | SPC | Gull Wing | External Magnet, Not Included | - | - | ±1° | - | Rotary Position | Programmable | - | 0° ~ 360°, Continuous | - | - | - | - | ||
![]() X9960-659 Sensata Technologies | In Stock | - | - | - | - | - | - | - | + 125 C | Angle | - | - 40 C | - | - | - | - | - | - | - | - | - | Hall Effect | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Position Sensors | - | - | - | ||
![]() MLX90380LGO-BAA-000-RE Melexis | 28 |
| - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | - | - | - | - | Melexis Technologies NV | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | -40°C ~ 150°C | Triaxis® | - | Hall Effect | 1.135V ~ 3.6V | Analog Voltage | Gull Wing | External Magnet, Not Included | - | - | ±1.5% | - | Rotary Position | Cosine, Sine | - | 0° ~ 360° | - | - | - | - | ||
![]() ZSBG323611PP IXYS Zilog | 30 |
| - | - | TO-5 | - | - | - | + 70 C | Motion | - | - 40 C | Through Hole | - | - | 15 V | 1 V | - | - | - | - | Infrared | - | - | - | - | Analog | - | - | - | - | - | - | - | Motion Sensors | - | - | - | ||
![]() HRPS-F-050S-05-E Amphenol | 12 | - | - | - | - | - | - | - | + 125 C | - | - | - 40 C | - | - | - | - | - | - | - | - | Rotary Position Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HRPS-F-060S-05-E Amphenol | 19 | - | - | - | - | - | - | - | + 125 C | - | - | - 40 C | - | - | - | - | - | - | - | - | Rotary Position Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HRPS-H-120S-05-A Amphenol | 50 | - | - | - | - | - | - | - | + 125 C | - | - | - 40 C | - | - | - | - | - | - | - | - | Rotary Position Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HRPS-F-270S-RE-A Amphenol | 30 |
| - | - | - | - | - | - | + 125 C | - | - | - 40 C | - | - | - | - | - | - | - | - | Rotary Position Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HRPS-F-090I-05-A Amphenol | 45 |
| - | - | - | - | - | - | + 125 C | - | - | - 40 C | - | - | - | - | - | - | - | - | Rotary Position Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HRPS-F-060S-05-A Amphenol | 45 |
| - | - | - | - | - | - | + 125 C | - | - | - 40 C | - | - | - | - | - | - | - | - | Rotary Position Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HRPS-F-060S-RE-A Amphenol | 45 |
| - | - | - | - | - | - | + 125 C | - | - | - 40 C | - | - | - | - | - | - | - | - | Rotary Position Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSAI-A-045-S-05 Amphenol | In Stock | - | - | - | - | - | - | - | + 125 C | Position | - | - 40 C | - | - | - | - | - | 5 V | - | - | Arc Position Sensor | - | - | - | - | - | Analog - Voltage | - | - | - | - | - | - | - | Position Sensors | - | - | - | ||
![]() HRPM-A-270S-05-A Amphenol | 45 |
| - | - | - | - | - | - | + 125 C | - | - | - 40 C | - | - | - | - | - | - | - | - | Position Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HRPM-A-350S-05-A Amphenol | 45 |
| - | - | - | - | - | - | + 125 C | - | - | - 40 C | - | - | - | - | - | - | - | - | Position Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HRPM-A-050S-RE-E Amphenol | 16 | - | - | - | - | - | - | - | + 125 C | - | - | - 40 C | - | - | - | - | - | - | - | - | Position Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HRPS-F-050S-RE-A Amphenol | 45 |
| - | - | - | - | - | - | + 125 C | - | - | - 40 C | - | - | - | - | - | - | - | - | Rotary Position Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HRPM-A-060S-RE-E Amphenol | 27 | - | - | - | - | - | - | - | + 125 C | - | - | - 40 C | - | - | - | - | - | - | - | - | Position Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT5MA-80-S47-UP-420E-M6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT1E-50-UP-250-AB-TTL-M6-SG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 106805 LS-S11S/S Eaton | 54 |
| - | - | - | - | Plastic | 33.5 x 31 x 61mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | 6A | - | - | - | Block | IP66, IP67 |