- Manufacturer
- Packaging
- Package / Case
- Actuator Type
- For Measuring
- Mounting Type
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Factory Lead Time
- Rotation Angle - Electrical, Mechanical
Attribute column
Categories
Position Sensors - Angle, Linear Position Measuring
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mfr | Mounting | Package | Product Status | RoHS | Series | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Pitch | Max Power Dissipation | Supply Voltage | Case Code (Metric) | Case Code (Imperial) | Failure Rate | Note | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 388275051691314 Honeywell | In Stock | - | - | - | Honeywell Sensing and Productivity Solutions | - | Bulk | Obsolete | Non-Compliant | * | 1 % | 2 | 25 ppm/°C | - | 80.6 kΩ | 150 °C | -55 °C | Thin Film | - | 125 mW | - | 1313 | 0505 | 0.1 % | - | Military | 838.2 µm | 1.397 mm | 1.27 mm | ||
![]() C0433298 Honeywell | In Stock | - | - | - | - | cable | - | - | Yes | MCS MIDIá | - | - | - | - | - | - | - | - | 7,5 mm | - | - | - | - | - | n/a | - | - | - | - | ||
![]() C0433334 Honeywell | In Stock | - | - | - | - | cable | - | - | Yes | MCS MIDIá | - | - | - | - | - | - | - | - | 7,5 mm | - | - | - | - | - | n/a | - | - | - | - | ||
![]() C0433343 Honeywell | In Stock | - | - | - | - | PCB | - | - | Yes | n/a | - | - | - | - | - | - | - | - | 5 mm | - | - | - | - | - | n/a | - | - | - | - | ||
![]() C0102079 Honeywell | In Stock | - | - | - | - | cable | - | - | Yes | MCS MIDIá | - | - | - | - | - | - | - | - | 5 mm | - | - | - | - | - | n/a | - | - | - | - | ||
![]() C0130287 Honeywell | In Stock | - | - | - | - | cable | - | - | Yes | MCS MIDIá | - | - | - | - | - | - | - | - | 5 mm | - | - | - | - | - | n/a | - | - | - | - | ||
![]() C0102337 Fairchild | In Stock | - | - | - | - | PCB | - | - | Yes | n/a | - | - | - | - | - | - | - | - | 7,5 mm | - | - | - | - | - | n/a | - | - | - | - | ||
![]() C0101207 Honeywell | In Stock | - | - | - | - | PCB | - | - | Yes | n/a | - | - | - | - | - | - | - | - | 7,5 mm | - | - | - | - | - | n/a | - | - | - | - | ||
![]() CR121250 Honeywell | In Stock | - | - | - | - | cable | - | - | Yes | MCS MIDIá | - | - | - | - | - | - | - | - | 5 mm | - | - | - | - | - | n/a | - | - | - | - | ||
![]() CU103602 Cherry | In Stock | - | - | - | - | cable | - | - | Yes | MCS MIDIá | - | - | - | - | - | - | - | - | 7,5 mm | - | - | - | - | - | n/a | - | - | - | - | ||
![]() C0104270 Honeywell | In Stock | - | - | - | - | DIN | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | 7,62mm | ||
![]() C0433379 Honeywell | In Stock | - | - | - | - | DIN | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | 7,62mm | ||
![]() C0416398 Honeywell | In Stock | - | - | - | - | DIN | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | 7,62mm | ||
![]() C0971058 Honeywell | In Stock | - | - | - | - | DIN | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | 7,62mm | ||
![]() C0416183 Honeywell | In Stock | - | - | - | - | DIN | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | 7,62mm | ||
![]() CM47429 Honeywell | In Stock | - | - | - | - | PCB | - | - | Yes | n/a | - | - | - | - | - | - | - | - | 3,81 mm | - | - | - | - | - | n/a | - | - | - | - | ||
![]() CM47323 Honeywell | In Stock | - | - | - | - | PCB | - | - | Yes | Printed Circuit | - | - | - | - | - | - | - | - | 7,5 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() CM47248 Honeywell | In Stock | - | - | - | - | PCB | - | - | Yes | Printed Circuit | - | - | - | - | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() CM44548 Honeywell | In Stock | - | - | - | - | PCB | - | - | Yes | Printed Circuit | - | - | - | - | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() CM46449 Honeywell | In Stock | - | - | DIN-rail | - | - | - | - | Yes | - | - | - | - | Up Counter | - | - | - | - | - | - | 24Vdc | - | - | - | - | - | - | - | - |