- Manufacturer
- Packaging
- Package / Case
- Actuator Type
- For Measuring
- Mounting Type
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Factory Lead Time
- Rotation Angle - Electrical, Mechanical
Attribute column
Categories
Position Sensors - Angle, Linear Position Measuring
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Output Current | Measures | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Point Min/Max | Package | Part # Aliases | Product Status | Release Point Min/Max (Brp) | RoHS | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Tradename | Operating Temperature | Packaging | Series | Type | Resistance | Subcategory | Voltage - Supply | Current Rating | Output | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Operating Supply Current | Resolution | Product Type | Linearity | Resistance Tolerance | For Measuring | Output Signal | Rotation Angle - Electrical, Mechanical | Product | Linear Range | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLX90377GGO-ADB-300-SP Melexis Technologies NV | 130 |
| - | Surface Mount | 16-TSSOP (0.173", 4.40mm Width) | 16-TSSOP | Melexis | 80 | Melexis | + 160 C | - | - | Melexis Technologies NV | - 40 C | Yes | SMD/SMT | - | Tube | - | Active | - | Details | This product may require additional documentation to export from the United States. | 18 V | 4.5 V | Triaxis | -40°C ~ 160°C | - | - | Magnetic | - | Sensors | 4.5V ~ 5.5V | - | Analog Voltage, PWM | Gull Wing | External Magnet, Not Included | - | 5 V | 13.5 mA | 48 bits | Hall Effect / Magnetic Sensors | ±1° | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | - | - | Board Mount Hall Effect / Magnetic Sensors | ||
![]() MLX90377GVS-ADB-338-RX Melexis Technologies NV | 10 |
| - | Through Hole | 4-SIP Module | 4-DMP | - | - | - | + 160 C | - | - | Melexis Technologies NV | - 40 C | - | Through Hole | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 160°C | - | - | - | - | - | 4.5V ~ 5.5V | - | SENT | PC Pin | External Magnet, Not Included | - | - | - | 48 bits | - | ±1° | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | - | - | - | ||
![]() MLX90377GVS-ADB-330-RX Melexis Technologies NV | 10 |
| - | Through Hole | 4-SIP Module | 4-DMP | - | - | - | + 160 C | - | - | Melexis Technologies NV | - 40 C | - | Through Hole | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 160°C | - | - | - | - | - | 4.5V ~ 5.5V | - | SENT | PC Pin | External Magnet, Not Included | - | - | - | 48 bits | - | ±1° | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | - | - | - | ||
![]() MLX90377GVE-ADB-310-RE Melexis Technologies NV | 32 |
| - | Through Hole | 3-SIP Module | SMP-3 | - | - | - | - | - | - | Melexis Technologies NV | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 160°C | - | - | - | - | - | 4.5V ~ 5.5V | - | Analog Voltage, PWM | PC Pin | External Magnet, Not Included | - | - | - | - | - | ±1° | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | - | - | - | ||
![]() MLX90377GVE-ADB-310-RX Melexis Technologies NV | 24 |
| - | Through Hole | 3-SIP Module | SMP-3 | - | - | - | - | - | - | Melexis Technologies NV | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 160°C | - | - | - | - | - | 4.5V ~ 5.5V | - | Analog Voltage, PWM | PC Pin | External Magnet, Not Included | - | - | - | - | - | ±1° | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | - | - | - | ||
![]() MLX90377GVS-ADB-300-RE Melexis Technologies NV | 10 |
| - | Through Hole | 4-SIP Module | 4-DMP | - | - | - | + 160 C | - | - | Melexis Technologies NV | - 40 C | - | Through Hole | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 160°C | - | - | - | - | - | 4.5V ~ 5.5V | - | Analog Voltage, PWM | PC Pin | External Magnet, Not Included | - | - | - | 48 bits | - | ±1° | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | - | - | - | ||
![]() MLX90377GVE-ADB-510-RE Melexis Technologies NV | 10 |
| - | Through Hole | 3-SIP Module | SMP-3 | - | - | - | - | - | - | Melexis Technologies NV | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 160°C | - | - | - | - | - | 4.5V ~ 5.5V | - | Analog Voltage, PWM | PC Pin | External Magnet, Not Included | - | - | - | - | - | ±1° | - | Rotary Position | Programmable | 0° ~ 360°, Continuous | - | - | - | ||
![]() MLX90377GVE-ADB-230-RE Melexis Technologies NV | 10 |
| - | Through Hole | 3-SIP Module | SMP-3 | - | - | - | - | - | - | Melexis Technologies NV | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 160°C | - | - | - | - | - | 4.5V ~ 5.5V | - | SENT | PC Pin | External Magnet, Not Included | - | - | - | - | - | ±1° | - | Linear Position | Programmable | 0° ~ 360°, Continuous | - | - | - | ||
![]() ADA4570BRZ-R7 Analog Devices Inc. | 10 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | Analog Devices | 1000 | Analog Devices Inc. | + 150 C | - | - | Analog Devices Inc. | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | ADA4570BRZ ADA4570BRZ-RL | Active | - | Details | - | 5.5 V | 2.7 V | - | -40°C ~ 125°C | MouseReel | Automotive, AEC-Q100 | AMR Sensor | - | Sensors | 2.7V ~ 5.5V | - | Analog Voltage | SMD (SMT) Tab | External Magnet, Not Included | Analog | 4.5 V | 4.5 mA | - | Hall Effect / Magnetic Sensors | - | - | Angle | Cosine, Sine | 0° ~ 180° | Magnetic Encoders | - | Board Mount Hall Effect / Magnetic Sensors | ||
![]() PSE-360-A-ERA180-S-05 Amphenol Piher Sensing Systems | 92 | - | - | Panel Mount | Module, Flatted Shaft | - | Amphenol Piher | 10 | Amphenol | - | - | - | Amphenol Piher Sensing Systems | - | - | Panel Mount | - | Bulk | - | Active | - | Details | - | 5.5 V | 4.5 V | - | - | - | PSE-360 | Hall-Effect Rotary Sensor | - | Sensors | 4.5V ~ 5.5V | 8.5 mA | Analog Voltage | Wire Leads | Flatted Shaft | - | 5 V | - | - | Hall Effect / Magnetic Sensors | ±1% | - | Angle, Linear, Rotary | Clockwise Increase | 0° ~ 180°, 0° ~ 360° | - | - | Industrial Hall Effect / Magnetic Sensors | ||
![]() A33003LLUATR Allegro MicroSystems | 7945 |
| - | Surface Mount | 14-TSSOP (0.173", 4.40mm Width) | 14-TSSOP | - | - | - | + 150 C | - | Position | Allegro MicroSystems | - 40 C | - | SMD/SMT | - | - | - | Active | - | - | - | 5.5 V | 4.5 V | - | -40°C ~ 150°C (TA) | - | - | - | - | - | 4.5V ~ 5.5V | - | PWM, SENT, SPI | SMD (SMT) Tab | External Magnet, Not Included | PWM, SENT | - | 13 mA | 12 bit, 15 bit | - | - | - | Rotary Position | - | 0° ~ 360° | Position Sensors | - | - | ||
![]() PSE-290-A-ERA270-S-05 Amphenol Piher Sensing Systems | 52 | - | - | Panel Mount | Module, Flatted Shaft | - | Amphenol Piher | 10 | Amphenol | + 80 C | - | - | Amphenol Piher Sensing Systems | - 40 C | - | Panel Mount | - | Bulk | - | Active | - | Details | - | 5.5 V | 4.5 V | - | - | - | PSE-290 | Hall-Effect Rotary Sensor | - | Sensors | 4.5V ~ 5.5V | 8.5 mA | Analog Voltage | Wire Leads | Flatted Shaft | - | 5 V | - | - | Hall Effect / Magnetic Sensors | ±1% | - | Angle, Linear, Rotary | Clockwise Increase | 0° ~ 270°, 0° ~ 290° | - | - | Industrial Hall Effect / Magnetic Sensors | ||
![]() PSE-290-A-ERA270-I-05 Amphenol Piher Sensing Systems | 53 | - | - | Panel Mount | Module, Flatted Shaft | - | Amphenol Piher | 10 | Amphenol | + 80 C | - | - | Amphenol Piher Sensing Systems | - 40 C | - | Panel Mount | - | Bulk | - | Active | - | Details | - | 5.5 V | 4.5 V | - | - | - | PSE-290 | Hall-Effect Rotary Sensor | - | Sensors | 4.5V ~ 5.5V | 8.5 mA | Analog Voltage | Wire Leads | Flatted Shaft | - | 5 V | - | - | Hall Effect / Magnetic Sensors | ±1% | - | Angle, Linear, Rotary | Clockwise Increase | 0° ~ 270°, 0° ~ 290° | - | - | Industrial Hall Effect / Magnetic Sensors | ||
![]() A19360LUBATN-FAE4-A Allegro MicroSystems | In Stock | - | - | Through Hole | 2-SIP Module | 2-UltraMini SIP | Allegro MicroSystems | 12000 | Allegro MicroSystems | - | - | - | Allegro MicroSystems | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 150°C (TA) | - | - | - | - | Sensors | 5.2V ~ 24V | - | Analog | PC Pin | External Magnet, Not Included | - | - | - | - | Speed Sensors | - | - | Linear Position | - | - | - | - | Speed Sensors | ||
![]() LZI-19-06.4-A-00-20-S Alliance Sensors Group | 2996 |
| - | Chassis Mount | Cylinder | - | - | - | - | - | - | - | Alliance Sensors Group | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | -20°C ~ 85°C | - | LZ-19 | - | - | - | 18V ~ 30V | - | 4mA ~ 20mA | Cable | Round Shaft | - | - | - | - | - | ±0.15% | - | Linear Position | - | - | - | 0 ~ 6.35mm (0 ~ 0.25") | - | ||
![]() MLX90380LGO-BAB-100-RE Melexis Technologies NV | 26 |
| - | - | TSSOP-16 | - | - | - | - | - | - | - | Melexis Technologies NV | - | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A31315LOLATR-XY-S-AR-10 Allegro MicroSystems | 2395 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | Allegro MicroSystems | 3000 | Allegro MicroSystems | + 150 C | 30 mA | - | Allegro MicroSystems | - 40 C | Yes | SMD/SMT | - | - | - | Active | - | Details | - | 5.5 V | 4.5 V | 3D Magnetic Position Sensor IC | -40°C ~ 150°C (TA) | MouseReel | A31315 | Position Sensor | 4.23 kOhms | Sensors | 4.5V ~ 5.5V | - | Analog Voltage | Gull Wing | External Magnet, Not Included | Analog Ratiometric | 5 V | 8.5 mA | 15 bit | Hall Effect / Magnetic Sensors | ±0.3% | - | Linear, Rotary Position | Programmable | 0° ~ 360° | Magnetic Encoders | - | Board Mount Hall Effect / Magnetic Sensors | ||
![]() A31315LLUBTR-XZ-S-AR-10 Allegro MicroSystems | 3843 |
| - | Surface Mount | 14-TSSOP (0.173", 4.40mm Width) | 14-TSSOP | Allegro MicroSystems | 4000 | Allegro MicroSystems | + 150 C | 30 mA | - | Allegro MicroSystems | - 40 C | - | SMD/SMT | - | - | - | Active | - | Details | - | 5.5 V | 4.5 V | 3D Magnetic Position Sensor IC | -40°C ~ 150°C (TA) | MouseReel | A31315 | Position Sensor | 4.23 kOhms | Sensors | 4.5V ~ 5.5V | - | Analog Voltage | Gull Wing | External Magnet, Not Included | Analog Ratiometric | 5 V | 8.5 mA | 15 bit | Hall Effect / Magnetic Sensors | ±0.3% | - | Linear, Rotary Position | Programmable | 0° ~ 360° | Magnetic Encoders | - | Board Mount Hall Effect / Magnetic Sensors | ||
![]() A31315LOLATR-XZ-S-AR-10 Allegro MicroSystems | In Stock | - | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | Allegro MicroSystems | 3000 | Allegro MicroSystems | + 150 C | 30 mA | - | Allegro MicroSystems | - 40 C | Yes | SMD/SMT | - | - | - | Active | - | Details | - | 5.5 V | 4.5 V | 3D Magnetic Position Sensor IC | -40°C ~ 150°C (TA) | MouseReel | A31315 | Position Sensor | 4.23 kOhms | Sensors | 4.5V ~ 5.5V | - | Analog Voltage | Gull Wing | External Magnet, Not Included | Analog Ratiometric | 5 V | 8.5 mA | 15 bit | Hall Effect / Magnetic Sensors | ±0.3% | - | Linear, Rotary Position | Programmable | 0° ~ 360° | Magnetic Encoders | - | Board Mount Hall Effect / Magnetic Sensors | ||
![]() A33230LLHALT-XZ-S-AR-10 Allegro MicroSystems | 2022 |
| - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | SOT-23W-5 | - | - | - | - | - | - | Allegro MicroSystems | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 150°C | - | - | - | 8 kOhms | - | 4.5V ~ 5.5V | - | Analog Voltage | - | External Magnet, Not Included | - | - | - | - | - | - | - | Rotary Position | Cosine, Sine | - | - | - | - |