- Manufacturer
- Packaging
- Package / Case
- Actuator Type
- For Measuring
- Mounting Type
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Factory Lead Time
- Rotation Angle - Electrical, Mechanical
Attribute column
Categories
Position Sensors - Angle, Linear Position Measuring
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Output Current | Measures | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Point Min/Max | Package | Part # Aliases | Product Status | Qualification | Release Point Min/Max (Brp) | RoHS | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Tradename | Operating Temperature | Packaging | Series | Type | Resistance | Subcategory | Voltage - Supply | Current Rating | Output | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Operating Supply Current | Resolution | Product Type | Sensing Distance | Linearity | Resistance Tolerance | For Measuring | Output Signal | Rotation Angle - Electrical, Mechanical | Product | Linear Range | Body Style | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLX90377GDC-ADB-300-RE Melexis Technologies NV | 24 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | Melexis | 3000 | Melexis | + 160 C | - | - | Melexis Technologies NV | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | Details | This product may require additional documentation to export from the United States. | 18 V | 4.5 V | Triaxis | -40°C ~ 160°C | Reel | - | - | - | Sensors | 4.5V ~ 5.5V | - | Analog Voltage, PWM | Gull Wing | External Magnet, Not Included | - | - | - | 48 bits | Hall Effect / Magnetic Sensors | - | ±1° | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | - | - | - | Board Mount Hall Effect / Magnetic Sensors | ||
![]() MLX90377GVS-ADB-318-RX Melexis Technologies NV | 24 |
| - | Through Hole | 4-SIP Module | 4-DMP | - | - | - | + 160 C | - | - | Melexis Technologies NV | - 40 C | - | Through Hole | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -40°C ~ 160°C | - | - | - | - | - | 4.5V ~ 5.5V | - | Analog Voltage, PWM | PC Pin | External Magnet, Not Included | - | - | - | 48 bits | - | - | ±1° | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | - | - | - | - | ||
![]() MLX90377GVS-ADB-300-SP Melexis Technologies NV | 84 |
| - | Through Hole | 4-SIP Module | 4-DMP | Melexis | 80 | Melexis | + 160 C | - | - | Melexis Technologies NV | - 40 C | - | Through Hole | - | Tube | - | Active | - | - | Details | This product may require additional documentation to export from the United States. | 18 V | 4.5 V | Triaxis | -40°C ~ 160°C | - | - | Magnetic | - | Sensors | 4.5V ~ 5.5V | - | Analog Voltage, PWM | PC Pin | External Magnet, Not Included | - | 5 V | 13.5 mA | 48 bits | Hall Effect / Magnetic Sensors | - | ±1° | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | - | - | - | Board Mount Hall Effect / Magnetic Sensors | ||
![]() MLX90377GDC-ADB-330-SP Melexis Technologies NV | 200 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | - | - | - | + 160 C | - | - | Melexis Technologies NV | - 40 C | - | SMD/SMT | - | Tube | - | Active | - | - | - | - | - | - | - | -40°C ~ 160°C | - | - | Magnetic | - | - | 4.5V ~ 5.5V | - | Analog Voltage, PWM | Gull Wing | External Magnet, Not Included | - | 5 V | 13.5 mA | 48 bits | - | - | ±1° | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | - | - | - | - | ||
![]() MLX90421GGO-ADC-000-RE Melexis Technologies NV | 32 |
| - | Surface Mount | 16-TSSOP (0.173", 4.40mm Width) | 16-TSSOP | - | - | - | - | - | - | Melexis Technologies NV | - | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -40°C ~ 160°C | - | - | - | - | - | 4.5V ~ 5.5V | - | Analog Voltage, PWM | Gull Wing | External Magnet, Not Included | - | - | - | - | - | - | ±1° | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | - | - | - | - | ||
![]() MLX90422GVS-ADD-038-RX Melexis Technologies NV | 32 |
| - | Through Hole | 4-SSIP Module | 4-DMP | - | - | - | - | - | - | Melexis Technologies NV | - | - | Through Hole | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -40°C ~ 160°C | - | - | - | - | - | 4.5V ~ 5.5V | - | SENT | PC Pin | External Magnet, Not Included | - | - | - | - | - | - | ±1° | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | - | - | - | - | ||
![]() MLX90422GVS-ADD-030-RX Melexis Technologies NV | 32 |
| - | Through Hole | 4-SIP Module | 4-DMP | - | - | - | - | - | - | Melexis Technologies NV | - | - | Through Hole | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 160°C | - | - | - | - | - | 4.5V ~ 5.5V | - | SENT | PC Pin | External Magnet, Not Included | - | - | - | - | - | - | ±1° | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | - | - | - | - | ||
![]() RPN1A111 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX90377GVS-ADB-338-RE Melexis Technologies NV | 24 |
| - | Through Hole | 4-SIP Module | 4-DMP | - | - | - | + 160 C | - | - | Melexis Technologies NV | - 40 C | - | Through Hole | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -40°C ~ 160°C | - | - | - | - | - | 4.5V ~ 5.5V | - | SENT | PC Pin | External Magnet, Not Included | - | - | - | 48 bits | - | - | ±1° | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | - | - | - | - | ||
![]() MLX90422GVS-ADD-033-RX Melexis Technologies NV | 10 |
| - | Through Hole | 4-SSIP Module | 4-DMP | - | - | - | - | - | - | Melexis Technologies NV | - | - | Through Hole | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -40°C ~ 160°C | - | - | - | - | - | 4.5V ~ 5.5V | - | SENT | PC Pin | External Magnet, Not Included | - | - | - | - | - | - | ±1° | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | - | - | - | - | ||
![]() MLX90421GVS-ADC-000-SP Melexis Technologies NV | 47 |
| - | Through Hole | 4-SIP Module | 4-DMP | Melexis | 80 | Melexis | + 160 C | - | - | Melexis Technologies NV | - 40 C | - | Through Hole | - | Tube | - | Active | AEC-Q100 | - | Details | This product may require additional documentation to export from the United States. | - | - | - | -40°C ~ 160°C | - | - | Magnetic | - | Sensors | 4.5V ~ 5.5V | - | Analog Voltage, PWM | PC Pin | External Magnet, Not Included | - | 5 V | 8.5 mA | - | Hall Effect / Magnetic Sensors | - | ±1° | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | - | - | - | Board Mount Hall Effect / Magnetic Sensors | ||
![]() MLX90421GVS-ADC-003-RX Melexis Technologies NV | 10 |
| - | Through Hole | 4-SSIP Module | 4-DMP | - | - | - | - | - | - | Melexis Technologies NV | - | - | Through Hole | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -40°C ~ 160°C | - | - | - | - | - | 4.5V ~ 5.5V | - | Analog Voltage, PWM | PC Pin | External Magnet, Not Included | - | - | - | - | - | - | ±1° | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | - | - | - | - | ||
![]() MLX90422GGO-ADD-030-RE Melexis Technologies NV | 10 |
| - | Surface Mount | 16-TSSOP (0.173", 4.40mm Width) | 16-TSSOP | - | - | - | - | - | - | Melexis Technologies NV | - | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -40°C ~ 160°C | - | - | - | - | - | 4.5V ~ 5.5V | - | SENT | Gull Wing | External Magnet, Not Included | - | - | - | - | - | - | ±1° | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | - | - | - | - | ||
![]() PSC360G2-F1A-C0011-ERA090-REK Amphenol Piher Sensing Systems | 35 |
| - | Panel Mount | Module, Flatted Shaft | - | Amphenol Piher | - | Amphenol | + 125 C | - | - | Amphenol Piher Sensing Systems | - 40 C | - | Panel Mount | - | Bulk | - | Active | - | - | Details | - | - | - | - | -40°C ~ 125°C | - | PSC360G2 | Rotary Position Sensor | - | Sensors | 7V ~ 15V | 8.5 mA | Analog Voltage | Wire Leads | Flatted Shaft | - | 5 V, 7 V | - | - | Hall Effect / Magnetic Sensors | - | ±1% | - | Angle, Linear, Rotary | Clockwise Increase | 0° ~ 90° | - | - | Flat | Industrial Hall Effect / Magnetic Sensors | ||
![]() PSC360G2-F1A-C0007-ERA180-REK Amphenol Piher Sensing Systems | 67 |
| - | Panel Mount | Module, Flatted Shaft | - | - | - | - | + 125 C | - | - | Amphenol Piher Sensing Systems | - 40 C | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | PSC360G2 | Hall Effect Rotary Position Sensor | - | - | 7V ~ 15V | - | Analog Voltage | Wire Leads | Flatted Shaft | Analog | - | - | - | - | - | ±1% | - | Angle, Linear, Rotary | Clockwise Increase | 0° ~ 180° | - | - | - | - | ||
![]() A31315LLUBTR-XY-S-SE-10 Allegro MicroSystems | 1939 |
| - | Surface Mount | 14-TSSOP (0.173", 4.40mm Width) | 14-TSSOP | - | - | - | - | - | - | Allegro MicroSystems | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 150°C (TA) | - | A31315 | - | 1.2 kOhms | - | 4.5V ~ 5.5V | - | PWM, SENT | Gull Wing | External Magnet, Not Included | - | - | - | - | - | - | ±0.3% | - | Linear, Rotary Position | Programmable | 0° ~ 360° | - | - | - | - | ||
![]() A31315LLUBTR-XZ-S-SE-10 Allegro MicroSystems | 50 |
| - | Surface Mount | 14-TSSOP (0.173", 4.40mm Width) | 14-TSSOP | Allegro MicroSystems | 4000 | Allegro MicroSystems | + 150 C | 30 mA | - | Allegro MicroSystems | - 40 C | - | SMD/SMT | - | - | - | Active | - | - | Details | - | 5.5 V | 4.5 V | 3D Magnetic Position Sensor IC | -40°C ~ 150°C (TA) | MouseReel | A31315 | Position Sensor | 1.2 kOhms | Sensors | 4.5V ~ 5.5V | - | PWM, SENT | Gull Wing | External Magnet, Not Included | SENT | 5 V | 8.5 mA | 15 bit | Hall Effect / Magnetic Sensors | - | ±0.3% | - | Linear, Rotary Position | Programmable | 0° ~ 360° | Magnetic Encoders | - | - | Board Mount Hall Effect / Magnetic Sensors | ||
![]() AS5715R-ZTSM ams OSRAM | In Stock | - | - | Surface Mount | 14-TSSOP (0.173", 4.40mm Width) | 14-TSSOP | ams OSRAM | 500 | ams OSRAM | + 160 C | - | Position | ams OSRAM | - 40 C | Yes | SMD/SMT | - | - | 507920025 Q65114A1217 | Active | - | - | Details | - | 5 V | 5 V | - | -40°C ~ 160°C (TA) | Reel | Automotive, AEC-Q100 | - | - | Sensors | 4.5V ~ 5.5V | - | I2C, PWM | SMD (SMT) Tab | Inductive Target | Differential | - | - | - | Motion & Position Sensors | - | - | - | Rotary Position | - | 0° ~ 360°, Continuous | Position Sensors | - | - | Board Mount Motion & Position Sensors | ||
![]() LZE-13-150-A-00-10-S Alliance Sensors Group | 2350 |
| - | Chassis Mount | Cylinder, Wire Leads | - | - | - | - | - | - | - | Alliance Sensors Group | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | -20°C ~ 105°C | - | LZE-13 | - | - | - | 12V ~ 30V | - | 0V ~ 10V | Cable | Round Shaft | - | - | - | - | - | - | ±0.15% | - | Linear Position | - | - | - | 0 ~ 150.00mm (0 ~ 5.91") | - | - | ||
![]() LZE-13-12.7-A-00-10-S Alliance Sensors Group | 2184 |
| - | Chassis Mount | Cylinder, Wire Leads | - | - | - | - | - | - | - | Alliance Sensors Group | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | -20°C ~ 105°C | - | LZE-13 | - | - | - | 12V ~ 30V | - | 0V ~ 10V | Cable | Round Shaft | - | - | - | - | - | - | ±0.15% | - | Linear Position | - | - | - | 0 ~ 12.70mm (0 ~ 0.50") | - | - |