- Manufacturer
- Packaging
- Package / Case
- Actuator Type
- For Measuring
- Mounting Type
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Factory Lead Time
- Rotation Angle - Electrical, Mechanical
Attribute column
Categories
Position Sensors - Angle, Linear Position Measuring
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Supplier Device Package | Material | Base Product Number | Brand | Case Code - in | Case Code - mm | Category | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insert Arrangement | Manufacturer | Manufacturer Part Number | Mating Style | Maximum Operating Temperature | Measures | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Number of I/Os | Number of Macrocells | Package | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Shell Sizes | Shell Style# | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Subcategory | Power Rating | Technology | Voltage - Supply | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Pin Count | Termination Style | Actuator Type | Contact Gender | Output Type | Operating Supply Voltage | Dielectric | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Output Current | Number of Poles | Resolution | Number of Logic Elements/Cells | Product Type | Max Frequency | Linearity | Screening Level | Number of Programmable I/O | Number of Logic Blocks (LABs) | Output Format | Sensors/Transducers Type | Resistance Tolerance | For Measuring | Shell Plating | Output Signal | Rotation Angle - Electrical, Mechanical | Product | Linear Range | Mounting Angle | Features | Product Category | Operating Angle | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLX90366LVS-AEX-253-RE Melexis | In Stock | - | - | - | - | Through Hole | DMP-4 | - | - | 4-DMP | - | - | - | - | - | - | - | 2500 | MELEXIS N V | - | - | - | MLX90366LVS-AEX-253-RE | - | + 150 C | Position | - | Melexis Technologies NV | - 40 C | - | - | Through Hole | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | MLX90366LVS-AEX-253-SP | Active | Active | AEC-Q100 | 5.79 | Details | - | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | Triaxis | - | - | - | -40°C ~ 150°C | Reel | MLX90366 | - | - | - | - | - | - | - | - | - | - | - | Hall Effect | 4.5V ~ 5.5V | compliant | - | - | - | SENT | - | PC Pin | External Magnet, Not Included | - | SENT | - | - | - | - | - | 6 mA | - | 18 mA | - | 12 bit | - | - | - | ±1° | - | - | - | - | ROTARY POSITION SENSOR,HALL EFFECT | - | Linear, Rotary Position | - | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | - | - | 360 deg | - | - | - | ||
![]() MLX90367LDC-ACU-000-RE Melexis | In Stock | - | - | - | - | Surface Mount | SOIC-8 | - | - | 8-SOIC | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | + 150 C | Position | - | Melexis Technologies NV | - 40 C | Yes | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | MLX90367LDC-ACU-000-SP | - | Active | AEC-Q100 | - | Details | - | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | Triaxis | - | - | - | -40°C ~ 150°C | Reel | MLX90367 | - | - | - | - | - | - | - | - | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | - | - | SENT | - | Gull Wing | External Magnet, Not Included | - | SENT | - | - | - | - | - | 6 mA | - | 18 mA | - | 12 bit | - | - | - | ±1° | - | - | - | - | - | - | Linear, Rotary Position | - | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | - | - | 360 deg | - | - | - | ||
![]() MLX90364LVS-AED-400-RX Melexis | 49 |
| - | - | - | Through Hole | DMP-4 | - | - | 4-DMP | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | + 150 C | Position | - | Melexis Technologies NV | - 40 C | - | - | Through Hole | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q100 | - | Details | - | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | Triaxis | - | - | - | -40°C ~ 150°C | Reel | MLX90364 | - | - | - | - | - | - | - | - | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | - | - | Analog Voltage, PWM | - | PC Pin | External Magnet, Not Included | - | Analog | - | - | - | - | - | 6 mA | - | 18 mA | - | - | - | - | - | ±1° | - | - | - | - | - | - | Linear, Rotary Position | - | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | - | - | 360 deg | - | - | - | ||
![]() MLX90365LGO-ACE-000-RE Melexis | 49 |
| - | - | - | Surface Mount | TSSOP-16 | - | - | 16-TSSOP | - | - | - | - | - | - | - | 4500 | - | - | - | - | - | - | + 150 C | Position | - | Melexis Technologies NV | - 40 C | Yes | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | MLX90365LGO-ACE-000-SP | - | Active | AEC-Q100 | - | Details | - | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | Triaxis | - | - | - | -40°C ~ 150°C | Reel | MLX90365 | - | - | - | - | - | - | - | - | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | - | - | Analog Voltage, PWM | - | Gull Wing | External Magnet, Not Included | - | Analog | - | - | - | - | - | 6 mA | - | 18 mA | - | - | - | - | - | ±1° | - | - | - | - | - | - | Linear, Rotary Position | - | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | - | - | 360 deg | - | - | - | ||
![]() MLX90374GVS-ABB-300-RX Melexis | 49 |
| - | - | - | Through Hole | DMP-4 | - | - | 4-DMP | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | + 160 C | Position | - | Melexis Technologies NV | - 40 C | - | - | Through Hole | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q100 | - | Details | - | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | - | - | - | -40°C ~ 160°C | Reel | MLX90374 | - | - | - | - | - | - | - | - | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | - | - | PWM, SENT | - | PC Pin | External Magnet, Not Included | - | SENT | - | - | - | - | - | 10.5 mA | - | 15 mA | - | - | - | - | - | ±1° | - | - | - | - | - | - | Linear, Rotary Position | - | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | - | - | 360 deg | - | - | - | ||
![]() MLX90365KDC-ACD-000-RE Melexis | 49 |
| - | - | - | Surface Mount | SOIC-8 | - | - | 8-SOIC | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | + 125 C | Position | - | Melexis Technologies NV | - 40 C | Yes | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | MLX90365KDC-ACD-000-SP | - | Active | AEC-Q100 | - | Details | - | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | Triaxis | - | - | - | -40°C ~ 125°C | Reel | MLX90365 | - | - | - | - | - | - | - | - | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | - | - | Analog Voltage, PWM | - | Gull Wing | External Magnet, Not Included | - | Analog | - | - | - | - | - | 6 mA | - | 18 mA | - | - | - | - | - | ±1° | - | - | - | - | - | - | Linear, Rotary Position | - | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | - | - | 360 deg | - | - | - | ||
![]() MLX90366LVS-AEU-250-RE Melexis | 49 |
| - | - | - | Through Hole | DMP-4 | - | - | 4-DMP | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | + 150 C | Position | - | Melexis Technologies NV | - 40 C | - | - | Through Hole | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | MLX90366LVS-AEU-250-SP | - | Active | AEC-Q100 | - | Details | - | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | Triaxis | - | - | - | -40°C ~ 150°C | Reel | MLX90366 | - | - | - | - | - | - | - | - | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | - | - | SENT | - | PC Pin | External Magnet, Not Included | - | SENT | - | - | - | - | - | 6 mA | - | 18 mA | - | 12 bit | - | - | - | ±1° | - | - | - | - | - | - | Linear, Rotary Position | - | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | - | - | 360 deg | - | - | - | ||
![]() MLX90366LVS-AEU-258-SP Melexis | 49 |
| - | - | - | Through Hole | DMP-4 | - | - | 4-DMP | - | - | - | - | - | - | - | 80 | - | - | - | - | - | - | + 150 C | Position | - | Melexis Technologies NV | - 40 C | - | - | Through Hole | - | - | Tube | - | - | Active | AEC-Q100 | - | Details | - | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | Triaxis | - | - | - | -40°C ~ 150°C | - | MLX90366 | - | - | - | - | - | - | - | - | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | - | - | SENT | - | PC Pin | External Magnet, Not Included | - | SENT | - | - | - | - | - | 6 mA | - | 18 mA | - | 12 bit | - | - | - | ±1° | - | - | - | - | - | - | Linear, Rotary Position | - | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | - | - | - | - | - | - | ||
![]() MLX90364LVS-AED-403-SP Melexis | 49 |
| - | - | - | Through Hole | DMP-4 | - | - | 4-DMP | - | - | - | - | - | - | - | 80 | - | - | - | - | - | - | + 150 C | Position | - | Melexis Technologies NV | - 40 C | - | - | Through Hole | - | - | Tube | - | - | Active | AEC-Q100 | - | Details | - | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | Triaxis | - | - | - | -40°C ~ 150°C | - | MLX90364 | - | - | - | - | - | - | - | - | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | - | - | Analog Voltage, PWM | - | PC Pin | External Magnet, Not Included | - | Analog, PWM | - | - | - | - | - | 6 mA | - | 18 mA | - | 12 bit | - | - | - | ±1° | - | - | - | - | - | - | Linear, Rotary Position | - | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | - | - | - | - | - | - | ||
![]() MLX90365LGO-ACE-000-SP Melexis | 49 |
| - | - | - | Surface Mount | TSSOP-16 | - | - | 16-TSSOP | - | - | - | - | - | - | - | 80 | - | - | - | - | - | - | + 150 C | Position | - | Melexis Technologies NV | - 40 C | Yes | - | SMD/SMT | - | - | Tube | - | - | Active | AEC-Q100 | - | Details | - | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | Triaxis | - | - | - | -40°C ~ 150°C | - | MLX90365 | - | - | - | - | - | - | - | - | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | - | - | Analog Voltage, PWM | - | Gull Wing | External Magnet, Not Included | - | Analog, PWM | - | - | - | - | - | 6 mA | - | 18 mA | - | 12 bit | - | - | - | ±1° | - | - | - | - | - | - | Linear, Rotary Position | - | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | - | - | - | - | - | - | ||
![]() MLX90364LVS-AED-400-SP Melexis | 49 |
| - | - | - | Through Hole | DMP-4 | - | - | 4-DMP | - | - | - | - | - | - | - | 80 | - | - | - | - | - | - | + 150 C | Position | - | Melexis Technologies NV | - 40 C | - | - | Through Hole | - | - | Tube | - | - | Active | AEC-Q100 | - | Details | - | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | Triaxis | - | - | - | -40°C ~ 150°C | - | MLX90364 | - | - | - | - | - | - | - | - | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | - | - | Analog Voltage, PWM | - | PC Pin | External Magnet, Not Included | - | Analog, PWM | - | - | - | - | - | 6 mA | - | 18 mA | - | 12 bit | - | - | - | ±1° | - | - | - | - | - | - | Linear, Rotary Position | - | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | - | - | - | - | - | - | ||
![]() AS5115A-HSSM OSRAM | In Stock | - | - | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | 68 | - | 16-SSOP | - | AS5115 | ams OSRAM | - | - | - | - | 500 | - | - | - | ams OSRAM | - | - | - | - | FLASH | ams OSRAM | - | Yes | - | - | 52 | 128 | Cut Tape (CT);Digi-Reel®; | 180850066 | - | Discontinued at Digi-Key | AEC-Q100 | - | Compliant | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C | Reel | Automotive, AEC-Q100 | - | - | - | - | - | 125 °C | -40 °C | - | - | Sensors | - | Hall Effect | 4.5V ~ 5.5V | - | - | 1.4749 GHz | - | Analog Voltage | - | SMD (SMT) Tab | External Magnet, Not Included | - | - | 1.8 V | - | 1.89 V | 1.71 V | 1 kB | 25 µA | 25 µA | - | - | - | 160 | Hall Effect / Magnetic Sensors | 152 MHz | ±1% | - | 52 | 16 | - | - | - | Angle | - | Cosine, Sine | 0° ~ 360°, Continuous | - | - | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | - | ||
![]() ZS-00395-07 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | Johanson Dielectrics | - | - | - | - | 2000 | - | - | - | Johanson | - | - | + 125 C | - | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 250 VDC | - | - | Reel | - | 10 % | - | AC Safety Capacitors | - | - | - | - | - | 68 pF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Safety Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | Safety MLCCs | - | - | - | Safety Capacitors | - | - | - | - | ||
![]() 93620451 Sensata Technologies | In Stock | - | - | - | - | Chassis Mount | 5 mm x 3.2 mm | - | - | - | - | - | CTS Electronic Components | - | - | - | - | 1000 | - | - | - | CTS | - | - | + 85 C | - | - | Sensata-BEI Sensors | - 40 C | - | - | - | - | - | Bag | - | - | Active | - | - | Details | - | - | - | 2.625 V | 2.375 V | - | - | - | - | -40°C ~ 125°C | Reel | 654 | - | - | - | - | - | - | - | - | - | Oscillators | - | Hall Effect | 4.75V ~ 5.25V | - | - | 312.5 MHz | 50 PPM | Analog Voltage, PWM | - | SMD/SMT | Flatted Shaft | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVPECL | - | - | Rotary Position | - | Counterclockwise Increase | 45° (±22.5°) | - | - | - | - | Standard Clock Oscillators | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 981HE0B2WA8H01 Vishay | In Stock | - | - | Gold | - | - | - | - | Aluminum Alloy | - | - | - | Amphenol Aerospace | - | - | - | Copper Alloy | 1 | - | - | 25-90 | Amphenol | - | Threaded | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | Details | 25 | Straight | - | - | - | 38999 | - | - | 600 VAC, 850 VDC | - | Bulk | TV 38999 III | - | - | - | - | 46 Position | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | Crimp | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | Standard Circular Connector | - | - | - | - | - | - | - | - | - | Durmalon | - | - | Plugs | - | Straight | - | Standard Circular Connector | - | - | - | - | ||
![]() MLX90380LDC-BAC-100-RE Melexis | 39 |
| - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | AIRPAX | - | - | - | - | 3 | - | Not Illuminated | - | Sensata | - | - | - | - | - | Melexis Technologies NV | - | - | - | Panel Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | N | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C | - | Triaxis® | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | Hall Effect | 4.5V ~ 5.5V | - | 10 A | - | - | Analog Voltage | - | Hook Terminal | Toggle | - | - | - | - | - | - | - | - | - | - | 3 Pole | - | - | - | - | ±1.5% | - | - | - | - | - | - | Rotary Position | - | Cosine, Sine | 0° ~ 360° | Circuit Protectors | - | - | - | Circuit Breakers | - | 49.2 mm | 45.21 mm | 39.67 mm | ||
![]() AS5043-ASSM OSRAM | In Stock | - | - | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | - | 16-SSOP | - | AS5043 | Vishay / Dale | 0603 | 1608 | - | - | 5000 | - | - | - | Vishay | - | - | + 155 C | - | - | ams OSRAM | - 55 C | - | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | N | - | - | - | - | - | - | 0.000071 oz | - | 75 V | -40°C ~ 125°C | Reel | TNPW | 0.1 % | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 17.2 kOhms | - | - | - | - | - | Resistors | 100 mW (1/10 W) | Thin Film | 4.5V ~ 5.5V | - | - | - | - | Analog Voltage | - | SMD/SMT | External Magnet, Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | ±0.5° | - | - | - | - | - | - | Angle | - | - | 0° ~ 360°, Continuous | Thin Film Resistors SMD | - | - | - | Thin Film Resistors - SMD | - | 0.45 mm | 1.55 mm | 0.85 mm | ||
![]() 657BF1103BO10 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Position Sensor | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bushing Mount | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 125 °C | - | * | - | - | Position Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Extended Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKH-400-4 TE Connectivity | 883 |
| - | - | - | Chassis Mount | Module | - | - | - | UL94 V-2 Nylon 6/6 | SKH | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Linear Position | - | TE Connectivity Measurement Specialties | - 40 C | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 10 V to 36 V | -40°C ~ 85°C | - | SKH | - | - | String Potentiometer | - | - | - | - | Natural | - | - | - | Resistive | 10V ~ 36V | - | - | - | - | Analog Voltage, 4 ~ 20mA | - | Connector | String Potentiometer | - | Analog - Current or Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Linear Position | - | - | - | Linear Position Sensors | 0 ~ 10160.00mm (0 ~ 400.00) | - | - | - | - | - | - | - | ||
![]() 032380300000-M TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |