- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Package Description | Part Life Cycle Code | Risk Rank | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Base Part Number | Output | Termination Style | Body Length or Diameter | Lead Pitch | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Impedance | Nominal Supply Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Resolution | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Max Supply Voltage (DC) | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Accuracy-Max | Offset-Nom | Features | Sensitivity (mV/V) | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPXHZ6115A6U NXP USA Inc. | 332 |
| Datasheet | 12 Weeks | - | - | 8-SOIC (0.295, 7.50mm Width) | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2003 | MPXHZ6115A | - | Active | Not Applicable | - | EAR99 | - | - | - | Board Mount | - | 8542.31.00.01 | - | 4.75V~5.25V | - | - | 0.2 V ~ 4.7 V | Gull Wing | 7.36mm | - | 7.36 mm | - | Analog Voltage | - | - | - | - | - | - | - | - | - | ±1.5% | 1000 µs | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | No Port | - | - | 1.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 16.7 Psi | - | - | 0.20V | Temperature Compensated | 45.9 mV/V | - | - | - | 3.93mm | - | - | ROHS3 Compliant | - | ||
![]() MPX53GP NXP USA Inc. | 800 | - | Datasheet | 12 Weeks | - | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2008 | MPX53 | - | Active | Not Applicable | - | EAR99 | - | - | - | Board Mount | - | 8541.50.00.80 | - | 3V~6V | - | - | 0 mV ~ 60 mV (3V) | PC Pin | 29.46mm | - | 8 mm | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | -0.6% ~ 0.4% | 1000 μs | 7.25PSI (50kPa) | Vented Gauge | Barbed | - | Male - 0.19 4.93mm Tube | 0.4 % | 25.38PSI (175kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 7.25 Psi | GAGE | - | 20MV | - | 1.2 mV/V | - | - | - | 28.7mm | - | - | ROHS3 Compliant | - | ||
![]() ASDXRRX010NDAA5 Honeywell Sensing and Productivity Solutions | 9 | - | Datasheet | 14 Weeks | - | - | 8-DIP Module | NO | THROUGH HOLE MOUNT | 8 | - | - | - | - | - | - | - | 5V | -20°C~105°C | - | 2010 | ASDX | - | Obsolete | 1 (Unlimited) | PCB | - | - | - | - | Board Mount | RATIOMETRIC 12-BIT ANALOG OUTPUT | - | 5V | 4.75V~5.25V | - | - | 0.5 V ~ 4.5 V | PC Pin | - | - | 14.02 mm | - | Analog Voltage | 5V | - | - | - | - | - | 3.5mA | 3.5mA | 12 | ±2% | 1000 μs | ±0.36PSI (±2.49kPa) | Differential | Barbless | - | Male - 0.09 2.31mm Tube Dual | - | ±0.72PSI (±4.96kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | 0.72 PSI | 0.36 Psi | - | - | - | Temperature Compensated | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() MPXA4100A6T1 NXP USA Inc. | 1500 |
| Datasheet | - | - | - | 8-SMD Module | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | MPXA4100A | - | Not For New Designs | Not Applicable | - | - | - | - | - | Board Mount | - | - | - | 4.85V~5.35V | - | - | 0.3 V ~ 49 V | SMD (SMT) Tab | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | ±1.8% | - | 2.9PSI ~ 15.23PSI (20kPa ~ 105kPa) | Absolute | No Port | - | - | - | 58.02PSI (400kPa) | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPX12D NXP USA Inc. | 926 | - | Datasheet | 12 Weeks | - | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2008 | MPX12 | - | Active | Not Applicable | - | EAR99 | - | - | - | Board Mount | - | 8542.31.00.01 | - | 3V~6V | - | - | 0 mV ~ 55 mV (3V) | PC Pin | 15.55mm | - | 5.33 mm | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | ±5% | 1000 μs | 1.45PSI (10kPa) | Differential | No Port | - | - | 5 % | 10.88PSI (75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 1.45 Psi | - | - | 20MV | - | 5.5 mV/V | - | - | - | 13.31mm | - | - | ROHS3 Compliant | - | ||
![]() MPXV7025GC6U NXP USA Inc. | 3500 |
| Datasheet | 12 Weeks | - | - | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 1998 | MPXV7025 | - | Active | Not Applicable | - | EAR99 | - | - | - | Board Mount | - | 8542.31.00.01 | - | 4.75V~5.25V | - | - | 0.2 V ~ 4.7 V | Gull Wing | 10.66mm | - | 10.66 mm | - | Analog Voltage | - | - | - | - | - | - | - | - | - | ±5% | 1000 μs | ±3.63PSI (±25kPa) | Compound | Barbless | - | Male - 0.13 3.18mm Tube | 5 % | ±29.01PSI (±200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 3.6 Psi | GAGE | - | 0.25V | Temperature Compensated | 90 mV/V | - | - | - | 6.605mm | - | - | ROHS3 Compliant | - | ||
![]() 24PCAFA6D Honeywell Sensing and Productivity Solutions | 5 |
| Datasheet | 12 Weeks | - | PCB, Through Hole | 4-SIP Module | - | - | 4 | 2g | - | - | - | - | - | - | 10V | -40°C~85°C | - | 1998 | 24PC | yes | Active | 1 (Unlimited) | PC Pin | - | 6kOhm | - | - | Board Mount | - | - | 10V | 10V~12V | - | - | 0 mV ~ 45 mV (10V) | PC Pin | - | 2.5mm | - | 45mV | Wheatstone Bridge | 10V | - | - | - | - | - | 2mA | - | - | ±1% | 1 ms | ±1PSI (±6.89kPa) | Differential | Barbless | - | Male - 0.2 5mm Tube Dual | 1 % | ±20PSI (±137.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 1 Psi | - | - | 0MV | - | - | - | - | 12.7mm | 7.87mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MPXA4250AC6U NXP USA Inc. | 1074 | - | Datasheet | - | - | - | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2004 | MPXA4250A | - | Not For New Designs | Not Applicable | - | EAR99 | - | - | - | Board Mount | - | 8542.39.00.01 | - | 4.85V~5.35V | - | - | 0.2 V ~ 4.9 V | Gull Wing | 10.66mm | - | 10.66 mm | - | Analog Voltage | - | - | - | - | - | - | - | - | - | ±1.5% | 1000 µs | 2.9PSI ~ 36.26PSI (20kPa ~ 250kPa) | Absolute | Barbless | - | Male - 0.13 3.17mm Tube | 1.5 % | 145.04PSI (1000kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 36.25 Psi | - | - | 0.20V | Temperature Compensated | 20 mV/V | - | - | - | 12.95mm | - | - | ROHS3 Compliant | - | ||
![]() SSCDANN015PAAA5 Honeywell Sensing and Productivity Solutions | 1 |
| Datasheet | 9 Weeks | - | Through Hole | 8-DIP (0.524, 13.30mm), Top Port | - | - | 8 | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PCB | - | - | - | - | Board Mount | - | - | 5V | 4.75V~5.25V | - | - | 0.5 V ~ 4.5 V | PC Pin | - | - | - | 4.5V | Analog Voltage | 5V | - | - | - | - | - | 2mA | 3mA | - | ±0.25% | 1 ms | 15PSI (103.42kPa) | Absolute | Barbed | - | Male - 0.19 4.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | 30 PSI | 15 Psi | - | - | - | Amplified Output, Temperature Compensated | - | 13.75mm | 10mm | 13.3mm | - | - | - | RoHS Compliant | - | ||
![]() LPS25HTR STMicroelectronics | 5000 | - | Datasheet | - | Gold | Surface Mount | 10-TFLGA | - | - | 10 | - | - | - | - | - | - | - | - | -30°C~105°C | Cut Tape (CT) | - | - | - | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | Board Mount | IT ALSO HAVE OUTPUT INTERFACE 4-WIRE INTERFACE | - | - | 1.7V~3.6V | - | LPS25 | 24 b | SMD (SMT) Tab | - | - | - | - | I2C, SPI | 2.5V | - | - | - | - | - | - | - | 24 | ±0.015PSI (±0.1kPa) | - | 3.77PSI ~ 18.27PSI (26kPa ~ 126kPa) | Absolute | No Port | - | - | - | 290.08PSI (2000kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 290.08 PSI | 18.27 Psi | - | - | - | Temperature Compensated | - | 1.04mm | 2.5mm | 2.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ASDXACX100PAAA5 Honeywell Sensing and Productivity Solutions | 2027 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | 8-DIP Module | - | - | 8 | - | - | - | - | - | - | - | 5V | -20°C~105°C | - | 2010 | ASDX | - | Active | 1 (Unlimited) | PCB | - | - | - | - | Board Mount | RATIOMETRIC 12-BIT ANALOG OUTPUT | - | 5V | 4.75V~5.25V | - | - | 0.5 V ~ 4.5 V | PC Pin | - | - | 14.02 mm | - | Analog Voltage | 5V | - | - | - | - | - | 2.5mA | 3.5mA | 12 | ±2% | 1 ms | 100PSI (689.48kPa) | Absolute | Barbless | - | Male - 0.09 2.31mm Tube | - | 200PSI (1378.95kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | 200 PSI | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() MPL115A2T1 NXP USA Inc. | 1000 | - | Datasheet | 12 Weeks | - | - | 8-TLGA | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | - | - | Not For New Designs | 1 (Unlimited) | - | EAR99 | - | - | - | Board Mount | TEMPERATURE COMPENSATED | 8542.39.00.01 | - | 2.375V~5.5V | - | - | 10 b | SMD (SMT) Tab | 5mm | - | 3 mm | - | I2C | - | - | - | - | - | - | - | - | 10 | ±0.145PSI (±1kPa) | 600 µs | 7.25PSI ~ 16.68PSI (50kPa ~ 115kPa) | Absolute | No Port | - | - | - | 145.04PSI (1000kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 16.675 Psi | - | - | - | Shutdown Mode, Standby Mode | - | - | - | - | 1.2mm | - | - | ROHS3 Compliant | - | ||
![]() NPA-700B-001D Amphenol Advanced Sensors | 699 |
| Datasheet | 13 Weeks | - | Surface Mount | 14-SOIC Module, Top Port | - | - | 14 | - | - | - | - | - | - | - | 5V | -40°C~125°C | Cut Tape (CT) | 2014 | NPA-700 | - | Active | 5A (24 Hours) | Gull Wing | - | - | 125°C | -40°C | Board Mount | - | - | 5V | 4.75V~5.25V | - | - | 14 b | Gull Wing | - | - | - | 5V | I2C | 5V | I2C | 5.5V | 2.7V | - | 5kOhm | 1.5mA | - | - | ±1.5% | - | 1PSI (6.89kPa) | Differential | Barbed | 1.75 B | Male - 0.12 3mm Tube Dual | - | 35PSI (241.32kPa) | - | - | - | 35 PSI | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() 26PCBFA6G Honeywell Sensing and Productivity Solutions | 32 | - | Datasheet | 8 Weeks | - | Through Hole | 4-SIP Module | - | - | 4 | 2g | - | - | - | - | - | - | 10V | -40°C~85°C | - | 1998 | 26PC | yes | Active | 1 (Unlimited) | PC Pin | - | 11.5kOhm | - | - | Board Mount | - | - | 10V | 2.5V~16V | - | - | 0 mV ~ 50 mV (10V) | PC Pin | - | - | - | 50mV | Wheatstone Bridge | 10V | - | - | - | - | - | - | - | - | ±0.5% | 1 ms | ±5PSI (±34.47kPa) | Compound | Barbless | - | Male - 0.2 5mm Tube | 0.5 % | ±20PSI (±137.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | 16V | - | 20 PSI | 5 Psi | - | - | 0MV | Temperature Compensated | - | 7.87mm | 21.84mm | 12.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MPXAZ6115AC6U NXP USA Inc. | 8 | - | Datasheet | - | - | - | 8-SMD, Gull Wing, Top Port | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2003 | MPXAZ6115A | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | - | - | 4.75V~5.25V | - | - | 0.2 V ~ 4.7 V | Gull Wing | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | ±1.5% | - | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | Barbless | - | Male - 0.13 3.17mm Tube | - | 58.02PSI (400kPa) | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC34921AER2 Freescale Semiconductor, Inc. (NXP Semiconductors) | 15000 | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | NXP Semiconductors | MC34921AER2 | , | Obsolete | 5.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | STEPPER MOTOR CONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPXC2011DT1 NXP USA Inc. | 10 |
| Datasheet | 12 Weeks | - | - | 4-SSIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | 15°C~40°C | Tape & Reel (TR) | 2008 | - | - | Active | Not Applicable | - | EAR99 | - | - | - | Board Mount | - | 8542.31.00.01 | - | 3V~10V | - | - | 0 mV ~ 25 mV (10V) | PC Pin | 6.35mm | - | 3.68 mm | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | - | 1000 µs | 1.45PSI (10kPa) | Differential | Barbless | - | - | 1 % | 10.88PSI (75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 1.45 Psi | - | 1% | 0V | Temperature Compensated | 2.5 mV/V | - | - | - | 9.14mm | - | - | ROHS3 Compliant | - | ||
![]() MC34921AE Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | NXP Semiconductors | MC34921AE | , | Obsolete | 5.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | STEPPER MOTOR CONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPXH6300AC6U NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 8-SOIC (0.335, 8.50mm Width), Top Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2004 | MPXH6300A | - | Active | Not Applicable | - | EAR99 | - | - | - | Board Mount | - | 8542.31.00.01 | - | 4.74V~5.46V | - | - | 0.3 V ~ 4.9 V | Gull Wing | 8.51mm | - | 8.51 mm | - | Analog Voltage | - | - | - | - | - | - | - | - | - | ±1.5% | 1000 µs | 2.9PSI ~ 44.09PSI (20kPa ~ 304kPa) | Absolute | Barbless | - | Male - 0.13 3.3mm Tube | 1.5 % | 174.05PSI (1200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 42 Psi | - | - | 0.30V | Temperature Compensated | 16.2 mV/V | - | - | - | 9.65mm | - | - | ROHS3 Compliant | - | ||
![]() MPXV2010GP NXP USA Inc. | 1 | - | Datasheet | 12 Weeks | - | - | 8-SMD, Gull Wing, Side Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2004 | MPXV2010 | - | Active | Not Applicable | - | EAR99 | - | - | - | Board Mount | - | 8542.39.00.01 | - | 10V~16V | - | - | 0 mV ~ 25 mV (10V) | Gull Wing | 12.06mm | - | 12.06 mm | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | ±1% | 1000 µs | 1.45PSI (10kPa) | Vented Gauge | Barbed | - | Male - 0.13 3.17mm Tube | 1 % | 10.88PSI (75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 1.45 Psi | GAGE | - | 0V | Temperature Compensated | 0.5 mV/V | - | - | - | 7.36mm | - | - | ROHS3 Compliant | - |