- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Housing Material | Weight | Base Product Number | Degree of protection (IP) | Degree of protection (NEMA) | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Max. operating pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape/Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Tradename | Type of electric connection | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Voltage - Supply | Depth | Reach Compliance Code | Output | Pin Count | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Brand Name | Operating Supply Voltage | Termination Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Resolution | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Housing | Max Pressure | Pressure Range-Max | Output Range | Pressure Sensing Mode | Output Interface Type | Operating Current-Max | Offset-Nom | Features | Port Type | Sensitivity (mV/V) | Pressure Range-Min | Diameter | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLH100PGL06A Honeywell Sensing and Productivity Solutions | 2864 |
| Datasheet | 10 Weeks | Stud | - | Cylinder, Metal | - | - | 3 | - | Plastic | 57g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | -40°C~125°C | Bulk | 2011 | MLH | - | Active | 1 (Unlimited) | Cable | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 5V | 5V~6V | - | - | 0.5 V ~ 4.5 V | - | Cable 1m | - | - | 4V | Analog Voltage | - | 5V | - | 4mA | 4mA | 8mA | - | ±0.25% | 2 ms | 100PSI (689.48kPa) | Vented Gauge | Threaded | - | Male - 1/8 3.18mm NPT | - | 300PSI (2068.43kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | 300 PSI | - | - | GAGE | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | 55mm | 27mm | 27mm | - | - | No SVHC | RoHS Compliant | Lead Free | IP65 | ||
![]() SSCDANT030PG2A3 Honeywell Sensing and Productivity Solutions | 5 | - | Datasheet | 12 Weeks | PCB, Through Hole | - | 8-DIP (0.524, 13.30mm), Top Port | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Board Mount | - | - | 3.3V | 3V~3.6V | - | - | 12 b | - | PC Pin | - | - | - | I2C | - | 3.3V | - | - | 1.6mA | - | 12 | ±0.25% | 460 μs | 30PSI (206.84kPa) | Vented Gauge | Barbed | - | Male - 0.19 4.93mm Tube | - | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 60 PSI | 30 Psi | - | GAGE | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | 13.75mm | 10mm | 13.3mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() MS561101BA03-00 TE Connectivity | In Stock | - | - | - | - | Surface Mount | 8-SMD | YES | SURFACE MOUNT | - | 8-SMD | - | - | MS5611 | - | - | TE CONNECTIVITY LTD | I2C, SPI | TE Connectivity | MS561101BA03-00 | - | + 85 C | TE Connectivity Measurement Specialties | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | 85 °C | -40 °C | Tray | RECTANGULAR | Obsolete | Obsolete | 8.61 | - | Yes | MS561101BA03-50, Barometric Pressure Sensor, 1200mbar 0 u2192 3.6 V Output, 8-Pin QFN | QFN | 3.6 V | 1.8 V | - | - | - | - | -40 to 85 °C | - | - | -- | - | Obsolete | - | - | - | - | - | - | Board Mount | - | - | - | 1.8 V ~ 3.6 V | - | unknown | 24 b | 8 | Solder Pad | - | 3 mm | - | I²C, SPI | TE Connectivity | 3 V | SOLDER | - | - | - | 24 | ±0.022 PSI (±0.15 kPa) | 8220 µs | 0.15 PSI ~ 17.4 PSI (1 kPa ~ 120 kPa) | Absolute | No Port | - | -- | - | 87.02 PSI (600 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | - | 17.404 Psi | 0-3V | - | I2C INTERFACE | 0.0125 mA | - | -- | No Port | - | 0.145 Psi | - | - | - | - | 1 mm | - | - | - | - | - | ||
![]() MPXH6250AC6T1 NXP USA Inc. | 3000 | - | Datasheet | 12 Weeks | - | - | 8-SOIC (0.335, 8.50mm Width), Top Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | MPXH6250A | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | Board Mount | - | 8542.31.00.01 | - | 4.74V~5.46V | - | - | 0.3 V ~ 4.9 V | - | Gull Wing | 8.5mm | 8.5 mm | - | Analog Voltage | - | - | - | - | - | - | - | ±1.5% | 1000 µs | 2.9PSI ~ 36.26PSI (20kPa ~ 250kPa) | Absolute | Barbless | - | Male - 0.13 3.3mm Tube | 1.5 % | 145.04PSI (1000kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 36 Psi | - | - | - | - | 0.20V | Temperature Compensated | - | 20.4 mV/V | - | - | - | - | - | 9.65mm | - | - | ROHS3 Compliant | - | - | ||
![]() 24PCGFH6G Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 14 Weeks | Screw | - | 4-SIP Module | - | - | 4 | - | - | 2g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 1998 | 24PC | no | Active | 1 (Unlimited) | PC Pin | - | 6kOhm | - | - | Board Mount | - | - | - | 10V~12V | - | unknown | 0 mV ~ 212 mV (10V) | - | PC Pin | - | - | - | Wheatstone Bridge | - | 10V | - | - | - | - | - | ±1% | 1 ms | ±250PSI (±1723.69kPa) | Compound | Threaded | - | Male -M5 | 1 % | ±500PSI (±3447.38kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 250 Psi | - | GAGE | - | - | 0MV | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E8F2-B10C Omron Automation and Safety | 965 |
| Datasheet | 2 Weeks | Panel | - | Module Box with Display | - | - | 5 | - | ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~55°C | Bulk | 1999 | E8F2 | - | Active | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | - | - | - | 12V~24V | - | unknown | 1 V ~ 5 V | - | Cable | - | - | 5V | NPN - Open Collector | - | 18V | - | 30mA | - | - | - | ±3% | 5 ms | 145.04PSI (1000kPa) | Vented Gauge | Threaded | - | Female -M5 Male - 1/8 3.18mm BSPT | - | 217.56PSI (1500kPa) | - | - | 217.56 PSI | - | - | - | - | - | - | - | - | - | - | - | 28mm | 36mm | 28mm | - | - | - | RoHS Compliant | - | IP50 | ||
![]() ASDXRRX001PGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | PCB, Through Hole | - | 8-DIP Module | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | -20°C~105°C | - | 2008 | ASDX | - | Active | 1 (Unlimited) | PCB | - | - | - | - | Board Mount | RATIOMETRIC 12-BIT ANALOG OUTPUT | - | 5V | 4.75V~5.25V | - | - | 0.5 V ~ 4.5 V | - | PC Pin | - | 14.02 mm | - | Analog Voltage | - | 5V | - | - | 2.5mA | 3.5mA | 12 | ±2% | 1 ms | 1PSI (6.89kPa) | Vented Gauge | Barbless | - | Male - 0.09 2.31mm Tube Dual | - | 2PSI (13.79kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | 2 PSI | - | - | GAGE | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() PSAN-1CPA-NPT1/8 Autonics | In Stock | - | - | - | - | - | Module Box with Display | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Autonics | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 50°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V ~ 24V | - | - | 4 ~ 20 mA | - | Connector | - | - | - | Analog Current, PNP - Open Collector | - | - | - | - | - | - | - | ±1% | - | 0 ~ 145.04PSI (0 ~ 1000kPa) | - | Threaded | - | Male - 1/8" (3.18mm) NPT | - | 217.56PSI (1500kPa) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSCDLNN030PGAA5 Honeywell | In Stock | - | - | - | - | - | DIP-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 50 C | - | 0 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 5.25 V | 4.75 V | TruStability | - | 0.035274 oz | - | - | - | - | HSC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog | - | 5 V | - | 3.7 mA | - | - | - | 0.25 % | - | 0 psi to 30 psi | Gauge | - | 12 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Axial Barbless | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSCSNBN001BAAA5 Honeywell Sensing and Productivity Solutions | 41 |
| Datasheet | 7 Weeks | - | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | 5V | 4.75V~5.25V | - | unknown | 0.5 V ~ 4.5 V | - | PC Pin | 27.31mm | 25.3 mm | - | Analog Voltage | - | 5V | - | - | 2mA | - | 12 | ±0.25% | 1 ms | 14.5PSI (100kPa) | Absolute | Barbless | - | Male - 0.19 4.8mm Tube Dual | - | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 14.5 Psi | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | 22.87mm | - | - | RoHS Compliant | - | - | ||
![]() SSCMRRN005PGAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | - | 8-SMD, J-Lead, Dual Ports, Same Side | YES | SURFACE MOUNT | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | Board Mount | - | - | 3.3V | 3V~3.6V | - | unknown | 0.33 V ~ 2.97 V | - | SMD (SMT) Tab | - | - | 2.97V | Analog Voltage | - | - | - | - | 1.6mA | 2.1mA | - | ±0.25% | 1 ms | 5PSI (34.47kPa) | Vented Gauge | Barbed | - | Male - 0.08 1.93mm Tube Dual | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 5 Psi | - | GAGE | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() XMLP400BD21F Schneider Electric | In Stock | - | - | - | - | - | Cylinder, Threaded | - | - | - | - | - | - | - | IP65/IP67 | Other | - | - | - | - | 400000 | - | Schneider Electric | - | - | - | 0 | 0 | 0 | 0 | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | Other | - | - | -30°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | Industrial Automation | - | - | - | 7V ~ 33V | 38.1 | - | 4 ~ 20 mA | - | Connector | - | - | - | Analog Current | - | - | - | - | - | - | - | ±0.5% | - | 0 ~ 5801.51PSI (0 ~ 40000kPa) | Switch | Threaded | - | Male - 1/4" (6.35mm) GA | - | 17400PSI (120000kPa) | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | ||
![]() NPI-15A-353AH Amphenol Advanced Sensors | 100 |
| Datasheet | 11 Weeks | External | - | Cylinder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2006 | NPI-15 | - | Active | 1 (Unlimited) | Cable | - | - | 125°C | -40°C | Board Mount | - | - | - | - | - | - | 0 mV ~ 200 mV | - | Flex Cable | - | - | 200mV | Wheatstone Bridge | - | - | - | 1mA | 1mA | - | - | ±0.25% | - | 5076.32PSI (35000kPa) | Absolute | No Port | - | - | - | 10152.64PSI (70000kPa) | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Contains Lead | - | ||
![]() XMLP010BD21F Schneider Electric | In Stock | - | - | - | - | - | Cylinder, Threaded | - | - | - | - | - | - | - | IP65/IP67 | Other | - | - | - | - | 10000 | - | Schneider Electric | - | - | - | 0 | 0 | 0 | 0 | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | Other | - | - | -30°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | Industrial Automation | - | - | - | 7V ~ 33V | 38.1 | - | 4 ~ 20 mA | - | Connector | - | - | - | Analog Current | - | - | - | - | - | - | - | ±0.5% | - | 0 ~ 145.04PSI (0 ~ 1000kPa) | Switch | Threaded | - | Male - 1/4" (6.35mm) GA | - | 435.11PSI (3000kPa) | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | ||
![]() SSCMRRN002ND2A3 Honeywell Sensing and Productivity Solutions | 41 |
| Datasheet | 11 Weeks | - | - | 8-SMD, J-Lead, Dual Ports, Same Side | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | - | - | 3.27V~3.33V | - | unknown | 12 b | - | SMD (SMT) Tab | - | - | - | I2C | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | ±0.07PSI (±0.5kPa) | Differential | Barbed | - | Male - 0.08 1.93mm Tube Dual | - | ±9.76PSI (±67.27kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 0.072 Psi | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SSCSNBN030PGAA5 Honeywell Sensing and Productivity Solutions | 11 |
| Datasheet | 12 Weeks | Through Hole | - | 4-SIP, Dual Ports, Same Side | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | 5V | 4.75V~5.25V | - | - | 0.5 V ~ 4.5 V | - | PC Pin | - | - | 4.5V | Analog Voltage | - | 5V | - | 2mA | 2mA | 3mA | - | ±0.25% | 1 ms | 30PSI (206.84kPa) | Vented Gauge | Barbless | - | Male - 0.19 4.8mm Tube Dual | - | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 30 Psi | - | GAGE | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSCDJJN040MDUNV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® NSC | yes | Active | 1 (Unlimited) | Through Hole | - | - | - | - | Board Mount | - | - | 5V | 2.7V~6.5V | - | - | 0 mV ~ 37.5 mV (5V) | - | PC Pin | - | - | - | Wheatstone Bridge | - | - | - | - | 1.5mA | - | - | ±0.25% | - | ±0.58PSI (±4kPa) | Differential | Barbless | - | Male - 0.09 2.34mm Tube Dual | - | ±12.33PSI (±85kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() SSCDJJN025MDAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSCDANN001BGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |