- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Manufacturer Package Identifier | Accuracy-Max (%) | Base Product Number | Body Orientation | Contact Resistance Max | Dimensions | Grid Size | Highest Pressure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Pressure | Maximum Operating Supply Voltage | Maximum Operating Temperature | Maximum Output Voltage | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | MSL | Number of Contact Rows | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Overload Pressure (Max) | Package | Package Shape/Style | Package Type | Package/Enclosure | Part Life Cycle Code | Product Status | Rad Hardened | Risk Rank | Rohs Code | Row Spacing (mm) | Samacsys Description | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Voltage-power | Voltage, Rating | Working Pressure | Operating temperature | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Gender | Additional Feature | HTS Code | Voltage - Supply | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Termination Style | Body Length or Diameter | Number of Contacts | Body Breadth | Output Voltage | Output type | Output Type | Brand Name | Operating Supply Voltage | Insulation Resistance | Max Supply Voltage | Termination Type | Analog IC - Other Type | Number of Bits | Accuracy | Response Time | Halogen Free | Operating Pressure | Pressure Type | Port Style | Port Size | Terminal type | Sensor Type | Linearity | Maximum Pressure | Sensors/Transducers Type | Housing | Max Pressure | Pressure Range-Max | Output Range | Pressure Sensing Mode | Accuracy-Max | Output Interface Type | Operating Current-Max | Offset-Nom | Features | Port Type | Sensitivity (mV/V) | Supply Current | Pressure Range | Pressure Range-Min | Height | Height Seated (Max) | Length | Width | Body Height | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS560702BA03-50 TE Connectivity | In Stock |
| - | - | - | Gold Over Nickel | - | Surface Mount | 8-SMD | YES | SURFACE MOUNT | - | 8-SMD | - | 4% | MS5607 | Straight | 10(mohm) | 5 x 3 x 0.95mm | 17x17 | 87.02 PSI(600 kPa) | TE CONNECTIVITY LTD | TE Connectivity | MS560702BA03-50 | 1200mbar | 3.6 V | +85 °C | 3.6 V | TE Connectivity Measurement Specialties | -40 °C | Surface Mount | Through Hole | - | Not Required | 3.6(V) | 1.8(V) | 3(V) | -40C to 85C | 85 °C | -40 °C | 6BAR | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | RECTANGULAR | QFN | 8-SMD | Active | Active | No | 1.84 | Yes | Not Required(mm) | MS560702BA03-50, Barometric Pressure Sensor, 1200mbar 0 u2192 3.6 V Output, 8-Pin QFN | QFN | 3.6 V | 1.8 V | Solder | 1.8 V ~ 3.6 V | 150VDC/100VAC | 0.15 PSI ~ 17.4 PSI(1 kPa ~ 120 kPa) | -40°C ~ 85°C | - | Tape and Reel | - | -- | - | Active | - | - | - | - | Absolute | - | - | - | Board Mount | SKT | - | - | 1.8 V ~ 3.6 V | - | - | - | - | - | unknown | 3(A) | - | - | 24 b | 8 | Solder Pad | 5 mm | 168(POS) | 3 mm | 2.4 to 3 V | I2C,SPI | - | TE Connectivity | - | 10000(Mohm) | - | SOLDER | - | 24 | ±0.022 PSI (±0.15 kPa) | 8220 µs | - | 0.15 PSI ~ 17.4 PSI (1 kPa ~ 120 kPa) | Absolute | No Port | -- | Welding Pad | Absolute Pressure Sensors | - | 87.02 PSI (600 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | - | 15.95 Psi | 0-3V | BAROMETRIC | - | I2C INTERFACE | 1.4 mA | - | -- | - | - | 12.5µA | 0.01BAR TO 1.2BAR | 4.351 Psi | - | - | - | - | 0.95 mm | 4.19(mm) | - | - | - | ||
![]() MPXV7002DP NXP USA Inc. | 715 | - | Datasheet | 12 Weeks | - | - | - | - | 8-BSOP (0.475, 12.06mm Width) Dual Ports, Same Side | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10°C~60°C | - | 2004 | MPXV7002 | - | Active | Not Applicable | - | - | EAR99 | - | - | - | - | Board Mount | - | - | 8542.39.00.01 | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | 0.5 V ~ 4.5 V | - | Gull Wing | 12.06mm | - | 12.06 mm | - | - | Analog Voltage | - | - | - | - | - | - | - | ±5% | 1000 µs | - | ±0.29PSI (±2kPa) | Differential | Barbed | Male - 0.13 3.3mm Tube Dual | - | - | 6.25 % | ±10.88PSI (±75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 0.29 Psi | - | - | - | - | - | 2.50V | Temperature Compensated | - | 1000 mV/V | - | - | - | - | - | - | - | 9.65mm | - | - | ROHS3 Compliant | - | ||
![]() MPX4115AP NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 6-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2001 | MPX4115A | - | Active | Not Applicable | - | - | EAR99 | - | - | - | - | Board Mount | - | - | 8542.31.00.01 | 4.85V~5.35V | - | - | - | - | - | - | - | - | - | 0.2 V ~ 4.8 V | - | PC Pin | 29.46mm | - | 8 mm | - | - | Analog Voltage | - | - | - | - | - | - | - | - | 1000 μs | - | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | - | 1.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 16.7 Psi | - | - | 1.5% | - | - | 0.20V | Temperature Compensated | - | 46 mV/V | - | - | - | - | - | - | - | 28.7mm | - | - | ROHS3 Compliant | - | ||
![]() MPXA6115AC6U NXP USA Inc. | 13 | - | Datasheet | 12 Weeks | - | - | - | - | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2004 | MPXA6115A | - | Active | Not Applicable | - | - | EAR99 | - | - | - | - | Board Mount | - | - | 8542.31.00.01 | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | 0.2 V ~ 4.7 V | - | Gull Wing | 10.66mm | - | 10.66 mm | - | - | Analog Voltage | - | - | - | - | - | - | - | ±1.5% | 1000 µs | - | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | Barbless | Male - 0.13 3.17mm Tube | - | - | 1.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 16.7 Psi | - | - | - | - | - | 0.20V | Temperature Compensated | - | 45.9 mV/V | - | - | - | - | - | - | - | 12.95mm | - | - | ROHS3 Compliant | - | ||
![]() MPXV6115VC6U NXP USA Inc. | 197 | - | Datasheet | 12 Weeks | - | - | - | - | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2004 | MPXV6115V | - | Active | Not Applicable | - | - | EAR99 | - | - | - | - | Board Mount | - | - | 8542.39.00.01 | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | 0.2 V ~ 4.6 V | - | Gull Wing | 10.66mm | - | 10.66 mm | - | - | Analog Voltage | - | - | - | - | - | - | - | ±1.5% | 1000 µs | - | -16.68PSI (-115kPa) | Vacuum | Barbless | Male - 0.13 3.17mm Tube | - | - | 1.5 % | -58.02PSI (-400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | - | - | GAGE | - | - | - | - | Temperature Compensated | - | 38.26 mV/V | - | - | - | - | - | - | - | 12.95mm | - | - | ROHS3 Compliant | - | ||
![]() KP234XTMA1 Infineon Technologies | 24 | - | Datasheet | 26 Weeks | - | - | Surface Mount | - | 8-SMD Module | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e4 | Active | 1 (Unlimited) | - | SMD/SMT | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Board Mount | - | - | - | 4.5V~5.5V | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | 1.33 V ~ 4.7 V | - | SMD (SMT) Tab | - | - | - | 4.85V | - | Analog Voltage | - | 5V | - | - | - | ANALOG CIRCUIT | - | ±0.652PSI (±4.5kPa) | - | Halogen Free | 5.8PSI ~ 16.68PSI (40kPa ~ 115kPa) | Absolute | No Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MPXV5100DP NXP USA Inc. | 12 | - | Datasheet | 12 Weeks | - | - | - | - | 8-BSOP (0.475, 12.06mm Width) Dual Ports, Same Side | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2004 | MPXV5100 | - | Active | Not Applicable | - | - | EAR99 | - | - | - | - | Board Mount | - | - | 8542.31.00.01 | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | 0.2 V ~ 4.7 V | - | Gull Wing | 12.06mm | - | 12.06 mm | - | - | Analog Voltage | - | - | - | - | - | - | - | ±2.5% | 1000 μs | - | 14.5PSI (100kPa) | Differential | Barbed | Male - 0.13 3.3mm Tube Dual | - | - | - | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 14.5 Psi | - | - | - | - | - | 0.20V | Temperature Compensated | - | - | - | - | - | - | - | - | - | 9.65mm | - | - | ROHS3 Compliant | - | ||
![]() MPX4250AP NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 6-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2003 | MPX4250A | - | Active | Not Applicable | - | - | EAR99 | - | - | - | - | Board Mount | - | - | 8542.39.00.01 | 4.85V~5.35V | - | - | - | - | - | - | - | - | - | 0.2 V ~ 4.9 V | - | PC Pin | 29.46mm | - | 8 mm | - | - | Analog Voltage | - | - | - | - | - | - | - | ±1.5% | 1000 µs | - | 2.9PSI ~ 29.01PSI (20kPa ~ 200kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | - | 1.5 % | 145.04PSI (1000kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 36.25 Psi | - | - | - | - | - | 0.20V | Temperature Compensated | - | 20 mV/V | - | - | - | - | - | - | - | 28.7mm | - | - | ROHS3 Compliant | - | ||
![]() LPS25HBTR STMicroelectronics | 40000 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | - | 10-VFLGA | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~105°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | Solder | EAR99 | - | - | - | - | Board Mount | - | - | - | 1.7V~3.6V | - | - | - | - | - | - | - | - | LPS25 | 24 b | - | SMD (SMT) Tab | 2.5mm | - | 2.5 mm | - | - | I2C, SPI | - | - | - | - | - | - | 24 | ±0.003PSI (±0.02kPa) | - | - | 3.77PSI ~ 18.27PSI (26kPa ~ 126kPa) | Absolute | No Port | - | - | - | - | 290.08PSI (2000kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 290.08 PSI | 18.27 Psi | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | - | 0.8mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MPXA6115A6U NXP USA Inc. | 199 | - | Datasheet | 12 Weeks | - | - | - | - | 8-SMD Module | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2004 | MPXA6115A | - | Active | Not Applicable | - | - | EAR99 | - | - | - | - | Board Mount | - | - | 8542.31.00.01 | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | 0.2 V ~ 4.7 V | - | SMD (SMT) Tab | 10.66mm | - | 10.66 mm | - | - | Analog Voltage | - | - | - | - | - | - | - | ±1.5% | 1000 µs | - | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | No Port | - | - | - | 1.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 16.7 Psi | - | - | - | - | - | 0.20V | Temperature Compensated | - | 45.9 mV/V | - | - | - | - | - | - | - | 5.61mm | - | - | ROHS3 Compliant | - | ||
![]() KP215F1701XTMA1 Infineon Technologies | 2426 | - | Datasheet | 26 Weeks | - | - | Surface Mount | - | 8-SMD Module | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~140°C | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e4 | Active | 1 (Unlimited) | 8 | SMD/SMT | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Board Mount | - | - | - | 4.5V~5.5V | FLAT | NOT SPECIFIED | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | - | 0.4 V ~ 4.65 V | - | SMD (SMT) Tab | - | - | - | 4.85V | - | Analog Voltage | - | 5V | - | - | - | ANALOG CIRCUIT | - | ±0.333PSI (±2.3kPa) | - | Halogen Free | 1.45PSI ~ 16.68PSI (10kPa ~ 115kPa) | Absolute | No Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | 2.9mm | 7mm | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MPL3115A2 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 8-TLGA | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | Board Mount | - | IT HAS I/O SUPPLY VOLTAGE 1.62 TO 3.6 V | 8542.39.00.01 | 1.95V~3.6V | - | - | - | - | - | - | - | - | - | 24 b | - | SMD (SMT) Tab | 5mm | - | 3 mm | - | - | I2C | - | - | - | - | - | - | 24 | ±0.058PSI (±0.4kPa) | 1000000 µs | - | 7.25PSI ~ 15.95PSI (50kPa ~ 110kPa) | Absolute | No Port | - | - | - | - | 72.52PSI (500kPa) | PRESSURE SENSOR,STRAIN GUAGE | STAINLESS STEEL | - | 15.95 Psi | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | - | 1.1mm | - | - | ROHS3 Compliant | - | ||
![]() MPXA4115AC6U NXP USA Inc. | 600 | - | Datasheet | 8 Weeks | - | - | - | - | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2001 | MPXA4115A | - | Not For New Designs | Not Applicable | - | - | EAR99 | - | - | - | - | Board Mount | - | - | 8542.31.00.01 | 4.85V~5.35V | - | - | - | - | - | - | - | - | - | 0.2 V ~ 4.8 V | - | Gull Wing | 10.66mm | - | 10.66 mm | - | - | Analog Voltage | - | - | - | - | - | - | - | ±1.5% | 1000 μs | - | 2.18PSI ~ 22.48PSI (15kPa ~ 155kPa) | Absolute | Barbless | Male - 0.13 3.17mm Tube | - | - | 1.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 16.7 Psi | - | - | - | - | - | 0.20V | Temperature Compensated | - | 46 mV/V | - | - | - | - | - | - | - | 12.95mm | - | - | ROHS3 Compliant | - | ||
![]() MPXV5050GP NXP USA Inc. | 1 | - | Datasheet | 12 Weeks | - | - | - | - | 8-SMD, Gull Wing, Side Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2004 | MPXV5050 | - | Active | Not Applicable | - | - | EAR99 | - | - | - | - | Board Mount | - | - | 8542.31.00.01 | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | 0.2 V ~ 4.7 V | - | Gull Wing | 12.06mm | - | 12.06 mm | - | - | Analog Voltage | - | - | - | - | - | - | - | ±2.5% | 1000 µs | - | 7.25PSI (50kPa) | Vented Gauge | Barbed | Male - 0.13 3.17mm Tube | - | - | 2.5 % | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 7.25 Psi | - | GAGE | - | - | - | 0.20V | Temperature Compensated | - | 90 mV/V | - | - | - | - | - | - | - | 7.36mm | - | - | ROHS3 Compliant | - | ||
![]() KP219N3621XTMA1 Infineon Technologies | 1232 |
| Datasheet | 26 Weeks | - | - | Surface Mount | - | 8-SMD Module | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e4 | Active | 1 (Unlimited) | - | SMD/SMT | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Board Mount | - | - | - | 4.5V~5.5V | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | 0.25 V ~ 4.95 V | - | SMD (SMT) Tab | - | - | - | - | - | Analog Voltage | - | 5.1V | - | - | - | ANALOG CIRCUIT | - | ±0.652PSI (±4.5kPa) | - | Halogen Free | 2.18PSI ~ 14.79PSI (15kPa ~ 102kPa) | Absolute | No Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LPS22HBTR STMicroelectronics | 20160 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | - | 10-WFLGA Exposed Pad | YES | SURFACE MOUNT | 10 | - | HLGA-10L-8479831 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | Active | 3 (168 Hours) | - | SMD/SMT | EAR99 | - | Nickel/Gold (Ni/Au) - electrolytic | - | - | Board Mount | - | IT ALSO HAVE 4-WIRE INTERFACE, IT HAS PRESSURE SENSITIVITY OF 4096 LSB/HPA | - | 1.7V~3.6V | - | - | - | - | - | - | - | - | LPS22 | 24 b | - | SMD (SMT) Tab | 2mm | - | 2 mm | - | - | I2C, SPI | - | - | - | - | - | - | 24 | ±0.015PSI (±0.1kPa) | - | - | 3.77PSI ~ 18.27PSI (26kPa ~ 126kPa) | Absolute | No Port | - | - | - | - | 290.08PSI (2000kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 290.08 PSI | 18.27 Psi | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | 800μm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MP3V5004DP NXP USA Inc. | In Stock | - | - | 12 Weeks | - | - | - | - | 8-BSOP (0.475, 12.06mm Width) Dual Ports, Same Side | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C | - | 2004 | MP3V5004 | - | Active | Not Applicable | - | - | EAR99 | - | - | - | - | Board Mount | - | - | 8542.39 | 2.7V~3.3V | - | - | - | - | - | - | - | - | - | 0.6 V ~ 3 V | - | Gull Wing | 12.19mm | - | 12.19 mm | - | - | Analog Voltage | - | - | - | - | - | - | - | ±2.5% | - | - | 0.57PSI (3.92kPa) | Differential | Barbed | Male - 0.13 3.3mm Tube Dual | - | - | - | 2.32PSI (16kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 0.5684 Psi | - | GAGE | - | - | - | 5.9V | Temperature Compensated | - | 5.9 mV/V | - | - | - | - | - | - | - | 9.62mm | - | - | ROHS3 Compliant | - | ||
![]() KP254XTMA2 Infineon Technologies | In Stock |
| Datasheet | 26 Weeks | - | - | - | - | - | YES | SURFACE MOUNT | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e4 | Active | 1 (Unlimited) | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | Board Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | - | 7 mm | 400mV | - | DIGITAL VOLTAGE | - | - | - | 5V | SOLDER | - | 10 | - | - | Halogen Free | - | - | - | - | - | - | - | - | PRESSURE SENSOR,CAPACITIVE | PLASTIC | - | 16.679 Psi | 3.30V | BAROMETRIC | - | SPI INTERFACE | - | - | - | HOLE | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MPX2050DP NXP USA Inc. | 1 | - | Datasheet | 12 Weeks | - | - | - | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2004 | MPX2050 | - | Active | Not Applicable | - | - | EAR99 | - | - | - | - | Board Mount | - | - | 8542.39.00.01 | 10V~16V | - | - | - | - | - | - | - | - | - | 0 mV ~ 40 mV (10V) | - | PC Pin | 29.46mm | - | 10.67 mm | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | 1000 µs | - | 7.25PSI (50kPa) | Differential | Barbed | Male - 0.19 4.93mm Tube Dual | - | - | 0.25 % | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 7.25 Psi | - | - | 0.25% | - | - | 0MV | Temperature Compensated | - | 0.8 mV/V | - | - | - | - | - | - | - | 17.78mm | - | - | ROHS3 Compliant | - | ||
![]() KP229E2701XTMA1 Infineon Technologies | 100 | - | Datasheet | 26 Weeks | - | - | - | - | 8-SMD Module | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~140°C | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e4 | Active | 1 (Unlimited) | - | SMD/SMT | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Board Mount | - | - | - | 4.5V~5.5V | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | 0.4 V ~ 4.65 V | - | SMD (SMT) Tab | - | - | - | 4.85V | - | Analog Voltage | - | 5V | - | - | - | ANALOG CIRCUIT | - | ±0.544PSI (±3.75kPa) | - | Halogen Free | 1.45PSI ~ 43.51PSI (10kPa ~ 300kPa) | Absolute | No Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |


Product
Brand
Articles
Tools