- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Degree of protection (IP) | Degree of protection (NEMA) | Max. operating pressure | Mfr | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Type of electric connection | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Voltage - Rated DC | Voltage - Supply | Depth | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Termination Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Housing | Max Pressure | Pressure Range-Max | Output Range | Pressure Sensing Mode | Offset-Nom | Features | Port Type | Sensitivity (mV/V) | Diameter | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSCDNNN015PAAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | Through Hole | 8-DIP (0.524, 13.30mm) | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | Through Hole | - | - | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | - | unknown | 0.5 V ~ 4.5 V | PC Pin | 13.35mm | 10 mm | 4.5V | Analog Voltage | 5V | - | - | - | - | - | 2mA | 3mA | - | ±0.25% | 1 ms | 15PSI (103.42kPa) | Absolute | No Port | - | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 15 Psi | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MPXM2053DT1 NXP USA Inc. | 11 |
| Datasheet | 12 Weeks | - | 5-SMD Module | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2003 | MPXM2053 | - | - | Active | Not Applicable | - | EAR99 | - | - | - | - | Board Mount | 8542.39.00.01 | - | 10V~16V | - | - | 0 mV ~ 40 mV (10V) | Gull Wing | 8.38mm | 6.35 mm | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | -0.6% ~ 0.4% | 1000 µs | 7.25PSI (50kPa) | Differential | No Port | - | 0.4 % | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 7.25 Psi | - | - | 0MV | Temperature Compensated | - | 0.8 mV/V | - | - | - | - | 4.06mm | - | ROHS3 Compliant | - | ||
![]() NPA-500B-10WG Amphenol Advanced Sensors | 119 |
| Datasheet | 13 Weeks | - | 14-SOIC Module, Top Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | NPA-500 | - | - | Active | 5A (24 Hours) | Gull Wing | - | - | - | 125°C | -40°C | Board Mount | - | 5V | 4.75V~5.25V | - | - | 0.5 V ~ 4.5 V | Gull Wing | - | - | 5V | Analog Voltage | 5V | - | 5.5V | 2.7V | - | 1.5mA | 1.5mA | - | - | ±1.5% | - | 0.36PSI (2.49kPa) | Vented Gauge | Barbed | Male - 0.12 3mm Tube Dual | - | 35PSI (241.32kPa) | - | - | 35 PSI | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() XMLP100BC21F Schneider Electric | In Stock | - | - | - | - | Cylinder, Threaded | - | - | - | - | - | IP65/IP67 | Other | 100000 | Schneider Electric | 0 | 0 | 0 | 0 | Box | Active | Other | -30°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Automation | - | - | 7V ~ 33V | 60.6 | - | 4 ~ 20 mA | Quick Connects | - | - | - | Analog Current | - | - | - | - | - | - | - | - | - | ±0.5% | - | 0 ~ 1450.38PSI (0 ~ 10000kPa) | Switch | Threaded | Male - 1/4" (6.35mm) GA | - | 4351.13PSI (30000kPa) | - | - | - | - | - | - | - | - | - | - | 26 | - | - | - | - | - | - | - | ||
![]() KP256XTMA1 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | 8-SMD Module | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e4 | no | Obsolete | 1 (Unlimited) | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | Board Mount | - | - | - | - | - | - | - | 7mm | 7 mm | 400mV | Digital | 3.475V | SPI | 5V | 3.135V | SOLDER | - | 10mA | - | 10 | - | - | - | Absolute | - | - | - | - | PRESSURE SENSOR,CAPACITIVE | PLASTIC | - | 23.931 Psi | 0.4-2.9V | - | - | - | HOLE | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MPX12GP NXP USA Inc. | 662 | - | Datasheet | 12 Weeks | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2003 | MPX12 | - | - | Active | Not Applicable | - | EAR99 | - | - | - | - | Board Mount | 8542.31.00.01 | - | 3V~6V | - | - | 0 mV ~ 55 mV (3V) | PC Pin | 29.46mm | 8 mm | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | ±5% | 1000 μs | 1.45PSI (10kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | 5 % | 10.88PSI (75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 1.45 Psi | - | GAGE | 20MV | - | - | 5.5 mV/V | - | - | - | - | 28.7mm | - | ROHS3 Compliant | - | ||
![]() MLH250BSB02A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | - | Cylinder, Metal | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2011 | MLH | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | Industrial Automation | - | - | 5V~6V | - | unknown | 0.5 V ~ 4.5 V | - | - | - | 4.5V | Analog Voltage | 5V | - | - | - | - | - | - | 8mA | - | ±0.25% | - | 3625.94PSI (25000kPa) | Sealed Gauge | Threaded | Male -M12 x 1.5 | - | 7251.89PSI (50000kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | 7251.89 PSI | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E8F2-A01C Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Panel | Module Box with Display | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~55°C | - | 2002 | E8F2 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Industrial Automation | - | - | 12V~24V | - | unknown | 1 V ~ 5 V | Cable | - | - | 5V | NPN - Open Collector | 18V | - | - | - | - | - | - | - | - | ±3% | - | 14.5PSI (100kPa) | Vented Gauge | Threaded | Female -M5 Male - 1/8 3.18mm BSPT | - | 58.02PSI (400kPa) | - | - | 58.02 PSI | - | - | - | - | - | - | - | - | 28mm | 36mm | 28mm | - | - | RoHS Compliant | - | ||
![]() 26PCFFH6G Honeywell Sensing and Productivity Solutions | 61 | - | Datasheet | 18 Weeks | Through Hole | 4-SIP Module | - | - | 4 | - | 2g | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 1998 | 26PC | - | yes | Active | 1 (Unlimited) | PC Pin | - | 11.5kOhm | - | - | - | Board Mount | - | - | 2.5V~16V | - | - | 0 mV ~ 100 mV (10V) | PC Pin | 12.7mm | - | 100mV | Wheatstone Bridge | 10V | - | - | - | - | - | - | - | - | ±0.6% | 1 ms | ±100PSI (±689.48kPa) | Compound | Threaded | Male -M5 | 0.6 % | ±200PSI (±1378.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 200 PSI | 100 Psi | - | - | 0MV | Temperature Compensated | - | - | - | - | - | - | 21.59mm | - | RoHS Compliant | Lead Free | ||
![]() SSCSDRN010MD2A3 Honeywell Sensing and Productivity Solutions | 35 |
| Datasheet | 9 Weeks | - | 4-SIP, Dual Ports, Opposite Sides | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Board Mount | - | - | 3.27V~3.33V | - | unknown | 12 b | PC Pin | - | - | - | I2C | - | - | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | ±0.15PSI (±1kPa) | Differential | Barbed | Male - 0.19 4.93mm Tube Dual | - | ±10.88PSI (±75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 0.145 Psi | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ABPLLNN600MGAA3 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 10 Weeks | - | 6-SMD Module, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2015 | ABP | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | Board Mount | - | 3.3V | - | - | - | 0.33 V ~ 2.97 V | SMD (SMT) Tab | - | - | - | Analog Voltage | - | - | - | - | - | - | 2.1mA | - | - | ±0.25% | 1 ms | 8.7PSI (60kPa) | Vented Gauge | Barbless | Male - 0.11 2.67mm Tube | - | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() E8F2-AN0C Omron Automation and Safety | 60 | - | Datasheet | 2 Weeks | Panel | Module Box with Display | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~55°C | Bulk | 2002 | E8F2 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Industrial Automation | - | - | 12V~24V | - | unknown | 1 V ~ 5 V | Cable | - | - | 5V | NPN - Open Collector | - | - | - | - | - | - | - | - | - | ±3% | - | -14.65PSI (-101kPa) | Vacuum | Threaded | Female -M5 Male - 1/8 3.18mm BSPT | - | -58.02PSI (-400kPa) | - | - | -58.02 PSI | - | - | - | - | - | - | - | - | 28mm | 36mm | 28mm | - | - | RoHS Compliant | - | ||
![]() 24PCBFJ2G Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 8 Weeks | Screw | 4-DIP Module | - | - | 4 | - | 2g | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 1998 | 24PC | - | no | Active | 1 (Unlimited) | PC Pin | - | 6kOhm | - | - | - | Board Mount | - | - | 10V~12V | - | unknown | 0 mV ~ 115 mV (10V) | PC Pin | - | - | - | Wheatstone Bridge | 10V | - | - | - | - | - | - | - | - | ±1% | 1 ms | ±5PSI (±34.47kPa) | Compound | Needle | Male - 0.07 1.78mm Tube | 1 % | ±20PSI (±137.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 20 PSI | 5 Psi | - | GAGE | 0MV | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PX3AN2BS100PAAAX Honeywell Sensing and Productivity Solutions | 47 |
| Datasheet | 8 Weeks | - | Cylinder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2016 | PX3 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | Industrial Automation | - | 5V | 4.75V~5.25V | - | - | 0.5 V ~ 4.5 V | Connector | - | - | - | Analog Voltage | 5.25V | - | - | - | - | - | 3.5mA | - | - | ±1% | - | 100PSI (689.48kPa) | Absolute | Threaded | Male - 1/8 3.18mm NPT | - | 450PSI (3102.64kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() HSCDRRN100MD2A5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Board Mount | - | - | 4.75V~5.25V | - | unknown | 12 b | PC Pin | - | - | - | I2C | - | - | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | ±1.45PSI (±10kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±20.31PSI (±140kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 1.45 Psi | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCDLNT400MGSA3 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | - | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSCDLNT250MGSA3 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | - | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPX2102AP NXP USA Inc. | 300 |
| Datasheet | 12 Weeks | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2004 | MPX2102 | - | - | Active | Not Applicable | - | EAR99 | - | - | - | - | Board Mount | 8541.50.00.80 | - | 10V~16V | - | - | 0 mV ~ 40 mV (10V) | PC Pin | 29.46mm | 8 mm | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | ±1% | 1000 µs | 14.5PSI (100kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | 1 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 14.5 Psi | - | - | 0MV | Temperature Compensated | - | 0.4 mV/V | - | - | - | - | 28.7mm | - | ROHS3 Compliant | - | ||
![]() SSCDLNT600MGSA3 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | - | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40PC015G1A Honeywell Sensing and Productivity Solutions | 2137 |
| Datasheet | 10 Weeks | Through Hole | 6-DIP Module | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~125°C | - | 1997 | 40PC | - | yes | Active | 1 (Unlimited) | PCB | - | - | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | - | - | 0.5 V ~ 4.5 V | PC Pin | 13.21mm | 11.13 mm | 4V | Analog Voltage | - | - | - | - | - | - | 10mA | 10mA | - | ±4% | 1 ms | 15PSI (103.42kPa) | Vented Gauge | Barbless | Male - 0.18 4.57mm Tube | 0.2 % | 45PSI (310.26kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 45 PSI | 15 Psi | - | GAGE | - | Amplified Output | - | - | - | - | - | 11.2mm | - | No SVHC | RoHS Compliant | Lead Free |