- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Housing Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Lead Pitch | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Resolution | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSCDRRN100MGAA5 Honeywell Sensing and Productivity Solutions | 39 |
| Datasheet | 11 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | NO | - | 8 | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | yes | Active | 1 (Unlimited) | Through Hole | - | - | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | 13.35mm | - | 9.91 mm | 4.5V | Analog Voltage | 5V | - | - | 2mA | 3mA | - | ±0.25% | 1 ms | 1.45PSI (10kPa) | Vented Gauge | Barbed | - | Male - 0.08 1.93mm Tube Dual | - | 12.33PSI (85kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 1.45 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SSCMLNN030PASA3 Honeywell Sensing and Productivity Solutions | 2568 | - | Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Top Port | YES | SURFACE MOUNT | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | SMD (SMT) Tab | - | - | - | - | SPI | 3.3V | - | - | - | - | 12 | ±0.25% | 460 μs | 30PSI (206.84kPa) | Absolute | Barbless | - | Male - 0.1 2.47mm Tube | - | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 30 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SSCSNBN015PAAC5 Honeywell Sensing and Productivity Solutions | 35 |
| Datasheet | 10 Weeks | - | 4-SIP, Dual Ports, Same Side | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 0.25 V ~ 4.25 V | PC Pin | - | - | - | - | Analog Voltage | 5V | - | - | 2mA | - | - | ±0.25% | - | 15PSI (103.42kPa) | Absolute | Barbless | - | Male - 0.19 4.8mm Tube Dual | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 30 PSI | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() NPA-500M-02WG Amphenol Advanced Sensors | 11 |
| Datasheet | 12 Weeks | - | 14-SOIC Module, Top Port | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | NPA-500 | - | - | Obsolete | 5A (24 Hours) | Gull Wing | - | - | 125°C | -40°C | - | Board Mount | - | - | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | Gull Wing | - | - | - | - | Analog Voltage | - | - | - | - | - | - | ±1.5% | - | 0.73PSI (5kPa) | Vented Gauge | No Port | - | - | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 24PCFFB6G Honeywell Sensing and Productivity Solutions | 27 | - | Datasheet | 15 Weeks | Screw | 4-SIP Module | - | - | 4 | - | - | 2g | - | -40°C~85°C | - | 1998 | 24PC | - | no | Active | 1 (Unlimited) | PC Pin | 6kOhm | - | - | - | - | Board Mount | - | - | 10V~12V | unknown | 0 mV ~ 225 mV (10V) | PC Pin | - | - | - | - | Wheatstone Bridge | 10V | - | - | - | - | - | ±1% | 1 ms | ±100PSI (±689.48kPa) | Compound | Barbed | - | Male - 0.25 6.35mm Tube | 1 % | ±200PSI (±1378.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 100 Psi | GAGE | 0MV | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SSCDANN150PGAA5 Honeywell Sensing and Productivity Solutions | 500 |
| Datasheet | 9 Weeks | Through Hole | 8-DIP (0.524, 13.30mm), Top Port | - | - | 8 | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | - | - | - | 4.5V | Analog Voltage | 5V | - | - | 2mA | 3mA | - | ±0.25% | 1 ms | 150PSI (1034.21kPa) | Vented Gauge | Barbed | - | Male - 0.19 4.93mm Tube | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 250 PSI | 150 Psi | GAGE | - | Amplified Output, Temperature Compensated | 13.75mm | 10mm | 13.3mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASP1400 Sensirion AG | 2146 |
| Datasheet | 6 Weeks | - | Module | - | - | - | Module | - | - | - | 0°C~70°C | - | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | 70°C | 0°C | Black | Board Mount | - | 9V | 7V~18V | - | 15.2b | - | - | - | - | - | RS-232 | - | - | - | 27mA | - | - | ±1.5% | - | ±0.02PSI (±0.1kPa) | Differential | Barbed | - | Male - 0.24 6mm Tube Dual | - | ±21.76PSI (±150kPa) | - | - | 21.76 PSI | - | - | - | Temperature Compensated | - | - | 40mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() MLH500PSP06C Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | - | 57g | - | -40°C~125°C | Bulk | 2011 | MLH | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 8V~30V | unknown | 1 V ~ 6 V | Flying Lead | 22.88mm | - | - | 5V | Analog Voltage | - | - | - | 5mA | 17mA | - | ±0.25% | 2 ms | 500PSI (3447.38kPa) | Sealed Gauge | Threaded | - | Male - 1/8 3.18mm NPT | - | 1500PSI (10342.14kPa) | PRESSURE SENSOR,STRAIN GUAGE | PLASTIC | 1500 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() NPA-700B-10WG Amphenol Advanced Sensors | 137 |
| Datasheet | 13 Weeks | - | 14-SOIC Module, Top Port | YES | SURFACE MOUNT | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2014 | NPA-700 | e4 | - | Active | 5A (24 Hours) | Gull Wing | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 14 b | Gull Wing | - | - | - | 5V | I2C | 5V | - | - | 1.5mA | - | 14 | ±1.5% | - | 0.36PSI (2.49kPa) | Vented Gauge | Barbed | 1.75 B | Male - 0.12 3mm Tube Dual | 0.25 % | 35PSI (241.32kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 35 PSI | - | GAGE | - | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() PX2AF1XX150PAAAX Honeywell Sensing and Productivity Solutions | 5 |
| Datasheet | 10 Weeks | Stud | Cylinder | - | - | 3 | - | Stainless Steel | - | 5V | -40°C~125°C | - | 2012 | PX2 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Industrial Automation | - | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | Connector | - | - | - | 5V | Analog Voltage | 5.25V | - | - | 5mA | - | - | ±0.25% | - | 150PSI (1034.21kPa) | Absolute | Threaded | - | Female - 7/16 11.11mm UNF Schrader | - | 450PSI (3102.64kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 450 PSI | - | - | - | Temperature Compensated | - | - | - | - | No | - | RoHS Compliant | - | IP65 | ||
![]() MLH010BSH08A Honeywell Sensing and Productivity Solutions | 22 | - | Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | - | 57g | - | -40°C~125°C | - | 2012 | MLH | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION AND IT CAN TOLERATE 6 VDC EXCITATION | - | 5V~6V | unknown | 0.5 V ~ 4.5 V | Amp Superseal 1.5 | - | - | - | 4V | Analog Voltage | 5V | - | - | 4mA | 8mA | - | ±0.25% | 2000 μs | 145.04PSI (1000kPa) | Sealed Gauge | Threaded | - | Male -M10 x 1 | - | 435.11PSI (3000kPa) | PRESSURE SENSOR,STRAIN GUAGE | PLASTIC | 435.11 PSI | - | SEALED GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ADP42610 Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | 6-DIP Module | NO | - | 6 | - | - | - | - | -20°C~100°C | - | 2000 | PS | - | - | Active | 1 (Unlimited) | Through Hole | - | - | - | - | - | Board Mount | - | - | - | - | 0 mV ~ 100 mV | PC Pin | 7.2mm | - | 7.2 mm | - | Wheatstone Bridge | - | - | - | 1.5mA | - | - | ±0.3% | - | 49.78PSI (343.2kPa) | Vented Gauge | Barbless | - | Male - 0.1 2.5mm Tube | 0.3 % | 99.55PSI (686.4kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | 99.55 PSI | - | GAGE | 0MV | Temperature Compensated | - | - | - | 8.5mm | - | - | RoHS Compliant | - | - | ||
![]() 24PCGFM6G Honeywell Sensing and Productivity Solutions | 2460 | - | Datasheet | 9 Weeks | Screw | 4-SIP Module | - | - | 4 | - | - | 2g | - | -40°C~85°C | - | 1998 | 24PC | - | - | Active | 1 (Unlimited) | PC Pin | 6kOhm | - | 85°C | -40°C | - | Board Mount | - | 10V | 10V~12V | - | 0 mV ~ 212 mV (10V) | PC Pin | - | 2.5mm | - | 280mV | Wheatstone Bridge | - | 12V | 10V | 2mA | - | - | ±1% | 1 ms | ±250PSI (±1723.69kPa) | Compound | Threaded | - | Male - 1/4 6.35mm UNF | 1 % | ±500PSI (±3447.38kPa) | - | - | - | - | - | - | - | - | - | 12.7mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() SSCSNBN400MGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | 27.31mm | - | 25.3 mm | - | Analog Voltage | 5V | - | - | 2mA | - | 12 | ±0.25% | 1 ms | 5.8PSI (40kPa) | Vented Gauge | Barbless | - | Male - 0.19 4.8mm Tube Dual | - | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 5.8 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | 22.87mm | - | - | RoHS Compliant | - | - | ||
![]() SSCDLNN040MGSA5 Honeywell Sensing and Productivity Solutions | 2568 | - | Datasheet | 9 Weeks | Through Hole | 8-DIP (0.524, 13.30mm), Top Port | - | - | 8 | - | - | - | 5V | -40°C~85°C | - | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | - | 12 b | PC Pin | - | - | - | - | SPI | 5V | - | - | 2mA | - | 12 | ±0.25% | 1 ms | 0.58PSI (4kPa) | Vented Gauge | Barbed | - | Male - 0.1 2.47mm Tube | - | 10.88PSI (75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 10.88 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | 13.75mm | 10mm | 13.3mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MP3V5010GC6T1 NXP USA Inc. | 40 |
| - | 12 Weeks | - | 8-SMD, Gull Wing, Top Port | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1998 | MP3V5010 | - | yes | Active | Not Applicable | - | - | - | - | - | - | Board Mount | - | - | 2.7V~3.3V | - | 0.1 V ~ 3.1 V | Gull Wing | - | - | - | - | Analog Voltage | - | - | - | - | - | - | ±5% | - | 1.45PSI (10kPa) | Vented Gauge | Barbless | - | Male - 0.13 3.17mm Tube | - | 10.88PSI (75kPa) | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NPA-700B-02WG Amphenol Advanced Sensors | 72 |
| Datasheet | 13 Weeks | - | 14-SOIC Module, Dual Top Ports | - | - | - | 14-SOIC | - | - | 5.25V | -40°C~125°C | Tape & Reel (TR) | 2014 | NPA | - | - | Active | 5A (24 Hours) | - | - | - | - | - | - | Board Mount | - | 5.25V | -4.75V~-5.25V | - | 14 b | SMD (SMT) Tab | - | - | - | - | I2C | - | - | - | 1.5mA | - | - | ±1.5% | - | 0.073PSI (0.5kPa) | Vented Gauge | Barbed | - | Male - 0.028” 0.72mm Tube | - | 60PSI (413.69kPa) | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 24PCBFA2G Honeywell Sensing and Productivity Solutions | 300 |
| Datasheet | 8 Weeks | Through Hole | 4-DIP Module | - | - | 4 | - | - | 2g | - | -40°C~85°C | - | 1998 | 24PC | - | no | Active | 1 (Unlimited) | PC Pin | 6kOhm | - | - | - | - | Board Mount | - | - | 10V~12V | unknown | 0 mV ~ 115 mV (10V) | PC Pin | 12.7mm | - | 8.38 mm | - | Wheatstone Bridge | 10V | - | - | - | - | - | ±1% | 1 ms | ±5PSI (±34.47kPa) | Compound | Barbless | - | Male - 0.25 6.4mm Tube | 1 % | ±20PSI (±137.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 5 Psi | GAGE | 0MV | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() KP226N3622XTMA1 Infineon Technologies | 27 |
| Datasheet | 26 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Board Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ADP41913 Panasonic Electronic Components | 27 |
| Datasheet | 12 Weeks | - | 6-DIP Module | NO | - | 6 | - | - | - | - | -20°C~100°C | Bulk | 2000 | PS | - | - | Active | 1 (Unlimited) | Through Hole | - | - | - | - | - | Board Mount | - | - | - | - | 0 mV ~ 65 mV | PC Pin | 7.2mm | - | 7.2 mm | 65mV | Wheatstone Bridge | - | - | - | - | - | - | ±0.6% | - | 142.24PSI (980.7kPa) | Vented Gauge | Barbless | - | Male - 0.1 2.5mm Tube | - | 213.36PSI (1471.05kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | 213.36 PSI | - | GAGE | 0MV | Temperature Compensated | - | - | - | 8.5mm | - | - | RoHS Compliant | Lead Free | - |