- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Housing Material | Weight | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Cable Length | Max Supply Current | Number of Bits | Accuracy | Response Time | Halogen Free | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPP-301A-700AT Amphenol Advanced Sensors | 79 |
| Datasheet | 3 Weeks | - | - | 8-SOIC (0.154, 3.90mm Width) | YES | SURFACE MOUNT | 8 | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NPP-301 | - | - | Active | 6 (Time on Label) | SMD/SMT | - | - | - | Board Mount | IT IS HAVING 0.20 PERCENT STATIC ACCURACY AND OFFSET 10 MV/V | 3V | 3V~10V | - | unknown | - | 0 mV ~ 60 mV (3V) | Gull Wing | 5.1mm | 4.1 mm | 60mV | Wheatstone Bridge | 3V | - | - | - | - | - | - | ±0.2% | - | - | 100PSI (689.48kPa) | Absolute | No Port | - | 0.2 % | 300PSI (2068.43kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 300 PSI | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() MLH01KPSB01A Honeywell Sensing and Productivity Solutions | 2515 |
| Datasheet | 11 Weeks | - | Stud | Cylinder, Metal | - | - | 3 | - | - | 57g | - | - | - | - | -40°C~125°C | Bulk | 2011 | MLH | - | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | 5V | 5V~6V | - | - | - | 0.5 V ~ 4.5 V | Packard Metripak 150 | 22.88mm | - | 4V | Analog Voltage | 5V | - | - | 4mA | - | 8mA | - | ±0.25% | 2 ms | - | 1000PSI (6894.76kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 2000PSI (13789.51kPa) | PRESSURE SENSOR,STRAIN GUAGE | PLASTIC | - | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() SSCDANV015PGAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | 8 | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 3V~3.6V | - | unknown | - | 0.33 V ~ 2.97 V | PC Pin | - | - | - | Analog Voltage | 3.3V | - | - | 1.6mA | - | - | - | ±0.25% | 1 ms | - | 5PSI (34.47kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 15 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 86A3R-000000-150PG TE Connectivity Measurement Specialties | In Stock | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Module | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | - | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 4.75V~5.25V | - | - | - | 0.5 V ~ 4.5 V | Cable with Connector | - | - | - | Analog Voltage | - | - | - | - | - | - | - | ±1% | - | - | 150PSI (1034.21kPa) | Vented Gauge | No Port | - | - | 450PSI (3102.64kPa) | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SSCDANN100PAAA5 Honeywell Sensing and Productivity Solutions | 1090 |
| Datasheet | 10 Weeks | - | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | 8 | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | - | 4.75V~5.25V | - | unknown | - | 0.5 V ~ 4.5 V | PC Pin | - | - | - | Analog Voltage | 5V | - | - | 2mA | - | - | - | ±0.25% | 1000 μs | - | 100PSI (689.48kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 250 PSI | 100 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HSCDRRN001NDSA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 4.95V~5.05V | - | - | - | 12 b | PC Pin | - | - | - | SPI | 5V | - | - | - | - | - | 12 | ±0.25% | 460 μs | - | ±0.04PSI (±0.25kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±9.76PSI (±67.28kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 0.036 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MPRLS0015PA0000SA Honeywell Sensing and Productivity Solutions | 2568 |
| Datasheet | 10 Weeks | - | - | 12-SMD Module | NO | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | MPR | - | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 1.8V~3.6V | - | - | - | 24 b | SMD (SMT) Tab | 5mm | 5 mm | - | SPI | - | - | - | 1.7mA | - | - | 14 | ±0.25% | - | - | 15PSI (103.42kPa) | Absolute | Barbless | Male - 0.1 2.5mm Tube | - | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 15 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | 5.8mm | - | - | RoHS Compliant | - | - | ||
![]() KP235XTMA1 Infineon Technologies | 2 | - | Datasheet | 26 Weeks | - | Surface Mount | 8-SMD Module | - | - | 8 | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | SMD/SMT | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Board Mount | - | - | 4.5V~5.5V | NOT SPECIFIED | - | NOT SPECIFIED | 0.5 V ~ 4.5 V | SMD (SMT) Tab | - | - | - | Analog Voltage | 5V | ANALOG CIRCUIT | - | - | - | - | - | ±0.348PSI (±2.4kPa) | - | Halogen Free | 5.8PSI ~ 16.68PSI (40kPa ~ 115kPa) | Absolute | No Port | - | - | 21.76PSI (150kPa) | - | - | 21.76 PSI | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() XMLP150PD130 Schneider Electric | In Stock | - | - | - | - | - | Cylinder, Threaded | - | - | - | - | - | - | Schneider Electric | Box | Active | - | -30°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | Industrial Automation | - | - | 4.5V ~ 5.5V | - | - | - | 0.5 V ~ 4.5 V | Connector | - | - | - | Analog Voltage | - | - | - | - | - | - | - | ±0.5% | - | - | 0 ~ 150PSI (0 ~ 1034.21kPa) | Switch | Threaded | Male - 1/4" (6.35mm) NPT | - | 450PSI (3102.64kPa) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPX2100AP Motorola | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PX2AM1XX100PSAAX Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | Stud | Cylinder | - | - | 3 | - | - | - | - | - | - | - | -40°C~125°C | - | 2012 | PX2 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | Industrial Automation | - | 5V | 4.75V~5.25V | - | - | - | 0.5 V ~ 4.5 V | Connector | - | - | 30V | Analog Voltage | 5.25V | - | 5mA | 5mA | - | - | - | ±0.25% | - | - | 100PSI (689.48kPa) | Sealed Gauge | Threaded | Male -M12 x 1.5 | - | 450PSI (3102.64kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | Temperature Compensated | - | - | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() SSCDANV015PD4A5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | 8 | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 4.75V~5.25V | - | unknown | - | 12 b | PC Pin | - | - | - | I2C | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | - | ±15PSI (±103.42kPa) | Differential | Barbed | Male - 0.19 4.93mm Tube | - | ±30PSI (±206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 15 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MLV-L30D-E1NS-N Amphenol All Sensors Corporation | 40 |
| Datasheet | 6 Weeks | - | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | -25°C~85°C | - | 2012 | MLV | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | - | 12V | - | unknown | - | 0 mV ~ 20 mV (5V) | PC Pin | 14.8mm | 7.17 mm | - | Wheatstone Bridge | - | - | - | - | - | - | - | ±0.3% | 500 μs | - | ±1.08PSI (±7.48kPa) | Differential | Barbless | Male - 0.08 2.04mm Tube Dual | - | ±7.23PSI (±49.83kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 7.23 PSI | - | - | - | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PX2AN2XX250PSCHX Honeywell Sensing and Productivity Solutions | 2756 |
| Datasheet | 10 Weeks | - | Stud | Cylinder | - | - | 3 | - | Stainless Steel | - | - | - | - | 30V | -40°C~125°C | - | 2012 | PX2 | - | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | - | 30V | 8V~30V | - | unknown | - | 4 mA ~ 20 mA | Connector | - | - | - | Analog Current | 30V | - | - | 16mA | - | - | - | ±0.25% | - | - | 250PSI (1723.69kPa) | Sealed Gauge | Threaded | Male - 1/8 3.18mm NPT | - | 750PSI (5171.07kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | IP65 | ||
![]() SSCSNBN005PGAC5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | - | 4-SIP, Dual Ports, Same Side | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | - | unknown | - | 0.25 V ~ 4.25 V | PC Pin | - | - | - | Analog Voltage | 5V | - | - | 2mA | - | - | - | ±0.25% | - | - | 5PSI (34.47kPa) | Vented Gauge | Barbless | Male - 0.19 4.8mm Tube Dual | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() NPA-300B-05WG Amphenol Advanced Sensors | In Stock | - | Datasheet | 13 Weeks | - | - | 14-SOIC Module, Top Port | - | - | - | - | - | - | - | - | - | 3.465V | -40°C~125°C | Tape & Reel (TR) | 2014 | NPA-300 | - | - | Active | 5A (24 Hours) | Gull Wing | - | 125°C | -40°C | Board Mount | - | 3.465V | 3.135V~3.465V | - | - | - | 0.5 V ~ 3 V | Gull Wing | - | - | - | Analog Voltage | - | - | - | 1.5mA | - | - | - | ±1.5% | - | - | 0.18PSI (1.25kPa) | Vented Gauge | Barbed | Male - 0.12 3mm Tube Dual | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() MLH100PGL01G Honeywell Sensing and Productivity Solutions | 2523 |
| Datasheet | 11 Weeks | - | - | Cylinder, Metal | - | - | 3 | - | - | - | - | - | - | - | -40°C~125°C | - | 2011 | MLH | - | - | Active | 1 (Unlimited) | Cable | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 8V~30V | - | unknown | - | 1 V ~ 5 V | Cable 1m | 22.88mm | - | - | Analog Voltage | - | - | - | - | - | - | - | ±0.25% | 2000 μs | - | 100PSI (689.48kPa) | Vented Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 300PSI (2068.43kPa) | PRESSURE SENSOR,STRAIN GUAGE | PLASTIC | 300 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HSCMAND160MD2A5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 8-SMD, J-Lead, Top Port | - | - | 8 | - | - | - | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | - | unknown | - | 12 b | J Lead | - | - | - | I2C | 5V | - | - | 2mA | - | 3mA | 12 | ±0.25% | 1 ms | - | ±2.32PSI (±16kPa) | Differential | Barbed | Male - 0.19 4.93mm Tube | - | ±20.31PSI (±140kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 20.31 PSI | 2.321 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() NSCDRRN001NDUNV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® NSC | - | yes | Active | 1 (Unlimited) | Through Hole | - | - | - | Board Mount | - | 5V | 2.7V~6.5V | - | - | - | 0 mV ~ 78.5 mV (5V) | PC Pin | - | - | - | Wheatstone Bridge | - | - | - | 1.5mA | - | - | - | ±0.25% | - | - | ±0.04PSI (±0.25kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±9.76PSI (±67.28kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() SPT4V0030PG5W02 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 32 Weeks | - | Stud | Cylinder | - | - | 4 | - | - | - | - | - | - | 24V | -40°C~85°C | - | 2002 | SPT | - | - | Active | 1 (Unlimited) | Cable | - | - | - | Industrial Automation | - | 24V | 12.5V~24V | - | - | - | 1 V ~ 5 V | Cable 2' | - | - | 4V | Wheatstone Bridge | - | - | - | 5mA | 50.8mm | - | - | ±0.25% | 5000 μs | - | 30PSI (206.84kPa) | Vented Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 90PSI (620.53kPa) | PRESSURE SENSOR,PEIZORESISTIVE | STAINLESS STEEL | 90 PSI | 30 Psi | GAGE | 1V | Temperature Compensated | 91.8mm | 25.64mm | 22.2mm | - | - | No SVHC | RoHS Compliant | - | - |