- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Housing Material | Weight | Body Material | Manufacturer Package Identifier | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Depth | Reach Compliance Code | Output | Termination Style | Number of Outputs | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Impedance | Nominal Supply Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Input Current | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Sensitivity (mV/V) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 164PC01D37 Honeywell Sensing and Productivity Solutions | 526 | - | - | 24 Weeks | Screw | 3-SIP Module | - | - | 3 | - | Plastic | - | Polyester | - | 8V | -40°C~85°C | - | 1996 | 160PC | - | no | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Board Mount | - | 8V | 6V~16V | 33.7mm | - | 1 V ~ 7 V | PC Pin | - | - | - | 6V | Analog Voltage | 8V | - | - | - | - | - | 8mA | 20mA | - | ±2% | 1 ms | 0.36PSI (2.49kPa) | Differential | Barbless | Male - 0.2 5mm Tube Dual | 0.25 % | 5PSI (34.47kPa) | - | 20mA | 16V | - | - | 5 PSI | - | - | - | Amplified Output, Temperature Compensated | - | - | - | 30mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() MLH150PGB06A Honeywell Sensing and Productivity Solutions | 2058 | - | Datasheet | 11 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | - | 57g | - | - | 5V | -40°C~125°C | Bulk | 2011 | MLH | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | 5V | 5V~6V | - | - | 0.5 V ~ 4.5 V | Packard Metripak 150 | - | 22.88mm | - | 4V | Analog Voltage | 5V | - | - | - | 4mA | - | 4mA | 8mA | - | ±0.25% | 2 ms | 150PSI (1034.21kPa) | Vented Gauge | Threaded | Male - 1/8 3.18mm NPT | - | 450PSI (3102.64kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | PLASTIC | 450 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() DP-112-E-P-J Panasonic Industrial Automation Sales | 46 |
| Datasheet | 8 Weeks | - | Module | NO | PANEL MOUNT | 4 | - | PBT | - | - | - | - | -10°C~50°C | - | 2006 | DP-100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | - | 24V | 12V~24V | - | unknown | - | Connector | 2 | - | - | - | Analog Current/Voltage, PNP - Open Collector | - | - | - | - | - | - | - | - | - | 1 % | 2.5 ms | -14.5PSI ~ 145.04PSI (-100kPa ~ 1000kPa) | Vented Gauge | Threaded | Female -M5 Male - 1/8 3.18mm BSPP | - | -21.76PSI ~ 217.56PSI (-150kPa ~ 1500kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | - | GAGE | - | - | - | 30mm | - | 30mm | - | No SVHC | RoHS Compliant | Lead Free | IP40 | ||
![]() 24PCFFH2G Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 15 Weeks | Screw | 4-DIP Module | - | - | 4 | - | - | 2g | - | - | - | -40°C~85°C | - | 1998 | 24PC | - | no | Active | 1 (Unlimited) | PC Pin | 6kOhm | - | - | - | Board Mount | - | - | 10V~12V | - | unknown | 0 mV ~ 225 mV (10V) | PC Pin | - | - | - | - | Wheatstone Bridge | 10V | - | - | - | - | - | - | - | - | ±1% | 1 ms | ±100PSI (±689.48kPa) | Compound | Threaded | Male -M5 | 1 % | ±200PSI (±1378.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | 100 Psi | GAGE | 0MV | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MLH016BSG01B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | - | 57g | - | - | - | -40°C~125°C | - | 2012 | MLH | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 9.5V~30V | - | unknown | 4 mA ~ 20 mA | DIN | - | - | - | - | Analog Current | - | - | - | - | - | - | - | - | - | ±0.25% | 2 ms | 232.06PSI (1600kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 696.18PSI (4800kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | PLASTIC | 696.18 PSI | - | SEALED GAGE | - | Amplified Output, Temperature Compensated | - | 55mm | 31.16mm | 27mm | - | - | RoHS Compliant | - | - | ||
![]() 26PCBFA3G Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 25 Weeks | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | 4 | - | - | - | - | - | - | -40°C~85°C | - | 2002 | 26PC | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | Matte Tin (Sn) | - | - | Board Mount | - | - | 2.5V~16V | - | unknown | 0 mV ~ 50 mV (10V) | PC Pin | - | 12.7mm | - | - | Wheatstone Bridge | 10V | - | - | - | - | - | - | - | - | ±0.5% | 1000 μs | ±5PSI (±34.47kPa) | Compound | Barbless | Male - 0.2 5mm Tube | 0.5 % | ±20PSI (±137.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | 20 PSI | 5 Psi | GAGE | 0MV | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MLH02KPSG06A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | - | Cylinder, Metal | - | - | 3 | - | - | - | - | - | - | -40°C~125°C | - | 2011 | MLH | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 5V~6V | - | unknown | 0.5 V ~ 4.5 V | - | - | 22.88mm | - | 4.5V | Analog Voltage | 5V | - | - | - | - | - | - | 8mA | - | ±0.25% | 2000 μs | 2000PSI (13789.51kPa) | Sealed Gauge | Threaded | Male - 1/8 3.18mm NPT | - | 4000PSI (27579.03kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | PLASTIC | - | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MLH350BSL15E Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | - | 57g | - | - | - | -40°C~125°C | - | 2012 | MLH | - | - | Active | 1 (Unlimited) | Cable | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 7V~30V | - | unknown | 0.5 V ~ 4.5 V | Cable 1m | - | - | - | 4V | Analog Voltage | - | - | - | - | - | - | 5mA | 17mA | - | ±0.25% | 2000 μs | 5076.32PSI (35000kPa) | Sealed Gauge | Threaded | Male - 1/8 3.18mm BSP | - | 10152.64PSI (70000kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | PLASTIC | - | - | SEALED GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MLH150PSB06A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | Plastic | 57g | - | - | - | -40°C~125°C | - | 2011 | MLH | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 5V~6V | - | - | 0.5 V ~ 4.5 V | Packard Metripak 150 | - | 22.88mm | - | 4V | Analog Voltage | 5V | - | - | - | 4mA | - | - | 8mA | - | ±0.25% | 2 ms | 150PSI (1034.21kPa) | Sealed Gauge | Threaded | Male - 1/8 3.18mm NPT | - | 450PSI (3102.64kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | IP65 | ||
![]() NSCDANN1.6BAUNV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | - | TruStability® NSC | - | no | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | - | 1.5V~12V | - | unknown | 0 mV ~ 57 mV (5V) | PC Pin | - | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | 1.5mA | - | - | ±0.25% | - | 23.21PSI (160kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 594.64PSI (4100kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() NSCSRRN004BGUNV Honeywell Sensing and Productivity Solutions | 29 | - | Datasheet | 9 Weeks | - | 4-SIP, Dual Ports, Same Side | - | - | 4 | - | - | - | - | - | 5V | -40°C~85°C | - | 2011 | TruStability® NSC | - | no | Active | 1 (Unlimited) | PCB | - | - | - | - | Board Mount | - | 5V | 1.5V~12V | - | - | 0 mV ~ 100 mV (5V) | PC Pin | - | - | - | - | Wheatstone Bridge | 5V | I2C | - | - | - | - | 1.5mA | 2mA | - | ±0.25% | - | 58.02PSI (400kPa) | Vented Gauge | Barbed | Male - 0.08 1.92mm Tube Dual | - | 116.03PSI (800kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | 12V | 1.8V | - | - | - | - | - | - | - | 10mm | 10mm | 6.16mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() 19C030PV4K Honeywell Sensing and Productivity Solutions | 3 | - | Datasheet | 18 Weeks | Stud | Cylinder, Threaded | - | - | 4 | - | - | - | - | - | - | -40°C~125°C | Bulk | 2008 | 19 mm | - | - | Active | 1 (Unlimited) | Wire Leads | - | - | 125°C | -40°C | Board Mount | - | 15V | 15V | - | - | 0 mV ~ 100 mV (10V) | Flex Cable | - | - | - | 100mV | Analog Voltage | - | - | 15V | - | - | - | - | - | - | ±0.25% | - | -30PSI (-206.84kPa) | Vacuum | Threaded | Male - 1/8 3.18mm NPT | - | -90PSI (-620.53kPa) | - | - | - | - | - | -90 PSI | - | - | - | Temperature Compensated | - | 81.79mm | 21.99mm | 19.05mm | - | - | RoHS Compliant | - | - | ||
![]() NPA-100B-015D Amphenol Advanced Sensors | 100 | - | Datasheet | 13 Weeks | Surface Mount | 14-SOIC Module, Top Port | - | - | 14 | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2014 | NPA-100 | - | - | Active | 5A (24 Hours) | Gull Wing | - | - | 125°C | -40°C | Board Mount | - | - | - | - | - | 100 mV ~ 166 mV | Gull Wing | - | - | - | 100mV | Wheatstone Bridge | 5V | - | 5.5V | 2.7V | - | 5kOhm | 1.5mA | - | - | ±1.5% | - | 15PSI (103.42kPa) | Differential | Barbed | Male - 0.12 3mm Tube Dual | - | 60PSI (413.69kPa) | - | - | - | - | - | 60 PSI | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Contains Lead | - | ||
![]() NBPLLNN005PGUNV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 6-SMD, No Lead, Top Port | - | - | 6 | - | - | - | - | NBPLLNN005PGUNV | - | -40°C~125°C | Bulk | 2012 | NBP | - | - | Active | 1 (Unlimited) | PC Pin | 3kOhm | - | - | - | Board Mount | IT HAS ACCURACY 0.25 PERCENTAGE | 5V | 1.8V~12V | - | - | 0 mV ~ 75 mV (5V) | SMD (SMT) Tab | - | - | - | - | Wheatstone Bridge | 5V | - | - | - | 1.5mA | - | 1.5mA | - | - | ±0.25% | - | 5PSI (34.47kPa) | Vented Gauge | Barbless | Male - 0.13 3.18mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | 30 PSI | 5 Psi | GAGE | - | - | 15 mV/V | - | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() SDP616 Sensirion AG | In Stock | - | Datasheet | 4 Weeks | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | 3V | -20°C~80°C | - | 2007 | SDP600 | - | - | Obsolete | Not Applicable | PC Pin | - | - | - | - | Board Mount | - | 3V | 2.7V~3.3V | - | unknown | 16b | PC Pin | - | 29mm | 18 mm | - | I2C | - | - | - | - | - | - | - | - | 16 | ±3% | 70000 μs | ±0.07PSI (±0.5kPa) | Differential | Barbed | Male - 0.2 5.2mm Tube Dual | - | ±72.52PSI (±500kPa) | PRESSURE SENSOR,CAPACITIVE | - | - | - | PBT | 72.52 PSI | 0.07 Psi | - | - | Temperature Compensated | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SSCMRNN100PG4A5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 8-SMD, J-Lead, Side Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | - | 4.75V~5.25V | - | unknown | 12 b | SMD (SMT) Tab | - | - | - | - | I2C | 5V | - | - | - | - | - | 2mA | - | 12 | ±0.25% | 460 μs | 100PSI (689.48kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | CERAMIC | - | 100 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() NPC-410-050G-1-L Amphenol Advanced Sensors | In Stock | - | Datasheet | 11 Weeks | - | 8-DIP Module | - | - | - | 8-DIP | - | - | - | - | - | -40°C~125°C | - | - | NPC-410 | - | - | Active | - | - | - | - | - | - | Board Mount | - | - | - | - | - | 0 mV ~ 125 mV | PC Pin | - | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | ±0.1% | - | 50PSI (344.74kPa) | Gauge | Barbless | Male - 0.13 3.23mm Tube Dual | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HSCMRNN1.6BASA3 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 11 Weeks | Surface Mount | 8-SMD, J-Lead, Side Port | - | - | 8 | - | - | - | - | - | - | -20°C~85°C | - | - | TruStability® HSC | - | - | Active | 1 (Unlimited) | PCB | - | - | - | - | Board Mount | - | 3.3V | 3V~3.6V | - | - | 12 b | J Lead | - | - | - | - | SPI | 3.3V | - | - | - | - | - | 1.6mA | 2.1mA | 12 | ±0.25% | 1 ms | 23.21PSI (160kPa) | Absolute | Barbed | Male - 0.08 1.93mm Tube | - | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | CERAMIC | 58.02 PSI | 23.206 Psi | - | - | Amplified Output, Temperature Compensated | - | 5.8mm | 10mm | 13.3mm | - | - | RoHS Compliant | - | - | ||
![]() MLV-L10D-E1NS-N Amphenol All Sensors Corporation | 43 |
| Datasheet | 6 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | -25°C~85°C | - | 2012 | MLV | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Board Mount | - | - | 12V | - | unknown | 0 mV ~ 20 mV (5V) | PC Pin | - | 14.8mm | 7.17 mm | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | ±0.3% | 500 μs | ±0.36PSI (±2.49kPa) | Differential | Barbless | Male - 0.08 2.04mm Tube Dual | - | ±7.23PSI (±49.83kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | 7.23 PSI | - | - | - | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 24PCAFJ6G Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | Through Hole | 4-SIP Module | - | - | 4 | - | - | - | - | - | - | -40°C~85°C | - | 1998 | 24PC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | - | 10V~12V | - | unknown | 0 mV ~ 45 mV (10V) | - | - | - | - | - | Wheatstone Bridge | 10V | - | - | - | - | - | - | - | - | ±1% | - | ±1PSI (±6.89kPa) | Compound | Needle | Male - 0.07 1.78mm Tube | 0.2 % | ±20PSI (±137.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | 20 PSI | 1 Psi | GAGE | 0MV | - | - | - | - | - | - | - | RoHS Compliant | - | - |