- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Operating Supply Current | Number of Ports | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Max Supply Voltage (DC) | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Sensitivity (mV/V) | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PX2BN2XX500PSCHX Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | - | Cylinder | - | - | - | - | 30V | -40°C~125°C | Bulk | 2014 | PX2 | - | Active | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | - | - | 30V | 8V~30V | - | 4 mA ~ 20 mA | Connector | - | - | - | Analog Current | 30V | 20mA | - | - | - | - | - | ±0.25% | - | 500PSI (3447.38kPa) | Sealed Gauge | Threaded | Male - 1/8 3.18mm NPT | - | 1000PSI (6894.76kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() SSCDANN030PA3A3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | - | - | 3V~3.6V | - | 12 b | PC Pin | - | - | - | I2C | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | 30PSI (206.84kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | - | 30 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 26PCFFM6G Honeywell Sensing and Productivity Solutions | 242 |
| Datasheet | 10 Weeks | - | Through Hole | 4-SIP Module | - | - | 4 | 2g | 10V | -40°C~85°C | - | 1998 | 26PC | yes | Active | 1 (Unlimited) | PC Pin | - | 11.5kOhm | - | - | Board Mount | - | - | 10V | 2.5V~16V | - | 0 mV ~ 100 mV (10V) | PC Pin | 12.7mm | - | 100mV | Wheatstone Bridge | - | - | - | - | - | - | - | ±0.6% | 1 ms | ±100PSI (±689.48kPa) | Compound | Threaded | Male - 1/4 6.35mm UNF | 0.6 % | ±200PSI (±1378.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 200 PSI | 100 Psi | - | 0MV | Temperature Compensated | - | - | - | - | 23.88mm | - | No SVHC | RoHS Compliant | - | ||
![]() SSCSNBN030PDAC5 Honeywell Sensing and Productivity Solutions | 2568 |
| Datasheet | 10 Weeks | - | - | 4-SIP, Dual Ports, Same Side | - | - | 4 | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | Through Hole | - | - | - | - | Board Mount | - | - | 5V | 4.75V~5.25V | unknown | 0.25 V ~ 4.25 V | PC Pin | - | - | - | Analog Voltage | 5V | - | - | 2mA | - | - | - | ±0.25% | - | ±30PSI (±206.84kPa) | Differential | Barbless | Male - 0.19 4.8mm Tube Dual | - | ±120PSI (±827.37kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 120 PSI | - | - | - | Amplified Output, Temperature Compensated | - | 22.87mm | 27.31mm | 25.3mm | - | - | - | RoHS Compliant | - | ||
![]() PX3AF1BH150PSAAX Honeywell Sensing and Productivity Solutions | 27 |
| Datasheet | 9 Weeks | - | - | Cylinder | - | - | - | - | - | -40°C~125°C | - | 2016 | PX3 | yes | Active | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | - | - | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | Connector | - | - | - | Analog Voltage | 5.25V | - | - | 3.5mA | - | - | - | ±1% | - | 150PSI (1034.21kPa) | Sealed Gauge | Threaded | Female - 7/16 11.11mm UNF Schrader | - | 450PSI (3102.64kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() MLH500BSG14D Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | - | - | Cylinder, Metal | - | - | 3 | - | - | -40°C~125°C | - | 2011 | MLH | yes | Active | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | - | - | - | 14V~30V | unknown | 0.25 V ~ 10.25 V | - | - | - | 10.25V | Analog Voltage | - | - | - | - | - | 17mA | - | ±0.25% | - | 7251.89PSI (50000kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm BSP | - | 10877.83PSI (75000kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | 10877.83 PSI | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 24PCGFA6G Honeywell Sensing and Productivity Solutions | 66 |
| Datasheet | 8 Weeks | - | Through Hole | 4-SIP Module | - | - | 4 | 2g | 10V | -40°C~85°C | - | 1998 | 24PC | no | Active | 1 (Unlimited) | PC Pin | - | 6kOhm | - | - | Board Mount | - | - | 10V | 10V~12V | - | 0 mV ~ 212 mV (10V) | PC Pin | - | - | - | Wheatstone Bridge | 10V | - | 1 | 2mA | - | - | - | ±1% | 1 ms | ±250PSI (±1723.69kPa) | Compound | Barbless | Male - 0.2 5mm Tube | 1 % | ±500PSI (±3447.38kPa) | PRESSURE SENSOR,PEIZORESISTIVE | 12V | - | - | 250 Psi | GAGE | 0MV | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() HSCMAND150PA4A3 Honeywell Sensing and Productivity Solutions | 2568 |
| Datasheet | 10 Weeks | - | Surface Mount | 8-SMD, J-Lead, Top Port | - | - | 8 | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | yes | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | Board Mount | - | - | 3.3V | 3V~3.6V | - | 12 b | J Lead | 12.45mm | 9.91 mm | - | I2C | 3.3V | - | - | 1.6mA | - | 2.1mA | 12 | ±0.25% | 1 ms | 150PSI (1034.21kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | 250 PSI | 150 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 24PCCFB6G Honeywell Sensing and Productivity Solutions | 253 | - | Datasheet | 8 Weeks | - | Screw | 4-SIP Module | - | - | 4 | 2g | - | -40°C~85°C | - | 1998 | 24PC | no | Active | 1 (Unlimited) | PC Pin | - | 6kOhm | - | - | Board Mount | - | - | - | 10V~12V | unknown | 0 mV ~ 225 mV (10V) | PC Pin | - | - | - | Wheatstone Bridge | 10V | - | - | - | - | - | - | ±1% | 1 ms | ±15PSI (±103.42kPa) | Compound | Barbed | Male - 0.25 6.35mm Tube | 1 % | ±45PSI (±310.26kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 45 PSI | 15 Psi | GAGE | 0MV | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCDANN015PA2A5 Honeywell Sensing and Productivity Solutions | 39 |
| Datasheet | 9 Weeks | - | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | - | - | 4.75V~5.25V | unknown | 12 b | PC Pin | - | - | - | I2C | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | 15PSI (103.42kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | - | 15 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MPXAZ4115A6T1 NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | 8-SMD Module | YES | SURFACE MOUNT | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2001 | MPXAZ4115A | - | Not For New Designs | Not Applicable | - | EAR99 | - | - | - | Board Mount | - | 8542.31.00.01 | - | 4.85V~5.35V | - | 0.2 V ~ 4.8 V | SMD (SMT) Tab | 10.66mm | 10.66 mm | - | Analog Voltage | - | - | - | - | - | - | - | ±1.5% | 1000 µs | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | No Port | - | 1.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 16.7 Psi | - | 0.20V | Temperature Compensated | 46 mV/V | - | - | - | 5.61mm | - | - | ROHS3 Compliant | - | ||
![]() 24PC01SMT Honeywell Sensing and Productivity Solutions | 101 | - | Datasheet | 6 Weeks | - | Surface Mount | 4-SMD Module | - | - | 4 | 500mg | 10V | -40°C~85°C | - | 2002 | 24PC SMT | yes | Active | 1 (Unlimited) | Gull Wing | - | 5.5kOhm | - | - | Board Mount | - | - | 10V | 2.5V~12V | - | 0 mV ~ 45 mV (10V) | Gull Wing | 7.11mm | 6.1 mm | 45mV | Wheatstone Bridge | 10V | - | - | - | - | - | - | ±0.4% | 1 ms | 1PSI (6.89kPa) | Differential | Barbless | Male - 0.07 1.88mm Tube Dual | 0.4 % | 20PSI (137.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 20 PSI | 1 Psi | GAGE | 0MV | - | - | - | - | - | 7.87mm | - | No SVHC | RoHS Compliant | - | ||
![]() ADP5261 Panasonic Electronic Components | 27 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SMD Module | - | - | 6 | - | - | -10°C~60°C | - | 2004 | PS-A | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | Board Mount | - | - | - | 5V | - | 0 V ~ 4.5 V | Gull Wing | 7mm | 7.2 mm | 4.55V | Wheatstone Bridge | - | - | - | - | - | - | - | ±1.5% | - | 72.52PSI (500kPa) | Vented Gauge | Barbless | Male - 0.12 3mm Tube | - | 145.04PSI (1000kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | 145.04 PSI | 72.51 Psi | GAGE | 0.50V | Amplified Output, Temperature Compensated | - | - | - | - | 8.5mm | - | - | RoHS Compliant | - | ||
![]() SSCDANN001PGAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | 8 | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | - | - | 3V~3.6V | unknown | 0.33 V ~ 2.97 V | PC Pin | - | - | - | Analog Voltage | - | - | - | 1.6mA | - | - | - | ±0.25% | 1 ms | 1PSI (6.89kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | - | 1 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCMRRN001PDAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | - | 8-SMD, J-Lead, Dual Ports, Same Side | YES | SURFACE MOUNT | 8 | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | Board Mount | - | - | 3.3V | 3V~3.6V | unknown | 0.33 V ~ 2.97 V | SMD (SMT) Tab | - | - | 2.97V | Analog Voltage | - | - | - | 1.6mA | - | 2.1mA | - | ±0.25% | 1 ms | ±1PSI (±6.89kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±10PSI (±68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | 10 PSI | 1 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PX2AM1XX500PSAAX Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | Stud | Cylinder | - | - | 3 | - | - | -40°C~125°C | - | 2012 | PX2 | - | Active | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | - | - | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | Connector | - | - | 30V | Analog Voltage | 5.25V | - | - | 5mA | - | - | - | ±0.25% | - | 500PSI (3447.38kPa) | Sealed Gauge | Threaded | Male -M12 x 1.5 | - | 1000PSI (6894.76kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() 26PCCFG5G Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 17 Weeks | - | Screw | 4-SIP Module | - | - | 4 | 2g | - | -40°C~85°C | - | 2002 | 26PC | no | Active | 1 (Unlimited) | PC Pin | - | 11.5kOhm | - | - | Board Mount | - | - | - | 2.5V~16V | unknown | 0 mV ~ 100 mV (10V) | PC Pin | - | - | - | Wheatstone Bridge | 10V | - | - | - | - | - | - | ±0.5% | 1 ms | ±15PSI (±103.42kPa) | Compound | Barbed | Male - 0.14 3.56mm Tube | 0.5 % | ±45PSI (±310.26kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 45 PSI | - | - | - | Temperature Compensated | - | 59mm | 59mm | 25.6mm | - | - | - | RoHS Compliant | - | ||
![]() MLH100PSB01A Honeywell Sensing and Productivity Solutions | 58 | - | Datasheet | 10 Weeks | - | Stud | Cylinder, Metal | - | - | 3 | 57g | - | -40°C~125°C | - | 2006 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | - | 5V~6V | unknown | 0.5 V ~ 4.5 V | Packard Metripak 150 | - | - | 4V | Analog Voltage | 5V | - | - | 4mA | - | 8mA | - | ±0.25% | 2 ms | 100PSI (689.48kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 300PSI (2068.43kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | PLASTIC | 300 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | 55mm | 31.16mm | 27mm | - | - | - | RoHS Compliant | - | ||
![]() MLH100PGP06B Honeywell Sensing and Productivity Solutions | 51 |
| Datasheet | 13 Weeks | - | Stud | Cylinder, Metal | - | - | 3 | 57g | - | -40°C~125°C | Bulk | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | - | 9.5V~30V | unknown | 4 mA ~ 20 mA | Flying Lead | 22.88mm | - | - | Analog Current | - | - | - | - | 20mA | - | - | ±0.25% | 2 ms | 100PSI (689.48kPa) | Vented Gauge | Threaded | Male - 1/8 3.18mm NPT | - | 300PSI (2068.43kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | PLASTIC | 300 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MS583730BA01-50 TE Connectivity Measurement Specialties | In Stock | - | - | 14 Weeks | ACTIVE (Last Updated: 3 days ago) | - | 4-SMD, No Lead | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -20°C | Board Mount | - | - | 3V | 1.5V~3.6V | - | 24 b | SMD (SMT) Tab | - | - | - | I2C | - | - | - | - | - | - | - | ±0.022PSI (±0.15kPa) | - | 435.1PSI (3000kPa) | Absolute | No Port | - | - | 725.19PSI (5000kPa) | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - |