- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Lead Free Status / RoHS Status | RoHS | Operating Temperature | Series | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Output | Termination Style | Output Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Max Pressure | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PPT0100GWF2VB Honeywell | In Stock | - | - | - | - | - | Compliant | - | - | - | Connector | 85 °C | -40 °C | - | - | - | Analog, RS-232 | 0.05 % | - | Vented Gauge | Barbed | - | - | 300 PSI | - | ||
![]() PPT0300DRX2VB Honeywell | In Stock | - | - | - | - | - | Compliant | - | - | - | Connector | 85 °C | -40 °C | - | - | - | Analog, RS-232 | 0.05 % | - | Differential | Threaded | - | - | 600 PSI | - | ||
![]() PPT0100DXX2VA Honeywell | In Stock | - | - | - | - | - | Compliant | - | - | - | Connector | 85 °C | -40 °C | - | - | - | Analog, RS-232 | 0.05 % | - | Differential | Threaded | - | - | 300 PSI | - | ||
![]() PPT0300DFR5VA Honeywell | In Stock | - | - | - | - | - | Compliant | - | - | - | Connector | 85 °C | -40 °C | - | - | - | Analog, RS-485 | 0.05 % | - | Differential | Barbed | - | - | 600 PSI | - | ||
![]() PPT0100GWF2VA Honeywell | In Stock | - | - | Module Cube | - | Contains lead / RoHS non-compliant | Compliant | -40°C ~ 85°C | - | 1 (Unlimited) | Connector | 85 °C | -40 °C | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | Analog, RS-232 | ±0.05% | 100 PSI (689.48 kPa) | Vented Gauge | Barbed, Filtered | Male - 0.13 (3.18mm) Tube, Filter | 300 PSI (2068.43 kPa) | 300 PSI | - | ||
![]() PPT0100GRF2VA Honeywell | In Stock | - | - | - | - | - | Compliant | - | - | - | Connector | 85 °C | -40 °C | - | - | - | Analog, RS-232 | 0.05 % | - | Vented Gauge | Barbed | - | - | 300 PSI | - | ||
![]() PPT0010DXX5VA Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PPT0100DXX2VB Honeywell | In Stock | - | - | - | - | - | Compliant | - | - | - | Connector | 85 °C | -40 °C | - | - | - | Analog, RS-232 | 0.05 % | - | Differential | Threaded | - | - | 300 PSI | - | ||
![]() PPT0100DXW5VA Honeywell | In Stock | - | - | - | - | - | Compliant | - | - | - | Connector | 85 °C | -40 °C | - | - | - | Analog, RS-485 | 0.05 % | - | Differential | Threaded | - | - | 300 PSI | - | ||
![]() PPT0010DWX5VB Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PPT0050GXF5VA Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PPT0300DRF2VA Honeywell | In Stock | - | - | - | - | - | Compliant | - | - | - | Connector | 85 °C | -40 °C | - | - | - | Analog, RS-232 | 0.05 % | - | Differential | Barbed | - | - | 600 PSI | - | ||
![]() PPT0050GRF5VB Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PPT0050GFW2VA Honeywell | In Stock | - | - | Module Cube | - | Contains lead / RoHS non-compliant | - | -40°C ~ 85°C | - | 1 (Unlimited) | - | - | - | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | Analog, RS-232 | ±0.05% | 50 PSI (344.74 kPa) | Vented Gauge | Barbed, Filtered | Male - 0.13 (3.18mm) Tube, Filter | 150 PSI (1034.21 kPa) | - | - | ||
![]() PPT0050GXW5VB Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PPT0050AWN2VB Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PPT0050DXF2VB Honeywell | In Stock | - | - | Module Cube | - | Contains lead / RoHS non-compliant | Compliant | -40°C ~ 85°C | - | 1 (Unlimited) | Connector | 85 °C | -40 °C | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | Analog, RS-232 | ±0.05% | ±50 PSI (±344.74 kPa) | Differential | Filtered, Threaded | Female - 1/8 (3.18mm) Swagelok™, Filter | ±150 PSI (±1034.21 kPa) | 150 PSI | - | ||
![]() PPT0050GXX2VB Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PPT0100GFF2VA Honeywell | In Stock | - | - | - | - | - | Compliant | - | - | - | Connector | 85 °C | -40 °C | - | - | - | Analog, RS-232 | 0.05 % | - | Vented Gauge | Filtered | - | - | 300 PSI | - | ||
![]() PPT0020GFX2VB Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |