- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Accuracy-Max (%) | Base Product Number | Dimensions | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Operating Pressure | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Overload Pressure (Max) | Package | Package Shape/Style | Package Type | Part Life Cycle Code | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Supplier Package | Supply Voltage-Max | Voltage, Rating | Operating Temperature | Series | Pbfree Code | Part Status | Type | Applications | Additional Feature | Voltage - Supply | Reach Compliance Code | Output | Pin Count | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Termination Type | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Resolution | Port Size | Sensor Type | Maximum Pressure | Sensors/Transducers Type | Housing | Pressure Range-Max | Output Range | Pressure Sensing Mode | Output Interface Type | Operating Current-Max | Features | Port Type | Supply Current | Pressure Range | Pressure Range-Min | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4425-015A TE Connectivity | In Stock | - | - | - | Through Hole | 6-DIP Module | - | - | -- | - | 4425 | - | TE CONNECTIVITY LTD | - | 4425-015A | - | - | + 85 C | TE Connectivity Measurement Specialties | - 25 C | - | Through Hole | - | - | - | - | - | - | - | Tray | - | - | Active | Active | - | 2.35 | - | Yes | - | - | - | -25°C ~ 85°C | 4425 | - | Active | - | Board Mount | - | 12 V ~ 20 V | unknown | 0 mV ~ 90 mV (12V) | - | PCB | - | - | - | Wheatstone Bridge | 12 V | - | - | ±0.15% | - | 15 PSI (103.42 kPa) | Absolute | Barbed | - | Male - 0.13 (3.4mm) Tube, Dual | - | 45 PSI (310.26 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | - | - | - | - | - | Temperature Compensated | Dual Radial Barbed | - | - | - | - | ||
![]() 154N-300G-RT TE Connectivity | 2082 |
| - | 8 Weeks | - | Module | - | - | -- | - | 154 | - | TE CONNECTIVITY LTD | - | 154N-300G-RT | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | Tube | - | - | Active | Active | - | 2.37 | - | Yes | - | - | - | -40°C ~ 125°C | -- | Yes | Active | - | Board Mount | - | -- | compliant | 0 mV ~ 100 mV | - | Connector | - | - | - | Wheatstone Bridge | - | - | - | ±0.1% | - | 300 PSI (2068.43 kPa) | Vented Gauge | No Port | - | -- | - | 900 PSI (6205.28 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | ||
![]() 1230-100D-3S TE Connectivity | 51 |
| - | 10 Weeks, 1 Day | Through Hole | 8-DIP Module | NO | THROUGH HOLE MOUNT | -- | - | 1230 | - | TE CONNECTIVITY LTD | - | 1230-100D-3S | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | 125 °C | -40 °C | - | Tray | SQUARE | - | Active | Obsolete | - | 2.36 | - | Yes | - | - | - | -40°C ~ 125°C | 1230 | - | Active | - | Board Mount | - | -- | compliant | 0 mV ~ 100 mV | - | PCB | 15.24 mm | 15.24 mm | - | VOLTAGE OUTPUT | - | SOLDER | - | ±0.1% | 1000 µs | 100 PSI (689.48 kPa) | Differential | Barbless | - | Male - 0.13 (3.18mm) Tube, Dual | - | 200 PSI (1378.95 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | 100 Psi | 0-100mV | DIFFERENTIAL | - | 2 mA | Temperature Compensated | STRAIGHT | - | - | - | 12.5 mm | ||
![]() 1230-030D-3L TE Connectivity | 62 |
| - | - | Through Hole | 8-DIP Module | NO | THROUGH HOLE MOUNT | -- | - | 1230 | - | TE CONNECTIVITY LTD | - | 1230-030D-3L | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | 125 °C | -40 °C | - | Bulk | SQUARE | - | Active | Obsolete | - | 2.37 | - | Yes | - | - | - | -40°C ~ 125°C | 1230 | - | Active | - | Board Mount | - | -- | compliant | 0 mV ~ 100 mV | - | PCB | 15.24 mm | 15.24 mm | - | VOLTAGE OUTPUT | - | SOLDER | - | ±0.1% | 1000 µs | 30 PSI (206.84 kPa) | Differential | Barbless | - | Male - 0.13 (3.23mm) Tube, Dual | - | 45 PSI (310.26 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | 30 Psi | 0-100mV | DIFFERENTIAL | - | 2 mA | Temperature Compensated | STRAIGHT | - | - | - | 16.69 mm | ||
![]() 154N-015G-RT TE Connectivity | 2454 |
| - | 8 Weeks | - | Module | - | - | -- | - | 154 | - | TE CONNECTIVITY LTD | - | 154N-015G-RT | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | Tube | - | - | Active | Active | - | 2.35 | - | Yes | - | - | - | -40°C ~ 125°C | -- | Yes | Active | - | Board Mount | - | -- | compliant | 0 mV ~ 100 mV | - | Connector | - | - | - | Wheatstone Bridge | - | - | - | ±0.1% | - | 15 PSI (103.42 kPa) | Vented Gauge | No Port | - | -- | - | 45 PSI (310.26 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | - | - | - | - | - | Temperature Compensated | - | 1.5mA | - | - | - | ||
![]() 154N-030A-R TE Connectivity | 2661 |
| - | 8 Weeks | - | Module | - | - | -- | - | 154 | - | TE CONNECTIVITY LTD | - | 154N-030A-R | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | Tube | - | - | Active | Active | - | 2.38 | - | Yes | - | - | - | -40°C ~ 125°C | -- | Yes | Active | - | Board Mount | - | -- | compliant | 0 mV ~ 100 mV | - | Connector | - | - | - | Wheatstone Bridge | - | - | - | ±0.1% | - | 30 PSI (206.84 kPa) | Absolute | No Port | - | -- | - | 90 PSI (620.53 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | ||
![]() 1451-050A-N TE Connectivity | In Stock | - | - | 12 Weeks | Surface Mount | 10-SMD Module | YES | SURFACE MOUNT | -- | - | 1451 | - | TE CONNECTIVITY LTD | - | 1451-050A-N | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | 125 °C | -40 °C | - | Bulk | SQUARE | - | Active | Obsolete | - | 2.34 | - | Yes | - | 12 V | - | -40°C ~ 125°C | -- | - | Active | - | Board Mount | - | 3 V ~ 12 V | unknown | 0 mV ~ 60 mV (3V) | - | PCB | 7.6 mm | 7.6 mm | - | ANALOG VOLTAGE | - | SOLDER | - | ±0.25% | 1000 µs | 50 PSI (344.74 kPa) | Absolute | No Port | - | -- | - | 150 PSI (1034.21 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | CERAMIC | 50 Psi | 0-60mV | ABSOLUTE | - | - | -- | HOLE | - | - | - | - | ||
![]() 1451-015G-T TE Connectivity | In Stock | - | - | - | Surface Mount | 10-SMD Module | YES | SURFACE MOUNT | -- | - | 1451 | - | MEASUREMENT SPECIALTIES INC | - | 1451-015G-T | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | 125 °C | -40 °C | - | Bulk | SQUARE | - | Transferred | Obsolete | - | 7.81 | - | - | - | 12 V | - | -40°C ~ 125°C | -- | - | Active | - | Board Mount | - | 3 V ~ 12 V | unknown | 0 mV ~ 60 mV (3V) | - | PCB | 7.6 mm | 7.6 mm | - | ANALOG VOLTAGE | - | SOLDER | - | ±0.25% | 1000 µs | 15 PSI (103.42 kPa) | Vented Gauge | Barbless | - | Male - 0.09 (2.29mm) Tube | - | 45 PSI (310.26 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | CERAMIC | 15 Psi | 0-60mV | GAGE | - | - | -- | STRAIGHT | - | - | - | 8.38 mm | ||
![]() 154N-030G-R TE Connectivity | 441 | - | - | 8 Weeks | - | Module | - | - | -- | - | 154 | - | TE CONNECTIVITY LTD | - | 154N-030G-R | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | Tube | - | - | Active | Active | - | 2.38 | - | Yes | - | - | - | -40°C ~ 125°C | -- | Yes | Active | - | Board Mount | - | -- | compliant | 0 mV ~ 100 mV | - | Connector | - | - | - | Wheatstone Bridge | - | - | - | ±0.1% | - | 30 PSI (206.84 kPa) | Vented Gauge | No Port | - | -- | - | 90 PSI (620.53 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | ||
![]() 1451-100A-N TE Connectivity | In Stock | - | - | 8 Weeks | - | - | YES | SURFACE MOUNT | - | - | - | - | MEASUREMENT SPECIALTIES INC | - | 1451-100A-N | - | - | - | - | - | Surface Mount | - | - | - | - | - | 125 °C | -40 °C | - | - | SQUARE | - | Transferred | - | - | 5.78 | - | - | SMD | 12 V | - | -40 to 125 °C | - | - | - | - | - | - | - | unknown | - | 8 | - | 7.6 mm | 7.6 mm | 0 to 0.6 V | ANALOG VOLTAGE | - | SOLDER | - | - | 1000 µs | - | - | - | - | - | - | - | PRESSURE SENSOR,PIEZORESISTIVE | CERAMIC | 100 Psi | 0-60mV | ABSOLUTE | - | - | - | HOLE | - | - | - | - | ||
![]() 1451-100A-T TE Connectivity | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | TE CONNECTIVITY LTD | - | 1451-100A-T | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | SQUARE | - | Active | - | - | 5.5 | - | Yes | - | 12 V | - | - | - | - | - | - | - | - | - | unknown | - | - | - | 7.6 mm | 7.6 mm | - | ANALOG VOLTAGE | - | SOLDER | - | - | 1000 µs | - | - | - | - | - | - | - | PRESSURE SENSOR,PIEZORESISTIVE | CERAMIC | 100 Psi | 0-60mV | ABSOLUTE | - | - | - | STRAIGHT | - | - | - | 8.38 mm | ||
![]() 13A-015A TE Connectivity | In Stock | - | - | 10 Weeks, 1 Day | Through Hole | TO-8 Style, 12 Leads | NO | THROUGH HOLE MOUNT | TO-8 | - | 13A | - | MEASUREMENT SPECIALTIES INC | - | 13A-015A | - | - | + 125 C | TE Connectivity Measurement Specialties | - 40 C | - | Through Hole | - | - | - | - | 125 °C | -40 °C | - | Tube | ROUND | - | Transferred | Obsolete | - | 4.52 | - | Yes | - | - | - | -40°C ~ 125°C | -- | - | Active | - | Board Mount | - | -- | unknown | 0 mV ~ 100 mV | - | PCB | 11.4 mm | - | - | VOLTAGE OUTPUT | 100 mV | SOLDER | - | ±0.1% | 1000 µs | 15 PSI (103.42 kPa) | Absolute | Barbless | - | Male - 0.19 (4.78mm) Tube | - | 45 PSI (310.26 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | 15 Psi | 0-100mV | ABSOLUTE | - | 2 mA | Temperature Compensated | HOLE | - | - | - | 7.5 mm | ||
![]() 4515DO-DS3BK004DP TE Connectivity | 30 |
| - | 10 Weeks, 1 Day | Through Hole | 8-DIP Module | NO | THROUGH HOLE MOUNT | -- | 0.25% | 4515 | - | TE CONNECTIVITY LTD | - | 4515DO-DS3BK004DP | - | - | - | TE Connectivity Measurement Specialties | - | Through Hole | - | 5.5(V) | 2.7(V) | 3.3(V) | -10C to 85C | 85 °C | -10 °C | 300Psi | Tray | RECTANGULAR | - | Active | Active | No | 1.76 | - | Yes | DIP | - | - | -10 to 85 °C | -- | Yes | Active | Differential | Board Mount | Port Diameter = 3.5 MM | 3.3V | compliant | 14 b | 8 | PC Pin | 12.4 mm | 9.9 mm | - | DIGITAL CURRENT | 3.3000 V | SOLDER | 14 | ±0.25% | - | 0.15 PSI (1 kPa) | Differential | Barbed | - | Male - 0.14 (3.56mm) Tube, Dual | - | 10 PSI (68.95 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | CERAMIC | 0.144 Psi | - | DIFFERENTIAL | I2C INTERFACE | 3 mA | Temperature Compensated | BARBED | - | 0INH2O TO 4INH2O | -0.144 Psi | 7.2 mm | ||
![]() 4525DO-TP5BI050AP TE Connectivity | In Stock | - | - | - | - | - | NO | THROUGH HOLE MOUNT | - | 0.25% | - | - | TE CONNECTIVITY LTD | - | 4525DO-TP5BI050AP | - | - | - | - | - | - | - | - | - | - | - | 105 °C | -25 °C | - | - | RECTANGULAR | - | Active | - | - | 5.79 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | Port Diameter = 3.5 MM and Port Height = 7.8 MM | - | compliant | - | - | - | 12.4 mm | 9.9 mm | - | DIGITAL CURRENT | - | SOLDER | 14 | - | - | - | - | - | - | - | - | - | PRESSURE SENSOR,PIEZORESISTIVE | CERAMIC | 50 Psi | - | ABSOLUTE | I2C INTERFACE | 3 mA | - | BARBED | - | - | - | 4.1 mm | ||
![]() 4515DO-DS3AI020GP TE Connectivity | In Stock | - | - | - | - | - | NO | THROUGH HOLE MOUNT | - | 0.25% | - | - | TE CONNECTIVITY LTD | - | 4515DO-DS3AI020GP | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -10 °C | - | - | RECTANGULAR | - | Active | - | - | 5.79 | - | - | - | - | - | - | - | - | - | - | - | PORT DIAMETER = 3.5 MM | - | unknown | - | - | - | 12.4 mm | 9.9 mm | - | DIGITAL CURRENT | - | SOLDER | 14 | - | - | - | - | - | - | - | - | - | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 0.72 Psi | - | GAGE | I2C INTERFACE | 3 mA | - | BARBED | - | - | - | 7.2 mm | ||
![]() 4525DO-SS3AS015AP TE Connectivity | In Stock | - | - | 10 Weeks, 1 Day | PCB Mount | 8-DIP Module | NO | THROUGH HOLE MOUNT | -- | 0.25% | 4525 | 17.4 x 12.4 x 4.1mm | TE CONNECTIVITY LTD | SPI | 4525DO-SS3AS015AP | 15psi | 3.3 V | +105 °C | TE Connectivity Measurement Specialties | -25 °C | - | Through Hole | - | - | - | - | 105 °C | -25 °C | - | Tray | RECTANGULAR | SSP | Active | Active | - | 2.38 | - | Yes | - | - | - | -25°C ~ 105°C | MS4525DO | Yes | Active | - | Board Mount | Port Diameter = 3.5 MM | 3.3V | compliant | 14 b | 8 | PC Pin | 12.4 mm | 9.9 mm | - | DIGITAL CURRENT | 3.3 V | SOLDER | 14 | ±0.25% | - | 15 PSI (103.42 kPa) | Absolute | Barbed | 14 bit | Male - 0.14 (3.56mm) Tube | Absolute Pressure Sensors | 90 PSI (620.53 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | CERAMIC | 15 Psi | - | ABSOLUTE | SPI INTERFACE | 3 mA | Temperature Compensated | BARBED | - | - | - | 4.1 mm | ||
![]() 4515DO-DS3BK005DP TE Connectivity | 47 |
| - | 10 Weeks, 1 Day | Through Hole | 8-DIP Module | NO | THROUGH HOLE MOUNT | -- | 0.25% | 4515 | 17.4 x 12.4 x 7.2mm | TE CONNECTIVITY LTD | I2C | 4515DO-DS3BK005DP | 10psi | 3.3 V | +85 °C | TE Connectivity Measurement Specialties | -10 °C | - | Through Hole | - | - | - | - | 85 °C | -10 °C | - | Tray | RECTANGULAR | Dual Sideport | Active | Active | - | 2.37 | - | Yes | - | - | - | -10°C ~ 85°C | -- | Yes | Active | - | Board Mount | Port Diameter = 3.5 MM and Port Height = 7.8 MM | 3.3V | compliant | 14 b | 8 | PC Pin | 12.4 mm | 9.9 mm | - | DIGITAL CURRENT | 3.3 V | SOLDER | 14 | ±0.25% | - | 0.18 PSI (1.25 kPa) | Differential | Barbed | 14 bit | Male - 0.14 (3.56mm) Tube, Dual | Differential Pressure Sensors | 10 PSI (68.95 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | CERAMIC | 0.18 Psi | - | DIFFERENTIAL | I2C INTERFACE | 3 mA | Temperature Compensated | BARBED | - | - | -0.18 Psi | 4.1 mm | ||
![]() 4515DO-DS3BK005GP TE Connectivity | 3 |
| - | 10 Weeks, 1 Day | Through Hole | 8-DIP Module | NO | THROUGH HOLE MOUNT | -- | 0.25% | - | - | TE CONNECTIVITY LTD | - | 4515DO-DS3BK005GP | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | 85 °C | -10 °C | - | Tray | RECTANGULAR | - | Active | Active | - | 2.34 | - | Yes | - | - | - | -10°C ~ 85°C | -- | Yes | Active | - | Board Mount | Port Diameter = 3.5 MM | 3.3V | compliant | 14 b | - | PC Pin | 12.4 mm | 9.9 mm | - | DIGITAL CURRENT | - | SOLDER | 14 | ±0.25% | - | 0.18 PSI (1.25 kPa) | Vented Gauge | Barbed | - | Male - 0.14 (3.56mm) Tube, Dual | - | 10 PSI (68.95 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | CERAMIC | 0.18 Psi | - | GAGE | I2C INTERFACE | 3 mA | Temperature Compensated | BARBED | - | - | - | 4.09 mm | ||
![]() 4515-SS3A010GP TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | 4515-SS3A010GP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.79 | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PRESSURE SENSOR,PIEZORESISTIVE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4515-DS5B002DP TE Connectivity | 28 |
| - | 10 Weeks, 1 Day | Through Hole | 8-DIP Module | NO | THROUGH HOLE MOUNT | -- | 0.25% | 4515 | - | TE CONNECTIVITY LTD | - | 4515-DS5B002DP | - | - | + 85 C | TE Connectivity Measurement Specialties | - 10 C | - | Through Hole | - | - | - | - | 85 °C | -10 °C | - | Tray | RECTANGULAR | - | Active | Active | - | 2.37 | - | Yes | - | - | - | -10°C ~ 85°C | -- | Yes | Active | - | Board Mount | PORT DIAMETER = 3.5 MM | 5V | compliant | 0.25 V ~ 4.75 V | - | PC Pin | 12.4 mm | 9.9 mm | - | ANALOG VOLTAGE | 5 V | SOLDER | - | ±0.25% | 1000 µs | 0.07 PSI (0.5 kPa) | Differential | Barbed | - | Male - 0.14 (3.56mm) Tube, Dual | - | 10 PSI (68.95 kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 0.07 Psi | 0.25-4.75V | DIFFERENTIAL | - | 3 mA | Amplified Output, Temperature Compensated | BARBED | - | - | -0.07 Psi | 7.2 mm |