- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Number of I/Os | Number of Macrocells | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Voltage - Supply | Base Part Number | Output | Termination Style | Output Type | Failure Rate | Programmable Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Number of Gates | Maximum Pressure | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P51-200-G-A-I12-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±0.1% | Active | 2 | ±50ppm/°C | 500 kOhms | Metal Film | Industrial Automation | 0.25W, 1/4W | 8V ~ 30V | - | 4 mA ~ 20 mA | Cable 1 | Analog Current | -- | - | ±0.5% | 200PSI (1378.95kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-3000-S-G-MD-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -65°C ~ 350°C | Bulk | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±5% | Active | 2 | ±30ppm/°C | 44 Ohms | Wirewound | Industrial Automation | 13W | 8V ~ 30V | - | 4 mA ~ 20 mA | MD, 4 Pin | Analog Current | -- | - | ±0.5% | 3000PSI (20684.27kPa) | Sealed Gauge | Threaded | Male - 1/8 (3.18mm) NPT | - | - | - | - | - | Moisture Resistant | -- | ||
![]() P51-300-A-W-I12-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±50ppm/°C | 9.9 MOhms | Metal Film | Industrial Automation | 1.75W | 8V ~ 30V | - | 4 mA ~ 20 mA | Cable 1 | Analog Current | -- | - | ±0.5% | 300PSI (2068.43kPa) | Absolute | Threaded | Male - 1/8 (3.18mm) NPT | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-3000-S-D-I36-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | 2 | ±150ppm/°C | 1.02 Ohms | Metal Film | Industrial Automation | 1W | 5V | - | 0.5 V ~ 4.5 V | Cable 3 | Analog Voltage | -- | - | ±0.5% | 3000PSI (20684.27kPa) | Sealed Gauge | Threaded | Male - 7/16 (11.11mm) UNF | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-3000-S-J-P-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | 2 | ±100ppm/°C | 4.22 Ohms | Metal Film | Industrial Automation | 1W | 5V | - | 0.5 V ~ 4.5 V | Packard, 3 Pin | Analog Voltage | -- | - | ±0.5% | 3000PSI (20684.27kPa) | Sealed Gauge | Threaded | Male - 3/8 (9.52mm) UNF | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-50-G-T-M12-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±50ppm/°C | 9.9 MOhms | Metal Film | Industrial Automation | 1.75W | 8V ~ 30V | - | 4 mA ~ 20 mA | M12, 4 Pin | Analog Current | -- | - | ±1% | 50PSI (344.74kPa) | Vented Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-3000-S-O-I12-5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±5% | Active | 2 | ±200ppm/°C | 1.8 Ohms | Metal Film | Industrial Automation | 1W | 8V ~ 30V | - | 1 V ~ 5 V | Cable 1 | Analog Voltage | -- | - | ±0.5% | 3000PSI (20684.27kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-500-A-F-I36-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -65°C ~ 350°C | Bulk | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±5% | Active | 2 | ±50ppm/°C | 5 Ohms | Wirewound | Industrial Automation | 13W | 8V ~ 30V | - | 4 mA ~ 20 mA | Cable 3 | Analog Current | -- | - | ±0.5% | 500PSI (3447.38kPa) | Absolute | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | Moisture Resistant | -- | ||
![]() P51-300-A-H-I12-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±5% | Active | 2 | ±100ppm/°C | 1 Ohms | Metal Film | Industrial Automation | 1W | 5V | - | 0.5 V ~ 4.5 V | Cable 1 | Analog Voltage | -- | - | ±0.5% | 300PSI (2068.43kPa) | Absolute | Threaded | Male - M12 x 1.5 | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-3000-S-T-D-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±50ppm/°C | 7.32 MOhms | Metal Film | Industrial Automation | 1.75W | 8V ~ 30V | - | 4 mA ~ 20 mA | Deutsch, 3 Pin | Analog Current | -- | - | ±0.5% | 3000PSI (20684.27kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-500-A-I-I12-5V-000-000 Amphenol | In Stock | - | - | Surface Mount | 256-BGA | 256-FBGA (17x17) | Amphenol SSI Technologies | 212 | 512 | Box | Active | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | - | - | Active | - | - | - | - | Industrial Automation | - | 8V ~ 30V | EPM7512 | 1 V ~ 5 V | Cable 1 | Analog Voltage | - | In System Programmable | ±0.5% | 500PSI (3447.38kPa) | Absolute | Threaded | Male - 7/16 (11.11mm) UNF | 10000 | - | 3 V ~ 3.6 V | 10.0ns | 32 | Amplified Output, Temperature Compensated | - | ||
![]() P51-300-A-J-I12-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±5% | Active | 2 | ±100ppm/°C | 1 Ohms | Metal Film | Industrial Automation | 1W | 5V | - | 0.5 V ~ 4.5 V | Cable 1 | Analog Voltage | -- | - | ±0.5% | 300PSI (2068.43kPa) | Absolute | Threaded | Male - 3/8 (9.52mm) UNF | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-75-A-AD-P-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±5% | Active | 2 | ±30ppm/°C | 47 kOhms | Wirewound | Industrial Automation | 13W | 8V ~ 30V | - | 4 mA ~ 20 mA | Packard, 3 Pin | Analog Current | -- | - | ±0.5% | 75PSI (517.11kPa) | Absolute | Threaded | Male - 7/16 (11.11mm) UNF | - | - | - | - | - | Moisture Resistant | -- | ||
![]() P51-50-S-O-P-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±5% | Active | 2 | ±30ppm/°C | 39 kOhms | Wirewound | Industrial Automation | 13W | 5V | - | 0.5 V ~ 4.5 V | Packard, 3 Pin | Analog Voltage | -- | - | ±1% | 50PSI (344.74kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | - | - | - | - | Moisture Resistant | -- | ||
![]() P51-3000-S-M-I12-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±2% | Active | 2 | ±200ppm/°C | 1 Ohms | Metal Film | Industrial Automation | 1W | 5V | - | 0.5 V ~ 4.5 V | Cable 1 | Analog Voltage | -- | - | ±0.5% | 3000PSI (20684.27kPa) | Sealed Gauge | Threaded | Male - M10 x 1.0 | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-50-S-O-I12-5V-000-000 Amphenol | In Stock | - | - | Surface Mount | 208-BFQFP | 208-PQFP (28x28) | Amphenol SSI Technologies | 176 | 512 | Box | Active | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | - | - | Active | - | - | - | - | Industrial Automation | - | 8V ~ 30V | EPM7512 | 1 V ~ 5 V | Cable 1 | Analog Voltage | - | In System Programmable | ±1% | 50PSI (344.74kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | 10000 | - | 3 V ~ 3.6 V | 10.0ns | 32 | Amplified Output, Temperature Compensated | - | ||
![]() P51-300-A-P-I12-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±5% | Active | 2 | ±30ppm/°C | 33 kOhms | Wirewound | Industrial Automation | 13W | 5V | - | 0.5 V ~ 4.5 V | Cable 1 | Analog Voltage | -- | - | ±0.5% | 300PSI (2068.43kPa) | Absolute | Threaded | Male - M20 x 1.5 | - | - | - | - | - | Moisture Resistant | -- | ||
![]() P51-1000-S-AA-MD-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±5% | Active | 2 | ±200ppm/°C | 1.2 Ohms | Metal Film | Industrial Automation | 1W | 8V ~ 30V | - | 4 mA ~ 20 mA | MD, 4 Pin | Analog Current | -- | - | ±0.5% | 1000PSI (6894.76kPa) | Sealed Gauge | Threaded | Male - 7/16 (11.11mm) UNF | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-75-A-F-P-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±10% | Active | 2 | ±30ppm/°C | 39 kOhms | Wirewound | Industrial Automation | 13W | 5V | - | 0.5 V ~ 4.5 V | Packard, 3 Pin | Analog Voltage | -- | - | ±0.5% | 75PSI (517.11kPa) | Absolute | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | Moisture Resistant | -- | ||
![]() P51-75-A-T-I36-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±5% | Active | 2 | ±30ppm/°C | 50 kOhms | Wirewound | Industrial Automation | 13W | 8V ~ 30V | - | 4 mA ~ 20 mA | Cable 3 | Analog Current | -- | - | ±0.5% | 75PSI (517.11kPa) | Absolute | Threaded | Female - 7/16 (11.11mm) UNF | - | - | - | - | - | Moisture Resistant | -- |