- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Voltage Rated | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Accuracy-Max | Offset-Nom | Features | Sensitivity (mV/V) | Height | Width | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSCSMNN010BGAA5 Honeywell Sensing and Productivity Solutions | 11 |
| Datasheet | 9 Weeks | - | Through Hole | 4-SIP Module | - | - | 4 | - | 5V | -40°C~85°C | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | - | 5.36 mm | 4.5V | Analog Voltage | 5V | - | - | - | 2mA | 3mA | 12 | ±0.25% | 1 ms | 145.04PSI (1000kPa) | Vented Gauge | No Port | - | - | 246.56PSI (1700kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 246.56 PSI | - | GAGE | - | - | Amplified Output, Temperature Compensated | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() SSCMNNN015PA5A3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | - | 8-SMD, J-Lead | YES | SURFACE MOUNT | - | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | - | - | 3V~3.6V | unknown | 12 b | SMD (SMT) Tab | 13.4mm | 10 mm | - | I2C | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | 15PSI (103.42kPa) | Absolute | No Port | - | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 15 Psi | - | - | - | Amplified Output, Temperature Compensated | - | - | - | 6.41mm | - | RoHS Compliant | - | ||
![]() 2SMPP-02 Omron Electronics Inc-EMC Div | 470 | - | Datasheet | 8 Weeks | Silver | Surface Mount | 6-SMD Module | - | - | 6 | - | - | 0°C~50°C | 2001 | 2SMPP | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | Board Mount | - | - | - | - | - | 0 mV ~ 31 mV | Gull Wing | - | 4.75 mm | 4mV | Analog Voltage | 5V | - | - | - | 100μA | 100μA | - | ±0.8% | - | 5.37PSI (37kPa) | Vented Gauge | Barbless | Male - 0.1 2.59mm Tube | - | 7.69PSI (53kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | 7.69 PSI | - | GAGE | - | -2.5MV | - | - | 8.2mm | 4.7mm | - | Unknown | RoHS Compliant | - | ||
![]() MPX2053D NXP USA Inc. | 716 | - | Datasheet | 12 Weeks | - | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | -40°C~125°C | 2004 | MPX2053 | - | Active | Not Applicable | - | EAR99 | - | - | - | Board Mount | - | 8542.39.00.01 | - | 10V~16V | - | 0 mV ~ 40 mV (10V) | PC Pin | 15.55mm | 5.33 mm | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | 1000 µs | 7.25PSI (50kPa) | Differential | No Port | - | 0.4 % | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 7.25 Psi | - | 0.4% | 0MV | Temperature Compensated | 0.8 mV/V | - | - | 13.31mm | - | ROHS3 Compliant | - | ||
![]() SSCSNBN015PDAC5 Honeywell Sensing and Productivity Solutions | 24 |
| Datasheet | 10 Weeks | - | - | 4-SIP, Dual Ports, Same Side | - | - | - | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Board Mount | - | - | 5V | 4.75V~5.25V | unknown | 0.25 V ~ 4.25 V | PC Pin | - | - | - | Analog Voltage | 5V | - | - | 2mA | - | - | - | ±0.25% | - | ±15PSI (±103.42kPa) | Differential | Barbless | Male - 0.19 4.8mm Tube Dual | - | ±60PSI (±413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCMRNN015PASA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | - | - | 8-SMD, J-Lead, Side Port | YES | SURFACE MOUNT | - | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | - | - | 4.75V~5.25V | unknown | 12 b | SMD (SMT) Tab | - | - | - | SPI | 5V | - | - | - | - | - | 12 | ±0.25% | 460 μs | 15PSI (103.42kPa) | Absolute | Barbed | Male - 0.08 1.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 15 Psi | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSCSSNN001PD2A3 Honeywell Sensing and Productivity Solutions | 11 |
| Datasheet | 12 Weeks | - | Through Hole | 4-SIP Module | - | - | 4 | - | 3.3V | -20°C~85°C | 2011 | TruStability® HSC | yes | Active | 1 (Unlimited) | PCB | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER 0 TO 50 DEG | - | 3.3V | 3V~3.6V | - | 12 b | PC Pin | 12.57mm | 5.1 mm | - | I2C | 3.3V | - | - | - | 1.6mA | 2.1mA | 12 | ±0.25% | 1 ms | ±1PSI (±6.89kPa) | Differential | No Port | - | - | ±10PSI (±68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 10 PSI | 1 Psi | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() NSCSNNN015PDUNV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | - | 4-SIP Module | - | - | - | - | - | -40°C~85°C | 2011 | TruStability® NSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Board Mount | - | - | - | 1.5V~12V | unknown | 0 mV ~ 155 mV (5V) | PC Pin | - | - | - | Wheatstone Bridge | 5V | - | - | - | 1.5mA | - | - | ±0.25% | - | ±15PSI (±103.42kPa) | Differential | No Port | - | - | ±30PSI (±206.84kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSANN015PGAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | 4-SIP, Side Port | - | - | 4 | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PCB | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | 3.3V | 3V~3.6V | unknown | 0.33 V ~ 2.97 V | PC Pin | - | - | 2.97V | Analog Voltage | 3.3V | - | - | - | 1.6mA | 2.1mA | - | ±0.25% | 1 ms | 5PSI (34.47kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 15 Psi | GAGE | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCDANV150PG2A5 Honeywell Sensing and Productivity Solutions | 35 |
| Datasheet | 11 Weeks | - | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | - | - | 4.75V~5.25V | unknown | 12 b | PC Pin | - | - | - | I2C | 5V | - | - | - | - | - | 12 | ±0.25% | 460 μs | 150PSI (1034.21kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 150 Psi | GAGE | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLH006BGD15B Honeywell Sensing and Productivity Solutions | 13 | - | Datasheet | 6 Weeks | - | Stud | Cylinder, Metal | - | - | 3 | 57g | - | -40°C~125°C | 2012 | MLH | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | - | 9.5V~30V | unknown | 4 mA ~ 20 mA | M12 | - | - | - | Analog Current | - | - | - | - | - | - | - | ±05% | 2000 μs | 87.02PSI (600kPa) | Vented Gauge | Threaded | Male - 1/8 3.18mm BSP | - | 261.07PSI (1800kPa) | PRESSURE SENSOR,STRAIN GUAGE | PLASTIC | 261.07 PSI | - | GAGE | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() 26PCGFA2G Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 15 Weeks | - | - | 4-DIP Module | NO | THROUGH HOLE MOUNT | 4 | 2g | - | -40°C~85°C | 2002 | 26PC | yes | Active | 1 (Unlimited) | PC Pin | - | 11.5kOhm | - | - | Board Mount | - | - | - | 2.5V~16V | - | 0 mV ~ 150 mV (10V) | PC Pin | - | 7.87 mm | - | Wheatstone Bridge | 10V | - | - | - | - | - | - | ±0.7% | 1 ms | ±250PSI (±1723.69kPa) | Compound | Barbless | Male - 0.2 5mm Tube | 0.7 % | ±500PSI (±3447.38kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 500 PSI | 250 Psi | GAGE | - | 0MV | Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() 060-P458-04 Honeywell Sensing and Productivity Solutions T&M | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | 2.2kg | - | -40°C~125°C | 2014 | - | - | Active | 1 (Unlimited) | Connector | - | - | - | - | Industrial Automation | - | - | 28V | 9V~28V | - | 4 mA ~ 20 mA | Connector | - | - | - | Analog Current | - | - | - | - | - | - | - | ±0.2% | - | 15000PSI (103421.36kPa) | Vented Gauge | Weco® 1502 Hammer Union | Male - 2 51mm Tube | - | 22500PSI (155132.04kPa) | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() PX3AF1BH667PSAAX Honeywell Sensing and Productivity Solutions | 48 |
| Datasheet | 9 Weeks | - | - | Cylinder | - | - | - | - | - | -40°C~125°C | 2016 | PX3 | yes | Active | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | - | - | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | Connector | - | - | - | Analog Voltage | 5.25V | - | - | - | 3.5mA | - | - | ±1% | - | 667PSI (4598.8kPa) | Sealed Gauge | Threaded | Female - 7/16 11.11mm UNF Schrader | - | 1000PSI (6894.76kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() DUXL01D Honeywell Sensing and Productivity Solutions | 2 | - | Datasheet | 12 Weeks | - | Through Hole | 4-SIP Module | - | - | 4 | - | 4.5V | -25°C~85°C | 2003 | DUXL | - | Obsolete | 1 (Unlimited) | PCB | - | - | 85°C | -25°C | Board Mount | - | - | 8V | 3V~8V | - | 0 mV ~ 6 mV (4.5V) | PC Pin | - | - | 6mV | Wheatstone Bridge | 4.5V | 8V | 3V | - | - | - | - | ±0.5% | - | 0.04PSI (0.25kPa) | Differential | Barbed | Male - 0.08 2.03mm Tube Dual | 0.1 % | 3.61PSI (24.92kPa) | - | - | 3.61 PSI | - | - | - | - | - | - | - | 19.1mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() NBPMPNN030PAUNV Honeywell Sensing and Productivity Solutions | 50 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, J-Lead, Top Port | - | - | 4 | - | - | -40°C~125°C | 2014 | NBP | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 125°C | -40°C | Board Mount | - | - | - | 1.8V~12V | - | 0 mV ~ 105 mV (5V) | J Lead | - | - | - | Wheatstone Bridge | 5V | 12V | 1.8V | - | - | - | - | ±0.25% | - | 30PSI (206.84kPa) | Absolute | No Port | - | - | 60PSI (413.69kPa) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCMRRN001PGAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | - | 8-SMD, J-Lead, Dual Ports, Same Side | YES | SURFACE MOUNT | 8 | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | Board Mount | - | - | 3.3V | 3V~3.6V | unknown | 0.33 V ~ 2.97 V | SMD (SMT) Tab | - | - | 2.97V | Analog Voltage | - | - | - | - | 1.6mA | 2.1mA | - | ±0.25% | 1 ms | 1PSI (6.89kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube Dual | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 10 PSI | 1 Psi | GAGE | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSRRN002ND2A3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | - | - | 3.27V~3.33V | unknown | 12 b | PC Pin | - | - | - | I2C | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | ±0.07PSI (±0.5kPa) | Differential | Barbed | Male - 0.08 1.92mm Tube Dual | - | ±9.76PSI (±67.27kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 0.072 Psi | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() TSCDANN150PGUCV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | - | 8-DIP (0.524, 13.30mm), Top Port | NO | - | 8 | - | - | -40°C~85°C | 2011 | TruStability® TSC | - | Active | 1 (Unlimited) | Through Hole | - | - | - | - | Board Mount | IT HAS ACCURACY 0.15 PERCENTAGE | - | 5V | 1.5V~12V | - | 0 mV ~ 45.75 mV (5V) | PC Pin | - | - | - | Wheatstone Bridge | - | - | - | - | 600μA | - | - | ±0.15% | - | 150PSI (1034.21kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 245PSI (1689.22kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 150 Psi | GAGE | - | - | Temperature Compensated | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() PX3AN1BH010BSAAX Honeywell Sensing and Productivity Solutions | 53 |
| Datasheet | 9 Weeks | - | - | Cylinder | - | - | - | - | - | -40°C~125°C | 2016 | PX3 | yes | Active | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | - | - | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | Connector | - | - | - | Analog Voltage | 5.25V | - | - | - | 3.5mA | - | - | ±1% | - | 145.04PSI (1000kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm BSPP | - | 449.62PSI (3100kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | Unknown | RoHS Compliant | - |