- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | For Use With/Related Products | Mfr | Number of I/Os | Number of Macrocells | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Voltage - Supply | Base Part Number | Output | Termination Style | Output Type | Failure Rate | Programmable Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Number of Gates | Maximum Pressure | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P51-300-S-A-I36-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | - | Amphenol SSI Technologies | - | - | Box | Active | -65°C ~ 275°C | Tape & Reel (TR) | CA | 0.170 Dia x 0.630 L (4.32mm x 16.00mm) | ±5% | Active | 2 | ±300ppm/°C | - | 27 Ohms | - | Wirewound | - | Industrial Automation | 2W | 5V | - | 0.5 V ~ 4.5 V | Cable 3 | Analog Voltage | -- | - | ±0.5% | 300PSI (2068.43kPa) | Sealed Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | -- | -- | ||
![]() P51-300-S-F-M12-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | - | Amphenol SSI Technologies | - | - | Box | Active | -65°C ~ 275°C | Tape & Reel (TR) | CA | 0.170 Dia x 0.630 L (4.32mm x 16.00mm) | ±5% | Active | 2 | ±300ppm/°C | - | 560 Ohms | - | Wirewound | - | Industrial Automation | 2W | 5V | - | 0.5 V ~ 4.5 V | M12, 4 Pin | Analog Voltage | -- | - | ±0.5% | 300PSI (2068.43kPa) | Sealed Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | -- | -- | ||
![]() P51-750-S-Z-I12-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | - | Amphenol SSI Technologies | - | - | Box | Active | -65°C ~ 275°C | Tape & Reel (TR) | CA | 0.170 Dia x 0.630 L (4.32mm x 16.00mm) | ±5% | Active | 2 | ±300ppm/°C | - | 18 Ohms | - | Wirewound | - | Industrial Automation | 2W | 5V | - | 0.5 V ~ 4.5 V | Cable 1 | Analog Voltage | -- | - | ±0.5% | 750PSI (5171.07kPa) | Sealed Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | -- | -- | ||
![]() P51-3000-A-J-M12-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | - | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±2% | Active | 2 | ±200ppm/°C | - | 5 MOhms | - | Metal Film | - | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | M12, 4 Pin | Analog Voltage | -- | - | ±0.5% | 3000PSI (20684.27kPa) | Absolute | Threaded | Male - 3/8 (9.52mm) UNF | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-2000-S-G-D-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Radial | Radial Lead | - | Amphenol SSI Technologies | - | - | Box | Active | -65°C ~ 275°C | Bulk | CPR | 2.498 L x 0.500 W (63.45mm x 12.70mm) | ±10% | Active | 2 | ±400ppm/°C | - | 82 Ohms | - | Wirewound | - | Industrial Automation | 20W | 5V | - | 0.5 V ~ 4.5 V | Deutsch, 3 Pin | Analog Voltage | -- | - | ±0.5% | 2000PSI (13789.51kPa) | Sealed Gauge | Threaded | Male - 1/8 (3.18mm) NPT | - | - | - | - | - | Flame Proof, Safety | 0.500 (12.70mm) | ||
![]() P51-300-S-O-MD-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | - | Amphenol SSI Technologies | - | - | Box | Active | -65°C ~ 275°C | Tape & Reel (TR) | CA | 0.170 Dia x 0.630 L (4.32mm x 16.00mm) | ±5% | Active | 2 | ±300ppm/°C | - | 270 Ohms | - | Wirewound | - | Industrial Automation | 2W | 5V | - | 0.5 V ~ 4.5 V | MD, 4 Pin | Analog Voltage | -- | - | ±0.5% | 300PSI (2068.43kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | - | - | - | - | -- | -- | ||
![]() P51-3000-A-J-M12-5V-000-000 Amphenol | In Stock | - | - | - | Cylinder | - | -- | Amphenol SSI Technologies | - | - | Box | Active | -40°C ~ 105°C | - | 300, Buchanan | - | - | Obsolete | - | - | Fuse and Switch Block | - | -- | - | -- | Industrial Automation | - | 8V ~ 30V | - | 1 V ~ 5 V | M12, 4 Pin | Analog Voltage | - | - | ±0.5% | 3000PSI (20684.27kPa) | Absolute | Threaded | Male - 3/8 (9.52mm) UNF | - | - | - | - | - | Amplified Output, Temperature Compensated | - | ||
![]() P51-500-S-J-I12-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Radial | Radial Lead | - | Amphenol SSI Technologies | - | - | Box | Active | -65°C ~ 275°C | Bulk | CPR | 2.498 L x 0.500 W (63.45mm x 12.70mm) | ±5% | Active | 2 | ±400ppm/°C | - | 75 Ohms | - | Wirewound | - | Industrial Automation | 20W | 5V | - | 0.5 V ~ 4.5 V | Cable 1 | Analog Voltage | -- | - | ±0.5% | 500PSI (3447.38kPa) | Sealed Gauge | Threaded | Male - 3/8 (9.52mm) UNF | - | - | - | - | - | Flame Proof, Safety | 0.500 (12.70mm) | ||
![]() P51-300-A-A-M12-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | - | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±5% | Active | 2 | ±100ppm/°C | - | 3 MOhms | - | Metal Film | - | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | M12, 4 Pin | Analog Voltage | -- | - | ±0.5% | 300PSI (2068.43kPa) | Absolute | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-3000-S-AA-I36-20MA-000-000 Amphenol | In Stock | - | - | - | Cylinder | - | JC6, Buchanan Series | Amphenol SSI Technologies | - | - | Box | Active | -40°C ~ 105°C | - | Buchanan | - | - | Obsolete | - | - | Cover | - | 8 | - | Black | Industrial Automation | - | 8V ~ 30V | - | 4 mA ~ 20 mA | Cable 3 | Analog Current | - | - | ±0.5% | 3000PSI (20684.27kPa) | Sealed Gauge | Threaded | Male - 7/16 (11.11mm) UNF | - | - | - | - | - | Amplified Output, Temperature Compensated | - | ||
![]() P51-3000-A-Z-D-4.5V-000-000 Amphenol | In Stock | - | - | - | Radial | Radial Lead | - | Amphenol SSI Technologies | - | - | Box | Active | -65°C ~ 275°C | Bulk | CPR | 2.498 L x 0.500 W (63.45mm x 12.70mm) | ±5% | Active | 2 | ±400ppm/°C | - | 100 Ohms | - | Wirewound | - | Industrial Automation | 20W | 5V | - | 0.5 V ~ 4.5 V | Deutsch, 3 Pin | Analog Voltage | -- | - | ±0.5% | 3000PSI (20684.27kPa) | Absolute | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | Flame Proof, Safety | 0.500 (12.70mm) | ||
![]() P51-3000-A-D-P-4.5V-000-000 Amphenol | In Stock | - | - | - | Radial | Radial Lead | - | Amphenol SSI Technologies | - | - | Box | Active | -65°C ~ 275°C | Bulk | CPR | 1.888 L x 0.500 W (47.96mm x 12.70mm) | ±5% | Active | 2 | ±400ppm/°C | - | 14 Ohms | - | Wirewound | - | Industrial Automation | 15W | 5V | - | 0.5 V ~ 4.5 V | Packard, 3 Pin | Analog Voltage | -- | - | ±0.5% | 3000PSI (20684.27kPa) | Absolute | Threaded | Male - 7/16 (11.11mm) UNF | - | - | - | - | - | Flame Proof, Safety | 0.500 (12.70mm) | ||
![]() P51-3000-A-T-MD-4.5OVP-000-000 Amphenol | In Stock | - | - | Surface Mount | 100-LBGA | 100-FBGA (11x11) | - | Amphenol SSI Technologies | 68 | 64 | Box | Active | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | - | - | Active | - | - | - | - | - | - | - | Industrial Automation | - | 5V | EPM7064 | 0.5 V ~ 4.5 V | MD, 4 Pin | Analog Voltage | - | In System Programmable | ±0.5% | 3000PSI (20684.27kPa) | Absolute | Threaded | Female - 7/16 (11.11mm) UNF | 1250 | - | 3 V ~ 3.6 V | 7.5ns | 4 | Amplified Output, Temperature Compensated | - | ||
![]() P51-500-S-J-I12-5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | - | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±25ppm/°C | - | 1.5 MOhms | - | Metal Film | - | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | - | 1 V ~ 5 V | Cable 1 | Analog Voltage | -- | - | ±0.5% | 500PSI (3447.38kPa) | Sealed Gauge | Threaded | Male - 3/8 (9.52mm) UNF | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-1000-S-AF-MD-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Cylinder | - | RSB6, RSB7, SSB3, SSB6, SSB7 Series | Amphenol SSI Technologies | - | - | Box | Active | -40°C ~ 105°C | - | Buchanan | - | - | Obsolete | - | - | Cover | - | 3 | - | Yellow | Industrial Automation | - | 5V | - | 0.5 V ~ 4.5 V | MD, 4 Pin | Analog Voltage | - | - | ±0.5% | 1000PSI (6894.76kPa) | Sealed Gauge | Threaded | Male - 9/16 (14.29mm) UNF | - | - | - | - | - | Amplified Output, Temperature Compensated | - | ||
![]() P51-1500-A-I-M12-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Radial | Radial Lead | - | Amphenol SSI Technologies | - | - | Box | Active | -65°C ~ 275°C | Bulk | CPR | 2.498 L x 0.500 W (63.45mm x 12.70mm) | ±5% | Active | 2 | ±400ppm/°C | - | 47 Ohms | - | Wirewound | - | Industrial Automation | 20W | 5V | - | 0.5 V ~ 4.5 V | M12, 4 Pin | Analog Voltage | -- | - | ±0.5% | 1500PSI (10342.14kPa) | Absolute | Threaded | Male - 7/16 (11.11mm) UNF | - | - | - | - | - | Flame Proof, Safety | 0.500 (12.70mm) | ||
![]() P51-2000-A-U-I12-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | - | Amphenol SSI Technologies | - | - | Box | Active | -65°C ~ 225°C | Bulk | CP | 0.875 L x 0.375 W (22.22mm x 9.52mm) | ±5% | Active | 2 | ±300ppm/°C | - | 7.5 kOhms | - | Metal Oxide Film | - | Industrial Automation | 5W | 5V | - | 0.5 V ~ 4.5 V | Cable 1 | Analog Voltage | -- | - | ±0.5% | 2000PSI (13789.51kPa) | Absolute | Threaded | Female - 7/16 (11.11mm) UNF | - | - | - | - | - | Flame Proof, Safety | -- | ||
![]() P51-1000-S-D-MD-4.5V-000-000 Amphenol | In Stock | - | - | - | Cylinder | - | -- | Amphenol SSI Technologies | - | - | Box | Active | -40°C ~ 105°C | - | 300, Buchanan | - | - | Obsolete | - | - | Fuse and Switch Block | - | -- | - | Black | Industrial Automation | - | 5V | - | 0.5 V ~ 4.5 V | MD, 4 Pin | Analog Voltage | - | - | ±0.5% | 1000PSI (6894.76kPa) | Sealed Gauge | Threaded | Male - 7/16 (11.11mm) UNF | - | - | - | - | - | Amplified Output, Temperature Compensated | - | ||
![]() P51-15-G-T-I12-5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | - | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.1% | Active | 2 | ±50ppm/°C | - | 3 MOhms | - | Metal Film | - | Industrial Automation | 1.5W | 8V ~ 30V | - | 1 V ~ 5 V | Cable 1 | Analog Voltage | -- | - | ±1% | 15PSI (103.42kPa) | Vented Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-500-S-S-M12-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | - | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±50ppm/°C | - | 2.15 MOhms | - | Metal Film | - | Industrial Automation | 1.75W | 5V | - | 0.5 V ~ 4.5 V | M12, 4 Pin | Analog Voltage | -- | - | ±0.5% | 500PSI (3447.38kPa) | Sealed Gauge | Threaded | Female - 1/4 (6.35mm) NPT | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- |