- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | For Use With/Related Products | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Voltage - Supply | Output | Termination Style | Output Type | Failure Rate | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P51-300-S-M-I36-4.5OVP-000-000 Amphenol | In Stock | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -65°C ~ 225°C | Bulk | CP | 0.875 L x 0.375 W (22.22mm x 9.52mm) | ±5% | Active | 2 | ±300ppm/°C | - | 2.2 kOhms | - | Metal Oxide Film | - | Industrial Automation | 5W | 5V | 0.5 V ~ 4.5 V | Cable 3 | Analog Voltage | -- | ±0.5% | 300PSI (2068.43kPa) | Sealed Gauge | Threaded | Male - M10 x 1.0 | - | Flame Proof, Safety | -- | ||
![]() P51-15-G-G-MD-4.5V-000-000 Amphenol | In Stock | - | - | Radial | Radial Lead | - | Amphenol SSI Technologies | Box | Active | -65°C ~ 275°C | Bulk | CPR | 2.498 L x 0.500 W (63.45mm x 12.70mm) | ±5% | Active | 2 | ±400ppm/°C | - | 10 Ohms | - | Wirewound | - | Industrial Automation | 20W | 5V | 0.5 V ~ 4.5 V | MD, 4 Pin | Analog Voltage | -- | ±1% | 15PSI (103.42kPa) | Vented Gauge | Threaded | Male - 1/8 (3.18mm) NPT | - | Flame Proof, Safety | 0.500 (12.70mm) | ||
![]() P51-3000-A-M-I36-4.5OVP-000-000 Amphenol | In Stock | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±1% | Active | 2 | ±50ppm/°C | - | 604 kOhms | - | Metal Film | - | Industrial Automation | 0.25W, 1/4W | 5V | 0.5 V ~ 4.5 V | Cable 3 | Analog Voltage | -- | ±0.5% | 3000PSI (20684.27kPa) | Absolute | Threaded | Male - M10 x 1.0 | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-300-G-W-D-5V-000-000 Amphenol | In Stock | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±1% | Active | 2 | ±50ppm/°C | - | 1 MOhms | - | Metal Film | - | Industrial Automation | 0.25W, 1/4W | 8V ~ 30V | 1 V ~ 5 V | Deutsch, 3 Pin | Analog Voltage | -- | ±0.5% | 300PSI (2068.43kPa) | Vented Gauge | Threaded | Male - 1/8 (3.18mm) NPT | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-200-A-Y-MD-20MA-000-000 Amphenol | In Stock | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | Active | 2 | ±25ppm/°C | - | 1.76 MOhms | - | Metal Film | - | Industrial Automation | 1W | 8V ~ 30V | 4 mA ~ 20 mA | MD, 4 Pin | Analog Current | -- | ±0.5% | 200PSI (1378.95kPa) | Absolute | Threaded | Female - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-100-A-AD-M12-20MA-000-000 Amphenol | In Stock | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | Active | 2 | ±25ppm/°C | - | 1.33 MOhms | - | Metal Film | - | Industrial Automation | 1W | 8V ~ 30V | 4 mA ~ 20 mA | M12, 4 Pin | Analog Current | -- | ±0.5% | 100PSI (689.48kPa) | Absolute | Threaded | Male - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-50-A-I-I12-20MA-000-000 Amphenol | In Stock | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±5% | Active | 2 | ±30ppm/°C | - | 1.6 kOhms | - | Wirewound | - | Industrial Automation | 13W | 8V ~ 30V | 4 mA ~ 20 mA | Cable 1 | Analog Current | -- | ±1% | 50PSI (344.74kPa) | Absolute | Threaded | Male - 7/16 (11.11mm) UNF | - | Moisture Resistant | -- | ||
![]() P51-200-G-B-I12-5V-000-000 Amphenol | In Stock | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±5% | Active | 2 | ±30ppm/°C | - | 1.75 kOhms | - | Wirewound | - | Industrial Automation | 13W | 8V ~ 30V | 1 V ~ 5 V | Cable 1 | Analog Voltage | -- | ±0.5% | 200PSI (1378.95kPa) | Vented Gauge | Threaded | Male - 1/8 (3.18mm) NPT | - | Moisture Resistant | -- | ||
![]() P51-3000-S-J-D-20MA-000-000 Amphenol | In Stock | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | Active | 2 | ±25ppm/°C | - | 2.4 MOhms | - | Metal Film | - | Industrial Automation | 1W | 8V ~ 30V | 4 mA ~ 20 mA | Deutsch, 3 Pin | Analog Current | -- | ±0.5% | 3000PSI (20684.27kPa) | Sealed Gauge | Threaded | Male - 3/8 (9.52mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-2000-S-T-D-4.5OVP-000-000 Amphenol | In Stock | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±50ppm/°C | - | 2.49 MOhms | - | Metal Film | - | Industrial Automation | 1.75W | 5V | 0.5 V ~ 4.5 V | Deutsch, 3 Pin | Analog Voltage | -- | ±0.5% | 2000PSI (13789.51kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-200-A-A-I12-4.5OVP-000-000 Amphenol | In Stock | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.1% | Active | 2 | ±50ppm/°C | - | 4 MOhms | - | Metal Film | - | Industrial Automation | 1.5W | 5V | 0.5 V ~ 4.5 V | Cable 1 | Analog Voltage | -- | ±0.5% | 200PSI (1378.95kPa) | Absolute | Threaded | Male - 1/4 (6.35mm) NPT | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-1500-S-W-MD-4.5V-000-000 Amphenol | In Stock | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | Active | 2 | ±25ppm/°C | - | 2.048 MOhms | - | Metal Film | - | Industrial Automation | 1W | 5V | 0.5 V ~ 4.5 V | MD, 4 Pin | Analog Voltage | -- | ±0.5% | 1500PSI (10342.14kPa) | Sealed Gauge | Threaded | Male - 1/8 (3.18mm) NPT | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-200-A-I-I36-20MA-000-000 Amphenol | In Stock | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±5% | Active | 2 | ±30ppm/°C | - | 6.19 kOhms | - | Wirewound | - | Industrial Automation | 13W | 8V ~ 30V | 4 mA ~ 20 mA | Cable 3 | Analog Current | -- | ±0.5% | 200PSI (1378.95kPa) | Absolute | Threaded | Male - 7/16 (11.11mm) UNF | - | Moisture Resistant | -- | ||
![]() P51-1000-S-H-I12-20MA-000-000 Amphenol | In Stock | - | - | Cylinder | - | #4 Series | Amphenol SSI Technologies | Box | Active | -40°C ~ 105°C | - | TC, Buchanan | - | - | Obsolete | - | - | Terminal Cover | - | 2 | - | Black | Industrial Automation | - | 8V ~ 30V | 4 mA ~ 20 mA | Cable 1 | Analog Current | - | ±0.5% | 1000PSI (6894.76kPa) | Sealed Gauge | Threaded | Male - M12 x 1.5 | - | Amplified Output, Temperature Compensated | - | ||
![]() P51-75-S-AA-M12-4.5V-000-000 Amphenol | In Stock | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | Active | 2 | ±25ppm/°C | - | 1.104 MOhms | - | Metal Film | - | Industrial Automation | 1W | 5V | 0.5 V ~ 4.5 V | M12, 4 Pin | Analog Voltage | -- | ±0.5% | 75PSI (517.11kPa) | Sealed Gauge | Threaded | Male - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-100-G-AF-D-4.5OVP-000-000 Amphenol | In Stock | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±5% | Active | 2 | ±30ppm/°C | - | 6.8 kOhms | - | Wirewound | - | Industrial Automation | 13W | 5V | 0.5 V ~ 4.5 V | Deutsch, 3 Pin | Analog Voltage | -- | ±0.5% | 100PSI (689.48kPa) | Vented Gauge | Threaded | Male - 9/16 (14.29mm) UNF | - | Moisture Resistant | -- | ||
![]() P51-75-S-I-M12-4.5OVP-000-000 Amphenol | In Stock | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±5% | Active | 2 | ±30ppm/°C | - | 3.5 kOhms | - | Wirewound | - | Industrial Automation | 13W | 5V | 0.5 V ~ 4.5 V | M12, 4 Pin | Analog Voltage | -- | ±0.5% | 75PSI (517.11kPa) | Sealed Gauge | Threaded | Male - 7/16 (11.11mm) UNF | - | Moisture Resistant | -- | ||
![]() P51-1000-A-Y-I36-4.5OVP-000-000 Amphenol | In Stock | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±5% | Active | 2 | ±30ppm/°C | - | 2 kOhms | - | Wirewound | - | Industrial Automation | 13W | 5V | 0.5 V ~ 4.5 V | Cable 3 | Analog Voltage | -- | ±0.5% | 1000PSI (6894.76kPa) | Absolute | Threaded | Female - 7/16 (11.11mm) UNF | - | Moisture Resistant | -- | ||
![]() P51-3000-A-T-MD-20MA-000-000 Amphenol | In Stock | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -65°C ~ 275°C | Tape & Reel (TR) | CA | 0.170 Dia x 1.125 L (4.32mm x 28.58mm) | ±5% | Active | 2 | ±300ppm/°C | - | 2.4 Ohms | - | Wirewound | - | Industrial Automation | 5W | 8V ~ 30V | 4 mA ~ 20 mA | MD, 4 Pin | Analog Current | -- | ±0.5% | 3000PSI (20684.27kPa) | Absolute | Threaded | Female - 7/16 (11.11mm) UNF | - | -- | -- | ||
![]() P51-200-S-P-I12-4.5OVP-000-000 Amphenol | In Stock | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -65°C ~ 275°C | Tape & Reel (TR) | CA | 0.170 Dia x 0.825 L (4.32mm x 20.96mm) | ±5% | Active | 2 | ±300ppm/°C | - | 100 Ohms | - | Wirewound | - | Industrial Automation | 3.75W | 5V | 0.5 V ~ 4.5 V | Cable 1 | Analog Voltage | -- | ±0.5% | 200PSI (1378.95kPa) | Sealed Gauge | Threaded | Male - M20 x 1.5 | - | -- | -- |