- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Max Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSCDRRN100MDAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER 0 TO 50 DEG | - | 3V~3.6V | unknown | 0.33 V ~ 2.97 V | PC Pin | 13.35mm | 9.91 mm | - | Analog Voltage | - | - | - | - | - | 12 | ±0.25% | 1000 μs | ±1.45PSI (±10kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±20.31PSI (±140kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 1.45 Psi | ABSOLUTE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSCDAND001BASA3 Honeywell Sensing and Productivity Solutions | 24 |
| Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | PC Pin | - | - | - | SPI | - | - | - | 1.6mA | - | 12 | ±0.25% | 1 ms | 14.5PSI (100kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 29.01 PSI | 14.504 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSCMANN015PA2A3 Honeywell Sensing and Productivity Solutions | 35 |
| Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Top Port | YES | SURFACE MOUNT | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | J Lead | 12.45mm | 9.91 mm | - | I2C | - | - | - | - | - | 12 | ±0.25% | 460 μs | 15PSI (103.42kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 15 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | 13.85mm | - | RoHS Compliant | - | ||
![]() HSCMANN005PGAA5 Honeywell Sensing and Productivity Solutions | 11 |
| Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Top Port | NO | THROUGH HOLE MOUNT | 8 | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | J Lead | - | - | 4.5V | Analog Voltage | 5V | - | - | 2mA | 3mA | - | ±0.25% | 1 ms | 5PSI (34.47kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 5 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() ASDXAVX005PGAA5 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 7 Weeks | PCB, Through Hole | 8-DIP Module | - | - | 8 | - | 5V | -20°C~105°C | - | 2009 | ASDX | - | Active | 1 (Unlimited) | PCB | - | - | - | Board Mount | RATIOMETRIC 12-BIT ANALOG OUTPUT | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | - | 14.02 mm | - | Analog Voltage | 5V | - | - | 2.5mA | 3.5mA | 12 | ±2% | 1 ms | 5PSI (34.47kPa) | Vented Gauge | Barbless | Male - 0.09 2.31mm Tube | - | 10PSI (68.95kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | GAGE | - | Temperature Compensated | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() ABPMANN030PG2A3 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 11 Weeks | - | 6-SMD Module | - | - | - | - | - | -40°C~85°C | - | 2011 | ABP | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | 3.3V | - | - | 12 b | J Lead | - | - | - | I2C | - | - | - | 3.1mA | - | - | ±0.25% | 460 μs | 30PSI (206.84kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube | - | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() TBPDLNN030PGUCV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 4-DIP (0.453, 11.50mm), Top Port | NO | - | 4 | - | - | -40°C~125°C | - | 2014 | TBP | - | Active | 1 (Unlimited) | Through Hole | - | - | - | Board Mount | IT HAS ACCURACY 0.15 PERCENTAGE | 5V | 1.5V~12V | - | 0 mV ~ 27.5 mV (5V) | PC Pin | - | - | - | Wheatstone Bridge | 5V | - | - | 600μA | 1mA | - | ±0.15% | - | 30PSI (206.84kPa) | Vented Gauge | Barbless | Male - 0.13 3.18mm Tube | - | 115PSI (792.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | 30 Psi | GAGE | - | Temperature Compensated | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() DCXL05DS Honeywell Sensing and Productivity Solutions | 55 | - | Datasheet | 5 Weeks | PCB, Through Hole | 6-SIP Module | - | - | 6 | - | - | -25°C~85°C | - | 2001 | DCXL-DS | yes | Obsolete | 1 (Unlimited) | PCB | - | - | - | Board Mount | SENSITIVITY IS 0.01 MILLI VOLT | 12V | 3V~16V | unknown | 0 mV ~ 20 mV (12V) | PC Pin | 21.59mm | 12.19 mm | 21mV | Wheatstone Bridge | 12V | - | - | - | - | - | ±0.25% | - | 0.18PSI (1.25kPa) | Differential | Barbed | Male - 0.19 4.83mm Tube Dual | - | 5PSI (34.47kPa) | PRESSURE SENSOR,PEIZORESISTIVE | 16V | 3V | - | 5 PSI | 0.181 Psi | - | 0MV | Temperature Compensated | - | - | - | 27.43mm | - | RoHS Compliant | Lead Free | ||
![]() 24PCGND6G Honeywell Sensing and Productivity Solutions | 36 |
| Datasheet | 17 Weeks | Through Hole | 4-SIP Module | - | - | 4 | 2g | - | -40°C~85°C | - | 1998 | 24PC | no | Active | 1 (Unlimited) | PC Pin | 6kOhm | - | - | Board Mount | - | - | 10V~12V | unknown | 0 mV ~ 212 mV (10V) | PC Pin | - | - | - | Wheatstone Bridge | 10V | - | - | - | - | - | ±1% | 1 ms | ±250PSI (±1723.69kPa) | Compound | No Port | - | 1 % | ±500PSI (±3447.38kPa) | PRESSURE SENSOR,PEIZORESISTIVE | 12V | - | - | - | 250 Psi | GAGE | 0MV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ASDXACX030PA7A5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | Through Hole | 8-DIP Module | - | - | 8 | - | 5V | -20°C~105°C | Bulk | 2010 | ASDX | - | Active | 1 (Unlimited) | PCB | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | - | 12 b | PC Pin | - | 14.02 mm | - | I2C | 5V | - | - | 3.5mA | 5mA | 12 | ±2% | 1 ms | 30PSI (206.84kPa) | Absolute | Barbless | Male - 0.09 2.31mm Tube | - | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 60 PSI | - | - | - | Temperature Compensated | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() HSCDRRN160MD2A5 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | -20°C~85°C | - | 2014 | TruStability® HSC | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 12 b | PC Pin | - | - | - | I2C | - | - | - | - | - | 12 | ±0.25% | 460 μs | -2.321PSI ~ 2.321PSI (-16.003 kpA ~ 16.003kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | 20.3053PSI (140kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 2.321 Psi | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() ASDXRRX005PG7A5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | Through Hole | 8-DIP Module | - | - | 8 | - | - | -20°C~105°C | - | 2005 | ASDX | - | Active | 1 (Unlimited) | PCB | - | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 12 b | PC Pin | - | 14.02 mm | - | I2C | 5V | - | - | - | 5mA | 12 | ±2% | 1 ms | 5PSI (34.47kPa) | Vented Gauge | Barbless | Male - 0.09 2.31mm Tube Dual | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 10 PSI | - | GAGE | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() MPXAZ4250AC6T1 NXP USA Inc. | In Stock | - | Datasheet | - | - | 8-SMD, Gull Wing, Top Port | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | MPXAZ4250A | - | Obsolete | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 4.75V~5.25V | - | 0.2 V ~ 4.9 V | Gull Wing | - | - | - | Analog Voltage | - | - | - | - | - | - | ±1.5% | - | 2.9PSI ~ 36.26PSI (20kPa ~ 250kPa) | Absolute | Barbless | Male - 0.13 3.17mm Tube | - | 145.04PSI (1000kPa) | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SSCMRRN100MDAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | 8-SMD, J-Lead, Dual Ports, Same Side | YES | SURFACE MOUNT | 8 | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | Gull Wing | - | - | - | Board Mount | - | 3.3V | 3V~3.6V | - | 0.33 V ~ 2.97 V | SMD (SMT) Tab | 13.35mm | 9.91 mm | 2.97V | Analog Voltage | - | - | - | 1.6mA | 2.1mA | - | ±0.25% | 1 ms | ±1.45PSI (±10kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±20.31PSI (±140kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 1.45 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | 6.54mm | - | RoHS Compliant | - | ||
![]() HSCSAAD010ND2A3 Honeywell Sensing and Productivity Solutions | 35 |
| Datasheet | 11 Weeks | - | 4-SIP, Dual Ports, Opposite Sides | NO | THROUGH HOLE MOUNT | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 3.27V~3.33V | unknown | 12 b | PC Pin | - | - | - | I2C | - | - | 2.1mA | - | - | 12 | ±0.25% | 460 μs | ±0.36PSI (±2.49kPa) | Differential | Barbed | Male - 0.19 4.93mm Tube Dual | - | ±12.65PSI (±87.21kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 0.361 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() 19C300PA1K Honeywell Sensing and Productivity Solutions | 2115 |
| - | 19 Weeks | Panel | Cylinder | - | - | 4 | - | - | -40°C~125°C | Bulk | 2008 | 19 mm | - | Active | - | - | - | 125°C | -40°C | - | - | - | 15V | - | 0 mV ~ 100 mV (10V) | Flex Cable | - | - | - | Analog Voltage | - | 15V | - | - | - | - | ±0.25% | - | 300PSI (2068.43kPa) | Absolute | No Port | Cell w/Body O-Ring | - | 900PSI (6205.28kPa) | - | - | - | - | - | - | - | - | Temperature Compensated | 14.6mm | 18.95mm | 18.95mm | - | - | RoHS Compliant | - | ||
![]() NPI-19B-701GH Amphenol Advanced Sensors | 40 |
| Datasheet | 11 Weeks | - | Cylinder | - | - | - | - | - | -40°C~125°C | - | - | NPI-19 | - | Active | 1 (Unlimited) | Cable | - | 125°C | -40°C | Board Mount | - | - | - | - | 0 mV ~ 100 mV | Flex Cable | - | - | 100mV | Wheatstone Bridge | - | - | 1mA | - | - | - | ±0.25% | - | 101.53PSI (700kPa) | Vented Gauge | Threaded | Male - 1/2 12.7mm UNF | - | 203.05PSI (1400kPa) | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() MLH016BSB14B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | -40°C~125°C | - | 2012 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 9.5V~30V | unknown | 4 mA ~ 20 mA | Packard Metripak 150 | - | - | - | Analog Current | - | - | - | - | - | - | ±0.25% | 2000 μs | 232.06PSI (1600kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm BSP | - | 696.18PSI (4800kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | 696.18 PSI | - | SEALED GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLH016BSM14B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | - | -40°C~125°C | - | 2004 | MLH | yes | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | - | - | 9.5V~30V | unknown | 4 mA ~ 20 mA | - | - | - | - | Analog Current | 12.151824MV | - | - | - | - | - | ±0.25% | - | 232.06PSI (1600kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm BSP | - | 696.18PSI (4800kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSANN015PAAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Through Hole | 4-SIP, Side Port | - | - | 4 | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PCB | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 3.3V | 3V~3.6V | unknown | 0.33 V ~ 2.97 V | PC Pin | - | - | 2.97V | Analog Voltage | 3.3V | - | - | 1.6mA | 2.1mA | - | ±0.25% | 1 ms | 15PSI (103.42kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 15 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - |