- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Max Supply Voltage | Min Supply Voltage | Termination Type | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Sensors/Transducers Type | Input Current | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSCMRNT100MG2A3 Honeywell Sensing and Productivity Solutions | 43 |
| Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Side Port | YES | SURFACE MOUNT | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | J Lead | - | - | - | I2C | - | 3.3V | - | - | - | - | - | 1.6mA | - | - | 12 | ±0.25% | 460 μs | 1.45PSI (10kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube | 12.33PSI (85kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | - | 1.45 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSNBN060PDAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | 4 | - | 5V | -40°C~85°C | - | 2009 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | - | - | - | Analog Voltage | - | 5V | - | - | - | - | - | 2mA | - | - | - | ±0.25% | 1 ms | ±60PSI (±413.69kPa) | Differential | Barbless | Male - 0.19 4.8mm Tube Dual | ±250PSI (±1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | - | 60 Psi | - | - | Amplified Output, Temperature Compensated | 22.87mm | 27.31mm | 25.3mm | - | No SVHC | RoHS Compliant | - | ||
![]() MLH006BGD14E Honeywell Sensing and Productivity Solutions | 5 | - | Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | -40°C~125°C | - | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 7V~30V | unknown | 0.5 V ~ 4.5 V | M12 | - | - | 4V | Analog Voltage | - | - | - | - | - | - | - | 5mA | - | 17mA | - | ±05% | 2000 μs | 87.02PSI (600kPa) | Vented Gauge | Threaded | Male - 1/4 6.35mm BSP | 261.07PSI (1800kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | PLASTIC | 261.07 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() 142PC02D Honeywell Sensing and Productivity Solutions | 689 | - | - | 14 Weeks | Screw | Module | - | - | 3 | - | - | - | Bulk | 1998 | 140PC | no | Active | 1 (Unlimited) | - | 85°C | -40°C | Board Mount | - | - | - | unknown | - | PC Pin | - | - | 6V | Analog | - | - | - | 16V | 7V | - | 8mA | - | - | 20mA | - | 0.25 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NSCDRRN001PGUNV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® NSC | no | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 1.5V~12V | unknown | 0 mV ~ 32.5 mV (5V) | PC Pin | - | - | - | Wheatstone Bridge | - | 5V | - | - | - | - | - | 1.5mA | - | - | - | ±0.25% | - | 1PSI (6.89kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube Dual | 10PSI (68.95kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SXL010DD4 Honeywell Sensing and Productivity Solutions | 264 | - | Datasheet | 12 Weeks | Through Hole | 6-DIP Module | - | - | 6 | - | - | 0°C~50°C | - | 2003 | SXL | - | Obsolete | 1 (Unlimited) | - | - | - | Board Mount | - | - | 5V | - | - | - | 13.97mm | 11.94 mm | - | Wheatstone Bridge | - | - | - | - | - | SOLDER | - | - | - | - | - | ±1% | 100 µs | 0.36PSI (2.49kPa) | Differential | Barbless | Male - 0.09 2.28mm Tube Dual | - | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | GAGE | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLH100PGP06C Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | -40°C~125°C | Bulk | 2011 | MLH | - | Obsolete | 1 (Unlimited) | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 8V~30V | unknown | 1 V ~ 6 V | Flying Lead | 22.88mm | - | 5V | Analog Voltage | - | - | - | - | - | - | - | 5mA | - | 17mA | - | ±0.25% | 2 ms | 100PSI (689.48kPa) | Vented Gauge | Threaded | Male - 1/8 3.18mm NPT | 300PSI (2068.43kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | PLASTIC | - | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NSCSHHN015PDUNV Honeywell Sensing and Productivity Solutions | 17 |
| Datasheet | 12 Weeks | Through Hole | 4-SIP, Dual Ports, Same Side | - | - | 4 | - | - | -40°C~85°C | - | 2011 | TruStability® NSC | no | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | 5V | 1.5V~12V | - | 0 mV ~ 155 mV (5V) | PC Pin | - | - | - | Wheatstone Bridge | - | 5V | - | - | - | - | - | 1.5mA | - | - | - | ±0.25% | - | ±15PSI (±103.42kPa) | Differential | Barbed | Male - 0.16 3.94mm Tube Dual | ±30PSI (±206.84kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | 30 PSI | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() ASDX100G24R Honeywell Sensing and Productivity Solutions | 498 | - | Datasheet | - | Through Hole | 8-DIP Module | - | - | 8 | - | 5.25V | -20°C~105°C | - | 2003 | ASDX | - | Obsolete | 1 (Unlimited) | PCB | 105°C | -20°C | Board Mount | - | 5.25V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | - | - | 4.5V | Analog Voltage | 2mA | 5.25V | - | 6.5V | 4.75V | - | - | 6mA | 2mA | - | - | ±2% | 8 ms | 100PSI (689.48kPa) | Vented Gauge | Barbless | Male - 0.09 2.29mm Tube | 150PSI (1034.21kPa) | - | 6mA | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | 13.97mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSCDRRN004MD2A3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 3.27V~3.33V | unknown | 12 b | PC Pin | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | ±0.06PSI (±0.4kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | ±9.79PSI (±67.5kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | - | 0.058 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() NPC-1210-005D-3-L Amphenol Advanced Sensors | 130 |
| Datasheet | 11 Weeks | - | 8-DIP Module | - | - | - | - | - | -40°C~125°C | - | - | NPC-1210 | - | Active | 1 (Unlimited) | PC Pin | 125°C | -40°C | Board Mount | - | - | - | - | 0 mV ~ 100 mV | PC Pin | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | - | - | ±0.1% | - | 5PSI (34.47kPa) | Differential | Barbless | Male - 0.13 3.23mm Tube Dual | 15PSI (103.42kPa) | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MLH05KPSP06C Honeywell Sensing and Productivity Solutions | 2358 |
| Datasheet | 11 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | -40°C~125°C | Bulk | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 8V~30V | unknown | 1 V ~ 6 V | Flying Lead | 22.88mm | - | 5V | Analog Voltage | - | - | - | - | - | - | - | 5mA | - | 17mA | - | ±0.25% | 2 ms | 5000PSI (34473.79kPa) | Sealed Gauge | Threaded | Male - 1/8 3.18mm NPT | 7500PSI (51710.68kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | PLASTIC | 7500 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SSCDRRN005PDAA3 Honeywell Sensing and Productivity Solutions | 11 |
| Datasheet | 7 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | NO | - | 8 | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | Through Hole | - | - | Board Mount | - | 3.3V | 3V~3.6V | - | 0.33 V ~ 2.97 V | PC Pin | - | - | 2.97V | Analog Voltage | - | - | - | - | - | - | - | 1.6mA | - | 2.1mA | - | ±0.25% | 1 ms | ±5PSI (±34.47kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | ±30PSI (±206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | - | 5 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() NSCDANN060PGUNV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® NSC | - | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 1.5V~12V | unknown | 0 mV ~ 103.5 mV (5V) | PC Pin | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | - | - | ±0.25% | - | 60PSI (413.69kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | 120PSI (827.37kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NPC-1210-015G-1-N Amphenol Advanced Sensors | 11 |
| Datasheet | 11 Weeks | - | 8-DIP Module | - | - | - | - | - | -40°C~125°C | Bulk | - | NPC-1210 | - | Active | 1 (Unlimited) | PC Pin | 125°C | -40°C | Board Mount | - | - | - | - | 0 mV ~ 100 mV | PC Pin | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | 1.5mA | - | - | - | - | ±0.1% | - | 15PSI (103.42kPa) | Vented Gauge | Barbless | Male - 0.13 3.23mm Tube | 45PSI (310.26kPa) | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() NPI-15J-1K0AV Amphenol Advanced Sensors | In Stock | - | Datasheet | 11 Weeks | - | Cylinder | - | - | - | - | - | -40°C~125°C | - | - | NPI-15VC | - | Active | 1 (Unlimited) | Cable | 125°C | -40°C | Board Mount | - | - | - | - | 0 mV ~ 100 mV (10V) | Flex Cable | - | - | 200mV | Wheatstone Bridge | - | - | - | - | - | - | 1mA | - | - | - | - | ±0.35% | - | 1000PSI (6894.76kPa) | Absolute | Threaded | Male - 1/8 3.18mm NPT | 2000PSI (13789.51kPa) | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() NBPMANN100MGUNV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | 4-SMD, J-Lead, Top Port | - | - | - | - | - | -40°C~125°C | - | 2014 | NBP | - | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 1.8V~12V | unknown | - | J Lead | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | - | - | ±0.25% | - | 1.45PSI (10kPa) | Vented Gauge | Barbed | Male - 0.11 2.74mm Tube | 12.33PSI (85kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DLVR-L10D-E2NJ-C-NI3F Amphenol All Sensors Corporation | 40 |
| Datasheet | 6 Weeks | - | 8-SMD Module | YES | SURFACE MOUNT | - | - | - | -25°C~85°C | - | 2013 | DLVR | - | Active | 1 (Unlimited) | SMD/SMT | - | - | Board Mount | - | - | - | unknown | 14 b | SMD (SMT) Tab | 15.75mm | - | - | I2C | - | 3.3V | 3.465V | - | - | - | - | 3.5mA | - | - | 14 | ±0.75% | - | ±0.36PSI (±2.49kPa) | Differential | Barbless | Male - 0.08 2.03mm Tube Dual | ±7.23PSI (±49.83kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 7.23 PSI | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() NPC-1220-015D-1-L Amphenol Advanced Sensors | In Stock | - | Datasheet | 11 Weeks | - | 8-DIP Module | - | - | - | - | - | -40°C~125°C | Bulk | - | NPC-1220 | - | Active | 1 (Unlimited) | PCB | 125°C | -40°C | Board Mount | - | - | - | - | 0 mV ~ 50 mV | PC Pin | - | - | 50mV | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | - | - | ±0.1% | - | 15PSI (103.42kPa) | Differential | Barbless | Male - 0.12 3.04mm Tube Dual | 45PSI (310.26kPa) | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ADP5200 Panasonic Electronic Components | 10 |
| Datasheet | 12 Weeks | - | 6-SMD Module | YES | SURFACE MOUNT | 6 | - | - | -10°C~60°C | - | 2004 | PS-A | - | Active | 1 (Unlimited) | Gull Wing | - | - | Board Mount | - | - | 5V | - | 0 V ~ 4.5 V | Gull Wing | 7mm | 7.2 mm | 4.55V | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | ±1.25% | - | ±14.5PSI (±100kPa) | Compound | Barbless | Male - 0.12 3mm Tube | ±29.01PSI (±200kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | 29.01 PSI | 14.5 Psi | GAGE | 0.50V | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - |