- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Nominal Supply Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Sensitivity (mV/V) | Height | Length | Width | Body Height | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSCDANN015PASA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 12 b | PC Pin | 12.45mm | 9.91 mm | - | SPI | 5V | 2mA | - | 12 | ±0.25% | 460 μs | 15PSI (103.42kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 30 PSI | 15 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | 13.85mm | - | RoHS Compliant | ||
![]() HSCDANN010BGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Through Hole | 8-DIP (0.524, 13.30mm), Top Port | - | - | 8 | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | yes | Active | 1 (Unlimited) | PCB | - | - | Board Mount | TEMPERATURE COMPENSATED OVER 0 TO 50 DEG | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | 13.35mm | 9.91 mm | 4.5V | Analog Voltage | 5V | 2mA | 3mA | 12 | ±0.25% | 1 ms | 145.04PSI (1000kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 246.56PSI (1700kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 246.56 PSI | 145.03 Psi | ABSOLUTE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | ||
![]() HSCMNNN1.6BAAA3 Honeywell Sensing and Productivity Solutions | 250 |
| Datasheet | 9 Weeks | - | 8-SMD, J-Lead | NO | THROUGH HOLE MOUNT | - | - | - | - | -20°C~85°C | - | - | TruStability® HSC | yes | Active | 1 (Unlimited) | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER 0 TO 50 DEG | - | 3V~3.6V | unknown | 0.33 V ~ 2.97 V | J Lead | 13.4mm | 10 mm | - | Analog Voltage | - | - | - | 12 | ±0.25% | 1000 μs | 23.21PSI (160kPa) | Absolute | No Port | - | - | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 23.2 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | 6.41mm | - | RoHS Compliant | ||
![]() PX2AG1XX016BGAAX Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | Cylinder | - | - | - | - | - | - | -40°C~125°C | - | 2013 | PX2 | yes | Active | 1 (Unlimited) | - | - | - | Industrial Automation | - | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | Connector | - | - | - | Analog Voltage | 5.25V | 5mA | - | - | ±0.25% | - | 232.06PSI (1600kPa) | Vented Gauge | Threaded | Male - 1/4 6.35mm BSPP | - | 754.2PSI (5200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | ||
![]() HSCDRNN100PGSA3 Honeywell Sensing and Productivity Solutions | 35 |
| Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Side Port | NO | THROUGH HOLE MOUNT | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | yes | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | PC Pin | 12.84mm | 12.45 mm | - | SPI | 3.3V | 1.6A | - | 12 | ±0.25% | 460 μs | 100PSI (689.48kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 100 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | 5.9mm | - | RoHS Compliant | ||
![]() SSCSMNN005PGAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | 4 | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PCB | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 3.3V | 3V~3.6V | unknown | 0.33 V ~ 2.97 V | PC Pin | - | - | 2.97V | Analog Voltage | - | 1.6mA | 2.1mA | - | ±0.25% | 1 ms | 5PSI (34.47kPa) | Vented Gauge | No Port | - | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 30 PSI | 5 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | ||
![]() 13U5000PA0K Honeywell Sensing and Productivity Solutions | In Stock | - | - | 14 Weeks | - | Cylinder, Threaded | - | - | 6 | - | - | - | -40°C~125°C | Bulk | 2004 | 13 mm | yes | Active | - | - | - | - | - | - | - | 5V | - | 290 mV ~ 500 mV | PC Pin | - | - | - | Wheatstone Bridge | - | - | - | - | ±0.25% | 100 µs | 5000PSI (34473.79kPa) | Absolute | No Port | - | 0.25 % | 10000PSI (68947.57kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | STAINLESS STEEL | - | 5000 Psi | - | 0MV | - | - | 10.16mm | 12.62mm | 12.62mm | - | - | RoHS Compliant | ||
![]() 236PC150GW Honeywell Sensing and Productivity Solutions | 2165 |
| Datasheet | 14 Weeks | - | Cylinder | - | - | - | - | - | 16V | -30°C~70°C | - | 1998 | - | yes | Active | 1 (Unlimited) | - | - | - | Industrial Automation | - | 16V | 10V~16V | unknown | 0 mV ~ 60 mV (10V) | Cable | 19.81mm | - | - | Wheatstone Bridge | 10V | - | - | - | ±2.5% | - | ±150PSI (±1034.21kPa) | Compound | Threaded | Male - 1/4 6.35mm UNF | 0.5 % | ±150PSI (±1034.21kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 150 PSI | - | GAGE | 0MV | Temperature Compensated | 1 mV/V | - | - | - | 40.64mm | No SVHC | RoHS Compliant | ||
![]() HSCDRRN005NDAA5 Honeywell Sensing and Productivity Solutions | 2568 |
| Datasheet | 11 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | - | - | - | 8-DIP | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | - | 85°C | -20°C | Board Mount | - | - | 4.95V~5.05V | - | 0.5 V ~ 4.5 V | PC Pin | - | - | - | Analog Voltage | 5V | - | - | - | ±0.25% | - | ±0.18PSI (±1.25kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±10.84PSI (±74.75kPa) | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | ||
![]() HSCSANN150PA2A5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | Through Hole | 4-SIP, Side Port | - | - | 4 | - | - | 5V | -20°C~85°C | - | 2009 | TruStability® HSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | TEMPERATURE COMPENSATED OVER 0 TO 50 DEG | 5V | 4.75V~5.25V | - | 12 b | PC Pin | 9.91mm | - | - | I2C | 5V | 2mA | 3mA | 12 | ±0.25% | 1 ms | 150PSI (1034.21kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 250 PSI | 150 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() HSCDANN001PGSA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | Through Hole | 8-DIP (0.524, 13.30mm), Top Port | - | - | 8 | - | - | - | -20°C~85°C | - | 2009 | TruStability® HSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | 5V | 4.75V~5.25V | - | 12 b | PC Pin | 12.45mm | 9.91 mm | - | SPI | 5V | 2mA | 3mA | 12 | ±0.25% | 1 ms | 1PSI (6.89kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 10 PSI | 1 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() SSCMRRN025MDAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 8-SMD, J-Lead, Dual Ports, Same Side | YES | SURFACE MOUNT | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEGREE CENTIGRADE, DIGITAL OUTPUT ALSO AVAILABLE | - | 4.95V~5.05V | unknown | 0.5 V ~ 4.5 V | SMD (SMT) Tab | 13.35mm | 10 mm | - | Analog Voltage | - | - | - | 14 | ±0.25% | 1000 μs | ±0.36PSI (±2.5kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±12.33PSI (±85kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 0.363 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | ||
![]() HSCDRRN400MDSA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 12 b | PC Pin | - | - | - | SPI | - | - | - | 12 | ±0.25% | 460 μs | ±5.8PSI (±40kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±29.01PSI (±200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 5.802 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | ||
![]() HSCMANN010BA6A5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 8-SMD, J-Lead, Top Port | - | - | 8 | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | SMD/SMT | - | - | Board Mount | - | 5V | 4.75V~5.25V | - | 12 b | J Lead | - | - | - | I2C | 5V | 2mA | 3mA | 12 | ±0.25% | 1 ms | 145.04PSI (1000kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 246.56PSI (1700kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | ||
![]() HSCMRRN005PDAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | J Lead | - | - | - | Analog Voltage | - | - | - | - | ±0.25% | 1000 μs | ±5PSI (±34.47kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±30PSI (±206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 5 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | ||
![]() SSCSAAT001PGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 4-SIP, Dual Ports, Opposite Sides | NO | THROUGH HOLE MOUNT | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | - | Analog Voltage | - | - | - | - | ±0.25% | 1000 μs | 1PSI (6.89kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube Dual | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 1 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | ||
![]() HSCDANT030PAAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Through Hole | 8-DIP (0.524, 13.30mm), Top Port | - | - | 8 | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 0.33 V ~ 2.97 V | PC Pin | - | - | 2.97V | Analog Voltage | 3.3V | - | 2.1mA | - | ±0.25% | 1000 μs | 30PSI (206.84kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 30 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | ||
![]() MLH016BSB01B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | 57g | - | -40°C~125°C | - | 2012 | MLH | - | Active | 1 (Unlimited) | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 9.5V~30V | unknown | 4 mA ~ 20 mA | Packard Metripak 150 | - | - | - | Analog Current | - | - | - | - | ±0.25% | 2 ms | 232.06PSI (1600kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 696.18PSI (4800kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | 696.18 PSI | - | SEALED GAGE | - | Amplified Output, Temperature Compensated | - | 55mm | 31.16mm | 27mm | - | - | RoHS Compliant | ||
![]() MLH200PSG06C Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | Panel | Cylinder, Metal | - | - | - | - | 57g | - | -40°C~125°C | - | 2009 | MLH | - | Active | 1 (Unlimited) | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 8V~30V | unknown | 1 V ~ 6 V | DIN | 22.88mm | - | 5V | Analog Voltage | 30V | 5mA | - | - | ±0.25% | 2 ms | 200PSI (1378.95kPa) | Sealed Gauge | Threaded | Male - 1/8 3.18mm NPT | - | 600PSI (4136.85kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | 600 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | ||
![]() SSCMRNN015PG6A3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Side Port | YES | SURFACE MOUNT | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | SMD/SMT | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | SMD (SMT) Tab | - | - | - | I2C | 3.3V | 1.6mA | - | 12 | ±0.25% | 460 μs | 15PSI (103.42kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | 3.6V | 3V | CERAMIC | - | 15 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant |