- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Lead Pitch | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Max Supply Voltage (DC) | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSCMANN001PGAA5 Honeywell Sensing and Productivity Solutions | 39 |
| Datasheet | 10 Weeks | Surface Mount | 8-SMD, J-Lead, Top Port | - | - | 8 | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | Gull Wing | - | Board Mount | - | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | SMD (SMT) Tab | - | - | - | 4.5V | Analog Voltage | 5V | - | 2mA | - | 3mA | - | ±0.25% | 1 ms | 1PSI (6.89kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | 10 PSI | 1 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 24PCDFA6D Honeywell Sensing and Productivity Solutions | 27 | - | Datasheet | 8 Weeks | Through Hole | 4-SIP Module | - | - | 4 | - | 2g | 10V | -40°C~85°C | - | 1998 | 24PC | yes | Active | 1 (Unlimited) | PC Pin | 6kOhm | Board Mount | - | 10V | 10V~12V | - | 0 mV ~ 330 mV (10V) | PC Pin | - | 2.5mm | - | 330mV | Wheatstone Bridge | 10V | - | 2mA | - | - | - | ±1% | 1 ms | ±30PSI (±206.84kPa) | Differential | Barbless | Male - 0.2 5mm Tube Dual | 1 % | ±60PSI (±413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | 12V | - | - | 30 Psi | - | 0MV | - | - | - | 12.7mm | 7.87mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() SSCMNNN030PASA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 8-SMD, J-Lead | YES | SURFACE MOUNT | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | SMD/SMT | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | SMD (SMT) Tab | 13.4mm | - | 10 mm | - | SPI | 3.3V | - | 1.6mA | - | - | 12 | ±0.25% | 460 μs | 30PSI (206.84kPa) | Absolute | No Port | - | - | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | 60 PSI | 30 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | 6.41mm | - | - | RoHS Compliant | - | - | ||
![]() SSCMRNN005PG2A3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | - | 8-SMD, J-Lead, Side Port | YES | SURFACE MOUNT | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | SMD (SMT) Tab | - | - | - | - | I2C | 3.3V | - | - | - | - | 12 | ±0.25% | 460 μs | 5PSI (34.47kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | - | 5 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HSCDRNN030PAAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Side Port | NO | THROUGH HOLE MOUNT | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | - | - | Analog Voltage | 5V | - | 3mA | - | - | - | ±0.25% | 1000 μs | 30PSI (206.84kPa) | Absolute | Barbed | Male - 0.08 1.93mm Tube | - | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | - | 30 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HSCSAAD100MDAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 4-SIP, Dual Ports, Opposite Sides | NO | THROUGH HOLE MOUNT | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | - | - | Analog Voltage | - | - | 2mA | - | - | - | ±0.25% | 1 ms | ±1.45PSI (±10kPa) | Differential | Barbed | Male - 0.19 4.93mm Tube Dual | - | ±20.31PSI (±140kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | - | 1.45 Psi | ABSOLUTE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HSCMANT100PG2A5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Top Port | YES | SURFACE MOUNT | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 12 b | J Lead | - | - | - | - | I2C | 5V | - | - | - | - | 12 | ±0.25% | 460 μs | 100PSI (689.48kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | - | 100 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HSCSNBD001PDAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | PC Pin | - | Board Mount | - | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | - | - | Analog Voltage | - | - | - | - | - | - | ±0.25% | 1000 μs | ±1PSI (±6.89kPa) | Differential | Barbless | Male - 0.19 4.8mm Tube Dual | - | ±10PSI (±68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | 10 PSI | 1 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SSCSFNN150PGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 4-SIP, Side Port | NO | THROUGH HOLE MOUNT | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | - | - | Analog Voltage | - | - | - | - | - | - | ±0.25% | 1000 μs | 150PSI (1034.21kPa) | Vented Gauge | Barbed | Male - 0.19 4.78mm Tube | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | - | 150 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HSCMRRN010ND3A3 Honeywell Sensing and Productivity Solutions | 24 |
| Datasheet | 11 Weeks | - | 8-SMD, J-Lead, Dual Ports, Same Side | YES | SURFACE MOUNT | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | - | - | Board Mount | - | - | 3.27V~3.33V | unknown | 12 b | J Lead | - | - | - | - | I2C | - | - | - | - | - | 12 | ±0.25% | 460 μs | ±0.36PSI (±2.49kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±12.65PSI (±87.21kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | - | 0.361 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 26PCDFG5G Honeywell Sensing and Productivity Solutions | 2586 | - | - | 14 Weeks | - | 4-SIP Module | - | - | - | - | 2g | - | -40°C~85°C | Bulk | 2002 | 26PC | no | Active | - | - | 11.5kOhm | - | - | - | 2.5V~16V | - | 0 mV ~ 100 mV (10V) | PC Pin | - | - | - | - | Wheatstone Bridge | 10V | - | - | - | - | - | ±0.2% | 1 ms | 30PSI (206.84kPa) | Gauge | Barbed | Male - 0.14 3.56mm Tube | 0.2 % | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() HSCDANN001BAAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | 8 | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | yes | Active | 1 (Unlimited) | PC Pin | - | Board Mount | TEMPERATURE COMPENSATED OVER 0 TO 50 DEG | - | 3V~3.6V | unknown | 0.33 V ~ 2.97 V | PC Pin | 13.35mm | - | 9.91 mm | - | Analog Voltage | 3.3V | - | 1.6mA | - | - | 12 | ±0.25% | 1000 μs | 14.5PSI (100kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | 29.01 PSI | 14.5 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PX2BN2XX250PSAAX Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | Cylinder | - | - | - | - | - | 5.25V | -40°C~125°C | - | 2014 | PX2 | - | Active | 1 (Unlimited) | - | - | Industrial Automation | - | 5.25V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | Connector | - | - | - | - | Analog Voltage | 5.25V | - | 5mA | - | - | - | ±0.25% | - | 250PSI (1723.69kPa) | Sealed Gauge | Threaded | Male - 1/8 3.18mm NPT | - | 750PSI (5171.07kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() BLVR-L10D-B1NS-N Amphenol All Sensors Corporation | 14 |
| Datasheet | 6 Weeks | - | 4-SIP, Dual Ports, Same Side | - | - | - | - | - | - | -25°C~85°C | - | 2009 | BLVR | - | Active | 1 (Unlimited) | PC Pin | - | Board Mount | - | - | 6V | unknown | 0 mV ~ 32 mV (3.3V) | PC Pin | - | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | ±2% | - | ±0.36PSI (±2.49kPa) | Differential | Barbless | Male - 0.08 2.04mm Tube Dual | - | ±7.23PSI (±49.83kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 7.23 PSI | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HSCDRRN005ND3A5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | - | - | Board Mount | - | - | 4.95V~5.05V | - | 12 b | PC Pin | - | - | - | - | I2C | 5V | 2mA | - | - | - | 12 | ±0.25% | 460 μs | ±0.18PSI (±1.25kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±10.84PSI (±74.75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | - | 0.181 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MLH016BGD14E Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | 57g | - | -40°C~125°C | - | 2012 | MLH | - | Active | 1 (Unlimited) | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 7V~30V | unknown | 0.5 V ~ 4.5 V | M12 | - | - | - | 4V | Analog Voltage | - | - | 5mA | - | 17mA | - | ±0.25% | 2000 μs | 232.06PSI (1600kPa) | Vented Gauge | Threaded | Male - 1/4 6.35mm BSP | - | 696.18PSI (4800kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | PLASTIC | 696.18 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MLH150PSB01B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | Stud | Cylinder, Metal | - | - | 3 | Plastic | 57g | 30V | -40°C~125°C | Bulk | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | 30V | 9.5V~30V | - | 4 mA ~ 20 mA | Packard Metripak 150 | - | - | - | - | Analog Current | - | - | - | 4mA | - | - | ±0.25% | 2 ms | 150PSI (1034.21kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 450PSI (3102.64kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | GAGE | - | Amplified Output, Temperature Compensated | 55mm | 31.16mm | 27mm | - | - | Unknown | RoHS Compliant | - | IP65 | ||
![]() 2SMPB-01-01 Omron Electronics Inc-EMC Div | 20 | - | Datasheet | 15 Weeks | - | 8-VQFN | YES | SURFACE MOUNT | 8 | - | - | - | -40°C~85°C | Cut Tape | 2009 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Board Mount | - | - | 2.25V~3.6V | - | 24 b | SMD (SMT) Tab | - | - | - | - | I2C | - | - | - | - | - | 24 | ±0.011PSI (±0.075kPa) | - | 4.35PSI ~ 15.95PSI (30kPa ~ 110kPa) | Absolute | No Port | - | - | 23.21PSI (160kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 23.21 PSI | 15.95 Psi | - | - | Temperature Compensated | - | - | - | 0.92mm | - | Unknown | RoHS Compliant | - | - | ||
![]() MLH060BSD14B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | 57g | - | -40°C~125°C | - | 2012 | MLH | - | Active | 1 (Unlimited) | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 9.5V~30V | unknown | 4 mA ~ 20 mA | M12 | - | - | - | - | Analog Current | - | - | - | - | - | - | ±0.25% | 2000 μs | 870.2PSI (6000kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm BSP | - | 1740.45PSI (12000kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | PLASTIC | 1740.45 PSI | - | SEALED GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SSCMANN001PGAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 8-SMD, J-Lead, Top Port | - | - | 8 | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | Gull Wing | - | Board Mount | - | 3.3V | 3V~3.6V | unknown | 0.33 V ~ 2.97 V | SMD (SMT) Tab | - | - | - | 2.97V | Analog Voltage | 3.3V | - | 1.6mA | - | 2.1mA | - | ±0.25% | 1 ms | 1PSI (6.89kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | - | 1 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - |