- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Impedance | Nominal Supply Current | Cable Length | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Resolution | Port Size | Maximum Pressure | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Sensitivity (mV/V) | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST150PG2BPCF Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | - | -40°C~100°C | - | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -40°C | Industrial Automation | - | - | - | 5V | - | 0.5 V ~ 4.5 V | - | - | - | 4.5V | Analog Voltage | 5V | 5.25V | 4.75V | - | 5mA | - | - | 7mA | - | - | ±1% | - | 150PSI (1034.21kPa) | Vented Gauge | Threaded | - | Male - 1/4 6.35mm NPT | 450PSI (3102.64kPa) | - | - | - | - | 450 PSI | - | - | - | Amplified Output, Temperature Compensated | - | 55mm | 31.16mm | 27mm | - | - | RoHS Compliant | - | ||
![]() SSCDLND001PGAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | 8 | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | - | 3.3V | 3V~3.6V | unknown | 0.33 V ~ 2.97 V | PC Pin | 13.35mm | 10 mm | 2.97V | Analog Voltage | 3.3V | - | - | - | 1.6mA | - | - | 2.1mA | - | - | ±0.25% | 1 ms | 1PSI (6.89kPa) | Vented Gauge | Barbed | - | Male - 0.1 2.47mm Tube | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 10 PSI | 1 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MPVZ5004G6T1 NXP USA Inc. | 40 |
| Datasheet | 12 Weeks | - | 8-SMD Module | YES | SURFACE MOUNT | - | - | - | 0°C~85°C | Tape & Reel (TR) | 2004 | MPVZ5004G | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.39 | - | 4.75V~5.25V | - | 1 V ~ 4.9 V | SMD (SMT) Tab | 10.66mm | 10.66 mm | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | ±6.25% | - | 0.57PSI (3.92kPa) | Vented Gauge | No Port | - | - | 2.32PSI (16kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | PLASTIC | - | 0.56 Psi | GAGE | 1V | Temperature Compensated | 1000 mV/V | - | - | - | 12.95mm | - | ROHS3 Compliant | - | ||
![]() SSCMRNN250MG2A5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 8-SMD, J-Lead, Side Port | YES | SURFACE MOUNT | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 5V | 4.75V~5.25V | unknown | 12 b | SMD (SMT) Tab | 12.84mm | 12.45 mm | - | I2C | 5V | - | - | - | 2mA | - | - | - | 12 | - | ±0.25% | 1 ms | 3.63PSI (25kPa) | Vented Gauge | Barbed | - | Male - 0.08 1.93mm Tube | 20.31PSI (140kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 3.626 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | 6.54mm | - | RoHS Compliant | - | ||
![]() SSCDLND010BGAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | Through Hole | 8-DIP (0.524, 13.30mm), Top Port | - | - | 8 | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | - | 3.3V | 3V~3.6V | unknown | 0.33 V ~ 2.97 V | PC Pin | 13.35mm | 10 mm | 2.97V | Analog Voltage | 3.3V | - | - | - | 1.6mA | - | - | 2.1mA | - | - | ±0.25% | 1 ms | 145.04PSI (1000kPa) | Vented Gauge | Barbed | - | Male - 0.1 2.47mm Tube | 246.56PSI (1700kPa) | PRESSURE SENSOR,PEIZORESISTIVE | 3.6V | 3V | CERAMIC | 246.56 PSI | 145.03 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SPTMA0015PG5W02 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 32 Weeks | Stud | Cylinder | - | - | 4 | - | - | -40°C~85°C | - | 2001 | SPT | - | Active | 1 (Unlimited) | Cable | - | - | - | Industrial Automation | - | - | 12V | 12.5V~24V | unknown | 4 mA ~ 20 mA | Cable 2' | - | - | - | Wheatstone Bridge | 24V | - | - | - | - | 50.8mm | 20mA | - | - | - | ±0.25% | 5000 μs | 15PSI (103.42kPa) | Vented Gauge | Threaded | - | Male - 1/4 6.35mm NPT | 45PSI (310.26kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | STAINLESS STEEL | 45 PSI | 15 Psi | GAGE | 4MV | Temperature Compensated | - | 91.8mm | 25.64mm | 22.2mm | - | - | RoHS Compliant | - | ||
![]() SSCMANN005PGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 8-SMD, J-Lead, Top Port | - | - | 8 | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | Board Mount | - | - | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | SMD (SMT) Tab | - | - | 4.5V | Analog Voltage | 5V | - | - | - | 2mA | - | - | 3mA | - | - | ±0.25% | 1 ms | 5PSI (34.47kPa) | Vented Gauge | Barbed | - | Male - 0.19 4.93mm Tube | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 30 PSI | 5 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCMANN001PGSA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 8-SMD, J-Lead, Top Port | YES | SURFACE MOUNT | 8 | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | Board Mount | - | - | 5V | 4.75V~5.25V | unknown | 12 b | SMD (SMT) Tab | - | - | - | SPI | 5V | - | - | - | 2mA | - | - | - | 12 | - | ±0.25% | 1 ms | 1PSI (6.89kPa) | Vented Gauge | Barbed | - | Male - 0.19 4.93mm Tube | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 10 PSI | 1 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSMNN600MGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | 4 | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | 5.36 mm | 4.5V | Analog Voltage | 5V | - | - | - | 2mA | - | - | 3mA | 12 | - | ±0.25% | 1 ms | 8.7PSI (60kPa) | Vented Gauge | No Port | - | - | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 29.01 PSI | 8.7 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSNNN001PG2A5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | 4 | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | - | 5V | 4.75V~5.25V | unknown | 12 b | PC Pin | 10mm | - | - | I2C | 5V | - | - | - | 2mA | - | - | - | 12 | - | ±0.25% | 1 ms | 1PSI (6.89kPa) | Vented Gauge | No Port | - | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 10 PSI | 1 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSNNN001PGAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | Through Hole | 4-SIP Module | - | - | 4 | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PCB | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | 3.3V | 3V~3.6V | unknown | 0.33 V ~ 2.97 V | PC Pin | 10mm | - | 2.97V | Analog Voltage | 3.3V | - | - | - | 1.6mA | - | - | 2.1mA | - | - | ±0.25% | 1 ms | 1PSI (6.89kPa) | Vented Gauge | No Port | - | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 1 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ST015PG2BPCF Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | - | -40°C~100°C | - | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -40°C | Industrial Automation | - | - | - | 5V | - | 0.5 V ~ 4.5 V | - | - | - | 4.5V | Analog Voltage | 5V | 5.25V | 4.75V | - | - | - | - | 7mA | - | - | ±1% | - | 15PSI (103.42kPa) | Vented Gauge | Threaded | - | Male - 1/4 6.35mm NPT | 45PSI (310.26kPa) | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | 55mm | 31.16mm | 27mm | - | - | RoHS Compliant | - | ||
![]() HSCMAND015PASA5 Honeywell Sensing and Productivity Solutions | 584 |
| Datasheet | 10 Weeks | Surface Mount | 8-SMD, J-Lead, Top Port | - | - | 8 | - | - | -20°C~85°C | - | 2009 | TruStability® HSC | yes | Active | 1 (Unlimited) | Gull Wing | - | - | - | Board Mount | - | - | 5V | 4.75V~5.25V | - | 12 b | J Lead | 12.45mm | 9.91 mm | - | SPI | 5V | - | - | - | 2mA | - | - | 3mA | 12 | - | ±0.25% | 1 ms | 15PSI (103.42kPa) | Absolute | Barbed | - | Male - 0.19 4.93mm Tube | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 30 PSI | 15 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() 76064-00000600-01 Honeywell Sensing and Productivity Solutions | 47 |
| Datasheet | 11 Weeks | - | Cylinder | - | - | - | - | - | -40°C~121°C | - | 2004 | 5000 | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | Industrial Automation | - | - | - | - | - | - | Screw Terminal | - | - | - | SPST-NC | - | - | - | - | - | - | - | - | - | SPST | - | - | 60PSI (413.69kPa) | Switch | Threaded | - | Male - 1/8 3.18mm NPT | 500PSI (3447.38kPa) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() DLVR-L60D-E2NJ-C-NI5F Amphenol All Sensors Corporation | 11 |
| Datasheet | 6 Weeks | - | 8-SMD Module | YES | SURFACE MOUNT | - | - | - | -25°C~85°C | - | 2013 | DLVR | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | Board Mount | - | - | - | - | unknown | 14 b | SMD (SMT) Tab | 15.75mm | - | - | I2C | 5V | - | - | - | 5mA | - | - | - | 14 | - | ±0.75% | - | ±2.17PSI (±14.95kPa) | Differential | Barbless | - | Male - 0.08 2.03mm Tube Dual | ±7.23PSI (±49.83kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 7.23 PSI | - | - | - | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BLVR-L01D-B1NS-N Amphenol All Sensors Corporation | 117 |
| Datasheet | 6 Weeks | - | 4-SIP, Dual Ports, Same Side | - | - | - | - | - | -25°C~85°C | - | 2009 | BLVR | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | - | - | 6V | unknown | 0 mV ~ 8 mV (3.3V) | PC Pin | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | - | ±2% | - | ±0.04PSI (±0.25kPa) | Differential | Barbless | - | Male - 0.08 2.04mm Tube Dual | ±3.61PSI (±24.92kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 3.61 PSI | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BLVR-L05D-B1NS-N Amphenol All Sensors Corporation | 30 | - | Datasheet | 6 Weeks | - | 4-SIP, Dual Ports, Same Side | - | - | - | - | - | -25°C~85°C | - | 2009 | BLVR | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | - | - | 6V | unknown | 0 mV ~ 24 mV (3.3V) | PC Pin | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | - | ±2% | - | ±0.18PSI (±1.25kPa) | Differential | Barbless | - | Male - 0.08 2.04mm Tube Dual | ±7.23PSI (±49.83kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 7.23 PSI | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NPA-300M-015G Amphenol Advanced Sensors | 181 | - | Datasheet | 13 Weeks | - | 14-SOIC Module, Top Port | - | - | - | 14-SOIC | - | -50°C~150°C | Tape & Reel (TR) | - | NPA-100 | - | Active | 5A (24 Hours) | - | - | - | - | Board Mount | - | - | - | 3.3V | - | 0.5 V ~ 3 V | Gull Wing | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | ±1.5% | - | 15PSI (103.42kPa) | Vented Gauge | Barbed | - | Male - 0.12 3mm Tube Dual | 60PSI (413.69kPa) | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLH100PGL09B Honeywell Sensing and Productivity Solutions | 56 |
| Datasheet | 10 Weeks | Panel | Cylinder, Metal | - | - | - | - | 57g | -40°C~125°C | Bulk | 2011 | MLH | - | Active | 1 (Unlimited) | Cable | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | - | 9.5V~30V | unknown | 4 mA ~ 20 mA | Cable 1m | 22.88mm | - | - | Analog Current | 30V | - | - | - | - | - | 20mA | - | - | - | ±0.25% | 2 ms | 100PSI (689.48kPa) | Vented Gauge | Threaded | - | Female - 7/16 11.11mm UNF Schrader | 300PSI (2068.43kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | 300 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NPA-600B-001G Amphenol Advanced Sensors | 27 |
| Datasheet | 15 Weeks | Surface Mount | 14-SOIC Module, Top Port | - | - | 14 | - | - | -40°C~125°C | Cut Tape (CT) | 2014 | NPA-600 | - | Discontinued | 5A (24 Hours) | Gull Wing | - | 125°C | -40°C | Board Mount | - | - | 5V | 4.75V~5.25V | - | 14 b | Gull Wing | - | - | 5V | ZACwire™ | 5V | 5.5V | 2.7V | 5kOhm | 1.5mA | - | - | - | - | - | ±1.5% | - | 1PSI (6.89kPa) | Vented Gauge | Barbed | 1.75 B | Male - 0.12 3mm Tube Dual | 60PSI (413.69kPa) | - | - | - | - | 60 PSI | - | - | - | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - |