- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | RoHS | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Height | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLH016BSH14A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | - | -40°C~125°C | - | 2004 | MLH | yes | Active | 1 (Unlimited) | - | - | - | Industrial Automation | - | - | 5V~6V | unknown | 0.5 V ~ 4.5 V | - | - | - | 4.5V | Analog Voltage | 5V | - | - | - | - | 8mA | - | ±0.25% | - | 232.06PSI (1600kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm BSP | - | 696.18PSI (4800kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() MLH050PGB01B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | -40°C~125°C | Bulk | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 9.5V~30V | - | 4 mA ~ 20 mA | Packard Metripak 150 | - | - | - | Analog Current | - | - | - | - | 20mA | - | - | ±0.5% | 2 ms | 50PSI (344.74kPa) | Vented Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 150PSI (1034.21kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | 150 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | 55mm | 31.16mm | 27mm | - | RoHS Compliant | Lead Free | ||
![]() MLH150PGL04G Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Panel | Cylinder, Metal | - | - | - | 57g | - | -40°C~125°C | Bulk | 2011 | MLH | - | Active | 1 (Unlimited) | Cable | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 8V~30V | unknown | 1 V ~ 5 V | Cable 1m | 22.88mm | - | 4V | Analog Voltage | 30V | - | - | 5mA | - | - | - | ±0.25% | 2000 μs | 150PSI (1034.21kPa) | Vented Gauge | Threaded | Male - 3/8 9.52mm UNF | - | 450PSI (3102.64kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | 450 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MLH05KPSL10C Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | -40°C~125°C | Bulk | 2011 | MLH | - | Active | 1 (Unlimited) | Cable | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 8V~30V | unknown | 1 V ~ 6 V | Cable 1m | 22.88mm | - | 5V | Analog Voltage | - | - | - | 5mA | - | 17mA | - | ±0.25% | 2000 μs | 5000PSI (34473.79kPa) | Sealed Gauge | Threaded | Male - 7/16 11.11mm UNF | - | 7500PSI (51710.68kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | 7500 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MLH05KPSB06A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | -40°C~125°C | - | 2009 | MLH | - | Active | 1 (Unlimited) | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | 5V | 5V~6V | - | 0.5 V ~ 4.5 V | Packard Metripak 150 | 22.88mm | - | 4V | Analog Voltage | 5V | - | - | 4mA | - | 8mA | - | ±0.25% | 2 ms | 5000PSI (34473.79kPa) | Sealed Gauge | Threaded | Male - 1/8 3.18mm NPT | - | 7500PSI (51710.68kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | - | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() SSCMRRN010NGAB5 Honeywell Sensing and Productivity Solutions | 11 |
| Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Dual Ports, Same Side | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 4.95V~5.05V | unknown | 0.25 V ~ 4.75 V | SMD (SMT) Tab | - | - | - | Analog Voltage | 5V | - | - | - | - | - | - | ±0.25% | - | 0.36PSI (2.49kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube Dual | - | 10.84PSI (74.75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() SSCMRRN005PD3A3 Honeywell Sensing and Productivity Solutions | 1000 | - | Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Dual Ports, Same Side | YES | SURFACE MOUNT | 8 | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | Solder | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | SMD (SMT) Tab | - | - | - | I2C | 3.3V | - | - | - | - | - | 12 | ±0.25% | 460 μs | ±5PSI (±34.47kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±30PSI (±206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 5 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() 9251704 Honeywell | In Stock | - | - | - | Sealed | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Connector | 105 °C | -40 °C | - | - | - | - | - | - | - | - | - | 4.5 V | - | 5 V | 5.25 V | 4.75 V | - | - | - | - | - | - | - | Sealed Gauge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSCSHHN150PDUNV Honeywell Sensing and Productivity Solutions | 10 |
| Datasheet | 13 Weeks | - | 4-SIP, Dual Ports, Same Side | - | - | 4 | - | - | -40°C~85°C | - | 2011 | TruStability® NSC | - | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | - | 1.5V~12V | unknown | 0 mV ~ 258.5 mV (5V) | PC Pin | - | - | - | Wheatstone Bridge | - | - | - | 1.5mA | - | - | - | ±0.25% | - | ±150PSI (±1034.21kPa) | Differential | Barbed | Male - 0.16 3.94mm Tube Dual | - | ±250PSI (±1723.69kPa) | PRESSURE SENSOR,STRAIN GUAGE | 12V | 1.8V | - | 250 PSI | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ADP42A23 Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | 6-DIP Module | NO | - | 6 | - | - | -5°C~50°C | Bulk | 2000 | PS | - | Active | 1 (Unlimited) | Through Hole | - | - | Board Mount | - | - | - | - | 0 mV ~ 100 mV | PC Pin | 7.2mm | 7.2 mm | 43.5mV | Wheatstone Bridge | 5V | - | - | 1.5mA | - | - | - | ±0.3% | - | 5.8PSI (40kPa) | Vented Gauge | Barbless | Male - 0.1 2.5mm Tube | 0.3 % | 11.6PSI (80kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | 11.6 PSI | - | GAGE | 0MV | Temperature Compensated | - | - | - | 8.5mm | RoHS Compliant | Lead Free | ||
![]() ADP5201 Panasonic Electronic Components | 107 |
| Datasheet | 12 Weeks | Surface Mount | 6-SMD Module | - | - | 6 | - | - | -10°C~60°C | - | 2004 | PS-A | - | Active | 1 (Unlimited) | Gull Wing | - | - | Board Mount | - | - | 5V | - | 0 V ~ 4.5 V | Gull Wing | 7mm | 7.2 mm | 4.55V | Wheatstone Bridge | - | - | - | - | - | - | - | ±1.5% | - | ±14.5PSI (±100kPa) | Vented Gauge | Barbless | Male - 0.12 3mm Tube | - | ±29.01PSI (±200kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | 29.01 PSI | 14.5 Psi | GAGE | 0.50V | Amplified Output, Temperature Compensated | - | - | - | 8.5mm | RoHS Compliant | - | ||
![]() MLH150PGB01B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | -40°C~125°C | Bulk | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 9.5V~30V | unknown | 4 mA ~ 20 mA | Packard Metripak 150 | - | - | - | Analog Current | - | - | - | - | 20mA | - | - | ±0.25% | 2 ms | 150PSI (1034.21kPa) | Vented Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 450PSI (3102.64kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | 450 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | 55mm | 31.16mm | 27mm | - | RoHS Compliant | Lead Free | ||
![]() MLH500PST06A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | - | -40°C~125°C | - | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 5V~6V | unknown | 0.5 V ~ 4.5 V | - | 22.88mm | - | 4.5V | Analog Voltage | 5V | - | - | - | - | 8mA | - | ±0.25% | 2000 μs | 500PSI (3447.38kPa) | Sealed Gauge | Threaded | Male - 1/8 3.18mm NPT | - | 1500PSI (10342.14kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | 1500 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() HSCMRRD001PDSA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 8-SMD, J-Lead, Dual Ports, Same Side | - | - | 8 | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | yes | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 12 b | J Lead | - | 12.45 mm | - | SPI | 5V | - | - | - | - | - | 12 | ±0.25% | 460 μs | 1PSI (6.89kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 1 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | 6.54mm | RoHS Compliant | - | ||
![]() HSCMRNN1.6BGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | - | 8-SMD, J-Lead, Side Port | NO | THROUGH HOLE MOUNT | 8 | - | - | -20°C~85°C | - | - | TruStability® HSC | yes | Active | 1 (Unlimited) | PCB | - | - | Board Mount | TEMPERATURE COMPENSATED OVER 0 TO 50 DEG | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | J Lead | 13.65mm | 9.91 mm | 4.5V | Analog Voltage | 5V | - | - | 2mA | - | 3mA | 12 | ±0.25% | 1 ms | 23.21PSI (160kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube | - | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 23.2 Psi | ABSOLUTE | - | Amplified Output, Temperature Compensated | - | - | - | 5.9mm | RoHS Compliant | - | ||
![]() SSCMRNN005PDSA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 8-SMD, J-Lead, Side Port | YES | SURFACE MOUNT | 8 | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | SMD/SMT | - | - | Board Mount | - | 3.3V | 3V~3.6V | unknown | 12 b | SMD (SMT) Tab | - | - | - | SPI | - | - | - | 1.6mA | - | - | 12 | ±0.25% | 1 ms | ±5PSI (±34.47kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube | - | ±30PSI (±206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 30 PSI | 5 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() MLH01KPSP06C Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | -40°C~125°C | - | 2012 | MLH | - | Obsolete | 1 (Unlimited) | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 8V~30V | unknown | 1 V ~ 6 V | Flying Lead | - | - | 5V | Analog Voltage | - | - | - | 5mA | - | 17mA | - | ±0.25% | 2 ms | 1000PSI (6894.76kPa) | Sealed Gauge | Threaded | Male - 1/8 3.18mm NPT | - | 2000PSI (13789.51kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | 2000 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | 55mm | 31.16mm | 27mm | - | RoHS Compliant | - | ||
![]() MLH010BGB14E Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | -40°C~125°C | - | 2012 | MLH | - | Active | 1 (Unlimited) | - | 125°C | -40°C | Industrial Automation | - | - | 7V~30V | - | 0.5 V ~ 4.5 V | Packard Metripak 150 | - | - | 4V | Analog Voltage | - | 30V | 7V | 5mA | - | 17mA | - | ±0.25% | - | 145.04PSI (1000kPa) | Vented Gauge | Threaded | Male - 1/4 6.35mm BSP | - | 435.11PSI (3000kPa) | - | - | - | - | 435.11 PSI | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() MLH017BSB01A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | -40°C~125°C | - | 2012 | MLH | - | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | Industrial Automation | - | - | 5V~6V | - | 0.5 V ~ 4.5 V | Packard Metripak 150 | - | - | 4V | Analog Voltage | 5V | - | - | 4mA | - | - | - | ±0.25% | 2 ms | 246.56PSI (1700kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm NPT | - | - | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | 55mm | 31.16mm | 27mm | - | RoHS Compliant | - | ||
![]() MLH040BSB09A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | -40°C~125°C | - | 2012 | MLH | - | Active | 1 (Unlimited) | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION AND IT CAN TOLERATE 6 VDC EXCITATION | - | 5V~6V | unknown | 0.5 V ~ 4.5 V | Packard Metripak 150 | - | - | 4V | Analog Voltage | 5V | - | - | 4mA | - | 8mA | - | ±0.25% | 2 ms | 580.15PSI (4000kPa) | Sealed Gauge | Threaded | Female - 7/16 11.11mm UNF Schrader | - | 1160.3PSI (8000kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | 1160.3 PSI | - | SEALED GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - |