- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Impedance | Nominal Supply Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Sensitivity (mV/V) | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KP126N6165 Infineon Technologies | In Stock | - | Datasheet | - | - | 8-SMD Module | YES | SURFACE MOUNT | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | - | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | - | - | Board Mount | RATIOMETRIC OUTPUT | - | 4.5V~5.5V | unknown | 0.2 V ~ 4.8 V | SMD (SMT) Tab | 7mm | 7 mm | 4.85V | Analog Voltage | 5V | - | - | - | - | - | - | - | - | ±0.145PSI (±1kPa) | 1800 μs | 8.7PSI ~ 23.93PSI (60kPa ~ 165kPa) | Absolute | No Port | - | - | - | PRESSURE SENSOR,CAPACITIVE | PLASTIC | - | 23.93 Psi | - | 0.10V | Amplified Output, Temperature Compensated | 43.8 mV/V | - | 2.8mm | - | - | RoHS Compliant | - | ||
![]() TBPMANN060PGUCV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | 6-SMD, No Lead, Top Port | - | - | - | - | - | -40°C~125°C | - | 2014 | TBP | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | 5V | 1.5V~12V | - | 0 mV ~ 6.5 mV (5V) | SMD (SMT) Tab | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | 600mA | - | - | ±0.15% | - | 60PSI (413.69kPa) | Vented Gauge | Barbed | Male - 0.08 2.54mm Tube | - | 145PSI (999.74kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | Temperature Compensated | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() DC001NDC4 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | Through Hole | 4-SIP Module | - | - | 4 | - | 5V | -25°C~85°C | - | 2003 | DC | - | yes | Obsolete | 1 (Unlimited) | PCB | - | - | - | - | Board Mount | SENSITIVITY IS 10 MILLI VOLT | 30V | - | - | 0.25 V ~ 4.25 V | PC Pin | 21.59mm | 12.95 mm | 4.25V | Analog Voltage | 5V | 16V | - | - | 4mA | - | 4mA | 4mA | - | ±0.25% | - | 0.04PSI (0.25kPa) | Differential | Barbed | Male - 0.19 4.83mm Tube Dual | 0.05 % | 3.61PSI (24.92kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 0.036 Psi | - | 2.25V | Temperature Compensated | - | 27.4mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() PX2BN2XX250PSCHX Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | Cylinder | - | - | - | - | 30V | -40°C~125°C | Bulk | 2014 | PX2 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | - | 30V | 8V~30V | - | 4 mA ~ 20 mA | Connector | - | - | - | Analog Current | 30V | - | - | - | 20mA | - | - | - | - | ±0.25% | - | 250PSI (1723.69kPa) | Sealed Gauge | Threaded | Male - 1/8 3.18mm NPT | - | 750PSI (5171.07kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | Temperature Compensated | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() HSCMRNN100PGSA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | - | 8-SMD, J-Lead, Side Port | YES | SURFACE MOUNT | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 12 b | J Lead | 12.84mm | 12.45 mm | - | SPI | 5V | - | - | - | - | - | 2mA | - | 12 | ±0.25% | 1 ms | 100PSI (689.48kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 100 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | 6.54mm | - | - | RoHS Compliant | - | ||
![]() SSCDRRN060MDAA5 Honeywell Sensing and Productivity Solutions | 1418 |
| Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | NO | - | 8 | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | yes | Active | 1 (Unlimited) | Through Hole | - | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | 13.35mm | 9.91 mm | 4.5V | Analog Voltage | 5V | - | - | - | - | - | 2mA | 3mA | - | ±0.25% | 1 ms | ±0.87PSI (±6kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±12.33PSI (±85kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() ADP1141 Panasonic Electronic Components | 72 |
| Datasheet | 12 Weeks | - | 6-DIP Module | NO | - | 6 | - | - | -20°C~100°C | - | 2004 | PF | - | - | Active | 1 (Unlimited) | Through Hole | - | - | - | - | Board Mount | - | - | 5V | - | 0 mV ~ 100 mV | PC Pin | 10mm | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | ±0.3% | - | 14.23PSI (98.1kPa) | Vented Gauge | Barbless | Male - 0.12 3mm Tube | 0.3 % | 28.46PSI (196.22kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | 28.46 PSI | 14.22 Psi | GAGE | 0MV | Temperature Compensated | - | - | 9.3mm | - | - | RoHS Compliant | - | ||
![]() PX2EN1XX500PSCHX Honeywell Sensing and Productivity Solutions | 2924 |
| Datasheet | 8 Weeks | - | Cylinder | - | - | 3 | - | - | -40°C~125°C | Bulk | 2014 | PX2 | - | - | Active | 1 (Unlimited) | Cable | - | - | 125°C | -40°C | Industrial Automation | - | - | 8V~30V | - | 4 mA ~ 20 mA | Wire Leads | - | - | - | Analog Current | 30V | - | - | - | 20mA | - | - | - | - | ±0.25% | - | 500PSI (3447.38kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 1000PSI (6894.76kPa) | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCMLNN025MDAA3 Honeywell Sensing and Productivity Solutions | 950 | - | Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Top Port | YES | SURFACE MOUNT | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEGREE CENTIGRADE, DIGITAL OUTPUT ALSO AVAILABLE | - | 3.27V~3.33V | unknown | 0.33 V ~ 2.97 V | SMD (SMT) Tab | 13.35mm | 10 mm | - | Analog Voltage | - | - | - | - | - | - | - | - | 14 | ±0.25% | 1000 μs | 0.36PSI (2.5kPa) | Differential | Barbless | Male - 0.1 2.47mm Tube | - | - | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 0.363 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() 40PC500G2A Honeywell Sensing and Productivity Solutions | 1 | - | - | 12 Weeks | Panel | 6-DIP Module | - | - | 6 | - | - | -45°C~125°C | - | 1998 | 40PC | - | yes | Active | 1 (Unlimited) | PCB | - | - | - | - | Board Mount | ITS ALSO OPERTARES IN 8 MV/PSI SENSITIVITY | - | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | 13.21mm | 11.13 mm | 4V | Analog Voltage | 5V | - | - | - | - | - | 10mA | - | - | ±3% | 1 ms | 500PSI (3447.38kPa) | Vented Gauge | Barbless | Male - 0.18 4.57mm Tube | 0.2 % | 1000PSI (6894.76kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 1000 PSI | 500 Psi | GAGE | - | Amplified Output | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MHR01015PBMNNEAA01 Honeywell Sensing and Productivity Solutions | 46 |
| Datasheet | 9 Weeks | - | Cylinder, Metal | - | - | - | - | - | -40°C~120°C | - | 2016 | MH | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | - | - | - | unknown | - | Cable 10' | - | - | - | SPST-NC | - | - | - | - | - | - | - | - | - | ±2% | - | 40PSI ~ 500PSI (275.8kPa ~ 3447.4kPa) | Sealed Gauge | - | Male - 1/8 3.18mm NPT | - | 600PSI (4136.85kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHR00700BBPNMABA01 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | - | Cylinder, Metal | - | - | - | - | - | -40°C~120°C | - | 2016 | MH | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | - | - | - | unknown | - | Connector | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | ±2% | - | 40PSI ~ 500PSI (275.8kPa ~ 3447.4kPa) | Sealed Gauge | - | Male - 1/8 3.18mm NPT | - | 600PSI (4136.85kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NBPLANN100PAUNV Honeywell Sensing and Productivity Solutions | 30 |
| Datasheet | 9 Weeks | Surface Mount | 6-SMD, No Lead, Top Port | - | - | 6 | - | - | -40°C~125°C | - | 2012 | NBP | - | - | Active | 1 (Unlimited) | SMD/SMT | 3kOhm | - | 125°C | -40°C | Board Mount | - | 12V | 1.8V~12V | - | 0 mV ~ 86 mV (5V) | SMD (SMT) Tab | - | - | - | Wheatstone Bridge | - | - | 12V | 1.8V | - | - | 1.5mA | - | - | ±0.25% | - | 100PSI (689.48kPa) | Absolute | Barbed | Male - 0.11 2.74mm Tube | - | 240PSI (1654.74kPa) | - | - | 240 PSI | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() NPP-301A-700A Amphenol Advanced Sensors | 667 |
| Datasheet | 11 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | 1.332428mg | 3V | -40°C~125°C | - | 2006 | NPP-301 | - | - | Active | 6 (Time on Label) | SMD/SMT | - | - | 125°C | -40°C | Board Mount | - | 3V | 3V~10V | - | 0 mV ~ 60 mV (3V) | Gull Wing | - | - | 60mV | Wheatstone Bridge | 3V | - | - | - | - | 5kOhm | - | - | - | ±0.2% | - | 100PSI (689.48kPa) | Absolute | No Port | - | - | 300PSI (2068.43kPa) | - | - | 300 PSI | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() ABPLLND060MGAA3 Honeywell Sensing and Productivity Solutions | 893 | - | Datasheet | 11 Weeks | - | 6-SMD Module, No Lead | - | - | - | - | - | -40°C~85°C | - | 2015 | ABP | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | 3.3V | - | - | 0.33 V ~ 2.97 V | SMD (SMT) Tab | - | - | - | Analog Voltage | - | - | - | - | - | - | 2.1mA | - | - | ±0.25% | 1 ms | 0.87PSI (6kPa) | Vented Gauge | Barbless | Male - 0.11 2.67mm Tube | - | 12.33PSI (85kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() NPH-8-007GH Amphenol Advanced Sensors | 50 | - | Datasheet | 11 Weeks | - | TO-233AA, TO-8-3 Metal Can | NO | - | - | - | - | -40°C~125°C | - | - | NPH | - | - | Active | 1 (Unlimited) | Through Hole | - | - | - | - | Board Mount | - | - | - | - | 0 mV ~ 75 mV | PC Pin | 12.7mm | - | 100mV | Wheatstone Bridge | - | - | - | - | 1.5mA | - | 1.5mA | - | - | ±1.5% | - | 1.02PSI (7kPa) | Vented Gauge | Barbless | Male - 0.19 4.83mm Tube | 0.05 % | 5.08PSI (35kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 1 Psi | GAGE | 2MV | Temperature Compensated | - | - | 19.33mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() SSCMRRT100MD7A3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Dual Ports, Same Side | YES | SURFACE MOUNT | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | SMD (SMT) Tab | - | - | - | I2C | - | - | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | ±1.45PSI (±10kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±20.31PSI (±140kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 1.45 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() NPA-300B-015G Amphenol Advanced Sensors | 369 | - | Datasheet | 13 Weeks | - | 14-SOIC Module, Top Port | YES | SURFACE MOUNT | 14 | - | - | -40°C~125°C | Cut Tape (CT) | 2014 | NPA-300 | e4 | - | Active | 5A (24 Hours) | Gull Wing | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Board Mount | - | 3.3V | 3.135V~3.465V | unknown | 2 V ~ 3 V | Gull Wing | - | - | 3.3V | Analog Voltage | 5V | - | - | - | - | - | 1mA | - | 14 | ±1.5% | - | 15PSI (103.42kPa) | Vented Gauge | Barbed | Male - 0.12 3mm Tube Dual | 0.25 % | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 60 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLV-L20D-E1NS-N Amphenol All Sensors Corporation | 11 |
| Datasheet | 6 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | -25°C~85°C | - | 2012 | MLV | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Board Mount | - | - | 12V | unknown | 0 mV ~ 20 mV (5V) | PC Pin | 14.8mm | 7.17 mm | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | ±0.3% | 500 μs | ±0.72PSI (±4.96kPa) | Differential | Barbless | Male - 0.08 2.04mm Tube Dual | - | ±7.23PSI (±49.83kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 7.23 PSI | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() SDX100G2-A Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 14 Weeks | Through Hole | 6-DIP Module | - | - | 6 | - | - | -40°C~85°C | - | 2008 | SDX | - | - | Active | 1 (Unlimited) | PCB | 4kOhm | - | 85°C | -40°C | Board Mount | - | - | 20V | - | 0 mV ~ 100 mV (12V) | PC Pin | - | - | 5V | Wheatstone Bridge | - | - | 20V | - | - | - | - | - | - | ±0.25% | 100 μs | 100PSI (689.48kPa) | Vented Gauge | Barbless | Male - 0.11 2.67mm Tube | - | 150PSI (1034.21kPa) | - | - | 150 PSI | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | - |