- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Housing Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Operating Supply Current | Nominal Supply Current | Cable Length | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Sensors/Transducers Type | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NSCDRRN030PDUNV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | - | - | 8 | - | - | - | - | -40°C~85°C | Bulk | 2011 | TruStability® NSC | - | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | - | 1.5V~12V | unknown | 0 mV ~ 207 mV (5V) | PC Pin | - | - | - | Wheatstone Bridge | 5V | 1.5mA | - | - | - | - | - | - | ±0.25% | - | ±30PSI (±206.84kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | ±60PSI (±413.69kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HSCSLNN004MG2A3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-SIP, Side Port | NO | THROUGH HOLE MOUNT | - | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | - | 3.27V~3.33V | unknown | 12 b | PC Pin | - | - | - | I2C | 3.3V | - | 1.6mA | - | - | - | 12 | - | ±0.25% | 460 μs | 0.06PSI (0.4kPa) | Vented Gauge | Barbless | Male - 0.1 2.47mm Tube | 9.79PSI (67.5kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 0.058 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ADP5151 Panasonic Electronic Components | 98 |
| Datasheet | 12 Weeks | - | 6-DIP Module | NO | - | 6 | - | - | - | - | -10°C~60°C | - | 2004 | PS-A | - | Active | 1 (Unlimited) | Through Hole | - | - | Board Mount | - | 5V | - | - | 0 V ~ 4.5 V | PC Pin | 7.2mm | 7 mm | 4.55V | Analog Voltage | - | - | 10mA | - | - | - | - | - | ±1.25% | - | 29.01PSI (200kPa) | Vented Gauge | Barbless | Male - 0.12 3mm Tube | 58.02PSI (400kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | 58.02 PSI | 29 Psi | GAGE | 0.5V | Amplified Output, Temperature Compensated | - | - | - | 3.5mm | No SVHC | RoHS Compliant | - | - | ||
![]() PX2DN1XX500PSCHX Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | Cylinder | - | - | - | - | Stainless Steel | - | - | -40°C~125°C | - | 2012 | PX2 | - | Obsolete | 1 (Unlimited) | Connector | 125°C | -40°C | Industrial Automation | - | - | 8V~30V | - | 4 mA ~ 20 mA | Connector | - | - | - | Analog Current | 30V | 20mA | - | - | - | - | - | - | ±0.25% | - | 500PSI (3447.38kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm NPT | 1000PSI (6894.76kPa) | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | IP65 | ||
![]() NPA-100B-030G Amphenol Advanced Sensors | 39 |
| Datasheet | 13 Weeks | - | 14-SOIC Module, Top Port | - | - | 14 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | NPA-100 | - | Active | 5A (24 Hours) | Gull Wing | 125°C | -40°C | Board Mount | - | - | - | - | 100 mV ~ 166 mV | Gull Wing | - | - | - | Wheatstone Bridge | - | - | 1mA | - | - | - | - | - | ±1.5% | - | 30PSI (206.84kPa) | Vented Gauge | Barbed | Male - 0.12 3mm Tube Dual | 60PSI (413.69kPa) | - | - | 60 PSI | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | - | ||
![]() NPC-410-100G-1-L Amphenol Advanced Sensors | In Stock | - | Datasheet | 11 Weeks | - | 8-DIP Module | - | - | - | 8-DIP | - | - | - | -40°C~125°C | - | - | NPC-410 | - | Active | - | - | - | - | Board Mount | - | - | - | - | 0 mV ~ 125 mV | PC Pin | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | ±0.1% | - | 100PSI (689.48kPa) | Gauge | Barbless | Male - 0.13 3.23mm Tube Dual | 300PSI (2068.43kPa) | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MPX2100GP NXP USA Inc. | In Stock | - | Datasheet | - | - | 4-SIP Module | - | - | - | - | - | - | - | -40°C~125°C | - | 2008 | MPX2100 | - | Obsolete | 1 (Unlimited) | - | - | - | Board Mount | - | - | 10V~16V | unknown | 0 mV ~ 40 mV (10V) | PC Pin | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | - | 14.5PSI (100kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HSCSAND015PAAA5 Honeywell Sensing and Productivity Solutions | 35 |
| Datasheet | 10 Weeks | - | 4-SIP, Side Port | NO | THROUGH HOLE MOUNT | 4 | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | 4.5V | Analog Voltage | 5V | - | - | - | - | 3mA | - | - | ±0.25% | 1000 μs | 15PSI (103.42kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 15 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 26PCBFG5G38 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 10 Weeks | Through Hole | 4-SIP Module | - | - | 4 | - | - | - | - | -40°C~85°C | Bulk | - | 26PC | - | Active | - | - | - | - | - | - | - | 2.5V~16V | - | 0 mV ~ 50 mV (10V) | PC Pin | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | ±0.5% | 1000 µs | 5PSI (34.47kPa) | Gauge | Barbless | Male - 0.25 6.35mm Tube | 20PSI (137.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | 0MV | Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HPR04350PFDSNDAA25 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | Cylinder, Metal | - | - | - | - | - | - | - | -40°C~120°C | - | 2015 | HP | yes | Active | 1 (Unlimited) | - | - | - | Industrial Automation | - | - | - | unknown | - | Connector | - | - | - | SPDT | - | - | - | - | - | - | - | - | ±6% | - | 435PSI (2999.22kPa) | Sealed Gauge | Threaded | Male -M14 x 1.5 | - | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PX3AG1BH025BSAAX Honeywell Sensing and Productivity Solutions | 15 |
| Datasheet | 8 Weeks | - | Cylinder | - | - | 3 | - | - | - | - | -40°C~125°C | - | 2016 | PX3 | yes | Active | 1 (Unlimited) | - | - | - | Industrial Automation | - | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | Connector | - | - | - | Analog Voltage | 5.25V | - | 3.5mA | - | - | - | - | - | ±1% | - | 362.59PSI (2500kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm BSPP | 1000.76PSI (6900kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | Temperature Compensated | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() SPTMA0030PG5W02 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 32 Weeks | Stud | Cylinder | - | - | 4 | - | - | - | - | -40°C~85°C | - | 2001 | SPT | - | Active | 1 (Unlimited) | Cable | - | - | Industrial Automation | - | 12V | 12.5V~24V | - | 4 mA ~ 20 mA | Cable 2' | - | - | - | Wheatstone Bridge | 24V | - | - | 50.8mm | 20mA | - | - | - | ±0.25% | 5000 μs | 30PSI (206.84kPa) | Vented Gauge | Threaded | Male - 1/4 6.35mm NPT | 90PSI (620.53kPa) | PRESSURE SENSOR,PEIZORESISTIVE | STAINLESS STEEL | 90 PSI | 30 Psi | GAGE | 4MV | Temperature Compensated | 91.8mm | 25.64mm | 22.2mm | - | - | RoHS Compliant | Contains Lead | - | ||
![]() HPF14500PFDSNDAA25 Honeywell Sensing and Productivity Solutions | 312 | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SSCDANT005PGAA5 Honeywell Sensing and Productivity Solutions | 8 | - | Datasheet | 9 Weeks | PCB | 8-DIP (0.524, 13.30mm), Top Port | - | - | 4 | - | - | - | 5V | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | - | - | 4.63V | Analog Voltage | - | - | 2mA | - | - | - | - | - | ±0.25% | 1000 μs | 5PSI (34.47kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 30 PSI | 5 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() NPI-19H-030AV Amphenol Advanced Sensors | 11 |
| Datasheet | 11 Weeks | - | Cylinder | - | - | - | - | - | - | - | -40°C~125°C | - | - | NPI-19 | - | Active | 1 (Unlimited) | Cable | 125°C | -40°C | Board Mount | - | - | 10V | - | 0 mV ~ 100 mV | Flex Cable | - | - | 100mV | Wheatstone Bridge | - | 1mA | - | - | - | - | - | - | ±0.25% | - | 30PSI (206.84kPa) | Absolute | Threaded | Male - 1/4 6.35mm NPT | 60PSI (413.69kPa) | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | Contains Lead | - | ||
![]() NPI-15B-1K0AV Amphenol Advanced Sensors | In Stock | - | Datasheet | 11 Weeks | - | Cylinder | - | - | - | - | - | - | - | -40°C~125°C | - | - | NPI-15VC | - | Active | 1 (Unlimited) | Cable | 125°C | -40°C | Board Mount | - | - | 10V~15V | - | 0 mV ~ 100 mV (10V) | Flex Cable | - | - | 200mV | Wheatstone Bridge | - | 1mA | - | - | - | - | - | - | ±0.35% | - | 1000PSI (6894.76kPa) | Absolute | Threaded | Male - 1/2 12.7mm UNF | 2000PSI (13789.51kPa) | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | Contains Lead | - | ||
![]() MLH016BGD14B Honeywell Sensing and Productivity Solutions | 1 | - | Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | - | 57g | - | -40°C~125°C | - | 2006 | MLH | - | Active | 1 (Unlimited) | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 9.5V~30V | unknown | 4 mA ~ 20 mA | M12 | - | - | - | Analog Current | - | - | - | - | - | - | - | - | ±0.25% | 2000 μs | 232.06PSI (1600kPa) | Vented Gauge | Threaded | Male - 1/4 6.35mm BSP | 696.18PSI (4800kPa) | PRESSURE SENSOR,STRAIN GUAGE | PLASTIC | 696.18 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() WPS1A12AGP2PEP1N Honeywell Sensing and Productivity Solutions | In Stock | - | - | 10 Weeks | - | Module | - | - | - | - | - | 50g | - | -55°C~85°C | - | 2015 | WPS | yes | Obsolete | 1 (Unlimited) | - | - | - | Industrial Automation | - | - | 3.6V | - | Wireless | - | - | - | - | LCD Display | - | - | - | - | - | - | - | - | ±2% | - | 200PSI (1378.95kPa) | Gauge | Threaded | Male - 3/4 19.05mm NPT | 800PSI (5515.80kPa) | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP65 | ||
![]() WPS1A12AGP2PFP0N Honeywell Sensing and Productivity Solutions | 897 |
| - | 10 Weeks | - | Module | - | - | - | - | - | 50g | - | -55°C~85°C | - | 2015 | WPS | yes | Obsolete | 1 (Unlimited) | - | - | - | Industrial Automation | - | - | 3.6V | - | Wireless | - | - | - | - | Digital | - | - | - | - | - | - | - | - | ±2% | - | 500PSI (3447.38kPa) | Gauge | Threaded | Male - 3/4 19.05mm NPT | 2000PSI (13789.51kPa) | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP65 | ||
![]() MPXAZ6115A6U NXP USA Inc. | In Stock | - | Datasheet | - | - | 8-SMD Module | - | - | - | - | - | - | - | -40°C~125°C | - | 2004 | MPXAZ6115A | - | Obsolete | 1 (Unlimited) | - | - | - | Board Mount | - | - | 4.75V~5.25V | - | 0.2 V ~ 4.7 V | SMD (SMT) Tab | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | ±1.5% | - | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | No Port | - | 58.02PSI (400kPa) | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | ROHS3 Compliant | - | - |