- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Max Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Sensitivity (mV/V) | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSCMANN150PGAA3 Honeywell Sensing and Productivity Solutions | 40 |
| Datasheet | 7 Weeks | - | 8-SMD, J-Lead, Top Port | YES | SURFACE MOUNT | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | Solder | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | - | 3V~3.6V | unknown | 0.33 V ~ 2.97 V | SMD (SMT) Tab | - | - | - | Analog Voltage | - | - | - | 1.6mA | - | - | ±0.25% | 1 ms | 150PSI (1034.21kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 250 PSI | 150 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLV-L02D-E1NS-N Amphenol All Sensors Corporation | 48 |
| Datasheet | 6 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | -25°C~85°C | - | 2012 | MLV | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Board Mount | - | - | - | 5V | unknown | 0 mV ~ 10 mV (5V) | PC Pin | 14.8mm | 7.17 mm | - | Wheatstone Bridge | - | - | - | - | - | - | ±0.3% | 500 μs | ±0.07PSI (±0.5kPa) | Differential | Barbless | Male - 0.08 2.04mm Tube Dual | - | ±3.61PSI (±24.92kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 3.61 PSI | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSCMRNN250MGAA5 Honeywell Sensing and Productivity Solutions | 35 |
| Datasheet | 7 Weeks | - | 8-SMD, J-Lead, Side Port | NO | THROUGH HOLE MOUNT | 8 | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | yes | Active | 1 (Unlimited) | PCB | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER 0 TO 50 DEG | - | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | J Lead | 13.65mm | 9.91 mm | 4.5V | Analog Voltage | 5V | - | - | 2mA | 3mA | 12 | ±0.25% | 1 ms | 3.63PSI (25kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube | - | 20.31PSI (140kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 3.62 Psi | ABSOLUTE | - | Amplified Output, Temperature Compensated | - | - | - | - | 5.9mm | - | - | RoHS Compliant | - | ||
![]() MLH500PSM09A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | -40°C~125°C | Bulk | 2011 | MLH | - | Active | 1 (Unlimited) | Cable | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | - | 5V~6V | unknown | 0.5 V ~ 4.5 V | Cable 3m | 22.88mm | - | 4V | Analog Voltage | 5V | - | - | 4mA | 8mA | - | ±0.25% | 2 ms | 500PSI (3447.38kPa) | Sealed Gauge | Threaded | Female - 7/16 11.11mm UNF Schrader | - | 1500PSI (10342.14kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | 1500 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MLH050PGG20B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | - | -40°C~125°C | - | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | - | 9.5V~30V | unknown | 4 mA ~ 20 mA | - | 22.88mm | - | - | Analog Current | 12.151824MV | - | - | - | - | - | ±0.25% | 2000 μs | 50PSI (344.74kPa) | Vented Gauge | Threaded | Male -M20 x 1.5 | - | 150PSI (1034.21kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | - | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSCDANT001PGSA3 Honeywell Sensing and Productivity Solutions | 108 |
| Datasheet | 12 Weeks | PCB | 8-DIP (0.524, 13.30mm), Top Port | - | - | 4 | - | 3.3V | -20°C~85°C | - | 2006 | TruStability® HSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Board Mount | - | - | 3.3V | 3V~3.6V | - | 12 b | PC Pin | - | - | - | SPI | - | - | - | 1.6mA | - | 12 | ±0.25% | - | 1PSI (6.89kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 10 PSI | 1 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() NPH-8-700GH Amphenol Advanced Sensors | 43 | - | Datasheet | 11 Weeks | - | TO-233AA, TO-8-3 Metal Can | NO | - | - | - | - | -40°C~125°C | - | - | NPH | - | Active | 1 (Unlimited) | Through Hole | - | - | - | - | Board Mount | - | - | - | - | - | 0 mV ~ 100 mV | PC Pin | 12.7mm | - | 100mV | Wheatstone Bridge | - | - | 1.5mA | 1.5mA | - | - | ±0.1% | - | 101.53PSI (700kPa) | Vented Gauge | Barbless | Male - 0.19 4.83mm Tube | 0.05 % | 406.11PSI (2800kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | 100 Psi | DIFFERENTIAL | - | Temperature Compensated | - | - | - | - | 19.33mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() SSCDLNN100PGAA5 Honeywell Sensing and Productivity Solutions | 1090 |
| Datasheet | 11 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | 13.35mm | 10 mm | - | Analog Voltage | 5V | - | - | 2A | - | - | ±0.25% | 1000 μs | 100PSI (689.48kPa) | Vented Gauge | Barbless | Male - 0.1 2.47mm Tube | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 250 PSI | 100 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MPXM12GS NXP USA Inc. | 1500 | - | Datasheet | 12 Weeks | - | 5-SMD Module | YES | SURFACE MOUNT | - | - | - | -40°C~125°C | - | 2008 | MPX12 | - | Active | Not Applicable | - | EAR99 | - | - | - | Board Mount | - | 8542.39.00.01 | - | 3V~6V | - | 0 mV ~ 55 mV (3V) | Gull Wing | 9.35mm | 7.32 mm | - | Wheatstone Bridge | - | - | - | - | - | - | ±5% | 1000 µs | 1.45PSI (10kPa) | Vented Gauge | Barbless | Male - 0.12 2.97mm Tube | 5 % | 10.88PSI (75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | PLASTIC | - | 1.45 Psi | GAGE | 20MV | - | 5.5 mV/V | - | - | - | 9.83mm | - | - | ROHS3 Compliant | - | ||
![]() SSCSNBN015PAAB5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 4-SIP, Dual Ports, Same Side | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Board Mount | - | - | 5V | 4.75V~5.25V | unknown | 0.25 V ~ 4.75 V | PC Pin | - | - | - | Analog Voltage | 5V | - | - | 2mA | - | - | ±0.25% | - | 15PSI (103.42kPa) | Absolute | Barbless | Male - 0.19 4.8mm Tube Dual | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSCDRRD2.5MDSA3 Honeywell Sensing and Productivity Solutions | 35 |
| Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | -20°C~85°C | - | - | TruStability® HSC | - | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | - | - | 3.27V~3.33V | unknown | 12 b | PC Pin | - | - | - | SPI | - | - | - | 1.6mA | - | 12 | ±0.25% | 460 μs | ±0.04PSI (±0.25kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±9.79PSI (±67.5kPa) | PRESSURE SENSOR,PEIZORESISTIVE | 3.33V | 3.27V | CERAMIC | - | 0.036 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SDX05G2-A Honeywell Sensing and Productivity Solutions | 2530 |
| Datasheet | 14 Weeks | Through Hole | 6-DIP Module | - | - | 6 | - | - | -40°C~85°C | - | 2005 | SDX | - | Active | 1 (Unlimited) | PCB | - | 4kOhm | 85°C | -40°C | Board Mount | - | - | 20V | 20V | - | 0 mV ~ 60 mV (12V) | PC Pin | - | - | - | Wheatstone Bridge | - | 20V | - | - | - | - | ±0.25% | 100 μs | 5PSI (34.47kPa) | Vented Gauge | Barbless | Male - 0.11 2.67mm Tube | - | 20PSI (137.9kPa) | - | - | - | - | 20 PSI | - | - | - | Temperature Compensated | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SSCSNBN002NDAA5 Honeywell Sensing and Productivity Solutions | 30 |
| Datasheet | 12 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | 4 | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEGREE CENTIGRADE, DIGITAL OUTPUT ALSO AVAILABLE | - | - | 4.95V~5.05V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | - | Analog Voltage | 5V | - | - | 2mA | - | 14 | ±0.25% | 1 ms | ±0.07PSI (±0.5kPa) | Differential | Barbless | Male - 0.19 4.8mm Tube Dual | - | ±9.76PSI (±67.27kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 9.76 PSI | 0.0723 Psi | - | - | Amplified Output, Temperature Compensated | - | 22.87mm | 27.31mm | 25.3mm | - | - | - | RoHS Compliant | - | ||
![]() MLH350BSG14D Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | -40°C~125°C | - | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | - | 14V~30V | unknown | 0.25 V ~ 10.25 V | DIN | - | - | 10V | Analog Voltage | - | - | - | 5mA | 17mA | - | ±0.25% | 2000 μs | 5076.32PSI (35000kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm BSP | - | 10152.64PSI (70000kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | 10152.64 PSI | - | SEALED GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCMNNN015PASA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 8-SMD, J-Lead | YES | SURFACE MOUNT | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | Board Mount | - | - | 3.3V | 3V~3.6V | unknown | 12 b | SMD (SMT) Tab | 13.4mm | 10 mm | - | SPI | 3.3V | - | - | 1.6mA | - | 12 | ±0.25% | 1 ms | 15PSI (103.42kPa) | Absolute | No Port | - | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 15 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | 6.41mm | - | - | RoHS Compliant | - | ||
![]() MLH060BSB01B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | -40°C~125°C | - | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | - | 9.5V~30V | unknown | 4 mA ~ 20 mA | Packard Metripak 150 | - | - | - | Analog Current | - | - | - | - | - | - | ±0.25% | 2 ms | 870.2PSI (6000kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 1740.45PSI (12000kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | 1740.45 PSI | - | SEALED GAGE | - | Amplified Output, Temperature Compensated | - | 55mm | 31.16mm | 27mm | - | - | - | RoHS Compliant | - | ||
![]() NBPMPNN100MGUNV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 4-SMD, J-Lead, Top Port | - | - | - | - | - | -40°C~125°C | - | 2014 | NBP | - | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | - | - | 1.8V~12V | unknown | 0 mV ~ 47 mV (5) | J Lead | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | ±0.25% | - | 1.45PSI (10kPa) | Vented Gauge | No Port | - | - | 12.33PSI (85kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NPC-1220-050D-1-S Amphenol Advanced Sensors | In Stock | - | Datasheet | 11 Weeks | - | 8-DIP Module | - | - | - | - | - | -40°C~125°C | - | - | NPC-1220 | - | Active | 1 (Unlimited) | PCB | - | - | 125°C | -40°C | Board Mount | - | - | - | - | - | 0 mV ~ 50 mV | PC Pin | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | ±0.1% | - | 50PSI (344.74kPa) | Differential | Barbless | Male - 0.12 3.04mm Tube Dual | - | 150PSI (1034.21kPa) | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() NPC-1220-050G-3-N Amphenol Advanced Sensors | 40 |
| Datasheet | 11 Weeks | - | 8-DIP Module | - | - | - | - | - | -40°C~125°C | - | - | NPC-1220 | - | Active | 1 (Unlimited) | PCB | - | - | 125°C | -40°C | Board Mount | - | - | - | - | - | 0 mV ~ 50 mV | PC Pin | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | ±0.1% | - | 50PSI (344.74kPa) | Vented Gauge | Barbless | Male - 0.12 3.04mm Tube | - | 150PSI (1034.21kPa) | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() MLH02KPSL01A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | -40°C~125°C | - | 2011 | MLH | - | Active | 1 (Unlimited) | Cable | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | - | 5V~6V | unknown | 0.5 V ~ 4.5 V | Cable 1m | 22.88mm | - | 4V | Analog Voltage | 5V | - | - | 4mA | 8mA | - | ±0.25% | 2 ms | 2000PSI (13789.51kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 4000PSI (27579.03kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | - | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - |