- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Interface | Max Supply Voltage | Nominal Supply Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19C030PG4K Honeywell Sensing and Productivity Solutions | 14 | - | Datasheet | 16 Weeks | Stud | Cylinder, Threaded | - | - | 4 | - | - | -40°C~125°C | Bulk | 2004 | 19 mm | - | Active | 1 (Unlimited) | Wire Leads | - | - | - | Board Mount | - | 15V | - | - | 0 mV ~ 100 mV (10V) | Flex Cable | - | - | 102mV | Analog Voltage | - | 10V | - | - | - | - | - | ±0.25% | 100 μs | 30PSI (206.84kPa) | Vented Gauge | Threaded | Male - 1/8 3.18mm NPT | 0.25 % | 90PSI (620.53kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | STAINLESS STEEL | 90 PSI | 30 Psi | GAGE | 0MV | Temperature Compensated | 30.99mm | 21.98mm | 19.05mm | - | No | - | RoHS Compliant | - | ||
![]() PX3AF1BH020BSAAX Honeywell Sensing and Productivity Solutions | 28 |
| Datasheet | 9 Weeks | - | Cylinder | - | - | - | - | - | -40°C~125°C | - | 2016 | PX3 | yes | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | - | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | Connector | - | - | - | Analog Voltage | 5.25V | - | - | - | 3.5mA | - | - | ±1% | - | 290.08PSI (2000kPa) | Sealed Gauge | Threaded | Female - 7/16 11.11mm UNF Schrader | - | 1000.76PSI (6900kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() SSCDRRN020NDAA5 Honeywell Sensing and Productivity Solutions | 413 | - | Datasheet | 9 Weeks | Through Hole | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | - | - | 8 | - | 5V | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | 5V | 4.95V~5.05V | - | 0.5 V ~ 4.5 V | PC Pin | - | - | - | Analog Voltage | 5V | - | - | - | 2mA | - | 14 | ±0.25% | 1 ms | ±0.72PSI (±4.96kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±12.65PSI (±87.21kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 12.65 PSI | 0.723 Psi | - | - | Amplified Output, Temperature Compensated | 6.16mm | 10mm | 6.99mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() ASDXRRX100PGAA5 Honeywell Sensing and Productivity Solutions | 2739 |
| Datasheet | 7 Weeks | Through Hole | 8-DIP Module | - | - | 8 | - | 5V | -20°C~105°C | - | 2008 | ASDX | - | Active | 1 (Unlimited) | PCB | - | - | - | Board Mount | RATIOMETRIC 12-BIT ANALOG OUTPUT | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | - | 14.02 mm | - | Analog Voltage | 5V | - | - | - | 2.5mA | 3.5mA | 12 | ±2% | 1 ms | 100PSI (689.48kPa) | Vented Gauge | Barbless | Male - 0.09 2.31mm Tube Dual | - | 200PSI (1378.95kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | 200 PSI | - | GAGE | - | Temperature Compensated | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() HSCDLNN001PGSA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 12 b | PC Pin | - | - | - | SPI | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | 1PSI (6.89kPa) | Vented Gauge | Barbless | Male - 0.1 2.47mm Tube | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 1 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 26PCDFB2G Honeywell Sensing and Productivity Solutions | 1125 |
| Datasheet | 9 Weeks | - | 4-DIP Module | NO | THROUGH HOLE MOUNT | 4 | 2g | 10V | -40°C~85°C | - | 2002 | 26PC | yes | Active | 1 (Unlimited) | PC Pin | 11.5kOhm | - | - | Board Mount | - | 10V | 2.5V~16V | - | 0 mV ~ 100 mV (10V) | PC Pin | - | - | - | Wheatstone Bridge | 10V | - | - | - | - | - | - | ±0.2% | 1 ms | ±30PSI (±206.84kPa) | Compound | Barbed | Male - 0.18 4.57mm Tube | 0.2 % | ±60PSI (±413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 60 PSI | 30 Psi | GAGE | 0MV | Temperature Compensated | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() NBPLLNN030PGUNV Honeywell Sensing and Productivity Solutions | 122 |
| Datasheet | 9 Weeks | Surface Mount | 6-SMD, No Lead, Top Port | - | - | 6 | - | - | -40°C~125°C | - | 2012 | NBP | - | Active | 1 (Unlimited) | - | 3kOhm | - | - | Board Mount | ITS USE 7 MV/V OFFSET | 12V | 1.8V~12V | - | 0 mV ~ 105 mV (5V) | SMD (SMT) Tab | 7mm | 7 mm | - | Wheatstone Bridge | 5V | - | - | - | 1.5mA | - | - | ±0.25% | - | 30PSI (206.84kPa) | Vented Gauge | Barbless | Male - 0.13 3.18mm Tube | - | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 60 PSI | 30 Psi | GAGE | - | - | - | - | - | 10.94mm | No | No SVHC | RoHS Compliant | - | ||
![]() WPS1A00AGP1PFP0N Honeywell Sensing and Productivity Solutions | In Stock | - | - | 10 Weeks | - | Module | - | - | - | 50g | - | -55°C~85°C | - | 2015 | WPS | yes | Obsolete | 1 (Unlimited) | - | - | - | - | Industrial Automation | - | - | 3.6V | - | Wireless | - | - | - | - | Digital | - | - | - | - | - | - | - | ±2% | - | 500PSI (3447.38kPa) | Gauge | Threaded | Male - 1/2 12.7mm NPT | - | 2000PSI (13789.51kPa) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | IP65 | ||
![]() WPS1A12AGP2PFP1N Honeywell Sensing and Productivity Solutions | 832 |
| - | 10 Weeks | - | Module | - | - | - | 50g | - | -55°C~85°C | - | 2015 | WPS | yes | Obsolete | 1 (Unlimited) | - | - | - | - | Industrial Automation | - | - | 3.6V | - | Wireless | - | - | - | - | LCD Display | - | - | - | - | - | - | - | ±2% | - | 500PSI (3447.38kPa) | Gauge | Threaded | Male - 3/4 19.05mm NPT | - | 2000PSI (13789.51kPa) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | IP65 | ||
![]() 141PC05G Honeywell Sensing and Productivity Solutions | In Stock | - | - | 14 Weeks | Screw | 3-SIP Module | - | - | 3 | - | - | -40°C~85°C | Bulk | 1998 | 140PC | no | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | - | 7V~16V | unknown | 1 V ~ 6 V | PC Pin | - | - | 6V | Analog Voltage | - | - | - | - | 8mA | 20mA | - | ±0.75% | - | -5PSI (-34.47kPa) | Vacuum | Barbless | Male - 0.2 5mm Tube | - | -20PSI (-137.9kPa) | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 26PCFFG2G Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | Through Hole | 4-DIP Module | - | - | 4 | - | - | -40°C~85°C | - | 2002 | 26PC | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 2.5V~16V | unknown | 0 mV ~ 100 mV (10V) | - | - | - | - | Wheatstone Bridge | 10V | - | - | - | - | - | - | ±0.6% | - | ±100PSI (±689.48kPa) | Compound | Barbed | Male - 0.14 3.56mm Tube | - | ±200PSI (±1378.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 200 PSI | - | - | - | Temperature Compensated | 21.8mm | 12.7mm | 7.9mm | - | - | - | RoHS Compliant | - | ||
![]() TBPMANN015PGUCV Honeywell Sensing and Productivity Solutions | 21 |
| Datasheet | 11 Weeks | - | 6-SMD, No Lead, Top Port | - | - | - | - | - | -40°C~125°C | - | 2014 | TBP | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | 5V | 1.5V~12V | - | 0 mV ~ 27.5 mV (5V) | SMD (SMT) Tab | - | - | - | Wheatstone Bridge | - | - | - | - | 600mA | - | - | ±0.15% | - | 15PSI (103.42kPa) | Vented Gauge | Barbed | Male - 0.08 2.54mm Tube | - | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() MLH300PGB01B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | - | -40°C~125°C | - | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 9.5V~30V | unknown | 4 mA ~ 20 mA | - | 22.88mm | - | - | Analog Current | 12.151824MV | - | - | - | - | - | - | ±0.25% | 2000 μs | 300PSI (2068.43kPa) | Vented Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 900PSI (6205.28kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | 900 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLH500PSD09C Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | -40°C~125°C | - | 2012 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 8V~30V | unknown | 1 V ~ 6 V | M12 | 22.88mm | - | 5V | Analog Voltage | - | - | - | - | 5mA | 17mA | - | ±0.25% | 2 ms | 500PSI (3447.38kPa) | Sealed Gauge | Threaded | Female - 7/16 11.11mm UNF Schrader | - | 1500PSI (10342.14kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | 1500 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLH016BGG01E Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | -40°C~125°C | - | 2012 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 7V~30V | unknown | 0.5 V ~ 4.5 V | DIN | - | - | 4V | Analog Voltage | - | - | - | - | 5mA | 17mA | - | ±0.25% | 2 ms | 232.06PSI (1600kPa) | Vented Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 696.18PSI (4800kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | 696.18 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 26PCFFM6D Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 24 Weeks | Through Hole | 4-SIP Module | - | - | 4 | - | - | -40°C~85°C | - | 1998 | 26PC | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | Board Mount | - | - | 2.5V~16V | - | 0 mV ~ 100 mV (10V) | - | - | - | 100mV | Wheatstone Bridge | 10V | - | - | 16V | - | - | - | ±0.6% | - | ±100PSI (±689.48kPa) | Differential | Threaded | Male - 1/4 6.35mm UNF | - | ±200PSI (±1378.95kPa) | - | - | - | - | 200 PSI | - | - | - | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 24PCCFB6D Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 24 Weeks | Screw | 4-SIP Module | - | - | 4 | - | - | -40°C~85°C | - | 1998 | 24PC | yes | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | - | 10V~12V | unknown | 0 mV ~ 225 mV (10V) | PC Pin | 12.7mm | - | - | Wheatstone Bridge | 10V | - | - | - | - | - | - | ±1% | - | ±15PSI (±103.42kPa) | Differential | Barbed | Male - 0.25 6.35mm Tube Dual | 1 % | ±45PSI (±310.26kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 45 PSI | 15 Psi | - | 0MV | - | - | - | - | 7.87mm | - | - | RoHS Compliant | - | ||
![]() 24PCGNH6D Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 8 Weeks | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | 4 | 2g | - | -40°C~85°C | - | 1998 | 24PC | yes | Obsolete | 1 (Unlimited) | PC Pin | 6kOhm | - | - | Board Mount | - | - | 10V~12V | unknown | 0 mV ~ 212 mV (10V) | PC Pin | 12.7mm | - | - | Wheatstone Bridge | 10V | - | - | - | - | - | - | ±1% | 1 ms | ±250PSI (±1723.69kPa) | Differential | Threaded | Male -M5 | 1 % | ±500PSI (±3447.38kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | 250 Psi | - | 0MV | - | - | - | - | 7.87mm | - | - | RoHS Compliant | - | ||
![]() NSCSANN600MGUNV Honeywell Sensing and Productivity Solutions | 22 | - | Datasheet | 9 Weeks | Through Hole | 4-SIP, Side Port | - | - | 4 | - | 5V | -40°C~85°C | - | 2011 | TruStability® NSC | no | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | 5V | 1.5V~12V | - | 0 mV ~ 45 mV (5V) | PC Pin | - | - | - | Wheatstone Bridge | 5V | - | I2C | - | 1.5mA | 2mA | - | ±0.25% | - | 8.7PSI (60kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 29.88PSI (206kPa) | PRESSURE SENSOR,STRAIN GUAGE | 12V | 1.8V | - | - | - | - | - | - | 10mm | 10mm | 13.75mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() MLH150PGP06B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | -40°C~125°C | - | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 9.5V~30V | unknown | 4 mA ~ 20 mA | Flying Lead | 22.88mm | - | - | Analog Current | - | - | - | - | - | - | - | ±0.25% | 2 ms | 150PSI (1034.21kPa) | Vented Gauge | Threaded | Male - 1/8 3.18mm NPT | - | 450PSI (3102.64kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | 450 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - |