- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Base Product Number | Category | Highest Pressure | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Overload Pressure (Max) | Package | Package/Enclosure | Product Status | Rad Hardened | Supplier Package | Usage Level | Voltage Rated | Voltage-power | Voltage, Rating | Working Pressure | Operating temperature | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Voltage - Supply | Output | Pin Count | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output type | Output Type | Operating Supply Voltage | Termination Type | Number of Ports | Nominal Supply Current | Number of Bits | Accuracy | Response Time | Halogen Free | Operating Pressure | Pressure Type | Port Style | Resolution | Port Size | Terminal type | Linearity | Screening Level | Maximum Pressure | Sensors/Transducers Type | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Accuracy-Max | Offset-Nom | Features | Port Type | Sensitivity (mV/V) | Supply Current | Pressure Range | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPX53D NXP USA Inc. | 1000 | - | Datasheet | 12 Weeks | - | - | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2008 | MPX53 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8541.50.00.80 | - | 3V~6V | 0 mV ~ 60 mV (3V) | - | PC Pin | 15.55mm | 5.33 mm | - | - | Wheatstone Bridge | - | - | - | - | - | -0.6% ~ 0.4% | 1000 µs | - | 7.25PSI (50kPa) | Differential | No Port | - | - | - | 0.4 % | - | 25.38PSI (175kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 7.25 Psi | - | - | 20MV | - | - | 1.2 mV/V | - | - | 13.31mm | - | ROHS3 Compliant | - | ||
![]() MPX4250D NXP USA Inc. | 1200 | - | Datasheet | 12 Weeks | - | - | - | 6-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2004 | MPX4250 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.39.00.01 | - | 4.85V~5.35V | 0.2 V ~ 4.9 V | - | PC Pin | 15.55mm | 5.33 mm | - | - | Analog Voltage | - | - | - | - | - | ±1.4% | 1000 µs | - | 36.26PSI (250kPa) | Differential | No Port | - | - | - | 1.4 % | - | 145.04PSI (1000kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 36.3 Psi | - | - | 0.20V | Temperature Compensated | - | 18.8 mV/V | - | - | 13.31mm | - | ROHS3 Compliant | - | ||
![]() MP3V5010GC6U NXP USA Inc. | 3500 | - | - | 12 Weeks | - | - | - | 8-SMD, Gull Wing, Top Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 1998 | MP3V5010 | - | yes | Active | 3 (168 Hours) | - | - | - | - | Board Mount | - | - | - | 2.7V~3.3V | 0.1 V ~ 3.1 V | - | Gull Wing | - | - | - | - | Analog Voltage | - | - | - | - | - | ±5% | - | - | 1.45PSI (10kPa) | Vented Gauge | Barbless | - | Male - 0.13 3.17mm Tube | - | - | - | 10.88PSI (75kPa) | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPL115A1T1 NXP USA Inc. | 3 | - | Datasheet | 12 Weeks | - | - | - | 8-TLGA | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | Board Mount | ACCURACY IS PLUS OR MINUS 1 KPA | 8542.39.00.01 | - | 2.375V~5.5V | 10 b | - | SMD (SMT) Tab | 5mm | 3 mm | - | - | SPI | - | - | - | - | 16 | ±0.145PSI (±1kPa) | 600 µs | - | 7.25PSI ~ 16.68PSI (50kPa ~ 115kPa) | Absolute | No Port | - | - | - | - | - | 145.04PSI (1000kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 16.675 Psi | - | - | - | Shutdown Mode, Standby Mode | - | - | - | - | 1.2mm | - | ROHS3 Compliant | - | ||
![]() MPXV5100GC6U NXP USA Inc. | 5000 | - | Datasheet | 12 Weeks | - | - | - | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2004 | MPXV5100 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.31.00.01 | - | 4.75V~5.25V | 0.2 V ~ 4.7 V | - | Gull Wing | 10.66mm | 10.66 mm | - | - | Analog Voltage | - | - | - | - | - | ±2.5% | 1000 µs | - | 14.5PSI (100kPa) | Vented Gauge | Barbless | - | Male - 0.13 3.17mm Tube | - | 2.5 % | - | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 14.5 Psi | GAGE | - | 0.20V | Temperature Compensated | - | 45 mV/V | - | - | 6.6mm | - | ROHS3 Compliant | - | ||
![]() MPX2010GP NXP USA Inc. | 1500 | - | Datasheet | 12 Weeks | - | - | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2004 | MPX2010 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.31.00.01 | - | 10V~16V | 0 mV ~ 25 mV (10V) | - | PC Pin | 29.46mm | 8 mm | - | - | Wheatstone Bridge | - | - | - | - | - | ±1% | 1000 µs | - | 1.45PSI (10kPa) | Vented Gauge | Barbed | - | Male - 0.19 4.93mm Tube | - | 1 % | - | 10.88PSI (75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 1.45 Psi | GAGE | - | 0V | Temperature Compensated | - | 0.5 mV/V | - | - | 28.7mm | - | ROHS3 Compliant | - | ||
![]() MPXV5010GC7U NXP USA Inc. | 15 | - | Datasheet | 12 Weeks | - | - | - | 8-DIP (0.550, 13.97mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 1998 | MPXV5010 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.31.00.01 | - | 4.75V~5.25V | 0.2 V ~ 4.7 V | - | PC Pin | 10.66mm | 10.66 mm | - | - | Analog Voltage | - | - | - | - | - | ±5% | 1000 µs | - | 1.45PSI (10kPa) | Vented Gauge | Barbless | - | Male - 0.13 3.17mm Tube | - | 5 % | - | 5.8PSI (40kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 1.45 Psi | GAGE | - | 0.20V | Temperature Compensated | - | 450 mV/V | - | - | 12.95mm | - | ROHS3 Compliant | - | ||
![]() MPXM2202GST1 NXP USA Inc. | 17 | - | Datasheet | 12 Weeks | - | - | - | 5-SMD Module | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1998 | MPX2202 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.39.00.01 | - | 10V~16V | 0 mV ~ 40 mV (10V) | - | Gull Wing | 9.34mm | 7.31 mm | - | - | Wheatstone Bridge | - | - | - | - | - | - | 1000 µs | - | 29.01PSI (200kPa) | Vented Gauge | Barbless | - | Male - 0.12 2.97mm Tube | - | 0.4 % | - | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 29 Psi | GAGE | 0.4% | 0MV | Temperature Compensated | - | 0.2 mV/V | - | - | 4.82mm | - | ROHS3 Compliant | - | ||
![]() MPXV6115V6T1 NXP USA Inc. | 650 | - | - | 12 Weeks | - | - | - | 8-SMD, Gull Wing | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | IT IS HAVING SENSITIVITY OF 38.26 MV/KPA | 8542.39.00.01 | - | 4.75V~5.25V | 0.2 V ~ 4.6 V | - | - | 10.665mm | 10.665 mm | - | - | Analog Voltage | - | SOLDER | - | - | - | ±1.5% | 1000 µs | - | -16.68PSI (-115kPa) | Vacuum | No Port | - | - | - | - | - | -58.02PSI (-400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | - | GAGE | - | - | Temperature Compensated | - | - | - | - | 5.61mm | - | ROHS3 Compliant | - | ||
![]() KP254XTMA1 Infineon Technologies | 89 | - | Datasheet | - | Gold | Surface Mount | - | 8-SMD Module | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2011 | Automotive, AEC-Q100 | e4 | no | Obsolete | 1 (Unlimited) | Solder | - | - | - | Board Mount | AEC-Q100; IT ALSO HAS SUPPLY VOLTAGE 4.75 TO 5.25 V; IT HAS SENSITIVITY OF 13.64 LSB/KPA | - | - | 3.3V 5V | 10 b | - | SMD (SMT) Tab | 7mm | 7 mm | 400mV | - | SPI | 3.475V | - | - | 10A | 10 | ±0.44PSI (±3kPa) | - | Halogen Free | 5.8PSI ~ 16.68PSI (40kPa ~ 115kPa) | Absolute | No Port | - | - | - | - | - | - | PRESSURE SENSOR,CAPACITIVE | PLASTIC | - | 16.679 Psi | - | - | - | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MPXM2102AT1 NXP USA Inc. | 10000 |
| Datasheet | 12 Weeks | - | - | - | 5-SMD Module | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2004 | MPXM2102 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.39.00.01 | - | 10V~16V | 0 mV ~ 40 mV (10V) | - | Gull Wing | 8.382mm | 8.382 mm | - | - | Wheatstone Bridge | - | - | - | - | - | - | 1000 µs | - | 14.5PSI (100kPa) | Absolute | No Port | - | - | - | 1 % | - | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 14.5 Psi | - | 1% | 0MV | Temperature Compensated | - | 0.4 mV/V | - | - | 4.064mm | - | ROHS3 Compliant | - | ||
![]() MPXV6115V6U NXP USA Inc. | 1000 | - | - | 12 Weeks | - | - | - | 8-SMD, Gull Wing | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2008 | - | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | IT IS HAVING SENSITIVITY OF 38.26 MV/KPA | 8542.39.00.01 | - | 4.75V~5.25V | 0.2 V ~ 4.6 V | - | - | 10.665mm | 10.665 mm | - | - | Analog Voltage | - | SOLDER | - | - | - | ±1.5% | 1000 µs | - | -16.68PSI (-115kPa) | Vacuum | Barbless | - | - | - | - | - | -58.02PSI (-400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | - | GAGE | - | - | Temperature Compensated | - | - | - | - | 5.61mm | - | ROHS3 Compliant | - | ||
![]() MPX2010D NXP USA Inc. | 9 | - | Datasheet | 12 Weeks | - | - | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2004 | MPX2010 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.31.00.01 | - | 10V~16V | 0 mV ~ 25 mV (10V) | - | PC Pin | 15.55mm | 5.33 mm | - | - | Wheatstone Bridge | - | - | - | - | - | ±1% | 1000 µs | - | 1.45PSI (10kPa) | Differential | No Port | - | - | - | 1 % | - | 10.88PSI (75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 1.45 Psi | - | - | 0V | Temperature Compensated | - | 0.5 mV/V | - | - | 13.31mm | - | ROHS3 Compliant | - | ||
![]() MPX10GP NXP USA Inc. | 680 | - | Datasheet | 12 Weeks | - | - | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2008 | MPX10 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.31.00.01 | - | 3V~6V | 0 mV ~ 35 mV (3V) | - | PC Pin | 29.47mm | 8.08 mm | - | - | Wheatstone Bridge | - | - | - | - | - | ±1% | 1000 μs | - | 1.45PSI (10kPa) | Vented Gauge | Barbed | - | Male - 0.19 4.93mm Tube | - | 1 % | - | 10.88PSI (75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 1.4504 Psi | - | - | 20MV | - | - | 3.5 mV/V | - | - | 28.71mm | - | ROHS3 Compliant | - | ||
![]() MPX5050D NXP USA Inc. | 50 | - | Datasheet | 12 Weeks | - | - | - | 6-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2008 | MPX5050 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.31.00.01 | - | 4.75V~5.25V | 0.2 V ~ 4.7 V | - | PC Pin | 15.55mm | 5.33 mm | - | - | Analog Voltage | - | - | - | - | - | ±2.5% | 1000 µs | - | 7.25PSI (50kPa) | Differential | No Port | - | - | - | 2.5 % | - | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 7.25 Psi | - | - | 0.20V | Temperature Compensated | - | 90 mV/V | - | - | 13.31mm | - | ROHS3 Compliant | - | ||
![]() 26PCFFA6G Honeywell Sensing and Productivity Solutions | 496 | - | Datasheet | 8 Weeks | - | PCB, Through Hole | - | 4-SIP Module | - | - | 4 | - | 2g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | - | - | - | -40°C~85°C | - | 1998 | 26PC | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 11.5kOhm | Board Mount | - | - | 10V | 2.5V~16V | 0 mV ~ 100 mV (10V) | - | PC Pin | - | - | 100mV | - | Wheatstone Bridge | 10V | - | 1 | - | - | ±0.6% | 1 ms | - | ±100PSI (±689.48kPa) | Compound | Barbless | - | Male - 0.2 5.08mm Tube | - | 0.6 % | - | ±200PSI (±1378.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 200 PSI | - | - | - | 0MV | Temperature Compensated | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() MPX2202DP NXP USA Inc. | 1500 |
| Datasheet | 12 Weeks | - | - | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 1998 | MPX2202 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.39.00.01 | - | 10V~16V | 0 mV ~ 40 mV (10V) | - | PC Pin | 29.46mm | 10.67 mm | - | - | Wheatstone Bridge | - | - | - | - | - | - | 1000 µs | - | 29.01PSI (200kPa) | Differential | Barbed | - | Male - 0.19 4.93mm Tube Dual | - | 0.4 % | - | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 29 Psi | - | - | 0MV | Temperature Compensated | - | 0.2 mV/V | - | - | 28.7mm | - | ROHS3 Compliant | - | ||
![]() MS580502BA01-50 TE Connectivity | 6270 |
| - | - | - | - | Surface Mount | 4-SMD Module | - | - | - | 4-SMD | - | MS5805 | Miniature Altimeter Module | 72.52 PSI(500 kPa) | I2C | + 85 C | TE Connectivity Measurement Specialties | - 40 C | Surface Mount | SMD/SMT | 3.6(V) | 1.8(V) | 3(V) | -40C to 85C | 0.004BAR | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 4-SMD | Active | No | SMD | Industrial grade | - | 1.8 V~3.6 V | 3.6V | 4.35 PSI ~ 17.4 PSI(30 kPa ~ 120 kPa) | -40°C~85°C | - | Tape and Reel | - | -- | - | - | Active | - | - | - | Miniature Altimeter Module | - | Board Mount | - | - | - | 1.8 V ~ 3.6 V | 24 b | 4 | Solder Pad | - | - | - | I2C | - | 3 V | - | - | - | - | ±0.058 PSI (±0.4 kPa) | - | - | 4.35 PSI ~ 17.4 PSI (30 kPa ~ 120 kPa) | Absolute | No Port | 24 bit | -- | Welding Pad | - | Industrial | 72.52 PSI (500 kPa) | - | - | - | - | - | - | - | -- | No Port | - | 20.09mA | 0.3BAR TO 1.2BAR | - | - | - | - | ||
![]() MPX5700GP1 NXP USA Inc. | 890 | - | Datasheet | 12 Weeks | - | - | - | 6-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 1998 | MPX5700 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.39.00.01 | - | 4.75V~5.25V | 0.2 V ~ 4.7 V | - | PC Pin | 29.46mm | 8 mm | - | - | Analog Voltage | - | - | - | - | - | ±2.5% | 1000 μs | - | 101.53PSI (700kPa) | Vented Gauge | Barbed | - | Male - 0.19 4.93mm Tube | - | - | - | 406.11PSI (2800kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 101.5 Psi | GAGE | - | 0.20V | Temperature Compensated | - | 6.4 mV/V | - | - | 28.7mm | - | ROHS3 Compliant | - | ||
![]() MPXV5004GC7U NXP USA Inc. | 10 | - | Datasheet | 12 Weeks | - | - | - | 8-DIP (0.550, 13.97mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C | - | 2003 | MPXV5004 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.39 | - | 4.75V~5.25V | 1 V ~ 4.9 V | - | PC Pin | 10.66mm | 10.66 mm | - | - | Analog Voltage | - | - | - | - | - | - | - | - | 0.57PSI (3.92kPa) | Vented Gauge | Barbless | - | Male - 0.13 3.17mm Tube | - | 2.5 % | - | 2.32PSI (16kPa) | PRESSURE SENSOR,PEIZORESISTIVE | PLASTIC | - | 0.56 Psi | GAGE | 6.25% | 1V | Temperature Compensated | - | 1000 mV/V | - | - | 12.95mm | - | ROHS3 Compliant | - |