- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Housing Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Resolution | Port Size | Maximum Pressure | Sensors/Transducers Type | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 142PC15G Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 15 Weeks | Screw | 3-SIP Module | - | - | 3 | - | - | - | 8V | -40°C~85°C | Bulk | 1998 | 140PC | no | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | 8V | 7V~16V | - | 1 V ~ 6 V | PC Pin | - | - | 6V | Analog Voltage | 8V | - | - | - | 8mA | 20mA | - | ±0.75% | - | 15PSI (103.42kPa) | Vented Gauge | Barbless | - | Male - 0.2 5mm Tube | 45PSI (310.26kPa) | - | - | 45 PSI | - | - | - | Amplified Output, Temperature Compensated | 18.5mm | 59.8mm | 30mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 26PCAFK2GH04 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 9 Weeks | - | 4-DIP Module | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | 26PC | - | Active | - | - | - | - | - | - | - | 2.5V~16V | - | 0 mV ~ 16.7 mV (10V) | PC Pin | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | ±0.5% | - | 1PSI (6.89kPa) | Gauge | Barbless | - | Male - 0.2 5.08mm Tube | 20PSI (137.9kPa) | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() PX2AN2XX150PAAAX Honeywell Sensing and Productivity Solutions | 104 |
| Datasheet | 10 Weeks | Stud | Cylinder | - | - | 3 | - | Stainless Steel | - | 5V | -40°C~125°C | - | 2012 | PX2 | - | Active | 1 (Unlimited) | - | - | - | Industrial Automation | - | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | Connector | - | - | 5V | Analog Voltage | 5.25V | - | - | - | 5mA | - | - | ±0.25% | - | 150PSI (1034.21kPa) | Absolute | Threaded | - | Male - 1/8 3.18mm NPT | 450PSI (3102.64kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | Temperature Compensated | - | - | - | - | No | No SVHC | RoHS Compliant | - | IP65 | ||
![]() TSCSHHN005PDUCV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® TSC | yes | Active | 1 (Unlimited) | - | - | - | Board Mount | ISO9001 COMPLIANCE; IT HAVE OFFSET PLUS OR MINUS 0.12 MILLI VOLT/VOLT | - | 1.5V~12V | unknown | 0 mV ~ 50 mV (5V) | PC Pin | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | ±0.15% | - | ±5PSI (±34.47kPa) | Differential | Barbed | - | Male - 0.16 3.94mm Tube Dual | ±30PSI (±206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 5 Psi | - | - | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HSCMRNT005PGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Side Port | NO | THROUGH HOLE MOUNT | - | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | J Lead | - | - | - | Analog Voltage | 5V | - | - | 20mA | - | - | - | ±0.25% | 1000 μs | 5PSI (34.47kPa) | Vented Gauge | Barbed | - | Male - 0.08 1.93mm Tube | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 5 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() WPS1A00AGP1PFP1N Honeywell Sensing and Productivity Solutions | 2565 | - | - | - | - | Module | - | - | - | - | - | 50g | - | -55°C~85°C | - | 2015 | WPS | yes | Obsolete | 1 (Unlimited) | - | - | - | Industrial Automation | - | - | 3.6V | - | Wireless | - | - | - | - | LCD Display | - | - | - | - | - | - | - | ±2% | - | 500PSI (3447.38kPa) | Gauge | Threaded | - | Male - 1/2 12.7mm NPT | 2000PSI (13789.51kPa) | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP65 | ||
![]() HSCDRRD010MDSA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 3.27V~3.33V | unknown | 12 b | PC Pin | - | - | - | SPI | - | - | - | 1.6mA | - | - | 12 | ±0.25% | 460 μs | ±0.15PSI (±1kPa) | Differential | Barbed | 1.75 B | Male - 0.08 1.93mm Tube Dual | ±10.88PSI (±75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 0.145 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() NPI-19J-200GV Amphenol Advanced Sensors | In Stock | - | Datasheet | 11 Weeks | - | Cylinder | - | - | - | - | - | - | - | -40°C~125°C | - | - | NPI-19 | - | Active | 1 (Unlimited) | Cable | - | - | Board Mount | - | - | 10V | unknown | 0 mV ~ 100 mV | Flex Cable | - | - | 100mV | Wheatstone Bridge | - | - | - | 1mA | - | - | - | ±0.25% | - | 200PSI (1378.95kPa) | Vented Gauge | Threaded | - | Male - 1/8 3.18mm NPT | 400PSI (2757.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | Contains Lead | - | ||
![]() SSCDDRD015PDAA5 Honeywell Sensing and Productivity Solutions | 39 |
| Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Opposite Sides | NO | THROUGH HOLE MOUNT | 8 | - | - | - | - | -40°C~85°C | - | 2007 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | - | - | - | Analog Voltage | 5V | - | - | - | - | - | - | ±0.25% | 1000 μs | ±15PSI (±103.42kPa) | Differential | Barbed | - | Male - 0.08 1.93mm Tube Dual | ±60PSI (±413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 15 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 13C5000PA4K Honeywell Sensing and Productivity Solutions | 2459 |
| Datasheet | 17 Weeks | Stud | Cylinder, Threaded | - | - | 4 | - | - | - | 10V | -40°C~125°C | Bulk | 2004 | 13 mm | - | Active | 1 (Unlimited) | Connector | - | - | Industrial Automation | - | 15V | - | - | 148 mV ~ 152 mV | Cable with Connector | - | - | 150mV | Wheatstone Bridge | - | - | - | - | - | - | - | ±0.25% | 100 μs | 5000PSI (34473.79kPa) | Absolute | Threaded | - | Male - 1/8 3.18mm NPT | 10000PSI (68947.57kPa) | PRESSURE SENSOR,PEIZORESISTIVE | STAINLESS STEEL | 10000 PSI | 5000 Psi | - | 0MV | Temperature Compensated | 26.9mm | 22.04mm | 19.1mm | - | - | No SVHC | RoHS Compliant | Contains Lead | - | ||
![]() ADP1181 Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | 6-DIP Module | NO | - | 6 | - | - | - | - | -20°C~100°C | - | 2004 | PF | - | Active | 1 (Unlimited) | Through Hole | - | - | Board Mount | - | - | 5V | - | 0 mV ~ 100 mV | PC Pin | 10mm | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | ±0.6% | - | 120.9PSI (833.6kPa) | Vented Gauge | Barbless | - | Male - 0.12 3mm Tube | 181.36PSI (1250.4kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | 181.36 PSI | 120.9 Psi | GAGE | 0MV | Temperature Compensated | - | - | - | 9.3mm | - | - | RoHS Compliant | - | - | ||
![]() SSCDANN100PG5A5 Honeywell Sensing and Productivity Solutions | 486 |
| Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 12 b | PC Pin | - | - | - | I2C | 5V | - | - | - | 2mA | - | 12 | ±0.25% | 460 μs | 100PSI (689.48kPa) | Vented Gauge | Barbed | - | Male - 0.19 4.93mm Tube | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 250 PSI | 100 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 060-P186-03 Honeywell Sensing and Productivity Solutions T&M | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | 2.2kg | - | -40°C~125°C | - | 2014 | - | - | Active | 1 (Unlimited) | Connector | - | - | Industrial Automation | - | 28V | 9V~28V | - | 4 mA ~ 20 mA | Connector | - | - | - | Analog Current | - | - | - | - | - | - | - | ±0.2% | - | 15000PSI (103421.36kPa) | Vented Gauge | Weco® 1502 Hammer Union | - | Male - 2 51mm Tube | 22500PSI (155132.04kPa) | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() SSCSNNN001PG2A3 Honeywell Sensing and Productivity Solutions | 61 |
| Datasheet | 7 Weeks | Through Hole | 4-SIP Module | - | - | 4 | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Obsolete | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | 3.3V | 3V~3.6V | - | 12 b | PC Pin | 10mm | - | - | I2C | - | - | - | - | 1.6mA | - | 12 | ±0.25% | 1 ms | 1PSI (6.89kPa) | Vented Gauge | No Port | - | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 10 PSI | 1 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() HSCDLND001PG2A3 Honeywell Sensing and Productivity Solutions | 34 |
| Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | PC Pin | - | - | - | I2C | - | - | - | - | 1.6mA | - | 12 | ±0.25% | 1 ms | 1PSI (6.89kPa) | Vented Gauge | Barbless | - | Male - 0.1 2.47mm Tube | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 1 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TBPDANS150PGUCV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | - | 4-DIP (0.453, 11.50mm), Top Port | - | - | - | - | - | - | - | -40°C~125°C | - | 2014 | TBP | - | Active | 1 (Unlimited) | - | - | - | Board Mount | - | 5V | 1.5V~12V | - | 0 mV ~ 45.75 mV (5V) | PC Pin | - | - | - | Wheatstone Bridge | - | - | - | - | 600A | - | - | ±0.15% | - | 150PSI (1034.21kPa) | Vented Gauge | Barbed | - | Male - 0.08 2.54mm Tube | 245PSI (1689.22kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PG-30-103R-P Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Module Box with Display | - | - | - | Module | - | - | - | -10°C~50°C | - | 2016 | PG-30 | - | Active | 1 (Unlimited) | Cable | 50°C | -10°C | Industrial Automation | - | - | 10.8V~30V | - | 1 V ~ 5 V | Cable | - | - | - | PNP - Open Collector | - | - | - | - | - | - | - | - | - | -14.5PSI ~ 145.04PSI (-100kPa ~ 1000kPa) | Compound | Threaded | - | Female - 1/8 3.18mm BSPT | 1500PSI (10342.14kPa) | - | - | 1500 PSI | - | - | - | Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HSCMRRN015PD2A3 Honeywell Sensing and Productivity Solutions | 35 |
| Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Dual Ports, Same Side | YES | SURFACE MOUNT | 8 | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | yes | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | J Lead | - | 12.45 mm | - | I2C | 3.3V | - | - | - | 1.6mA | - | 12 | ±0.25% | 1 ms | ±15PSI (±103.42kPa) | Differential | Barbed | - | Male - 0.08 1.93mm Tube Dual | ±60PSI (±413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 15 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | 6.54mm | - | - | RoHS Compliant | - | - | ||
![]() HSCDRRN010NGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | - | - | - | 8-DIP | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | PC Pin | 85°C | -20°C | Board Mount | - | - | 4.95V~5.05V | - | 0.5 V ~ 4.5 V | PC Pin | - | - | - | Analog Voltage | 5V | - | - | - | - | - | - | ±0.25% | - | ±0.36PSI (±2.49kPa) | Vented Gauge | Barbed | - | Male - 0.08 1.93mm Tube Dual | ±12.65PSI (±87.21kPa) | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() NBPDPNN030PAUNV Honeywell Sensing and Productivity Solutions | 23 |
| Datasheet | 7 Weeks | Through Hole | 4-DIP (0.453, 11.50mm), Top Port | - | - | 4 | - | - | - | - | -40°C~125°C | - | 2012 | NBP | - | Active | 1 (Unlimited) | DIP | 125°C | -40°C | Board Mount | - | 5V | 1.8V~12V | - | 0 mV ~ 105 mV (5V) | PC Pin | - | - | - | Wheatstone Bridge | 5V | 12V | 1.8V | - | 1.5mA | - | - | ±0.25% | - | 30PSI (206.84kPa) | Absolute | No Port | - | - | 60PSI (413.69kPa) | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - |