- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Housing Material | Weight | Usage Level | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Impedance | Nominal Supply Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Sensitivity (mV/V) | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NSCDRRN030PGUNV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 12 Weeks | Through Hole | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | - | - | 8 | - | - | - | - | 5V | -40°C~85°C | - | 2011 | TruStability® NSC | no | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | 5V | 1.5V~12V | - | 0 mV ~ 103.5 mV (5V) | PC Pin | - | - | - | Wheatstone Bridge | 5V | - | I2C | - | - | - | - | 1.5mA | 1.5mA | - | ±0.25% | - | 30PSI (206.84kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube Dual | - | 60PSI (413.69kPa) | PRESSURE SENSOR,STRAIN GUAGE | 12V | 1.8V | - | - | - | - | - | - | - | 6.16mm | 10mm | 6.99mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() NSCSHHN100PDUNV Honeywell Sensing and Productivity Solutions | 1000 |
| Datasheet | 9 Weeks | Through Hole | 4-SIP, Dual Ports, Same Side | - | - | 4 | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® NSC | no | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | 5V | 1.5V~12V | - | 0 mV ~ 172.5 mV (5V) | PC Pin | - | - | - | Wheatstone Bridge | 5V | - | - | - | - | - | - | 1.5mA | 2mA | - | ±0.25% | - | ±100PSI (±689.48kPa) | Differential | Barbed | Male - 0.16 3.94mm Tube Dual | - | ±250PSI (±1723.69kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | 250 PSI | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() SDP816-125PA Sensirion AG | In Stock | - | Datasheet | 7 Weeks | - | Module | - | - | - | - | - | - | - | - | -20°C~85°C | - | - | SDP800 | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | 5.5V | 3V~5.5V | - | 0.5 V ~ 4.5 V | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | ±3% | - | ±0.018PSI (± 0.125kPa) | Differential | Barbed | Male - 0.2 5.2mm Tube Dual | - | 14.5PSI (100kPa) | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NPH-8-007DH Amphenol Advanced Sensors | 41 | - | Datasheet | 11 Weeks | - | TO-233AA, TO-8-3 Metal Can | - | - | - | TO-8 | - | - | - | - | -40°C~125°C | - | - | NPH | - | Active | 1 (Unlimited) | Through Hole | - | 125°C | -40°C | Board Mount | - | - | - | - | 0 mV ~ 75 mV | PC Pin | - | - | 100mV | Wheatstone Bridge | - | - | - | - | - | 1.5mA | - | 1.5mA | - | - | ±1.5% | - | 1.02PSI (7kPa) | Differential | Barbless | Male - 0.19 4.83mm Tube Dual | - | 5.08PSI (35kPa) | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | Unknown | RoHS Compliant | Contains Lead | - | ||
![]() NBPMANN001PGUNV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 4-SMD, J-Lead, Top Port | - | - | 4 | - | - | - | - | - | -40°C~125°C | Bulk | 2012 | NBP | - | Active | 1 (Unlimited) | PC Pin | 3kOhm | - | - | Board Mount | IT HAS ACCURACY 0.25 PERCENTAGE | 5V | 1.8V~12V | - | 0 mV ~ 32.5 mV (5V) | J Lead | - | - | - | Wheatstone Bridge | - | - | - | - | - | 1.5mA | - | 1.5mA | - | - | ±0.25% | - | 1PSI (6.89kPa) | Vented Gauge | Barbed | Male - 0.11 2.74mm Tube | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 10 PSI | 1 Psi | GAGE | - | - | 6.5 mV/V | - | - | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() NBPDLNN015PAUNV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | Through Hole | 4-DIP (0.453, 11.50mm), Top Port | - | - | 4 | - | - | - | - | - | -40°C~125°C | - | 2012 | NBP | - | Active | 1 (Unlimited) | PC Pin | 3kOhm | 125°C | -40°C | Board Mount | - | 5V | 1.8V~12V | - | 0 mV ~ 75 mV (5V) | PC Pin | - | - | - | Wheatstone Bridge | 5V | - | - | 12V | 1.8V | 1.5mA | - | 1.5mA | - | - | ±0.25% | - | 15PSI (103.42kPa) | Absolute | Barbless | Male - 0.13 3.18mm Tube | - | 30PSI (206.84kPa) | - | - | - | - | 30 PSI | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() PX2AN1XX250PAAAX Honeywell Sensing and Productivity Solutions | 3 | - | Datasheet | 10 Weeks | Stud | Cylinder | - | - | 3 | - | Stainless Steel | - | - | - | -40°C~125°C | - | 2012 | PX2 | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | - | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | Connector | - | - | - | Analog Voltage | 5.25V | - | - | - | - | - | - | 5mA | - | - | ±0.25% | - | 250PSI (1723.69kPa) | Absolute | Threaded | Male - 1/4 6.35mm NPT | - | 750PSI (5171.07kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | No | - | RoHS Compliant | - | IP65 | ||
![]() MLV-L05D-E1NS-N Amphenol All Sensors Corporation | 40 |
| Datasheet | 6 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | Industrial grade | - | -25°C~85°C | - | 2012 | MLV | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | - | 12V | unknown | 0 mV ~ 15 mV (5V) | PC Pin | 14.8mm | 7.17 mm | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | - | ±0.3% | 500 μs | ±0.18PSI (±1.25kPa) | Differential | Barbless | Male - 0.08 2.04mm Tube Dual | - | ±7.23PSI (±49.83kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 7.23 PSI | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() NPA-500B-005D Amphenol Advanced Sensors | 408 |
| Datasheet | 13 Weeks | Surface Mount | 14-SOIC Module, Top Port | - | - | 14 | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2014 | NPA-500 | - | Active | 5A (24 Hours) | Gull Wing | - | 125°C | -40°C | Board Mount | - | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | Gull Wing | - | - | 5V | Analog Voltage | 5V | - | - | 5.5V | 2.7V | 1.5mA | 5kOhm | 1mA | - | - | ±1.5% | - | 5PSI (34.47kPa) | Differential | Barbed | Male - 0.12 3mm Tube Dual | - | 60PSI (413.69kPa) | - | - | - | - | 60 PSI | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | - | ||
![]() 26PCCFD2G Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 15 Weeks | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | 4 | - | - | 2g | - | - | -40°C~85°C | - | 2002 | 26PC | yes | Active | 1 (Unlimited) | PC Pin | 11.5kOhm | - | - | Board Mount | - | - | 2.5V~16V | unknown | 0 mV ~ 100 mV (10V) | PC Pin | - | - | 100mV | Wheatstone Bridge | 10V | - | - | - | - | - | - | - | - | - | ±0.5% | 1 ms | ±15PSI (±103.42kPa) | Compound | No Port | - | 0.2 % | ±45PSI (±310.26kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 45 PSI | 15 Psi | GAGE | 0MV | Temperature Compensated | - | - | - | - | 8.89mm | - | - | RoHS Compliant | - | - | ||
![]() HSCMAND1.6BGSA3 Honeywell Sensing and Productivity Solutions | 144 |
| Datasheet | 9 Weeks | - | 8-SMD, J-Lead, Top Port | YES | SURFACE MOUNT | 8 | - | - | - | - | - | -20°C~85°C | - | - | TruStability® HSC | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | Board Mount | - | 3.3V | 3V~3.6V | - | 12 b | J Lead | - | - | - | SPI | 3.3V | - | - | - | - | - | - | 1.6mA | 2.1mA | 12 | ±0.25% | 1 ms | 23.21PSI (160kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 58.02 PSI | 23.206 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DLVR-L60D-E1NS-C-NI3F Amphenol All Sensors Corporation | 40 |
| Datasheet | 6 Weeks | - | 4-SIP Module | NO | - | - | - | - | - | - | - | -25°C~85°C | - | 2013 | DLVR | - | Active | 1 (Unlimited) | Through Hole | - | - | - | Board Mount | - | - | - | unknown | 14 b | PC Pin | 14.8mm | 7.17 mm | - | I2C | 3.3V | 3.465V | - | - | - | - | - | 3.5mA | - | 14 | ±0.75% | - | ±2.17PSI (±14.95kPa) | Differential | Barbless | Male - 0.08 2.03mm Tube Dual | - | ±7.23PSI (±49.83kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 7.23 PSI | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DLVR-L60D-E1NJ-C-NI3F Amphenol All Sensors Corporation | 43 |
| Datasheet | 6 Weeks | - | 8-SMD Module | YES | SURFACE MOUNT | - | - | - | - | - | - | -25°C~85°C | - | 2013 | DLVR | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | Board Mount | - | - | - | unknown | 14 b | SMD (SMT) Tab | 15.75mm | 14.8 mm | - | I2C | 3.3V | 3.465V | - | - | - | - | - | 3.5mA | - | 14 | ±0.75% | - | ±2.17PSI (±14.95kPa) | Differential | Barbless | Male - 0.08 2.03mm Tube Dual | - | ±7.23PSI (±49.83kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 7.23 PSI | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HSCDANN001BG2A5 Honeywell Sensing and Productivity Solutions | 2568 |
| Datasheet | 10 Weeks | Through Hole | 8-DIP (0.524, 13.30mm), Top Port | - | - | 8 | - | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 12 b | PC Pin | - | - | - | I2C | 5V | - | - | - | - | - | - | 2mA | 3mA | 12 | ±0.25% | 1 ms | 14.5PSI (100kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 29.01 PSI | 14.504 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DLVR-L01D-E2NJ-C-NI5F Amphenol All Sensors Corporation | 11 |
| Datasheet | 6 Weeks | - | 8-SMD Module | YES | SURFACE MOUNT | - | - | - | - | - | - | -25°C~85°C | - | 2013 | DLVR | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | Board Mount | - | - | - | unknown | 14 b | SMD (SMT) Tab | 15.75mm | - | - | I2C | 5V | - | - | - | - | - | - | 5mA | - | 14 | ±1% | - | ±0.04PSI (±0.25kPa) | Differential | Barbless | Male - 0.08 2.03mm Tube Dual | - | ±3.61PSI (±24.92kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 3.61 PSI | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DLVR-L10D-E1NS-C-NI3F Amphenol All Sensors Corporation | 29 |
| Datasheet | 6 Weeks | - | 4-SIP Module | NO | - | - | - | - | - | - | - | -25°C~85°C | - | 2013 | DLVR | - | Active | 1 (Unlimited) | Through Hole | - | - | - | Board Mount | - | - | - | unknown | 14 b | PC Pin | 14.8mm | 7.17 mm | - | I2C | 3.3V | 3.465V | - | - | - | - | - | 3.5mA | - | 14 | ±0.75% | - | ±0.36PSI (±2.49kPa) | Differential | Barbless | Male - 0.08 2.03mm Tube Dual | - | ±7.23PSI (±49.83kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 7.23 PSI | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() NPC-1210-030G-3-L Amphenol Advanced Sensors | 37 |
| Datasheet | 11 Weeks | - | 8-DIP Module | - | - | - | - | - | - | - | - | -40°C~125°C | - | - | NPC-1210 | - | Active | 1 (Unlimited) | PC Pin | - | 125°C | -40°C | Board Mount | - | - | - | - | 0 mV ~ 100 mV | PC Pin | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | - | ±0.1% | - | 30PSI (206.84kPa) | Vented Gauge | Barbless | Male - 0.13 3.23mm Tube | - | 90PSI (620.53kPa) | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() SSCDRRN015PGAB5 Honeywell Sensing and Productivity Solutions | 10 |
| Datasheet | 10 Weeks | Through Hole | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | - | - | 8 | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | Through Hole | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 0.25 V ~ 4.75 V | PC Pin | - | - | - | Analog Voltage | 5V | - | - | - | - | - | - | 2mA | 3mA | - | ±0.25% | - | 15PSI (103.42kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube Dual | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() KP219N3022XTMA1 Infineon Technologies | In Stock | - | - | 26 Weeks | - | 8-SMD Module | - | - | - | PG-DSO-8-16 | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HSCSANN001PGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Through Hole | 4-SIP, Side Port | - | - | 4 | - | - | - | - | - | -20°C~85°C | - | 2009 | TruStability® HSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | 4.5V | Analog Voltage | 5V | - | - | - | - | - | - | 2mA | 3mA | - | ±0.25% | 1 ms | 1PSI (6.89kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 10 PSI | 1 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | - |