- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Base Product Number | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Supply Voltage | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Supply Current | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 26PCCFB2G Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 12 Weeks | Through Hole | 4-SIP Module | - | - | 4 | - | 2g | - | - | - | - | - | -40°C~85°C | - | 2002 | 26PC | yes | Active | 1 (Unlimited) | PC Pin | 11.5kOhm | - | - | Board Mount | - | - | 2.5V~16V | - | - | 0 mV ~ 100 mV (10V) | PC Pin | - | - | - | Wheatstone Bridge | 10V | - | - | - | - | - | - | - | - | ±0.5% | 1 ms | 15PSI (103.42kPa) | Compound | Barbed | Male - 0.18 4.57mm Tube | 0.5 % | ±45PSI (±310.26kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 45 PSI | 15 Psi | GAGE | 0MV | Temperature Compensated | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() MLH250PSB01A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | 57g | - | - | - | - | - | -40°C~125°C | Bulk | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | 5V | 5V~6V | - | unknown | 0.5 V ~ 4.5 V | Packard Metripak 150 | - | - | 4V | Analog Voltage | 5V | - | - | - | - | 4mA | - | 8mA | - | ±0.25% | 2 ms | 250PSI (1723.69kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 750PSI (5171.07kPa) | PRESSURE SENSOR,STRAIN GUAGE | PLASTIC | 750 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | 55mm | 31.16mm | 27mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HSCMANN001BA2A3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 8-SMD, J-Lead, Top Port | - | - | 8 | - | - | - | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | Board Mount | - | 3.3V | 3V~3.6V | - | unknown | 12 b | J Lead | - | - | - | I2C | 3.3V | - | - | - | - | 1.6mA | - | 2.1mA | 12 | ±0.25% | 1 ms | 14.5PSI (100kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 14.504 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ADP5241 Panasonic Electronic Components | 91 |
| Datasheet | 12 Weeks | Surface Mount | 6-SMD Module | - | - | 6 | - | - | - | - | - | - | - | -10°C~60°C | - | 2004 | PS-A | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | Board Mount | - | - | 5V | - | - | 0 V ~ 4.5 V | Gull Wing | 7mm | 7.2 mm | 4.55V | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | ±1.5% | - | 14.5PSI (100kPa) | Vented Gauge | Barbless | Male - 0.12 3mm Tube | - | 29.01PSI (200kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | 29.01 PSI | 14.5 Psi | GAGE | 0.50V | Amplified Output, Temperature Compensated | - | - | - | - | 8.5mm | - | - | RoHS Compliant | - | - | ||
![]() MLH500PSP06B Honeywell Sensing and Productivity Solutions | 3 |
| Datasheet | 11 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | 57g | - | - | - | - | - | -40°C~125°C | Bulk | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 9.5V~30V | - | unknown | 4 mA ~ 20 mA | Flying Lead | 22.88mm | - | - | Analog Current | - | - | - | - | - | - | 20mA | - | - | ±0.25% | 2 ms | 500PSI (3447.38kPa) | Sealed Gauge | Threaded | Male - 1/8 3.18mm NPT | - | 1500PSI (10342.14kPa) | PRESSURE SENSOR,STRAIN GUAGE | PLASTIC | 1500 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADP4932 Panasonic Electronic Components | 50 |
| Datasheet | 12 Weeks | Surface Mount | 6-SMD Module | - | - | - | - | - | - | - | - | - | - | -20°C~100°C | - | 2015 | PS | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | Board Mount | - | - | - | - | - | 0 mV ~ 65 mV | Gull Wing | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | ±1% | - | 14.23PSI (98.1kPa) | Vented Gauge | Barbless | Male - 0.1 2.5mm Tube | - | 28.46PSI (196.22kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 28.46 PSI | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MLH03KPSB01G Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | 57g | - | - | - | - | - | -40°C~125°C | - | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 8V~30V | - | unknown | 1 V ~ 5 V | Packard Metripak 150 | 22.88mm | - | 4V | Analog Voltage | - | - | - | - | - | 5mA | - | 17mA | - | ±0.25% | 2 ms | 3000PSI (20684.27kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 6000PSI (41368.54kPa) | PRESSURE SENSOR,STRAIN GUAGE | PLASTIC | 6000 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() P-2000-102G-15-BN Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | - | 6-DIP (0.472, 12.00mm), Top Port | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | - | - | P-2000 | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | - | - | unknown | 0 mV ~ 90 mV | PC Pin | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | ±0.15% | - | 14.23PSI (98.1kPa) | Gauge | Barbless | Male - 0.13 3.2mm Tube | - | 28.43PSI (196kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() HSCSNBN001PDAA5 Honeywell Sensing and Productivity Solutions | 11 |
| Datasheet | 10 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 4.75V~5.25V | - | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | - | Analog Voltage | 5V | - | - | - | - | - | - | - | - | ±0.25% | 1000 μs | ±1PSI (±6.89kPa) | Differential | Barbless | Male - 0.19 4.8mm Tube Dual | - | ±9.76PSI (±67.27kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 1 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 19C050PA4K Honeywell Sensing and Productivity Solutions | 2342 |
| Datasheet | 15 Weeks | Stud | Cylinder, Threaded | - | - | 4 | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2008 | 19 mm | - | Active | 1 (Unlimited) | Connector | - | - | - | Board Mount | - | 15V | - | - | unknown | 0 mV ~ 100 mV (10V) | Flex Cable | - | - | 100mV | Analog Voltage | - | 10V | - | - | - | - | - | - | - | ±0.25% | 100 μs | 50PSI (344.74kPa) | Absolute | Threaded | Male - 1/8 3.18mm NPT | 0.25 % | 150PSI (1034.21kPa) | PRESSURE SENSOR,PEIZORESISTIVE | STAINLESS STEEL | - | 50 Psi | - | 0MV | Temperature Compensated | - | 30.99mm | 21.98mm | 19.05mm | - | - | - | RoHS Compliant | - | - | ||
![]() ZN-DPS15-S Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() RSCMJJM005NDSE3 Honeywell Sensing and Productivity Solutions | 73 |
| Datasheet | 11 Weeks | - | 8-SMD, J-Lead, Dual Ports, Same Side | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 1998 | TruStability® RSC | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 3V~3.6V | - | unknown | 24 b | J Lead | - | - | - | SPI | - | - | - | - | - | 1.7mA | - | - | - | ±0.1% | - | ±0.18PSI (±1.25kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±5PSI (±34.47kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() NPC-410-030G-1-L Amphenol Advanced Sensors | In Stock | - | Datasheet | 11 Weeks | - | 8-DIP Module | - | - | - | 8-DIP | - | - | - | - | - | - | -40°C~125°C | - | - | NPC-410 | - | Active | - | - | - | - | - | Board Mount | - | - | - | - | - | 0 mV ~ 125 mV | PC Pin | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | ±0.1% | - | 30PSI (206.84kPa) | Gauge | Barbless | Male - 0.13 3.23mm Tube Dual | - | 90PSI (620.53kPa) | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() NPI-19B-030AV Amphenol Advanced Sensors | 11 |
| Datasheet | 11 Weeks | - | Cylinder | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | NPI-19 | - | Active | 1 (Unlimited) | Cable | - | 125°C | -40°C | Board Mount | - | - | 10V | - | - | 0 mV ~ 100 mV | Flex Cable | - | - | 100mV | Wheatstone Bridge | - | - | - | - | 1mA | - | - | - | - | ±0.25% | - | 30PSI (206.84kPa) | Absolute | Threaded | Male - 1/2 12.7mm UNF | - | 60PSI (413.69kPa) | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | - | ||
![]() WPS1A12AGP1PEP1N Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | Module | - | - | - | - | 50g | - | - | - | - | - | -55°C~85°C | - | 2015 | WPS | yes | Obsolete | 1 (Unlimited) | - | - | - | - | Industrial Automation | - | - | 3.6V | - | - | Wireless | - | - | - | - | LCD Display | - | - | - | - | - | - | - | - | - | ±2% | - | 200PSI (1378.95kPa) | Gauge | Threaded | Male - 1/2 12.7mm NPT | - | 800PSI (5515.80kPa) | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP65 | ||
![]() WPS1A00AGP1PGP0N Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | Module | - | - | - | - | 50g | - | - | - | - | - | -55°C~85°C | - | 2015 | WPS | yes | Obsolete | 1 (Unlimited) | - | - | - | - | Industrial Automation | - | - | 3.6V | - | - | Wireless | - | - | - | - | Digital | - | - | - | - | - | - | - | - | - | ±2% | - | 1000PSI (6894.76kPa) | Gauge | Threaded | Male - 1/2 12.7mm NPT | - | 3000PSI (20684.27kPa) | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP65 | ||
![]() LM31-00000F-001PG TE Connectivity | 2896 |
| - | - | - | Cylinder | - | - | - | -- | - | LM31 | TE Connectivity Measurement Specialties | Bulk | Active | 5V | -20°C ~ 70°C | - | - | LM | - | Active | - | - | - | - | - | Industrial Automation | - | - | 4.75 V ~ 5.25 V | 5 V | - | 0.5 V ~ 4.5 V | Cable | - | - | - | Analog Voltage | 5 V | - | - | - | - | - | - | - | - | ±1% | - | 1 PSI (6.89 kPa) | Vented Gauge | Threaded | Male - 1/2 (12.7mm) NPT | - | 3 PSI (20.68 kPa) | - | - | - | - | - | - | Temperature Compensated | 2.5mA | - | - | - | - | - | - | - | - | - | ||
![]() SSCSNBN030PAAC5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-SIP, Dual Ports, Same Side | - | - | - | 4-SIP | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | 85°C | -40°C | Board Mount | - | 5V | 4.75V~5.25V | - | - | 0.25 V ~ 4.25 V | PC Pin | - | - | - | Analog Voltage | 5V | - | 5.25V | 4.75V | 2mA | - | - | - | - | ±0.25% | - | 30PSI (206.84kPa) | Absolute | Barbless | Male - 0.19 4.8mm Tube Dual | - | 60PSI (413.69kPa) | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SSCSNBN100PDAC5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-SIP, Dual Ports, Same Side | - | - | - | 4-SIP | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | 85°C | -40°C | Board Mount | - | 5V | 4.75V~5.25V | - | - | 0.25 V ~ 4.25 V | PC Pin | - | - | - | Analog Voltage | 5V | - | 5.25V | 4.75V | - | 2mA | - | - | - | ±0.25% | - | ±100PSI (±689.48kPa) | Differential | Barbless | Male - 0.19 4.8mm Tube Dual | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SSCSNBN060MDAC5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | - | unknown | 0.25 V ~ 4.25 V | PC Pin | 27.31mm | 25.3 mm | - | Analog Voltage | 5V | - | - | - | - | 2mA | - | - | 12 | ±0.25% | 1000 μs | ±0.87PSI (±6kPa) | Differential | Barbless | Male - 0.19 4.8mm Tube Dual | - | ±9.79PSI (±67.5kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | 22.87mm | - | - | RoHS Compliant | - | - |