- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Sensors/Transducers Type | Housing | Pressure Range-Max | Pressure Sensing Mode | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSCSNBN100PGAC5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | 4-SIP, Dual Ports, Same Side | - | - | - | 4-SIP | -40°C~85°C | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | Board Mount | - | 5V | 4.75V~5.25V | - | 0.25 V ~ 4.25 V | PC Pin | - | - | - | Analog Voltage | 5V | 5.25V | 4.75V | 2mA | - | ±0.25% | - | 100PSI (689.48kPa) | Vented Gauge | Barbless | Male - 0.19 4.8mm Tube Dual | 250PSI (1723.69kPa) | - | - | - | - | Amplified Output, Temperature Compensated | - | RoHS Compliant | ||
![]() SSCDANN100PGAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | 3V~3.6V | - | 0.33 V ~ 2.97 V | PC Pin | - | - | - | Analog Voltage | - | - | - | - | - | ±0.25% | 1000 μs | 100PSI (689.48kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 100 Psi | GAGE | Amplified Output, Temperature Compensated | - | RoHS Compliant | ||
![]() SSCDANN400MGSA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | -40°C~85°C | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | PC Pin | 12.45mm | 9.91 mm | - | SPI | - | - | - | - | 12 | ±0.25% | 460 μs | 5.8PSI (40kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 5.802 Psi | GAGE | Amplified Output, Temperature Compensated | 13.85mm | RoHS Compliant | ||
![]() SSCDANN040MD2A3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 3.27V~3.33V | unknown | 12 b | PC Pin | - | - | - | I2C | - | - | - | - | 12 | ±0.25% | 460 μs | ±0.58PSI (±4kPa) | Differential | Barbed | Male - 0.19 4.93mm Tube | ±12.33PSI (±85kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 0.58 Psi | - | Amplified Output, Temperature Compensated | - | RoHS Compliant | ||
![]() SSCDANN040MDAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEGREE CENTIGRADE, DIGITAL OUTPUT ALSO AVAILABLE | - | 3.27V~3.33V | unknown | 0.33 V ~ 2.97 V | PC Pin | 13.35mm | 10 mm | - | Analog Voltage | - | - | - | - | 14 | ±0.25% | 1000 μs | ±0.58PSI (±4kPa) | Differential | Barbed | Male - 0.19 4.93mm Tube | ±12.33PSI (±85kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 0.58 Psi | - | Amplified Output, Temperature Compensated | - | RoHS Compliant | ||
![]() SSCDANN030PGSA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | PC Pin | - | - | - | SPI | 3.3V | - | - | - | 12 | ±0.25% | 460 μs | 30PSI (206.84kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 30 Psi | GAGE | Amplified Output, Temperature Compensated | - | RoHS Compliant | ||
![]() SSCMLNN015PD2A5 Honeywell Sensing and Productivity Solutions | 5 |
| Datasheet | 10 Weeks | 8-SMD, J-Lead, Top Port | YES | SURFACE MOUNT | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | SMD/SMT | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 12 b | SMD (SMT) Tab | - | - | - | I2C | 5.05V | - | - | - | 12 | ±0.25% | 460 μs | ±15PSI (±103.42kPa) | Differential | Barbless | Male - 0.1 2.47mm Tube | ±30PSI (±206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 15 Psi | - | Amplified Output, Temperature Compensated | - | RoHS Compliant | ||
![]() SSCMNNN010BASA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | 8-SMD, J-Lead | YES | SURFACE MOUNT | - | - | -40°C~85°C | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | SMD (SMT) Tab | 13.4mm | 10 mm | - | SPI | - | - | - | - | 12 | ±0.25% | 460 μs | 145.04PSI (1000kPa) | Absolute | No Port | - | 246.56PSI (1700kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 145.038 Psi | - | Amplified Output, Temperature Compensated | 6.41mm | RoHS Compliant | ||
![]() SSCDANN015PDSA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | PC Pin | - | - | - | SPI | - | - | - | 2mA | 12 | ±0.25% | 460 μs | ±15PSI (±103.42kPa) | Differential | Barbed | Male - 0.19 4.93mm Tube | ±60PSI (±413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 15 Psi | - | Amplified Output, Temperature Compensated | - | RoHS Compliant | ||
![]() SSCMNND600MGSA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | 8-SMD, J-Lead | YES | SURFACE MOUNT | - | - | -40°C~85°C | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | SMD (SMT) Tab | 13.4mm | 10 mm | - | SPI | - | - | - | - | 12 | ±0.25% | 460 μs | 8.7PSI (60kPa) | Vented Gauge | No Port | - | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 8.702 Psi | GAGE | Amplified Output, Temperature Compensated | 6.41mm | RoHS Compliant | ||
![]() SSCSNBN030PAAB5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | 4-SIP, Dual Ports, Same Side | - | - | - | 4-SIP | -40°C~85°C | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | Board Mount | - | 5V | 4.75V~5.25V | - | 0.25 V ~ 4.75 V | PC Pin | - | - | - | Analog Voltage | 5V | 5.25V | 4.75V | 2mA | - | ±0.25% | - | 30PSI (206.84kPa) | Absolute | Barbless | Male - 0.19 4.8mm Tube Dual | 60PSI (413.69kPa) | - | - | - | - | Amplified Output, Temperature Compensated | - | RoHS Compliant | ||
![]() SSCSNBN015PGAC5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | 4-SIP, Dual Ports, Same Side | - | - | - | 4-SIP | -40°C~85°C | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | Board Mount | - | 5V | 4.75V~5.25V | - | 0.25 V ~ 4.25 V | PC Pin | - | - | - | Analog Voltage | 5V | 5.25V | 4.75V | 2mA | - | ±0.25% | - | 15PSI (103.42kPa) | Vented Gauge | Barbless | Male - 0.19 4.8mm Tube Dual | 30PSI (206.84kPa) | - | - | - | - | Amplified Output, Temperature Compensated | - | RoHS Compliant | ||
![]() SSCDANN006BDSA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | 8-DIP (0.524, 13.30mm), Top Port | - | - | - | 8-DIP | -40°C~85°C | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 4.75V~5.25V | - | 12 b | PC Pin | - | - | - | SPI | - | - | - | - | - | ±0.25% | - | ±87.02PSI (±600kPa) | Differential | Barbed | Male - 0.19 4.93mm Tube | - | - | - | - | - | Amplified Output, Temperature Compensated | - | RoHS Compliant | ||
![]() SSCDANN1.6BAAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | -40°C~85°C | - | TruStability® SSC | yes | Active | 1 (Unlimited) | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | 3V~3.6V | - | 0.33 V ~ 2.97 V | PC Pin | - | 9.91 mm | - | Analog Voltage | - | - | - | - | - | ±0.25% | 1000 μs | 23.21PSI (160kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 23.2 Psi | - | Amplified Output, Temperature Compensated | 13.85mm | RoHS Compliant | ||
![]() SSCDANN250MGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | 8 | - | -40°C~85°C | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | 9.91 mm | - | Analog Voltage | 5V | - | - | 2mA | - | ±0.25% | 1000 μs | 3.63PSI (25kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | 20.31PSI (140kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 3.63 Psi | GAGE | Amplified Output, Temperature Compensated | - | RoHS Compliant | ||
![]() SSCDANN002NGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEGREE CENTIGRADE, DIGITAL OUTPUT ALSO AVAILABLE | - | 4.95V~5.05V | unknown | 0.5 V ~ 4.5 V | PC Pin | 13.35mm | 10 mm | - | Analog Voltage | - | - | - | - | 14 | ±0.25% | 1000 μs | 0.07PSI (0.5kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | 9.76PSI (67.28kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 0.0723 Psi | GAGE | Amplified Output, Temperature Compensated | - | RoHS Compliant | ||
![]() SSCDANN100MDAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | -40°C~85°C | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | 9.91 mm | - | Analog Voltage | - | - | - | - | - | ±0.25% | 1000 μs | ±1.45PSI (±10kPa) | Differential | Barbed | Male - 0.19 4.93mm Tube | ±20.31PSI (±140kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 1.45 Psi | - | Amplified Output, Temperature Compensated | 13.85mm | RoHS Compliant | ||
![]() SX100AD4 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | 6-DIP Module | - | - | 6 | 6-DIP | -40°C~85°C | 2005 | - | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | Board Mount | - | 12V | 12V | - | 0 mV ~ 150 mV (5V) | - | - | - | 150mV | Wheatstone Bridge | - | 12V | - | - | - | ±0.5% | - | 100PSI (689.48kPa) | Absolute | Barbless | Male - 0.09 2.28mm Tube Dual | 150PSI (1034.21kPa) | - | - | - | - | - | - | RoHS Compliant | ||
![]() SSCSNBN004NDAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEGREE CENTIGRADE, DIGITAL OUTPUT ALSO AVAILABLE | - | 4.95V~5.05V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | - | Analog Voltage | 3.3V | - | - | 2mA | 14 | ±0.25% | 1 ms | ±0.15PSI (±1kPa) | Differential | Barbless | Male - 0.19 4.8mm Tube Dual | ±10.84PSI (±74.75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 0.145 Psi | - | Amplified Output, Temperature Compensated | - | RoHS Compliant | ||
![]() SSCMRRN040MDSA3 Honeywell Sensing and Productivity Solutions | 30 | - | Datasheet | 10 Weeks | 8-SMD, J-Lead, Dual Ports, Same Side | YES | SURFACE MOUNT | - | - | -40°C~85°C | 2001 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 3.27V~3.33V | - | 12 b | SMD (SMT) Tab | - | - | - | SPI | 3.3V | - | - | 1.6mA | 12 | ±0.25% | 460 μs | ±0.58PSI (±4kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | ±10.88PSI (±75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 0.58 Psi | - | Amplified Output, Temperature Compensated | - | RoHS Compliant |