- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Housing Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Impedance | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Resolution | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPA-600B-005D Amphenol Advanced Sensors | 107 | - | Datasheet | - | Surface Mount | 14-SOIC Module, Top Port | - | - | 14 | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2014 | NPA-600 | - | Discontinued | 5A (24 Hours) | Gull Wing | 125°C | -40°C | Board Mount | - | 5V | 4.75V~5.25V | - | 14 b | Gull Wing | - | - | 5V | ZACwire™ | 5V | 5.5V | 2.7V | - | 5kOhm | 1mA | - | - | - | - | ±1.5% | - | 5PSI (34.47kPa) | Differential | Barbed | 1.75 B | Male - 0.12 3mm Tube Dual | - | 60PSI (413.69kPa) | - | - | 60 PSI | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | Contains Lead | - | ||
![]() SSCMRRN016MGAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Dual Ports, Same Side | YES | SURFACE MOUNT | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEGREE CENTIGRADE, DIGITAL OUTPUT ALSO AVAILABLE | - | 3.27V~3.33V | unknown | 0.33 V ~ 2.97 V | SMD (SMT) Tab | 13.35mm | 10 mm | - | Analog Voltage | - | - | - | - | - | - | - | - | 14 | - | ±0.25% | 1000 μs | 0.23PSI (1.6kPa) | Vented Gauge | Barbed | - | Male - 0.08 1.93mm Tube Dual | - | 9.79PSI (67.5kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 0.232 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MPX2053DP NXP USA Inc. | In Stock | - | Datasheet | - | - | 4-SIP Module | - | - | - | - | - | - | - | -40°C~125°C | - | 2008 | MPX2053 | - | Obsolete | 1 (Unlimited) | - | - | - | Board Mount | - | - | 10V~16V | - | 0 mV ~ 40 mV (10V) | PC Pin | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | - | - | - | 7.25PSI (50kPa) | Differential | Barbed | - | Male - 0.19 4.93mm Tube Dual | - | 29.01PSI (200kPa) | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NPA-730B-005G Amphenol Advanced Sensors | 102 | - | Datasheet | 13 Weeks | - | 14-SOIC Module, Dual Top Ports | - | - | - | 14-SOIC | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NPA-730 | - | Active | 5A (24 Hours) | - | - | - | Board Mount | - | - | 3.135V~3.465V | - | 14 b | Gull Wing | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | ±1.5% | - | 5PSI (34.47kPa) | Vented Gauge | Barbed | - | Male - 0.12 3mm Tube Dual | - | 60PSI (413.69kPa) | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MLH500PSB09A Honeywell Sensing and Productivity Solutions | 2614 |
| Datasheet | 10 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | - | 57g | - | -40°C~125°C | Bulk | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | 30V | 5V~6V | - | 0.5 V ~ 4.5 V | Packard Metripak 150 | 22.88mm | - | 4V | Analog Voltage | 5V | - | - | - | - | 4mA | - | 8mA | - | - | ±0.25% | 2 ms | 500PSI (3447.38kPa) | Sealed Gauge | Threaded | - | Female - 7/16 11.11mm UNF Schrader | - | 1500PSI (10342.14kPa) | PRESSURE SENSOR,STRAIN GUAGE | PLASTIC | 1500 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() SSCDRNN030PAAA5 Honeywell Sensing and Productivity Solutions | 1026 |
| Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Side Port | NO | THROUGH HOLE MOUNT | 8 | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | 4.5V | Analog Voltage | 5V | - | - | - | - | 2mA | - | 3mA | - | - | ±0.25% | 1 ms | 30PSI (206.84kPa) | Absolute | Barbed | - | Male - 0.08 1.93mm Tube | - | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 60 PSI | 30 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LER00087TZMNKDAA15 Honeywell Sensing and Productivity Solutions | 27 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() MLH01KPSB01B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | Plastic | 57g | 30V | -40°C~125°C | Bulk | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | 30V | 9.5V~30V | - | 4 mA ~ 20 mA | Packard Metripak 150 | - | - | - | Analog Current | - | - | - | - | - | - | 4mA | - | - | - | ±0.25% | 2 ms | 1000PSI (6894.76kPa) | Sealed Gauge | Threaded | - | Male - 1/4 6.35mm NPT | - | 2000PSI (13789.51kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | 2000 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | 55mm | 27mm | 27mm | - | No SVHC | RoHS Compliant | Lead Free | IP65 | ||
![]() ADP5130 Panasonic Electronic Components | 57 |
| Datasheet | 12 Weeks | PCB, Through Hole | 6-DIP Module | - | - | 6 | - | - | - | - | -10°C~60°C | - | 2004 | PS-A | - | Active | 1 (Unlimited) | Through Hole | - | - | Board Mount | - | 5V | - | - | 0 V ~ 4.5 V | PC Pin | 7.2mm | 7 mm | 4.55V | Analog Voltage | 5V | - | - | - | - | 10mA | - | - | - | - | ±1.25% | - | 7.25PSI (50kPa) | Vented Gauge | Barbless | - | Male - 0.12 3mm Tube | - | 14.5PSI (100kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | 14.5 PSI | 7.25 Psi | GAGE | 0.5V | Amplified Output, Temperature Compensated | - | - | - | 3.5mm | No SVHC | RoHS Compliant | - | - | ||
![]() HSCDRRD2.5MD2A3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | - | -20°C~85°C | - | - | TruStability® HSC | - | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 3.27V~3.33V | unknown | 12 b | PC Pin | - | - | - | I2C | - | - | - | - | - | - | - | - | 12 | - | ±0.25% | 460 μs | ±0.04PSI (±0.25kPa) | Differential | Barbed | - | Male - 0.08 1.93mm Tube Dual | - | ±9.79PSI (±67.5kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 0.036 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASDXRRX010NG7A5 Honeywell Sensing and Productivity Solutions | 10 | - | Datasheet | 14 Weeks | Through Hole | 8-DIP Module | - | - | 8 | - | - | - | 5V | -20°C~105°C | - | 2010 | ASDX | - | Obsolete | 1 (Unlimited) | PCB | - | - | Board Mount | - | 5V | 4.75V~5.25V | - | 12 b | PC Pin | - | 14.02 mm | - | I2C | 5V | - | - | - | - | 3.5mA | - | 5mA | 12 | - | ±2% | 460 μs | 0.36PSI (2.49kPa) | Vented Gauge | Barbless | - | Male - 0.09 2.31mm Tube Dual | - | 0.72PSI (4.96kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 0.72 PSI | - | GAGE | - | Temperature Compensated | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() HSCMRND100PGSA3 Honeywell Sensing and Productivity Solutions | 16 | - | Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Side Port | YES | SURFACE MOUNT | 8 | - | - | - | - | -20°C~85°C | - | 2009 | TruStability® HSC | yes | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | J Lead | - | 12.45 mm | - | SPI | 3.3V | - | - | - | - | - | - | 2.1mA | 12 | - | ±0.25% | 460 μs | 100PSI (689.48kPa) | Vented Gauge | Barbed | - | Male - 0.08 1.93mm Tube | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 100 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | 6.54mm | - | RoHS Compliant | - | - | ||
![]() MLH700PSB09D Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | - | Cylinder, Metal | - | - | - | - | - | - | - | -40°C~125°C | - | 2016 | MLH | yes | Active | 1 (Unlimited) | - | - | - | Industrial Automation | - | - | 14V~30V | unknown | 0.25 V ~ 10.25 V | Connector | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | ±0.25% | - | 700PSI (4826.33kPa) | Sealed Gauge | Threaded | - | Female - 7/16 11.11mm UNF Schrader | - | - | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SDP800-125PA Sensirion AG | 2 | - | Datasheet | 7 Weeks | - | Module | - | - | - | - | - | - | - | -20°C~85°C | - | - | SDP800 | - | Active | 1 (Unlimited) | - | - | - | Board Mount | - | 5.5V | 3V~5.5V | - | 16 b | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | ±3% | - | ±0.018PSI (± 0.125kPa) | Differential | Barbless | - | Male - 0.2 5.2mm Tube Dual | - | 14.5PSI (100kPa) | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NPH-8-100GH Amphenol Advanced Sensors | 203 |
| Datasheet | 11 Weeks | - | TO-233AA, TO-8-3 Metal Can | - | - | - | TO-8 | - | - | - | -40°C~125°C | - | - | NPH | - | Active | 1 (Unlimited) | Through Hole | 125°C | -40°C | Board Mount | - | - | - | - | 0 mV ~ 100 mV | PC Pin | - | - | 100mV | Wheatstone Bridge | - | - | - | 1.5mA | - | 1.5mA | - | - | - | - | ±0.1% | - | 15PSI (103.42kPa) | Vented Gauge | Barbless | - | Male - 0.19 4.83mm Tube | - | 58.02PSI (400kPa) | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() HPR15000PCKSNAAA01 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() HSCDRRN002NGAA5 Honeywell Sensing and Productivity Solutions | 140 |
| Datasheet | 11 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | - | - | - | 8-DIP | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | - | 85°C | -20°C | Board Mount | - | - | 4.95V~5.05V | - | 0.5 V ~ 4.5 V | PC Pin | - | - | - | Analog Voltage | 5V | - | - | - | - | 1.6mA | - | - | - | - | ±0.25% | - | 0.07PSI (0.5kPa) | Vented Gauge | Barbed | - | Male - 0.08 1.93mm Tube Dual | - | 9.76PSI (67.28kPa) | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() NPH-8-002.5DH Amphenol Advanced Sensors | 34 |
| Datasheet | 11 Weeks | External | TO-233AA, TO-8-3 Metal Can | - | - | - | - | - | - | - | -40°C~125°C | - | - | NPH | - | Active | 1 (Unlimited) | Through Hole | - | - | Board Mount | - | - | - | unknown | 0 mV ~ 50 mV | PC Pin | 12.7mm | - | 100mV | Wheatstone Bridge | - | - | - | 1.5mA | - | 1.5mA | - | - | - | - | ±3% | - | 0.36PSI (2.5kPa) | Differential | Barbless | - | Male - 0.19 4.83mm Tube Dual | 0.1 % | 1.81PSI (12.5kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 0.36 Psi | - | 2MV | Temperature Compensated | - | - | - | 19.33mm | - | RoHS Compliant | Contains Lead, Lead Free | - | ||
![]() SDP600-025PA Sensirion AG | 59 |
| Datasheet | 16 Weeks | - | 3-SIP Module | - | - | - | Module | - | - | 3.3V | -20°C~80°C | - | 2012 | SDP600 | - | Not For New Designs | - | PC Pin | 80°C | -20°C | Board Mount | - | 3.3V | 3V~3.6V | - | 16 b | PC Pin | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | ±3% | - | ±0.004PSI (±0.025kPa) | Differential | No Port | - | - | - | ±14.5PSI (±100kPa) | - | - | 14.5 PSI | - | - | - | Temperature Compensated | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() HSCMRRN005PDSA5 Honeywell Sensing and Productivity Solutions | 42 |
| Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Dual Ports, Same Side | YES | SURFACE MOUNT | - | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | yes | Active | 1 (Unlimited) | SMD/SMT | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 12 b | J Lead | 12.84mm | 12.45 mm | - | SPI | 5V | - | - | - | - | 2mA | - | - | 12 | - | ±0.25% | 1 ms | ±5PSI (±34.47kPa) | Differential | Barbed | - | Male - 0.08 1.93mm Tube Dual | - | ±30PSI (±206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 30 PSI | 5 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | 6.54mm | - | RoHS Compliant | - | - |