- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Housing Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Termination Type | Operating Supply Current | Impedance | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Resolution | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Accuracy-Max | Offset-Nom | Features | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PX2AF1XX010BSBEX Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | Stud | Cylinder | - | - | 3 | - | - | - | - | -40°C~125°C | - | 2014 | PX2 | - | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | Industrial Automation | - | - | 8V~30V | - | 0.5 V ~ 4.5 V | Connector | - | - | - | Analog Voltage | - | - | 30V | 8V | - | - | - | - | - | - | - | ±0.25% | - | 145.04PSI (1000kPa) | Sealed Gauge | Threaded | - | Female - 7/16 11.11mm UNF Schrader | - | 449.62PSI (3100kPa) | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() NPA-100B-001D General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSCDANN015PA2A3 Honeywell Sensing and Productivity Solutions | 2568 | - | Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | 8 | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | PC Pin | - | - | - | I2C | - | - | - | - | - | - | - | 1.6mA | - | - | 12 | ±0.25% | 1 ms | 15PSI (103.42kPa) | Absolute | Barbed | - | Male - 0.19 4.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 15 Psi | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() 77343-02.0HG-01 Honeywell Sensing and Productivity Solutions | 2 | - | Datasheet | 20 Weeks | - | Cylinder | - | - | - | - | Brass | - | - | -40°C~121°C | - | - | 5000 | - | Active | 1 (Unlimited) | - | 125°C | -40°C | Industrial Automation | - | - | - | - | - | Screw Terminal | - | - | - | SPST-NC | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.98PSI (6.773kPa) | Switch | Threaded | - | Male - 1/8 3.18mm NPT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NPA-700B-015A Amphenol Advanced Sensors | 94 |
| Datasheet | 13 Weeks | Surface Mount | 14-SOIC Module, Top Port | - | - | 14 | - | - | - | 5V | -40°C~125°C | Cut Tape (CT) | 2014 | NPA-700 | - | Active | 5A (24 Hours) | Gull Wing | 125°C | -40°C | Board Mount | - | 5V | 4.75V~5.25V | - | 14 b | Gull Wing | - | - | 5V | I2C | 5V | I2C | 5.5V | 2.7V | - | - | 5kOhm | 1mA | - | - | - | ±1.5% | - | 15PSI (103.42kPa) | Absolute | Barbed | 1.75 B | Male - 0.12 3mm Tube Dual | - | 60PSI (413.69kPa) | - | - | 60 PSI | - | - | - | - | Temperature Compensated | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() NPA-700M-015G Amphenol Advanced Sensors | 730 |
| Datasheet | 13 Weeks | - | 14-SOIC Module, Top Port | - | - | - | 14-SOIC | - | - | - | -50°C~150°C | Tape & Reel (TR) | - | NPA-100 | - | Active | 5A (24 Hours) | - | - | - | Board Mount | - | - | 2.7V~5.5V | - | 14 b | Gull Wing | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | ±1.5% | - | 15PSI (103.42kPa) | Vented Gauge | Barbed | - | Male - 0.12 3mm Tube Dual | - | 60PSI (413.69kPa) | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSCDLNN2.5MD2A3 Honeywell Sensing and Productivity Solutions | 11 |
| Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | - | - | - | -20°C~85°C | - | - | TruStability® HSC | - | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 3.27V~3.33V | unknown | 12 b | PC Pin | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | ±0.04PSI (±0.25kPa) | Differential | Barbless | - | Male - 0.1 2.47mm Tube | - | ±9.79PSI (±67.5kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 0.036 Psi | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() NPI-19A-101GH Amphenol Advanced Sensors | 98 |
| Datasheet | 11 Weeks | - | Cylinder | - | - | - | - | - | - | - | -40°C~125°C | - | - | NPI-19 | - | Active | 1 (Unlimited) | Cable | 125°C | -40°C | Board Mount | - | - | - | - | 0 mV ~ 100 mV | Flex Cable | - | - | 100mV | Wheatstone Bridge | - | - | - | - | - | 1mA | - | - | - | - | - | ±0.5% | - | 14.5PSI (100kPa) | Vented Gauge | No Port | - | - | - | 29.01PSI (200kPa) | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() SSCSRRD001PD2A3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | PC Pin | 12.84mm | 6.26 mm | - | I2C | - | - | - | - | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | ±1PSI (±6.89kPa) | Differential | Barbed | - | Male - 0.08 1.92mm Tube Dual | - | ±10PSI (±68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 1 Psi | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSRRN001PD2A5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 12 b | PC Pin | 12.84mm | 6.26 mm | - | I2C | - | - | - | - | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | ±1PSI (±6.89kPa) | Differential | Barbed | - | Male - 0.08 1.92mm Tube Dual | - | ±10PSI (±68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 10 PSI | 1 Psi | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCDRRN002NG2A5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 4.95V~5.05V | unknown | 12 b | PC Pin | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | 0.07PSI (0.5kPa) | Vented Gauge | Barbed | - | Male - 0.08 1.93mm Tube Dual | - | 9.76PSI (67.28kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 0.072 Psi | GAGE | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCMRND100MGSA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 8-SMD, J-Lead, Side Port | YES | SURFACE MOUNT | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | SMD (SMT) Tab | 12.84mm | 12.45 mm | - | SPI | - | - | - | - | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | 1.45PSI (10kPa) | Vented Gauge | Barbed | - | Male - 0.08 1.93mm Tube | - | 12.33PSI (85kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 1.45 Psi | GAGE | - | - | Amplified Output, Temperature Compensated | - | - | - | 6.54mm | - | RoHS Compliant | - | ||
![]() SSCSRRN030ND2A3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | PC Pin | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | ±1.08PSI (±7.48kPa) | Differential | Barbed | - | Male - 0.08 1.92mm Tube Dual | - | ±12.65PSI (±87.21kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 1.084 Psi | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() MPX4100A NXP USA Inc. | 2 | - | Datasheet | - | - | 6-SIP Module | - | - | - | - | - | - | - | -40°C~125°C | - | 2008 | MPX4100A | - | Obsolete | 1 (Unlimited) | - | - | - | Board Mount | - | - | 4.85V~5.35V | unknown | 0.3 V ~ 4.9 V | PC Pin | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | ±1.8% | - | 2.9PSI ~ 15.23PSI (20kPa ~ 105kPa) | Absolute | No Port | - | - | - | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TSCSNBN015PDUCV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® TSC | - | Active | 1 (Unlimited) | Through Hole | - | - | Board Mount | IT HAS ACCURACY 0.15 PERCENTAGE | 5V | 1.5V~12V | - | 0 mV ~ 52.5 mV (5V) | PC Pin | - | - | - | Wheatstone Bridge | 12V | - | - | - | - | - | - | 600μA | - | - | - | ±0.15% | 5 ms | ±15PSI (±103.42kPa) | Differential | Barbless | - | Male - 0.19 4.8mm Tube Dual | - | ±60PSI (±413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 15 Psi | - | - | - | Temperature Compensated | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() XCX30DNC Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | - | 6-SIP Module | NO | THROUGH HOLE MOUNT | 6 | - | - | 7.6g | - | -25°C~85°C | - | 2003 | XCX | yes | Obsolete | 1 (Unlimited) | - | - | - | Board Mount | - | - | 3V~16V | unknown | 0 mV ~ 90 mV (12V) | - | 21.59mm | 12.19 mm | - | Wheatstone Bridge | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | ±30PSI (±206.84kPa) | Differential | Barbed | - | Male - 0.19 4.8mm Tube Dual | 1 % | ±90PSI (±620.53kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 90 PSI | 30 Psi | - | 1% | 0MV | Temperature Compensated | - | - | - | 27.43mm | - | RoHS Compliant | - | ||
![]() MLH200PSB06A Honeywell Sensing and Productivity Solutions | 61 | - | Datasheet | 11 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | - | 57g | - | -40°C~125°C | Bulk | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 5V~6V | unknown | 0.5 V ~ 4.5 V | Packard Metripak 150 | - | - | 4V | Analog Voltage | 5V | - | - | - | - | 4mA | - | - | - | 8mA | - | ±0.25% | 2 ms | 200PSI (1378.95kPa) | Sealed Gauge | Threaded | - | Male - 1/8 3.18mm NPT | - | 600PSI (4136.85kPa) | PRESSURE SENSOR,STRAIN GUAGE | PLASTIC | 600 PSI | - | GAGE | - | - | Amplified Output, Temperature Compensated | 55mm | 27mm | 27mm | - | - | RoHS Compliant | Lead Free | ||
![]() MLH02KPSP01B Honeywell Sensing and Productivity Solutions | 2442 |
| Datasheet | 10 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | - | 57g | - | -40°C~125°C | Bulk | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 9.5V~30V | unknown | 4 mA ~ 20 mA | Flying Lead | 22.88mm | - | - | Analog Current | - | - | - | - | - | - | - | - | 20mA | - | - | ±0.25% | 2 ms | 2000PSI (13789.51kPa) | Sealed Gauge | Threaded | - | Male - 1/4 6.35mm NPT | - | 4000PSI (27579.03kPa) | PRESSURE SENSOR,STRAIN GUAGE | PLASTIC | 4000 PSI | - | GAGE | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 2CP5-71-47 Sensata Technologies | 89 |
| Datasheet | 10 Weeks | - | Cylinder, Threaded | - | - | - | - | - | - | - | -40°C~135°C | - | - | 2CP | - | Active | 1 (Unlimited) | - | - | - | Industrial Automation | - | - | 4.5V~5.5V | - | 0.5 V ~ 4.5 V | Connector | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | ±0.8% | - | 500PSI (3447.38kPa) | Absolute | Threaded | - | Female - 7/16 11.11mm UNF | - | 1000PSI (6894.76kPa) | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCDRNT100PAAA3 Honeywell Sensing and Productivity Solutions | 413 |
| Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Side Port | NO | THROUGH HOLE MOUNT | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | 3V~3.6V | - | 0.33 V ~ 2.97 V | PC Pin | - | - | - | Analog Voltage | 3.3V | - | - | - | - | - | - | 1.6mA | - | - | - | ±0.25% | 1000 μs | 100PSI (689.48kPa) | Absolute | Barbed | - | Male - 0.08 1.93mm Tube | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 100 Psi | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - |