- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Voltage - Rated DC | Voltage - Supply | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Termination Style | Body Length or Diameter | Lead Pitch | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Halogen Free | Reference Voltage | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Max Supply Voltage (DC) | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Accuracy-Max | Offset-Nom | Features | Sensitivity (mV/V) | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPX2050GP NXP USA Inc. | 550 |
| Datasheet | 12 Weeks | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | -40°C~125°C | - | 2004 | MPX2050 | - | - | Active | Not Applicable | - | EAR99 | - | - | - | - | Board Mount | 8542.39.00.01 | - | 10V~16V | - | - | - | - | 0 mV ~ 40 mV (10V) | PC Pin | 29.46mm | - | 8 mm | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | 1000 µs | - | - | 7.25PSI (50kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | 0.25 % | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 7.25 Psi | GAGE | 0.25% | 0MV | Temperature Compensated | 0.8 mV/V | - | - | - | 17.78mm | - | - | ROHS3 Compliant | - | ||
![]() MPX4250GP NXP USA Inc. | 5 | - | Datasheet | - | - | 6-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | -40°C~125°C | - | 2003 | MPX4250 | - | - | Obsolete | Not Applicable | - | EAR99 | - | - | - | - | Board Mount | 8542.39 | - | 4.85V~5.35V | - | - | - | - | 0.2 V ~ 4.9 V | PC Pin | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | ±1.4% | 1000 µs | - | - | 36.26PSI (250kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 145.04PSI (1000kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 36.3 Psi | GAGE | - | 0.204V | Temperature Compensated | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 24PCEFA6D Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | PCB, Through Hole | 4-SIP Module | - | - | 4 | - | 2g | 10V | -40°C~85°C | - | 1998 | 24PC | - | yes | Active | 1 (Unlimited) | PC Pin | - | 6kOhm | - | - | - | Board Mount | - | 10V | 10V~12V | - | - | - | - | 0 mV ~ 35 mV (10V) | PC Pin | - | 2.5mm | - | 35mV | Wheatstone Bridge | 10V | - | - | - | - | 2mA | - | - | ±1% | 1 ms | - | - | ±0.5PSI (±3.45kPa) | Differential | Barbless | Male - 0.2 5mm Tube Dual | 1 % | ±20PSI (±137.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 0.5 Psi | - | - | 0MV | - | - | - | - | 12.7mm | 7.87mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MPXM2102AST1 NXP USA Inc. | 456 |
| Datasheet | 12 Weeks | - | 5-SMD Module | YES | SURFACE MOUNT | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2004 | MPXM2102 | - | - | Active | Not Applicable | - | EAR99 | - | - | - | - | Board Mount | 8542.39.00.01 | - | 10V~16V | - | - | - | - | 0 mV ~ 40 mV (10V) | Gull Wing | 9.347mm | - | 7.315 mm | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | 1000 µs | - | - | 14.5PSI (100kPa) | Absolute | Barbless | Male - 0.12 2.97mm Tube | 1 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 14.5 Psi | - | 1% | 0MV | Temperature Compensated | 0.4 mV/V | - | - | - | 9.8298mm | - | - | ROHS3 Compliant | - | ||
![]() KP214N2611XTMA1 Infineon Technologies | 47 | - | Datasheet | 26 Weeks | Surface Mount | 8-SMD Module | - | - | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | SMD/SMT | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Board Mount | - | - | 4.5V~5.5V | NOT SPECIFIED | - | NOT SPECIFIED | - | 0.18 V ~ 4.65 V | SMD (SMT) Tab | - | - | - | - | Analog Voltage | 5V | - | - | ANALOG CIRCUIT | - | - | - | - | ±0.652PSI (±4.5kPa) | - | Halogen Free | - | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | No Port | - | - | - | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MPXAZ6115APT1 NXP USA Inc. | 2160 | - | Datasheet | 12 Weeks | - | 8-SMD, Gull Wing, Side Port | YES | SURFACE MOUNT | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2004 | MPXAZ6115A | - | - | Active | Not Applicable | - | EAR99 | - | - | - | - | Board Mount | 8542.39.00.01 | - | 4.75V~5.25V | - | - | - | - | 0.2 V ~ 4.7 V | Gull Wing | 12.06mm | - | 12.06 mm | - | Analog Voltage | - | - | - | - | - | - | - | - | ±1.5% | 1000 µs | - | - | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | Barbed | Male - 0.13 3.17mm Tube | 1.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 16.7 Psi | - | - | 0.20V | Temperature Compensated | 45.9 mV/V | - | - | - | 7.36mm | - | - | ROHS3 Compliant | - | ||
![]() 24PCAFA6G Honeywell Sensing and Productivity Solutions | 20 |
| Datasheet | 14 Weeks | Through Hole | 4-SIP Module | - | - | 4 | - | 2g | 10V | -40°C~85°C | - | 1998 | 24PC | - | no | Active | 1 (Unlimited) | PC Pin | - | 6kOhm | - | - | - | Board Mount | - | 10V | 10V~12V | - | - | - | - | 0 mV ~ 45 mV (10V) | PC Pin | - | 2.5mm | - | 60mV | Wheatstone Bridge | 10V | - | - | - | - | 2mA | - | - | ±1% | 1 ms | - | - | ±1PSI (±6.89kPa) | Compound | Barbless | Male - 0.2 5mm Tube | 1 % | ±20PSI (±137.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 1 Psi | GAGE | - | 0MV | - | - | - | - | 12.7mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MPX10D NXP USA Inc. | 6280 | - | Datasheet | 12 Weeks | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | -40°C~125°C | - | 2008 | MPX10 | - | - | Active | Not Applicable | - | EAR99 | - | - | - | - | Board Mount | 8542.31.00.01 | - | 3V~6V | - | - | - | - | 0 mV ~ 35 mV (3V) | PC Pin | 15.56mm | - | 5.34 mm | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | ±1% | 1000 μs | - | - | 1.45PSI (10kPa) | Differential | No Port | - | 1 % | 10.88PSI (75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 1.4504 Psi | - | - | 20MV | - | 3.5 mV/V | - | - | - | 15.56mm | - | - | ROHS3 Compliant | - | ||
![]() MPX4115A NXP USA Inc. | 17 | - | Datasheet | 12 Weeks | - | 6-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | -40°C~125°C | - | 2001 | MPX4115A | - | - | Active | Not Applicable | - | EAR99 | - | - | - | - | Board Mount | 8542.31.00.01 | - | 4.85V~5.35V | - | - | - | - | 0.2 V ~ 4.8 V | PC Pin | 15.55mm | - | 5.33 mm | - | Analog Voltage | - | - | - | - | - | - | - | - | - | 1000 μs | - | - | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | No Port | - | 1.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 16.7 Psi | - | 1.5% | 0.20V | Temperature Compensated | 46 mV/V | - | - | - | 13.31mm | - | - | ROHS3 Compliant | - | ||
![]() 40PC150G2A Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 7 Weeks | PCB, Through Hole | 6-DIP Module | - | - | 6 | - | - | 5V | -45°C~125°C | - | 1998 | 40PC | - | yes | Active | 1 (Unlimited) | PCB | - | - | - | - | - | Board Mount | - | 50V | 4.75V~5.25V | - | - | - | - | 0.5 V ~ 4.5 V | PC Pin | 13.21mm | - | 11.13 mm | 4V | Analog Voltage | - | - | - | - | - | 10mA | 10mA | - | ±2.5% | 1 ms | - | - | 150PSI (1034.21kPa) | Vented Gauge | Barbless | Male - 0.18 4.57mm Tube | 0.1 % | 300PSI (2068.43kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 300 PSI | 150 Psi | GAGE | - | - | Amplified Output | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MPXV5100GC7U NXP USA Inc. | 1500 |
| Datasheet | 12 Weeks | - | 8-DIP (0.550, 13.97mm), Top Port | YES | SURFACE MOUNT | - | - | - | - | -40°C~125°C | - | 2004 | MPXV5100 | - | - | Active | Not Applicable | - | EAR99 | - | - | - | - | Board Mount | 8542.31.00.01 | - | 4.75V~5.25V | - | - | - | - | 0.2 V ~ 4.7 V | PC Pin | 10.66mm | - | 10.66 mm | - | Analog Voltage | - | - | - | - | - | - | - | - | ±2.5% | 1000 μs | - | - | 14.5PSI (100kPa) | Vented Gauge | Barbless | Male - 0.13 3.17mm Tube | 2.5 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 14.5 Psi | GAGE | - | 0.20V | Temperature Compensated | 45 mV/V | - | - | - | 6.6mm | - | - | ROHS3 Compliant | - | ||
![]() SCX01DNC Honeywell Sensing and Productivity Solutions | 2430 |
| Datasheet | 11 Weeks | Through Hole | 6-SIP | - | - | 6 | 6-SIP | - | 20V | -40°C~85°C | - | 2003 | SCX | - | - | Active | 1 (Unlimited) | - | - | 4kOhm | - | 85°C | -40°C | Board Mount | - | 20V | 20V | - | - | - | - | 0 mV ~ 18 mV (12V) | PC Pin | - | 2.54mm | - | 18mV | Wheatstone Bridge | - | 20V | 0V | - | - | - | - | - | ±1% | 100 μs | - | 12V | 1PSI (6.89kPa) | Differential | Barbed | Male - 0.19 4.8mm Tube Dual | 1 % | 20PSI (137.9kPa) | - | - | - | 1 PSI | - | - | - | - | Temperature Compensated | - | 27.4mm | - | 27.9mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() MPX2200A NXP USA Inc. | 250 | - | Datasheet | 12 Weeks | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | -40°C~125°C | - | 1998 | MPX2200 | - | - | Active | Not Applicable | - | EAR99 | - | - | - | - | Board Mount | 8542.39.00.01 | - | 10V~16V | - | - | - | - | 0 mV ~ 40 mV (10V) | PC Pin | 15.56mm | - | 5.34 mm | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | ±1% | 1000 µs | - | - | 29.01PSI (200kPa) | Absolute | No Port | - | 1 % | 116.03PSI (800kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 29 Psi | - | - | 0V | Temperature Compensated | 0.2 mV/V | - | - | - | 13.31mm | - | - | ROHS3 Compliant | - | ||
![]() MPX2100A NXP USA Inc. | 724 | - | Datasheet | 12 Weeks | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | -40°C~125°C | - | 1998 | MPX2100 | - | - | Active | Not Applicable | - | EAR99 | - | - | - | - | Board Mount | 8541.50.00.80 | - | 10V~16V | - | - | - | - | 0 mV ~ 40 mV (10V) | PC Pin | 15.56mm | - | 5.34 mm | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | 1000 μs | - | - | 14.5PSI (100kPa) | Absolute | No Port | - | 1 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | PLASTIC | - | 1.4504 Psi | - | - | 2MV | Temperature Compensated | - | - | - | - | 15.56mm | - | - | ROHS3 Compliant | - | ||
![]() MPX4250A NXP USA Inc. | 1000 | - | Datasheet | 12 Weeks | - | 6-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | -40°C~125°C | - | 2003 | MPX4250A | - | - | Active | Not Applicable | - | EAR99 | - | - | - | - | Board Mount | 8542.39.00.01 | - | 4.85V~5.35V | - | - | - | - | 0.2 V ~ 4.9 V | PC Pin | 15.55mm | - | 5.33 mm | - | Analog Voltage | - | - | - | - | - | - | - | - | ±1.5% | 1000 µs | - | - | 2.9PSI ~ 29.01PSI (20kPa ~ 200kPa) | Absolute | No Port | - | 1.5 % | 145.04PSI (1000kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 36.25 Psi | - | - | 0.20V | Temperature Compensated | 20 mV/V | - | - | - | 13.31mm | - | - | ROHS3 Compliant | - | ||
![]() 26PCCFJ6G Honeywell Sensing and Productivity Solutions | 4 | - | Datasheet | 15 Weeks | Through Hole | 4-SIP Module | - | - | 4 | - | 2g | - | -40°C~85°C | - | 1998 | 26PC | - | yes | Active | 1 (Unlimited) | PC Pin | - | 11.5kOhm | - | - | - | Board Mount | - | - | 2.5V~16V | - | unknown | - | - | 0 mV ~ 100 mV (10V) | PC Pin | 12.7mm | - | - | 100mV | Wheatstone Bridge | 10V | - | - | - | - | - | - | - | ±0.5% | 1 ms | - | - | ±15PSI (±103.42kPa) | Compound | Needle | Male - 0.07 1.78mm Tube | 0.5 % | ±45PSI (±310.26kPa) | PRESSURE SENSOR,PEIZORESISTIVE | 16V | - | 45 PSI | 15 Psi | - | - | 0MV | Temperature Compensated | - | - | - | - | 22.1mm | - | - | RoHS Compliant | - | ||
![]() LPS331APTR STMicroelectronics | 8000 | - | Datasheet | - | Surface Mount | 16-VFLGA | - | - | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | - | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | Nickel/Gold (Ni/Au) | - | - | Board Mount | - | - | 1.7V~3.6V | - | - | - | LPS331 | 24 b | SMD (SMT) Tab | - | - | - | - | I2C, SPI | 3V | - | - | - | 500nA | 30μA | - | 24 | ±0.003PSI (±0.02kPa) | - | - | - | 3.77PSI ~ 18.27PSI (26kPa ~ 126kPa) | Absolute | No Port | - | - | 290.08PSI (2000kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | 290.08 PSI | 18.274 Psi | - | - | - | Temperature Compensated | - | 1mm | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24PCCFA6G Honeywell Sensing and Productivity Solutions | 59 |
| Datasheet | 9 Weeks | PCB, Through Hole | 4-SIP Module | - | - | 4 | - | 2g | 10V | -40°C~85°C | - | 1998 | 24PC | - | yes | Active | 1 (Unlimited) | PC Pin | - | 6kOhm | - | - | - | Board Mount | - | 10V | 10V~12V | - | - | - | - | 0 mV ~ 225 mV (10V) | PC Pin | - | 2.5mm | - | 285mV | Wheatstone Bridge | 10V | - | - | - | - | 2mA | - | - | ±1% | 1 ms | - | - | ±15PSI (±103.42kPa) | Compound | Barbless | Male - 0.2 5mm Tube | 1 % | ±45PSI (±310.26kPa) | PRESSURE SENSOR,PEIZORESISTIVE | 12V | - | - | 15 Psi | GAGE | - | 0MV | - | - | - | - | 12.7mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MPVZ5050GW7U NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | 8-DIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | -40°C~125°C | - | 2003 | MPVZ5050G | - | - | Active | Not Applicable | - | EAR99 | - | - | - | - | Board Mount | 8542.39.00.01 | - | 4.75V~5.25V | - | - | - | - | 0.2 V ~ 4.7 V | PC Pin | 10.66mm | - | 10.66 mm | - | Analog Voltage | - | - | - | - | - | - | - | - | - | 1000 µs | - | - | 7.25PSI (50kPa) | Vented Gauge | Barbless | Male - 0.22 5.59mm Tube | 2.5 % | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 7.25 Psi | GAGE | 2.5% | 0.20V | Temperature Compensated | 90 mV/V | - | - | - | 19.68mm | - | - | ROHS3 Compliant | - | ||
![]() MPX2200AP NXP USA Inc. | 9 | - | Datasheet | 12 Weeks | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | -40°C~125°C | - | 1998 | MPX2200 | - | - | Active | Not Applicable | - | EAR99 | - | - | - | - | Board Mount | 8542.39.00.01 | - | 10V~16V | - | - | - | - | 0 mV ~ 40 mV (10V) | PC Pin | 29.47mm | - | 17.78 mm | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | ±1% | 1000 µs | - | - | 29.01PSI (200kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | 1 % | 116.03PSI (800kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 29 Psi | - | - | 0V | Temperature Compensated | 0.2 mV/V | - | - | - | 12.19mm | - | - | ROHS3 Compliant | - |