- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Terminal Form | Reach Compliance Code | Output | Pin Count | Termination Style | Qualification Status | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Impedance | Nominal Supply Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19C100PG5K Honeywell Sensing and Productivity Solutions | 190 | - | - | 15 Weeks | Stud | Cylinder, Threaded | - | - | 4 | - | - | -40°C~125°C | Bulk | 2008 | 19 mm | - | Active | - | - | - | - | 125°C | -40°C | - | - | 15V | 15V | - | - | 0 mV ~ 100 mV (10V) | - | Flex Cable | - | - | - | - | Analog Voltage | - | 15V | - | - | - | - | - | - | - | - | ±0.25% | - | 100PSI (689.48kPa) | Vented Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 300PSI (2068.43kPa) | - | - | - | - | - | - | - | - | Temperature Compensated | 31.24mm | 22mm | 19.05mm | - | - | - | RoHS Compliant | - | ||
![]() NPI-19B-101GH Amphenol Advanced Sensors | 44 |
| Datasheet | 11 Weeks | - | Cylinder | - | - | - | - | - | -40°C~125°C | - | - | NPI-19 | - | Active | 1 (Unlimited) | - | Cable | - | 125°C | -40°C | Board Mount | - | - | - | - | - | 0 mV ~ 100 mV | - | Flex Cable | - | - | - | 100mV | Wheatstone Bridge | - | - | - | - | - | 1mA | - | - | - | - | ±0.25% | - | 14.5PSI (100kPa) | Vented Gauge | Threaded | Male - 1/2 12.7mm UNF | - | 29.01PSI (200kPa) | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() NPA-500M-10WG Amphenol Advanced Sensors | 27 |
| Datasheet | 13 Weeks | - | 14-SOIC Module, Top Port | - | - | - | 14-SOIC | - | -50°C~150°C | Tape & Reel (TR) | - | NPA-100 | - | Active | 5A (24 Hours) | - | - | - | 125°C | -40°C | Board Mount | - | - | 5V | - | - | 0.5 V ~ 4.5 V | - | Gull Wing | - | - | - | 5V | Analog Voltage | 5V | 5.5V | 2.7V | - | - | 1.5mA | - | - | - | - | ±1.5% | - | 10PSI (68.95kPa) | Vented Gauge | Barbed | Male - 0.12 3mm Tube Dual | - | 60PSI (413.69kPa) | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() NPA-600M-001G Amphenol Advanced Sensors | 27 |
| Datasheet | 13 Weeks | - | 14-SOIC Module, Top Port | - | - | - | 14-SOIC | - | -50°C~150°C | Tape & Reel (TR) | - | NPA-100 | - | Active | 5A (24 Hours) | - | - | - | - | - | Board Mount | - | - | 2.7V~5.5V | - | - | 14 b | - | Gull Wing | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | ±1.5% | - | 1PSI (6.89kPa) | Vented Gauge | Barbed | Male - 0.12 3mm Tube Dual | - | 60PSI (413.69kPa) | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLH010BGC17G Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | - | Cylinder, Metal | - | - | 3 | - | - | -40°C~125°C | - | 2011 | MLH | yes | Active | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | - | - | 8V~30V | - | unknown | 1 V ~ 5 V | - | - | - | - | - | 5V | Analog Voltage | - | - | - | - | - | - | - | - | 17mA | - | ±0.25% | - | 145.04PSI (1000kPa) | Vented Gauge | Threaded | Male - 1/4 6.35mm BSP | - | 435.11PSI (3000kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NBPLPNN001PGUNV Honeywell Sensing and Productivity Solutions | 47 |
| Datasheet | 11 Weeks | Surface Mount | 6-SMD, No Lead, Top Port | - | - | 6 | - | - | -40°C~125°C | Bulk | 2012 | NBP | - | Active | 1 (Unlimited) | - | PC Pin | 3kOhm | - | - | Board Mount | IT HAS ACCURACY 0.25 PERCENTAGE | 5V | 1.8V~12V | - | - | 0 mV ~ 32.5 mV (5V) | - | SMD (SMT) Tab | - | - | - | - | Wheatstone Bridge | 5V | - | - | - | - | 1.5mA | - | 1.5mA | - | - | ±0.25% | - | 1PSI (6.89kPa) | Vented Gauge | No Port | - | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 10 PSI | 1 Psi | GAGE | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() SSCSNBN001NDAC5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | 4-SIP, Dual Ports, Same Side | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | - | 4.95V~5.05V | - | unknown | 0.25 V ~ 4.25 V | - | PC Pin | - | - | - | - | Analog Voltage | 5V | - | - | - | - | - | - | 2mA | - | - | ±0.25% | - | ±0.04PSI (±0.25kPa) | Differential | Barbless | Male - 0.19 4.8mm Tube Dual | - | ±9.76PSI (±67.28kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSNBN002ND2A3 Honeywell Sensing and Productivity Solutions | 11 |
| Datasheet | 10 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | - | 3.27V~3.33V | - | - | 12 b | - | PC Pin | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | ±0.07PSI (±0.5kPa) | Differential | Barbless | Male - 0.19 4.8mm Tube Dual | - | ±9.76PSI (±67.27kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 0.072 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCMRRN005NDSA3 Honeywell Sensing and Productivity Solutions | 11 |
| Datasheet | 11 Weeks | - | 8-SMD, J-Lead, Dual Ports, Same Side | YES | SURFACE MOUNT | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | - | 3.27V~3.33V | - | unknown | 12 b | - | SMD (SMT) Tab | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | ±0.18PSI (±1.25kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±9.76PSI (±67.27kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 0.181 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NPA-500B-030G Amphenol Advanced Sensors | 82 |
| Datasheet | 13 Weeks | Surface Mount | 14-SOIC Module, Top Port | - | - | 14 | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | NPA-500 | - | Active | 5A (24 Hours) | - | Gull Wing | - | 125°C | -40°C | Board Mount | - | 5V | 4.75V~5.25V | - | - | 0.5 V ~ 4.5 V | - | Gull Wing | - | - | - | 5V | Analog Voltage | 5V | 5.5V | 2.7V | - | - | 1.5mA | 5kOhm | 1mA | - | - | ±1.5% | - | 30PSI (206.84kPa) | Vented Gauge | Barbed | Male - 0.12 3mm Tube Dual | - | 60PSI (413.69kPa) | - | - | - | - | 60 PSI | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() SSCDRRN040MDSA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | - | 3.27V~3.33V | - | unknown | 12 b | - | PC Pin | - | - | - | - | SPI | 3.3V | - | - | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | ±0.58PSI (±4kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±12.33PSI (±85kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 0.58 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLH200PGB01A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | 56.699046g | -40°C~125°C | - | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 5V~6V | - | unknown | 0.5 V ~ 4.5 V | - | - | - | - | - | 4.5V | Analog Voltage | 5V | - | - | - | - | - | - | - | 8mA | - | ±0.25% | 2000 μs | 200PSI (1378.95kPa) | Vented Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 600PSI (4136.85kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | 600 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | 55mm | 31.16mm | 27mm | - | - | - | RoHS Compliant | - | ||
![]() NBPLLNS150PGUNV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | 2014 | - | - | Active | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HSCMNNN015PA2A5 Honeywell Sensing and Productivity Solutions | 55 |
| Datasheet | 7 Weeks | - | 8-SMD, J-Lead | YES | SURFACE MOUNT | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | Board Mount | - | - | 4.75V~5.25V | - | unknown | 12 b | - | J Lead | - | 13.4mm | 10 mm | - | I2C | - | - | - | - | - | - | - | 2mA | - | 12 | ±0.25% | 1 ms | 15PSI (103.42kPa) | Absolute | No Port | - | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 30 PSI | 15 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | 6.41mm | - | - | RoHS Compliant | - | ||
![]() SSCMRNT250MG2A5 Honeywell Sensing and Productivity Solutions | 3 |
| Datasheet | 7 Weeks | - | 8-SMD, J-Lead, Side Port | YES | SURFACE MOUNT | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | - | 4.75V~5.25V | - | unknown | 12 b | - | SMD (SMT) Tab | - | - | - | - | I2C | 5V | - | - | - | - | - | - | 2mA | - | 12 | ±0.25% | 460 μs | 0.36PSI (2.5kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube | - | 10.88PSI (75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 3.626 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 060-P186-04 Honeywell Sensing and Productivity Solutions T&M | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | 2.2kg | -40°C~125°C | - | 2014 | - | - | Active | 1 (Unlimited) | - | Connector | - | - | - | Industrial Automation | - | 28V | 9V~28V | - | - | 4 mA ~ 20 mA | - | Connector | - | - | - | - | Analog Current | - | - | - | - | - | - | - | - | - | - | ±0.2% | - | 6000PSI (41368.54kPa) | Vented Gauge | Weco® 1502 Hammer Union | Male - 2 51mm Tube | - | 9000PSI (62052.82kPa) | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() 26PCBFG2G Honeywell Sensing and Productivity Solutions | 89 |
| Datasheet | 14 Weeks | Through Hole | 4-SIP Module | - | - | 4 | - | 2g | -40°C~85°C | - | 2002 | 26PC | no | Active | 1 (Unlimited) | - | PC Pin | 11.5kOhm | - | - | Board Mount | - | - | 2.5V~16V | - | unknown | 0 mV ~ 50 mV (10V) | - | PC Pin | - | - | - | - | Wheatstone Bridge | 10V | - | - | - | - | - | - | - | - | - | ±0.5% | 1 ms | ±5PSI (±34.47kPa) | Compound | Barbed | Male - 0.14 3.56mm Tube | 0.5 % | ±20PSI (±137.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 20 PSI | - | - | - | Temperature Compensated | 21.8mm | 12.7mm | 7.9mm | - | - | - | RoHS Compliant | - | ||
![]() HSCSNNN015PAAA5 Honeywell Sensing and Productivity Solutions | 251 |
| Datasheet | 10 Weeks | - | 4-SIP Module | NO | - | 4 | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | 4 | - | - | - | - | Board Mount | - | - | 4.75V~5.25V | THROUGH-HOLE | unknown | 0.5 V ~ 4.5 V | 4 | PC Pin | Not Qualified | - | - | - | Analog Voltage | 5V | - | - | - | PRESSURE SENSOR | - | - | 2mA | - | - | ±0.25% | - | 15PSI (103.42kPa) | Absolute | No Port | - | - | 30PSI (206.84kPa) | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 26PCDED2G Honeywell Sensing and Productivity Solutions | 11 |
| Datasheet | 7 Weeks | Through Hole | 4-DIP Module | - | - | 4 | - | - | -40°C~85°C | - | 1998 | 26PC | yes | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | - | 2.5V~16V | - | unknown | 0 mV ~ 100 mV (10V) | - | - | - | - | - | 100mV | Wheatstone Bridge | 10V | - | - | SOLDER | - | - | - | - | - | - | ±0.2% | 1000 μs | ±30PSI (±206.84kPa) | Compound | No Port | - | 0.2 % | ±60PSI (±413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | 16V | 10V | - | 60 PSI | 30 Psi | GAGE | 0MV | Temperature Compensated | - | - | - | 8.89mm | - | - | RoHS Compliant | - | ||
![]() SSCSNBN002NGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEGREE CENTIGRADE, DIGITAL OUTPUT ALSO AVAILABLE | - | 4.95V~5.05V | - | unknown | 0.5 V ~ 4.5 V | - | PC Pin | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | 14 | ±0.25% | 1000 μs | 0.07PSI (0.5kPa) | Vented Gauge | Barbless | Male - 0.19 4.8mm Tube Dual | - | 9.76PSI (67.28kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 0.0723 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - |