- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Media Isolated Pressure Sensor Styleu2009 | Media Isolated Pressure Sensor Typeu2009 | Operating Temperature Rangeu2009 | Output/Spanu2009 | Pressure Rangeu2009 | Pressure Transducer Sensor Typeu2009 | Pressure Transducer Supply Voltageu2009(V) | Pressure Typeu2009 | Pressureu2009 | Pressureu2009(psi) | TE Internal # | TE Internal Description |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPB-70BS-C20006 TE Connectivity | In Stock | - | - | - | - | - | 125 mV | 0 – 70 bar | Miniature Pressure Transducers | 10 | Sealed | - | - | EPB-70BS-C20006 | EPB-C12-70B-/Z1/V05 | ||
![]() EXPC-200BG-C20009 TE Connectivity | In Stock | - | - | - | - | - | 1.2 mV/V | 0 – 200 bar | Miniature Pressure Transducers | 10 | Gauge | - | - | EXPC-200BG-C20009 | XPC10-M-200BG-/Z38/L0.5M | ||
![]() EXP5-20BA-C00004 TE Connectivity | In Stock | - | - | - | - | - | 10 mV/V | 0 – 20 bar | Miniature Pressure Transducers | 10 – 30 | Absolute | - | - | EXP5-20BA-C00004 | XP5-M-A1-20BA-/P7/Z35 | ||
![]() EXP5-10BA-C00004 TE Connectivity | In Stock | - | - | - | - | - | 10 mV/V | 0 – 10 bar | Miniature Pressure Transducers | 10 | Absolute | - | - | EXP5-10BA-C00004 | XP5-M-10BA-/Z35/L5M | ||
![]() EXP5-0.5BA-C00001 TE Connectivity | In Stock | - | - | - | - | - | 2.5 mV/V | 0 – 7 psi | Miniature Pressure Transducers | 10 | Absolute | - | - | 10211723-00 | XP5-M-0.5BA-/V10/L7M | ||
![]() AST44LPA00150M3Y1421-SS TE Connectivity | In Stock | - | - | - | - | - | 1 – 5 V | 0 – 150 psi | Intrinsically Safe Pressure Transducer | 10 – 28 | Gauge | - | - | 11191426-00 | -150 to 150 mbar, 1/4MNPT, 1-5V, M12x1, | ||
![]() EB1US-00001V-1K5PA TE Connectivity | In Stock | - | - | - | - | - | .5 – 4.5 V | 0 – 100 bar | Miniature Pressure Transducers | 8 – 30 | Absolute | - | - | 10211989-00 | PRESS XDCR EB1US-00001V-1K5PA | ||
![]() EPRB1-700BA-C00001 TE Connectivity | In Stock | - | - | - | - | - | .5 – 4.5 V | 0 – 700 bar | Miniature Pressure Transducers | 8 – 32 | Absolute | - | - | 10202109-00 | EPRB-1-SU33-700B-/Z35/ATR/SC1M | ||
![]() AST4401A00700B4E1000-SL TE Connectivity | In Stock | - | - | - | - | - | 4 – 20 mA | 0 – 700 psi | Intrinsically Safe Pressure Transducer | 10 – 28 | Gauge | - | - | 11192446-00 | 700 bar, 1/4MNPT, 4-20mA, Mini DIN | ||
![]() 85-500G-XR-10420 TE Connectivity | In Stock | - | - | Gauge | Media Isolated mV Output Pressure Sensors | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | 100mV | - | - | - | - | - | 500 | 85-500G-XR-10420 | PRESS SENSOR;NISO,85-500G-XR-10420 | ||
![]() 20008351-00 TE Connectivity | In Stock | - | - | - | - | - | 10 mV/V | 0 – 10 bar | Miniature Pressure Transducers | 10 | Absolute | - | - | 20008351-00 | XP5-M-10BA-/P7 | ||
![]() 20008897-00 TE Connectivity | In Stock | - | - | - | - | - | .5 – 4.5 V | 0 – 350 bar | Miniature Pressure Transducers | 8 – 32 | Absolute | - | - | 20008897-00 | EPRB-2-XU33-5KP-/CM1 | ||
![]() 20009222-00 TE Connectivity | In Stock | - | - | - | - | - | .5 – 4.5 V | 0 – 6 bar | Miniature Pressure Transducers | 8 – 32 | Absolute | - | - | 20009222-00 | EPRB-2-YU33-100P | ||
![]() TEI-19-500A-R TE Connectivity | In Stock | - | - | Absolute | Media Isolated mV Output Pressure Sensors | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | 100mV | - | - | - | - | 34.47u2009baru2009[u2009500u2009psiu2009] | - | 20009311-11 | PRES,SENSOR,TEI-19-500A-R | ||
![]() AST20HAF00100P5I0N000 TE Connectivity | In Stock | - | - | - | - | - | 0 – 10 V | 0 – 100 psi | Industrial Pressure Transducers | 15 – 28 | Gauge | - | - | 11192502-00 | AST20HAF00100P5I0N000:CTO-13000000-04 | ||
![]() AST4600PG0208P3T1000 TE Connectivity | In Stock | - | - | - | - | - | 1 – 5 V | 0 – 208 psi | Explosion Proof Pressure Transducer | 10 – 28 | Gauge | - | - | 11192521-00 | 208 PSI, 1/2MNPT, 1-5V, Conduit, 18AWG, | ||
![]() AST4400C00350B3B0000 TE Connectivity | In Stock | - | - | - | - | - | 1 – 5 V | 0 – 350 bar | Intrinsically Safe Pressure Transducer | 10 – 28 | Gauge | - | - | 11192522-00 | AST4400C00350B3B0000:CTO-13000000-03 | ||
![]() EXPM4-50BA-C20003 TE Connectivity | In Stock | - | - | - | - | - | 100 mV | 0 – 50 bar | Miniature Pressure Transducers | 10 | Absolute | - | - | EXPM4-50BA-C20003 | XPM4-50BA-/Z06 | ||
![]() EXPM1-2BA-C20014 TE Connectivity | In Stock | - | - | - | - | - | 100 mV | 0 – 2 bar | Miniature Pressure Transducers | 10 | Absolute | - | - | EXPM1-2BA-C20014 | XPM10-2BA-/Z06/HA/L4M | ||
![]() EXPM4-5BS-C20003 TE Connectivity | In Stock | - | - | - | - | - | 30 mV | 0 – 5 bar | Miniature Pressure Transducers | 10 | Sealed | - | - | EXPM4-5BS-C20003 | XPM4-5BS-/Z05 |