- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Board Level Pressure Sensor Styleu2009 | Board Level Pressure Sensor Typeu2009 | Media Isolated Pressure Sensor Accuracyu2009(%) | Media Isolated Pressure Sensor Styleu2009 | Media Isolated Pressure Sensor Supply Voltageu2009(V) | Media Isolated Pressure Sensor Typeu2009 | Operating Temperature Rangeu2009 | Output/Spanu2009 | Pressure Rangeu2009 | Pressure Transducer Sensor Typeu2009 | Pressure Transducer Supply Voltageu2009(V) | Pressure Typeu2009 | Pressureu2009 | Pressureu2009(inH2O) | Pressureu2009(psi) | Proof Pressure Rangeu2009 | TE Internal # | TE Internal Description |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXPM6-500BS-C20004 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 100 mV | 0 – 500 bar | Miniature Pressure Transducers | 10 | Sealed | - | - | - | - | EXPM6-500BS-C20004 | XPM6-500BS-/Z06/HA | ||
![]() EXP5-15PS-C00001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 5 mV/V | 0 – 1 bar | Miniature Pressure Transducers | 10 | Sealed | - | - | - | - | 10201860-00 | XP5-X-15PS-/L5M | ||
![]() AST4600A03000P1T1000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | .5 – 4.5 V | 0 – 3000 psi | Explosion Proof Pressure Transducer | 10 – 28 | Gauge | - | - | - | - | 11192578-00 | 3000 PSI, 1/4MNPT, 0.5-4.5V ratiometric, | ||
![]() 20006565-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 100 mV | 0 – 350 bar | Miniature Pressure Transducers | 10 – 30 | Sealed | - | - | - | - | 20006565-00 | XPM10-A1-350BS-/L10M | ||
![]() 4515DO-DS3AS004DP TE Connectivity | In Stock | - | - | Differential | Digital Pressure and Altimeter Sensor Modules | - | - | - | - | - | 14 bit ADC | - | - | - | - | - | 4 | - | 300 psi | 4515DO-DS3AS004DP | PRESS XDCR,DIGITAL,INH20 RANGE | ||
![]() 4525DO-DS3AI015DP TE Connectivity | In Stock | - | - | Differential | Digital Pressure and Altimeter Sensor Modules | - | - | - | - | - | 14 bit ADC | - | - | - | - | 1.034u2009baru2009[u200915u2009psiu2009] | - | - | 300 psi | 4525DO-DS3AI015DP | PRESS XDCR,DIGITAL,PSI RANGE | ||
![]() 4525DO-DS5AS005GPF TE Connectivity | In Stock | - | - | Gauge | Digital Pressure and Altimeter Sensor Modules | - | - | - | - | - | 14 bit ADC | - | - | - | - | - | - | 5 | 300 psi | 4525DO-DS5AS005GPF | PRESS XDCR,DIGITAL,PSI RANGE | ||
![]() 4525DO-DS3BI005DS TE Connectivity | In Stock | - | - | Differential | Digital Pressure and Altimeter Sensor Modules | - | - | - | - | - | 14 bit ADC | - | - | - | - | - | - | 5 | 300 psi | 4525DO-DS3BI005DS | PRESS,XDCR,4525DO-DS3BI005DS | ||
![]() 4525DO-SS3AS100CS TE Connectivity | In Stock | - | - | Compound | Digital Pressure and Altimeter Sensor Modules | - | - | - | - | - | 14 bit ADC | - | - | - | - | - | - | 100 | 300 psi | 4525DO-SS3AS100CS | PRESS XDCR,DIGITAL,PSI RANGE | ||
![]() 4525-TP3A030GP TE Connectivity | 36 | - | - | Gauge | Analog Pressure Sensor Modules | - | - | - | - | - | 10 - 90% Vdc | - | - | - | - | - | - | 30 | 300 psi | 4525-TP3A030GP | PRESS XDCR, ANALOG, PSI RANGE | ||
![]() 82-005G-R TE Connectivity | In Stock | - | - | - | - | - | Gauge | - | Media Isolated mV Output Pressure Sensors | -20 – 70u2009°Cu2009[u2009-4 – 158u2009°Fu2009] | 100mV | - | - | - | - | .344u2009baru2009[u20095u2009psiu2009] | - | - | - | 82-005G-R | NISO,LP,GAGE,RIBBON CABLE | ||
![]() 85-300G-0R TE Connectivity | In Stock | - | - | - | - | - | Gauge | - | Media Isolated mV Output Pressure Sensors | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | 100mV | - | - | - | - | - | - | 300 | - | 85-300G-0R | 300 PSIG WELDABLE RIBBON PRESSURE SENSOR | ||
![]() 85-050G-0R TE Connectivity | In Stock | - | - | - | - | - | Gauge | 5 | Media Isolated mV Output Pressure Sensors | - | Sensitivity = 12 - 27mV/V | - | - | - | - | 3.44u2009baru2009[u200950u2009psiu2009] | - | - | - | 85-050G-0R | NISO,GAGE,NO FIT,RIBBON CBL | ||
![]() 86-050A-R TE Connectivity | In Stock | - | - | - | - | - | Absolute | - | Media Isolated mV Output Pressure Sensors | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | 100mV | - | - | - | - | - | - | 50 | - | 86-050A-R | 50 PSIA RIBBON CABLE MV PRESSURE SENSOR | ||
![]() 86BSD020BA-5AIR TE Connectivity | In Stock | - | - | - | - | ± .25 | Absolute | - | Media Isolated Digital Output Pressure Sensors | - | 14 bit ADC | - | - | - | - | 20u2009baru2009[u2009290.07u2009psiu2009] | - | - | - | 86BSD020BA-5AIR | PRESS,ISO,BACK-SIDE DIGITAL | ||
![]() 86-300G-RT TE Connectivity | In Stock | - | - | - | - | - | Gauge | - | Media Isolated mV Output Pressure Sensors | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | 100mV | - | - | - | - | - | - | 300 | - | 86-300G-RT | 300 PSIG MV VENT TUBE PRESSURE SENSOR | ||
![]() 86BSD300PA-3AICL TE Connectivity | In Stock | - | - | - | - | ± .25 | Absolute | - | Media Isolated Digital Output Pressure Sensors | - | 14 bit ADC | - | - | - | - | 20.68u2009baru2009[u2009300u2009psiu2009] | - | - | - | 86BSD300PA-3AICL | PRESS,ISO,BACK-SIDE DIGITAL | ||
![]() 86BSD300PA-3ASC TE Connectivity | In Stock | - | - | - | - | ± .25 | Absolute | - | Media Isolated Digital Output Pressure Sensors | - | 14 bit ADC | - | - | - | - | 20.68u2009baru2009[u2009300u2009psiu2009] | - | - | - | 86BSD300PA-3ASC | PRESS,ISO,BACK-SIDE DIGITAL | ||
![]() 86BSD020BA-5ASPL TE Connectivity | In Stock | - | - | - | - | ± .25 | Absolute | - | Media Isolated Digital Output Pressure Sensors | - | 14 bit ADC | - | - | - | - | 20u2009baru2009[u2009290.07u2009psiu2009] | - | - | - | 86BSD020BA-5ASPL | PRESS,ISO,BACK-SIDE DIGITAL | ||
![]() 86BSD020BA-3BJR TE Connectivity | In Stock | - | - | - | - | ± .25 | Absolute | - | Media Isolated Digital Output Pressure Sensors | - | 14 bit ADC | - | - | - | - | 20u2009baru2009[u2009290.07u2009psiu2009] | - | - | - | 86BSD020BA-3BJR | PRESS,ISO,BACK-SIDE DIGITAL |