- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Part # Aliases
- Subcategory
- Reach Compliance Code
Attribute column
Categories
Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | For Use With | Maximum Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Part # Aliases | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Usage Level | Voltage, Rating | Operating Temperature | Series | Termination | Type | Color | Gender | Capacitance | Power Rating | Pitch | Pin Count | Number of Contacts | Housing Color | Output Type | Operating Supply Voltage | Number of Channels | Interface | Operating Supply Current | Output Configuration | Cable Length | Output Current | Program Memory Size | Family | Data Bus Width | Sensing Distance | Sensing Method | Screening Level | Cable Pitch | Product Length | Product Width | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2E-X4B3TL12-M1TJ 0.3M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 kHz | + 85 C | - 40 C | - | Wire | E2EX4B3TL12M1TJ03M | - | 30 V | 10 V | - | - | - | - | E2E | - | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | - | - | 20 mA | PNP-NO/NC | - | - | - | - | - | 4 mm | Inductive | - | - | - | 2.01 x 1.25 | 70 mm | 21 mm | ||
![]() E2E-X10MB3TL18 2M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 400 Hz | + 85 C | - 40 C | - | Wire | E2EX10MB3TL182M | - | 30 V | 10 V | - | - | - | -40 to 105 °C | E2E | - | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | - | - | 20 mA | PNP-NO/NC | 0.203 m | - | - | - | - | 10 mm | Inductive | - | 1 mm | - | - | 77.3 mm | 29 mm | ||
![]() E2E-X15B3T30-R 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 250 Hz | + 85 C | - 40 C | - | Wire | E2EX15B3T30R5M | - | 30 V | 10 V | - | - | - | - | E2E | - | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | - | CAN/SCI/SPI | 20 mA | PNP-NO/NC | - | - | 32 KB | - | 16 Bit | 15 mm | Inductive | - | - | - | - | 82.3 mm | 42 mm | ||
![]() E2E-X22B3T30-M1TJR 0.3M Omron Automation and Safety | In Stock | - | - | - | PO (Polyolefin) | - | - | - | - | - | 200 Hz | + 70 C | - 25 C | - | Wire | E2EX22B3T30M1TJR03M | - | 30 V | 10 V | - | - | - | -55 to 135 °C | E2E | - | - | Black | - | - | - | - | - | - | - | - | 10 V to 30 V | - | - | 20 mA | PNP-NO/NC | - | - | - | - | - | 22 mm | Inductive | - | - | - | - | 80 mm | 42 mm | ||
![]() E2E-X8B3TL18-M1TJ 0.3M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 500 Hz | + 85 C | - 40 C | - | Wire | E2EX8B3TL18M1TJ03M | - | 30 V | 10 V | - | - | - | - | E2E | - | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | - | - | 20 mA | PNP-NO/NC | - | - | - | - | - | 8 mm | Inductive | - | - | - | - | 75 mm | 29 mm | ||
![]() E2E-X10B3T30 2M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 400 Hz | + 85 C | - 40 C | - | Wire | E2EX10B3T302M | - | 30 V | 10 V | - | - | - | - | E2E | - | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | - | - | 20 mA | PNP-NO/NC | - | - | - | - | - | 10 mm | Inductive | - | - | - | - | 82.3 mm | 42 mm | ||
![]() E2E-X15B3T30 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 250 Hz | + 85 C | - 40 C | - | Wire | E2EX15B3T305M | - | 30 V | 10 V | - | - | - | -65 to 200 °C | E2E | - | - | Black | - | - | - | - | - | - | - | - | 10 V to 30 V | - | - | 20 mA | PNP-NO/NC | - | - | - | - | - | 15 mm | Inductive | - | - | - | - | 82.3 mm | 42 mm | ||
![]() E2E-X8MB3TL12 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | 10% | - | - | 800 Hz | + 85 C | - 40 C | - | Wire | E2EX8MB3TL125M | - | 30 V | 10 V | - | - | - | - | E2E | - | - | - | - | 0.0047 uF | - | - | - | - | - | - | 10 V to 30 V | - | - | 16 mA | PNP-NO/NC | - | - | - | - | - | 8 mm | Inductive | - | - | 3.2 mm | 3.2 x 1.6 x 1.52 mm | 69.1 mm | 21 mm | ||
![]() E2E-X5B3T18-M1 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 600 Hz | + 85 C | - 40 C | - | Wire | E2EX5B3T18M1 | - | 30 V | 10 V | - | - | - | - | E2E | - | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | - | SCI/SPI | 20 mA | PNP-NO/NC | - | - | - | - | - | 5 mm | Inductive | - | - | - | - | 75 mm | 29 mm | ||
![]() E2E-X5MB3TL12-M1 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 800 Hz | + 85 C | - 40 C | - | Wire | E2EX5MB3TL12M1 | - | 30 V | 10 V | - | - | - | - | E2E | - | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | - | - | 20 mA | PNP-NO/NC | - | - | - | - | - | 5 mm | Inductive | - | - | - | - | 70 mm | 21 mm | ||
![]() E2E-X18MB3TL30-M1TJ 0.3M Omron Automation and Safety | In Stock | - | - | - | - | PBT (Polybutylene Terephthalate) | - | - | - | - | 100 Hz | + 85 C | - 40 C | - | Wire | E2EX18MB3TL30M1TJ03M | - | 30 V | 10 V | - | - | 24 V | -20 to 75 °C | E2E | Leads | - | - | - | - | 1.8000 W | - | - | - | - | - | 10 V to 30 V | - | - | 20 mA | PNP-NO/NC | - | - | - | - | - | 18 mm | Inductive | - | - | 92 mm | - | 80 mm | 42 mm | ||
![]() E2E-X22B3TL30-M1 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 200 Hz | + 70 C | - 25 C | - | Wire | E2EX22B3TL30M1 | - | 30 V | 10 V | - | - | - | - | E2E | - | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | - | SCI/SPI | 20 mA | PNP-NO/NC | - | - | 16 Kb | - | - | 22 mm | Inductive | - | - | - | - | 80 mm | 42 mm | ||
![]() E2E-X2B3TL12 2M Omron Automation and Safety | In Stock | - | - | Gold | - | PBT (Polybutylene Terephthalate) | Straight | - | Copper Alloy | - | 1.5 kHz | + 85 C | - 40 C | Through Hole | Wire | E2EX2B3TL122M | - | 30 V | 10 V | Solder | - | - | - | E2E | - | - | - | Header | - | - | 2.5400 mm | - | - | - | - | 10 V to 30 V | - | - | 20 mA | PNP-NO/NC | - | - | - | - | - | 2 mm | Inductive | - | - | 44.6 mm | - | 69.1 mm | 21 mm | ||
![]() E2E-X10MB3T18-M1TJR 0.3M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 400 Hz | + 85 C | - 40 C | Surface Mount | Wire | E2EX10MB3T18M1TJR03M | HTSSOP | 30 V | 10 V | - | Automotive grade | - | -40 to 85 °C | E2E | - | Linear | - | - | - | - | - | 28 | - | - | Constant Current | 10 V to 30 V | 16 | - | 20 mA | PNP-NO/NC | - | 0.062 A | - | - | - | 10 mm | Inductive | Automotive | - | - | - | 75 mm | 29 mm | ||
![]() E2E-X40MB3TL30-M1TJ 0.3M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 100 Hz | + 70 C | - 25 C | - | Wire | E2EX40MB3TL30M1TJ03M | - | 30 V | 10 V | - | - | - | - | E2E | - | Latch | - | - | - | - | - | - | - | - | - | 10 V to 30 V | - | - | 20 mA | PNP-NO/NC | - | - | - | - | - | 40 mm | Inductive | - | - | 10.2 mm | - | 80 mm | 42 mm | ||
![]() E2E-X10MB3T12-R 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 400 Hz | + 70 C | - 25 C | - | Wire | E2EX10MB3T12R5M | - | 30 V | 10 V | - | - | - | - | E2E | - | - | - | - | 0.39 uF | - | - | - | - | - | - | 10 V to 30 V | - | - | 20 mA | PNP-NO/NC | - | - | - | - | - | 10 mm | Inductive | - | - | 4.5 mm | 4.5 x 6.4 | 69.1 mm | 21 mm | ||
![]() E2E-X30MB3TL30-R 2M Omron Automation and Safety | In Stock | - | - | Gold | - | Thermoplastic | Straight | - | Phosphor Bronze | - | 100 Hz | + 85 C | - 40 C | Through Hole | Wire | E2EX30MB3TL30R2M | - | 30 V | 10 V | Solder | - | - | - | E2E | - | HDI | - | Plug | - | - | 2.5400 mm | - | 165 POS | Black | - | 10 V to 30 V | - | - | 16 mA | PNP-NO/NC | - | - | - | - | - | 30 mm | Inductive | - | - | - | - | 82.3 mm | 42 mm | ||
![]() E2E-X40MB3TL30 5M Omron Automation and Safety | In Stock | - | - | Gold | - | LCP (Liquid Crystal Polymer) | Straight | - | Copper Alloy | - | 100 Hz | + 70 C | - 25 C | Surface Mount | Wire | E2EX40MB3TL305M | - | 30 V | 10 V | Solder | - | - | -40 to 85 °C | E2E | - | - | - | Plug | - | - | 0.8000 mm | - | - | Natural | - | 10 V to 30 V | - | - | 20 mA | PNP-NO/NC | - | - | - | - | - | 40 mm | Inductive | - | - | 45.8 mm | - | 82.3 mm | 42 mm | ||
![]() E2E-X22B3T30-R 2M Omron Automation and Safety | In Stock | - | - | - | TPE (Thermoplastic Elastomer) | - | - | - | - | Cable, Harnesses | 200 Hz | + 70 C | - 25 C | - | Wire | E2EX22B3T30R2M | - | 30 V | 10 V | - | - | - | -75 to 150 °C | E2E | - | Heat Shrinkable Tubing | Black | - | - | - | - | - | - | - | - | 10 V to 30 V | - | - | 20 mA | PNP-NO/NC | - | - | - | DR-25-TW | - | 22 mm | Inductive | - | - | - | - | 82.3 mm | 42 mm | ||
![]() E2E-X30MB3TL30-M1 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 100 Hz | + 85 C | - 40 C | - | Wire | E2EX30MB3TL30M1 | - | 30 V | 10 V | - | - | - | - | E2E | - | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | - | - | 16 mA | PNP-NO/NC | - | - | - | - | - | 30 mm | Inductive | - | - | - | - | 80 mm | 42 mm |