- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Part # Aliases
- Subcategory
- Reach Compliance Code
Attribute column
Categories
Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Material - Body | SwitchingFrequency | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Voltage - Supply | Shielding | Ingress Protection | Reach Compliance Code | Termination Style | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Operating Supply Current | Response Time | Thread Size | Sensing Distance | Sensor Type | Max Frequency | Indicator | Load Current | Response Frequency | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Switching Current | Output Range | Measurement Range-Max | Measurement Range-Min | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2E-X5ME1 Omron Automation and Safety | 1 | - | - | 6 Weeks | Panel | Cylinder, Threaded - M12 | 4 | - | Nickel-Plated Brass | - | -40°C~85°C | 1999 | E2E | - | Active | 1 (Unlimited) | Cable Leads | 10V~40V | Unshielded | IP67 | unknown | Cable Leads | - | NPN-NO, 3-Wire | - | 24V | - | 5 ms | M12 | 0.197 (5mm) | Inductive | - | LED | 200mA | 400Hz | 40V | 10V | - | - | 200mA | 5 mm | 5 mm | 21mm | 48mm | 21mm | - | No SVHC | RoHS Compliant | - | ||
![]() TL-W3MC2 Omron Automation and Safety | 16 |
| Datasheet | 2 Weeks | Panel | Module | 3 | - | Plastic | - | -25°C~70°C | 2008 | - | - | Active | 1 (Unlimited) | Cable Leads | 10V~30V | Unshielded | IP67 | - | Cable Leads | - | NPN-NC, 3-Wire | - | - | 15mA | - | - | 0.118 (3mm) | Inductive | - | LED | - | 600Hz | 30V | 10V | ABS | - | - | - | 2.7 mm | 6mm | 27mm | 10mm | - | Unknown | RoHS Compliant | - | ||
![]() E2E-X3D1-M1G Omron Automation and Safety | 5 | - | - | 6 Weeks | - | Cylinder, Threaded - M12 | - | - | Nickel-Plated Brass | - | -25°C~70°C | 2003 | E2E | - | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67 | - | Connector | - | NPN-NO, 2-Wire | - | - | - | - | - | 0.118 (3mm) | Inductive | - | LED | - | 1kHz | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E2B-M18KN16-WP-C2 2M Omron Automation and Safety | 36 |
| Datasheet | 4 Weeks | - | Cylinder, Threaded - M18 | - | - | Nickel-Plated Brass | - | -25°C~70°C | 2013 | E2B | - | Active | 1 (Unlimited) | - | 10V~30V | Unshielded | IP67 | - | Cable Leads | - | NPN-NC, 3-Wire | - | - | - | - | - | 0.630 (16mm) | Inductive | - | LED | - | 400Hz | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E2B-M12LS04-M1-B1 Omron Automation and Safety | 13 |
| Datasheet | 7 Weeks | Panel | Cylinder, Threaded - M12 | 4 | Brass | Nickel-Plated Brass | 1kHz | -25°C~70°C | 2013 | E2B | - | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67 | unknown | Connector | - | PNP-NO, 3-Wire | - | 30V | 200mA | - | M12 | 0.157 (4mm) | Inductive | 1kHz | LED | - | - | - | - | - | 200mA | - | - | - | - | 54mm | - | - | - | RoHS Compliant | - | ||
![]() E2E-S05S12-MC-B1 Omron Automation and Safety | 14 |
| Datasheet | 2 Weeks | Brackets | Cylinder, Threaded - M5 | 3 | Stainless Steel | Stainless Steel | 4kHz | -25°C~70°C | 2013 | E2E | - | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67 | unknown | Connector | - | PNP-NO, 3-Wire | - | 30V | - | - | M5 | 0.047 (1.2mm) | Inductive | - | LED | - | - | - | - | - | 100mA | - | - | - | - | 40.1mm | - | - | - | Non-RoHS Compliant | - | ||
![]() E2E-X5MF1 Omron Automation and Safety | In Stock | - | - | 6 Weeks | Panel | Cylinder, Threaded - M12 | 4 | - | Nickel-Plated Brass | - | -40°C~85°C | 2007 | E2E | - | Active | 1 (Unlimited) | Cable Leads | 10V~40V | Unshielded | IP67 | - | Cable Leads | - | PNP-NO, 3-Wire | - | 24V | - | - | - | 0.197 (5mm) | Inductive | - | LED | 200mA | 400Hz | 40V | 10V | - | - | 200mA | 5 mm | 5 mm | 21mm | 48mm | 21mm | - | Unknown | RoHS Compliant | - | ||
![]() E2K-C25ME2 Omron Automation and Safety | 2185 |
| Datasheet | 7 Weeks | Brackets, Panel | Cylinder | 3 | Polycarbonate | Plastic | 70Hz | -25°C~70°C | 2005 | E2K | yes | Active | 1 (Unlimited) | Cable Leads | 10V~40V | Unshielded | IP66 | unknown | Cable Leads | - | NPN-NC, 3-Wire | - | 24V | 15mA | - | - | 0.118 ~ 0.984 (3mm ~ 25mm) | Capacitive | - | LED | - | - | - | - | - | - | - | - | - | 34mm | 82mm | 34mm | - | - | RoHS Compliant | Lead Free | ||
![]() E2E-X5E1 Omron Automation and Safety | 1000 | - | - | 6 Weeks | Brackets, DIN Rail, Panel | Cylinder, Threaded - M18 | 4 | Brass | Nickel-Plated Brass | 600Hz | -40°C~85°C | 1999 | E2E | - | Active | 1 (Unlimited) | Cable Leads | 10V~40V | Shielded | IP67 | - | Cable Leads | 2V | NPN-NO, 3-Wire | 200mA | 24V | - | 5 ms | M18 | 0.197 (5mm) | Inductive | - | LED | 200mA | - | 40V | 10V | - | - | 200mA | 5 mm | 5 mm | - | 42.9mm | - | 18mm | Unknown | RoHS Compliant | Contains Lead | ||
![]() ICB18L50F05NO Carlo Gavazzi Inc. | In Stock | - | Datasheet | 7 Weeks | - | Cylinder, Threaded - M18 | - | Metal | Nickel-Plated Brass | - | -25°C~70°C TA | - | ICB | - | Active | Not Applicable | - | 10V~36V | Unshielded | IP67 | - | Cable Leads | - | NPN-NO, 3-Wire | - | - | - | - | - | 0.197 (5mm) | Inductive | - | LED | - | 1.5kHz | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICB18L50F05PO Carlo Gavazzi Inc. | 6 |
| Datasheet | 7 Weeks | - | Cylinder, Threaded - M18 | - | Metal | Nickel-Plated Brass | - | -25°C~70°C TA | - | ICB | - | Active | Not Applicable | - | 10V~36V | Unshielded | IP67 | - | Cable Leads | - | PNP-NO, 3-Wire | - | - | - | - | - | 0.197 (5mm) | Inductive | - | LED | - | 1.5kHz | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICB18L50N08POM1 Carlo Gavazzi Inc. | 6 |
| Datasheet | 7 Weeks | - | Cylinder, Threaded - M18 | - | Metal | Nickel-Plated Brass | - | -25°C~70°C TA | - | ICB | - | Active | Not Applicable | - | 10V~36V | Unshielded | IP67 | - | Connector | - | PNP-NO, 4-Wire | - | - | - | - | - | 0.315 (8mm) | Inductive | - | LED | - | 1.5kHz | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICB18L50F05PCM1 Carlo Gavazzi Inc. | 6 |
| Datasheet | 7 Weeks | - | Cylinder, Threaded - M18 | - | Metal | Nickel-Plated Brass | - | -25°C~70°C TA | - | ICB | - | Active | Not Applicable | - | 10V~36V | Unshielded | IP67 | - | Connector | - | PNP-NC, 3-Wire | - | - | - | - | - | 0.197 (5mm) | Inductive | - | LED | - | 1.5kHz | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICB18L50N08PCM1 Carlo Gavazzi Inc. | 32 |
| Datasheet | 7 Weeks | - | Cylinder, Threaded - M18 | - | Metal | Nickel-Plated Brass | - | -25°C~70°C TA | - | ICB | - | Active | Not Applicable | - | 10V~36V | Unshielded | IP67 | - | Connector | - | PNP-NC, 4-Wire | - | - | - | - | - | 0.315 (8mm) | Inductive | - | LED | - | 1.5kHz | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICB18L50N08NOM1 Carlo Gavazzi Inc. | In Stock | - | Datasheet | 7 Weeks | - | Cylinder, Threaded - M18 | - | Metal | Nickel-Plated Brass | - | -25°C~70°C TA | - | ICB | - | Active | Not Applicable | - | 10V~36V | Unshielded | IP67 | - | Connector | - | NPN-NO, 4-Wire | - | - | - | - | - | 0.315 (8mm) | Inductive | - | LED | - | 1.5kHz | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICB18S30F05PCM1 Carlo Gavazzi Inc. | In Stock | - | Datasheet | 7 Weeks | - | Cylinder, Threaded - M18 | - | Metal | Nickel-Plated Brass | - | -25°C~70°C TA | - | ICB | - | Active | Not Applicable | - | 10V~36V | Unshielded | IP67 | - | Connector | - | PNP-NC, 3-Wire | - | - | - | - | - | 0.197 (5mm) | Inductive | - | LED | - | 1.5kHz | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICB18L50F08PC Carlo Gavazzi Inc. | In Stock | - | Datasheet | 3 Weeks | - | Cylinder, Threaded - M18 | - | Metal | Nickel-Plated Brass | - | -25°C~70°C TA | - | ICB | - | Active | Not Applicable | - | 10V~36V | Unshielded | IP67 | - | Cable Leads | - | PNP-NC, 4-Wire | - | - | - | - | - | 0.315 (8mm) | Inductive | - | LED | - | 1.5kHz | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICB18S30F08PCM1 Carlo Gavazzi Inc. | In Stock | - | Datasheet | 5 Weeks | - | Cylinder, Threaded - M18 | - | Metal | Nickel-Plated Brass | - | -25°C~70°C TA | - | ICB | - | Active | Not Applicable | - | 10V~36V | Unshielded | IP67 | - | Connector | - | PNP-NC, 4-Wire | - | - | - | - | - | 0.315 (8mm) | Inductive | - | LED | - | 1.5kHz | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICB12S30N10NC Carlo Gavazzi Inc. | 27 |
| Datasheet | 4 Weeks | - | Cylinder, Threaded - M12 | - | Metal | Nickel-Plated Brass | - | -25°C~70°C TA | - | ICB | - | Active | Not Applicable | - | 10V~36V | Unshielded | IP67 | - | Cable Leads | - | NPN-NC, 3-Wire | - | - | - | - | - | 0.394 (10mm) | Inductive | - | LED | - | 2kHz | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICB12S30F06PCM1 Carlo Gavazzi Inc. | In Stock | - | Datasheet | 4 Weeks | - | Cylinder, Threaded - M12 | - | Metal | Nickel-Plated Brass | - | -25°C~70°C TA | - | ICB | - | Active | Not Applicable | - | 10V~36V | Unshielded | IP67 | - | Connector | - | PNP-NC, 3-Wire | - | - | - | - | - | 0.236 (6mm) | Inductive | - | LED | - | 2kHz | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |