- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Part # Aliases
- Subcategory
- Reach Compliance Code
Attribute column
Categories
Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Material - Body | Operating Temperature (Max.) | Operating Temperature (Min.) | SwitchingFrequency | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Additional Feature | Voltage - Supply | Shielding | Ingress Protection | Termination Style | Approval Agency | Body Length or Diameter | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Termination Type | Sensing Distance | Sensor Type | Indicator | Sensors/Transducers Type | Response Frequency | Housing | Output Range | Measurement Range-Max | Measurement Range-Min | Length | Body Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICB18S30F08NCM1 Carlo Gavazzi Inc. | In Stock | - | Datasheet | 5 Weeks | - | Cylinder, Threaded - M18 | Metal | Nickel-Plated Brass | - | - | - | -25°C~70°C TA | - | ICB | Active | Not Applicable | - | - | 10V~36V | Unshielded | IP67 | Connector | - | - | NPN-NC, 4-Wire | - | - | - | - | 0.315 (8mm) | Inductive | LED | - | 1.5kHz | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ICB12S30F06PC Carlo Gavazzi Inc. | 16 |
| Datasheet | 4 Weeks | - | Cylinder, Threaded - M12 | Metal | Nickel-Plated Brass | - | - | - | -25°C~70°C TA | - | ICB | Active | Not Applicable | - | - | 10V~36V | Unshielded | IP67 | Cable Leads | - | - | PNP-NC, 3-Wire | - | - | - | - | 0.236 (6mm) | Inductive | LED | - | 2kHz | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ICB12S30N10PC Carlo Gavazzi Inc. | In Stock | - | Datasheet | 4 Weeks | - | Cylinder, Threaded - M12 | Metal | Nickel-Plated Brass | - | - | - | -25°C~70°C TA | - | ICB | Active | Not Applicable | - | - | 10V~36V | Unshielded | IP67 | Cable Leads | - | - | PNP-NC, 3-Wire | - | - | - | - | 0.394 (10mm) | Inductive | LED | - | 2kHz | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ICB18L50F12NO Carlo Gavazzi Inc. | In Stock | - | Datasheet | 4 Weeks | - | Cylinder, Threaded - M18 | Metal | Nickel-Plated Brass | - | - | - | -25°C~70°C TA | - | ICB | Active | Not Applicable | - | - | 10V~36V | Unshielded | IP67 | Cable Leads | - | - | NPN-NO, 3-Wire | - | - | - | - | 0.472 (12mm) | Inductive | LED | - | 1.5kHz | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ICB18S30F12PC Carlo Gavazzi Inc. | 27 |
| Datasheet | 4 Weeks | - | Cylinder, Threaded - M18 | Metal | Nickel-Plated Brass | - | - | - | -25°C~70°C | - | ICB | Active | Not Applicable | - | - | 10V~36V | Unshielded | - | Cable Leads | - | - | PNP-NC, 3-Wire | - | - | - | - | 0.472 (12mm) | Inductive | LED | - | 1.5kHz | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ICB18L50N20PC Carlo Gavazzi Inc. | 27 |
| Datasheet | 4 Weeks | - | Cylinder, Threaded - M18 | Metal | Nickel-Plated Brass | - | - | - | -25°C~70°C TA | - | ICB | Active | Not Applicable | - | - | 10V~36V | Unshielded | IP67 | Cable Leads | - | - | PNP-NC, 3-Wire | - | - | - | - | 0.787 (20mm) | Inductive | LED | - | 1.5kHz | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ICB30L50F22PCM1 Carlo Gavazzi Inc. | 27 |
| Datasheet | 3 Weeks | - | Cylinder, Threaded - M30 | Metal | Nickel-Plated Brass | - | - | - | -40°C~70°C TA | - | ICB | Active | Not Applicable | - | - | 10V~36V | Unshielded | IP67 | Connector | - | - | PNP-NC, 4-Wire | - | - | - | - | 0.866 (22mm) | Inductive | LED | - | 1kHz | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ICB30S35N40NC Carlo Gavazzi Inc. | In Stock | - | Datasheet | 3 Weeks | - | Cylinder, Threaded - M30 | Metal | Nickel-Plated Brass | - | - | - | -25°C~70°C TA | - | ICB | Active | Not Applicable | - | - | 10V~36V | Unshielded | IP67 | Cable Leads | - | - | NPN-NC, 3-Wire | - | - | - | - | 1.575 (40mm) | Inductive | LED | - | 1kHz | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ICB12S30N04NCM1 Carlo Gavazzi Inc. | 34 |
| Datasheet | 7 Weeks | - | Cylinder, Threaded - M12 | Metal | Nickel-Plated Brass | - | - | - | -25°C~70°C TA | - | ICB | Active | Not Applicable | - | - | 10V~36V | Unshielded | IP67 | Connector | - | - | NPN-NC, 4-Wire | - | - | - | - | 0.157 (4mm) | Inductive | LED | - | 2kHz | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E2E-C06S02-WC-B1 5M Omron Automation and Safety | 35 |
| - | 15 Weeks | - | Cylinder | - | Stainless Steel | - | - | - | -25°C~70°C | 2015 | E2E | Active | 1 (Unlimited) | - | - | 10V~30V | Shielded | IP67 | Cable Leads | - | - | PNP-NO, 3-Wire | - | - | - | - | 0.079 (2mm) | Inductive | LED | - | 3kHz | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ICS18LF05POM1-FB Carlo Gavazzi Inc. | In Stock | - | Datasheet | 3 Weeks | - | Cylinder, Threaded - M18 | Metal | Stainless Steel | - | - | - | -40°C~80°C TA | 2016 | ICS | Active | Not Applicable | - | - | 10V~36V | Unshielded | IP67, IP68, IP69K | Connector | - | - | PNP-NO, 4-Wire | - | - | - | - | 0.197 (5mm) | Inductive | LED | - | 1.5kHz | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EI3010NPOSS Carlo Gavazzi Inc. | 27 |
| Datasheet | 10 Weeks | Flush | Cylinder, Threaded - M30 | Stainless Steel | Stainless Steel | - | - | 300Hz | -25°C~70°C | 2003 | EI | Active | Not Applicable | Cable | - | 10V~40V | Unshielded | IP67, NEMA 1,3,4,6,13 | Cable Leads | CSA, UL | - | NPN-NO, 3-Wire | 36V | - | - | - | 0.394 (10mm) | Inductive | LED | - | - | - | - | - | - | 59mm | - | RoHS Compliant | - | IP67 | ||
![]() AIS12N04AN024-Q65 Altech Corporation | 32 |
| Datasheet | 6 Weeks | Flush | Cylinder, Threaded - M12 | - | Nickel-Plated Brass | - | - | - | -25°C~70°C | 2008 | - | Active | 1 (Unlimited) | - | - | 10V~30V | Shielded | IP67, NEMA 1,3,4,6,12,13 | Connector | - | - | - | - | - | - | - | 0.157 (4mm) | Inductive | LED | - | 1kHz | - | - | - | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() AIS12F02AW220-2M Altech Corporation | In Stock | - | Datasheet | 6 Weeks | Flush | Cylinder, Threaded - M12 | - | Nickel-Plated Brass | - | - | - | -25°C~70°C | 2008 | - | Active | 1 (Unlimited) | Cable | - | 10V~30V | Shielded | IP67, NEMA 1,3,4,6,12,13 | Cable Leads | - | - | PNP-NO, 3-Wire | - | - | - | - | 0.079 (2mm) | Inductive | LED | - | 10Hz | - | - | - | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() 9962-4200 Altech Corporation | 2178 |
| Datasheet | 5 Weeks | - | Cylinder, Threaded - M12 | Brass | Nickel-Plated Brass | - | - | 1kHz | -25°C~70°C | - | - | Active | 1 (Unlimited) | - | - | 10V~30V | Shielded | IP67, NEMA 1,3,4,6,12,13 | Cable Leads | - | - | - | - | - | - | - | 0.157 (4mm) | Inductive | LED | - | - | - | - | - | - | 34mm | - | ROHS3 Compliant | - | - | ||
![]() 9981-2300 Altech Corporation | In Stock | - | - | 5 Weeks | - | Cylinder, Threaded - M8 | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | 18V~30V | Shielded | - | Connector | - | - | NPN | - | - | - | - | - | Inductive | No Indicator | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() IA08BSN25NOM5 Carlo Gavazzi Inc. | 2351 |
| Datasheet | 10 Weeks | Panel | Cylinder, Threaded - M8 | Metal | Stainless Steel | - | - | - | -25°C~70°C | 2010 | IA | Active | Not Applicable | - | - | 10V~30V | Unshielded | IP67, NEMA 1, 3, 4, 6, 13 | Connector | - | - | NPN-NO, 3-Wire | - | - | - | - | 0.098 (2.5mm) | Inductive | LED | - | 2kHz | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AIS18F08AP024-2M Altech Corporation | In Stock | - | - | 6 Weeks | Flush | Cylinder, Threaded - M18 | - | Nickel-Plated Brass | - | - | - | -25°C~70°C | 2008 | - | Active | 1 (Unlimited) | Cable | - | 10V~30V | Shielded | IP67, NEMA 1,3,4,6,12,13 | Cable Leads | - | - | - | - | - | - | - | 0.315 (8mm) | Inductive | LED | - | 500Hz | - | - | - | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() AIS30F10AP024-Q65 Altech Corporation | In Stock | - | Datasheet | 6 Weeks | Flush | Cylinder, Threaded - M30 | - | Nickel-Plated Brass | - | - | - | -25°C~70°C | 2008 | - | Active | 1 (Unlimited) | - | - | 10V~30V | Shielded | IP67, NEMA 1,3,4,6,12,13 | Connector | - | - | - | - | - | - | - | 0.394 (10mm) | Inductive | LED | - | 300Hz | - | - | - | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() 650.2944.006 Altech Corporation | In Stock | - | - | 8 Weeks | - | - | - | - | 70°C | -25°C | - | - | - | - | Active | 1 (Unlimited) | - | IP 67, SHORT CIRCUIT PROTECTION | - | - | - | - | - | 12mm | CURRENT OUTPUT | - | 36V | 10V | CABLE | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | COPPER ZINC LEAD | 200mA | 4 mm | 4 mm | - | 45mm | ROHS3 Compliant | - | - |