- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Part # Aliases
- Subcategory
- Reach Compliance Code
Attribute column
Categories
Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Barrel Size | Factory Pack Quantity | Maximum Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Supply Voltage-Max | Supply Voltage-Min | Series | Operating Supply Voltage | Operating Supply Current | Output Configuration | Sensing Distance | Sensing Method | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2EW-QX22C330-M1 Omron Automation and Safety | In Stock | - | - | M30 | 1 | 2 Hz | + 85 C | 0 C | Flush | E2EWQX22C330M1 | - | 30 V | 10 V | E2EW | 10 V to 30 V | 30 mA | NPN Open Collector | 22 mm | Inductive | - | - | - | ||
![]() E2EW-X12C318-M1TJ 0.3M Omron Automation and Safety | In Stock | - | - | M18 | 1 | 2 Hz | + 85 C | 0 C | Flush | E2EWX12C318M1TJ03M | - | 30 V | 10 V | E2EW | 10 V to 30 V | 30 mA | NPN Open Collector | 12 mm | Inductive | - | - | - | ||
![]() E2EW-X6B3T12-M1TJ 0.3M Omron Automation and Safety | In Stock | - | - | M12 | 1 | 2 Hz | + 85 C | 0 C | Flush | E2EWX6B3T12M1TJ03M | - | 30 V | 10 V | E2EW | 10 V to 30 V | 30 mA | PNP Open Collector | 6 mm | Inductive | - | - | - | ||
![]() E2EW-X10C118-M1 Omron Automation and Safety | 2281 |
| - | M18 | 1 | 2 Hz | + 85 C | 0 C | Flush | E2EWX10C118M1 | Details | 30 V | 10 V | E2EW | 10 V to 30 V | 30 mA | NPN Open Collector | 10 mm | Inductive | - | - | - | ||
![]() E2EW-X6C112-M1TJ 0.3M Omron Automation and Safety | In Stock | - | - | M12 | 1 | 2 Hz | + 85 C | 0 C | Flush | E2EWX6C112M1TJ03M | - | 30 V | 10 V | E2EW | 10 V to 30 V | 30 mA | NPN Open Collector | 6 mm | Inductive | - | - | - | ||
![]() E2EW-X12B218-M1 Omron Automation and Safety | In Stock | - | - | M18 | 1 | 2 Hz | + 85 C | 0 C | Flush | E2EWX12B218M1 | Details | 30 V | 10 V | E2EW | 10 V to 30 V | 30 mA | PNP Open Collector | 12 mm | Inductive | - | - | - | ||
![]() MP102101 ZF | In Stock | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS101002 ZF | In Stock | - | - | - | 25 | - | - | - | - | - | Details | - | - | AS1010 | - | - | - | - | Magnetic | - | - | - | ||
![]() MP101302 ZF | In Stock | - | - | - | - | - | + 125 C | - 40 C | Snap Fit | - | Details | 30 V | 5 V | - | 5 V to 24 V | 4.1 mA | NPN | - | Magnetic | 3.18 mm | 13.97 mm | 7.75 mm | ||
![]() E32-DC2000 Omron Automation and Safety | 2683 |
| - | - | 1 | - | - | - | - | E32DC2000 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2EQ-X3D15M Omron Automation and Safety | 2365 |
| - | - | 1 | - | - | - | - | E2EQX3D15M | - | - | - | E2EQ | - | - | - | - | - | - | - | - | ||
![]() E2E-X18MB3TL30-M1 Omron Automation and Safety | In Stock | - | - | - | - | 100 Hz | + 85 C | - 40 C | Wire | E2EX18MB3TL30M1 | - | 30 V | 10 V | E2E | 10 V to 30 V | 20 mA | PNP-NO/NC | 18 mm | Inductive | - | 80 mm | 42 mm | ||
![]() E2E-X10MB3T18 2M Omron Automation and Safety | In Stock | - | - | - | - | 400 Hz | + 85 C | - 40 C | Wire | E2EX10MB3T182M | - | 30 V | 10 V | E2E | 10 V to 30 V | 20 mA | PNP-NO/NC | 10 mm | Inductive | - | 77.3 mm | 29 mm | ||
![]() E2E-X18MB3T30-R 5M Omron Automation and Safety | In Stock | - | - | - | - | 100 Hz | + 85 C | - 40 C | Wire | E2EX18MB3T30R5M | - | 30 V | 10 V | E2E | 10 V to 30 V | 20 mA | PNP-NO/NC | 18 mm | Inductive | - | 82.3 mm | 42 mm | ||
![]() E2E-X22B3T30 2M Omron Automation and Safety | In Stock | - | - | - | - | 200 Hz | + 70 C | - 25 C | Wire | E2EX22B3T302M | - | 30 V | 10 V | E2E | 10 V to 30 V | 20 mA | PNP-NO/NC | 22 mm | Inductive | - | 82.3 mm | 42 mm | ||
![]() E2E-X2B3TL12 5M Omron Automation and Safety | In Stock | - | - | - | - | 1.5 kHz | + 85 C | - 40 C | Wire | E2EX2B3TL125M | - | 30 V | 10 V | E2E | 10 V to 30 V | 20 mA | PNP-NO/NC | 2 mm | Inductive | - | 69.1 mm | 21 mm | ||
![]() E2E-X22B3T30 5M Omron Automation and Safety | In Stock | - | - | - | - | 200 Hz | + 70 C | - 25 C | Wire | E2EX22B3T305M | - | 30 V | 10 V | E2E | 10 V to 30 V | 20 mA | PNP-NO/NC | 22 mm | Inductive | - | 82.3 mm | 42 mm | ||
![]() E2E-X22B3T30-M1 Omron Automation and Safety | In Stock | - | - | - | - | 200 Hz | + 70 C | - 25 C | Wire | E2EX22B3T30M1 | - | 30 V | 10 V | E2E | 10 V to 30 V | 20 mA | PNP-NO/NC | 22 mm | Inductive | - | 80 mm | 42 mm | ||
![]() E2E-X5MB3T12 2M Omron Automation and Safety | In Stock | - | - | - | - | 800 Hz | + 85 C | - 40 C | Wire | E2EX5MB3T122M | - | 30 V | 10 V | E2E | 10 V to 30 V | 20 mA | PNP-NO/NC | 5 mm | Inductive | - | 69.1 mm | 21 mm | ||
![]() E2E-X4B3T12-M1 Omron Automation and Safety | In Stock | - | - | - | - | 1 kHz | + 85 C | - 40 C | Wire | E2EX4B3T12M1 | - | 30 V | 10 V | E2E | 10 V to 30 V | 20 mA | PNP-NO/NC | 4 mm | Inductive | - | 70 mm | 21 mm |