- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Part # Aliases
- Subcategory
- Reach Compliance Code
Attribute column
Categories
Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Material - Body | Operating Temperature (Max.) | Operating Temperature (Min.) | SwitchingFrequency | Operating Temperature | Published | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Voltage - Supply | Shielding | Ingress Protection | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Termination Type | Sensing Distance | Sensor Type | Indicator | Sensors/Transducers Type | Response Frequency | Housing | Output Range | Measurement Range-Max | Measurement Range-Min | Length | Body Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KJ2-M12MB50-DPS-SF Altech Corporation | In Stock | - | - | 5 Weeks | - | Cylinder, Threaded - M12 | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | 10V~30V | Shielded | - | Cable Leads | - | - | PNP-NO | - | - | - | 0.079 (2mm) | Inductive | No Indicator | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KJ4-M12MN60-ANI-V2 Altech Corporation | In Stock | - | - | 5 Weeks | - | Cylinder, Threaded - M12 | - | - | - | - | - | - | 2017 | Active | 1 (Unlimited) | - | 11V~35V | Shielded | - | Cable Leads | - | - | Analog Current | - | - | - | 0.020 ~ 0.157 (0.5mm ~ 4mm) | Inductive | No Indicator | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KJ9-M30MB40-ANU Altech Corporation | 2286 |
| - | 5 Weeks | - | Cylinder, Threaded - M30 | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | 11V~35V | Shielded | - | Cable Leads | - | - | Analog Voltage | - | - | - | 0.039 ~ 0.354 (1mm ~ 9mm) | Inductive | No Indicator | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KJ8-M18MN61-ANI-V2 Altech Corporation | 2227 |
| - | 5 Weeks | - | Cylinder, Threaded - M18 | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | 11V~35V | Shielded | - | Connector | - | - | Analog Current | - | - | - | 0.039 ~ 0.315 (1mm ~ 8mm) | Inductive | No Indicator | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 9914-1002 Altech Corporation | In Stock | - | - | 5 Weeks | - | Cylinder, Threaded - M30 | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | 18V~30V | Shielded | - | Cable Leads | - | - | - | - | - | - | - | Inductive | No Indicator | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 9921-1368 Altech Corporation | 2030 |
| - | 5 Weeks | - | Cylinder, Threaded - M18 | - | Nickel-Plated Brass | - | - | - | -25°C~70°C | 2005 | Active | 1 (Unlimited) | - | 20V~250V | Shielded | IP67, NEMA 1,3,4,6,12,13 | Connector | - | - | - | - | - | - | 0.197 (5mm) | Inductive | LED | - | 15Hz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KJ4-M12MN50-ANI Altech Corporation | 2198 |
| - | 5 Weeks | - | Cylinder, Threaded - M12 | - | - | - | - | - | - | 2017 | Active | 1 (Unlimited) | - | 11V~35V | Shielded | - | Cable Leads | - | - | Analog Current | - | - | - | 0.020 ~ 0.157 (0.5mm ~ 4mm) | Inductive | No Indicator | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 9984-2265 Altech Corporation | 21 |
| - | 5 Weeks | Flush | Cylinder, Threaded - M18 | - | Nickel-Plated Brass | - | - | - | -25°C~70°C | 2008 | Active | 1 (Unlimited) | - | 18V~30V | Shielded | IP67, NEMA 1,3,4,6,12,13 | Connector | - | - | PNP-NO, 3-Wire | - | - | - | 0.315 (8mm) | Inductive | LED | - | 500Hz | - | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() 650.3506.002 Altech Corporation | In Stock | - | - | 8 Weeks | - | - | - | - | 70°C | -25°C | - | - | - | Active | 1 (Unlimited) | IP 67 | - | - | - | - | 18mm | - | CURRENT OUTPUT | 250V | 20V | CABLE | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | COPPER ZINC LEAD | 4-400mA | 8 mm | 8 mm | - | 81.5mm | ROHS3 Compliant | - | ||
![]() 650.2799.007 Altech Corporation | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 650.2773.001 Altech Corporation | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 650.2942.007 Altech Corporation | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 650.7390.001 Altech Corporation | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PROXIMITY SENSOR,CAPACITIVE | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 650.2999.028 Altech Corporation | In Stock | - | - | 8 Weeks | - | - | - | - | 70°C | -25°C | - | - | - | Active | 1 (Unlimited) | IP 67, SHORT CIRCUIT PROTECTION | - | - | - | - | 55mm | 12 mm | CURRENT OUTPUT | 60V | 10V | CABLE | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | COPPER ZINC LEAD | 200mA | 4 mm | 4 mm | - | 12.5mm | ROHS3 Compliant | - | ||
![]() 650.7013.001 Altech Corporation | 2605 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PROXIMITY SENSOR,CAPACITIVE | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 650.2799.010 Altech Corporation | 2651 |
| - | 8 Weeks | - | - | - | - | 70°C | -25°C | - | - | - | Active | 1 (Unlimited) | IP 67, SHORT CIRCUIT PROTECTION | - | - | - | - | 25.2mm | 5 mm | CURRENT OUTPUT | 30V | 10V | CABLE | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | COPPER ZINC LEAD | 200mA | 1 mm | 1 mm | - | 5mm | ROHS3 Compliant | - | ||
![]() KJR-D100FAN-DPA-VE Altech Corporation | In Stock | - | - | 5 Weeks | - | Module | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Shielded | - | Connector | - | - | PNP | - | - | - | 0.315 (8mm) | Inductive | No Indicator | - | 500Hz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 9869-7341 Altech Corporation | 720 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Shielded | - | - | - | - | - | - | - | - | - | Inductive | No Indicator | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 9961-0564 Altech Corporation | 2391 |
| - | 5 Weeks | - | Cylinder, Threaded - M8 | Brass | Nickel-Plated Brass | - | - | 2kHz | -25°C~70°C | - | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67, NEMA 1,3,4,6,12,13 | Connector | - | - | NPN-NO, 3-Wire | - | - | - | 0.079 (2mm) | Inductive | LED | - | - | - | - | - | - | 43mm | - | ROHS3 Compliant | - | ||
![]() KJ4-M12MN70-DPS-V2-SF Altech Corporation | In Stock | - | - | 5 Weeks | - | Cylinder, Threaded - M12 | - | - | - | - | - | - | 2017 | Active | 1 (Unlimited) | - | 10V~30V | Shielded | - | Cable Leads | - | - | PNP-NO | - | - | - | 0.157 (4mm) | Inductive | No Indicator | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |