- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Part # Aliases
- Subcategory
- Reach Compliance Code
Attribute column
Categories
Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Body Material | Core Material | Material - Body | Base/Housing Material | Body Orientation | Brand | Capacitance Tolerance | Description of Terminals | Explosion safety category for dust | Explosion safety category for gas | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material housing | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Part # Aliases | Part Life Cycle Code | Percentage of Resistance Tolerance @ 25C | Product Status | Range | Rated control supply voltage at DC | Resistance @ 25C | Risk Rank | RoHS | SIL according to IEC 61508 | Suitable for safety functions | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Type of electric connection | Voltage type | Wire Size | Operating Temperature | Packaging | Series | Tolerance | Part Status | Type | Applications | Gender | Capacitance | Subcategory | Pitch | Voltage - Supply | Shielding | Ingress Protection | Reach Compliance Code | Base Part Number | Output | Pin Count | Termination Style | Function | Number of Outputs | Housing Color | Output Type | Operating Supply Voltage | Lead Spacing | Termination Type | Plating | Operating Supply Current | Output Configuration | Voltage - Supply (Vcc/Vdd) | Control Features | Current - Supply | Reset | Topology | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Frequency - Switching | Synchronous Rectifier | Product Type | Sensing Distance | Sensor Type | Sensing Method | Indicator | Duty Cycle (Max) | Response Frequency | Serial Interfaces | Clock Sync | Stud Size | Output Phases | Connection Type | Product Category | Power Type | Product Length | Product Width | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2E-X10B3TL30-M1 Omron | In Stock | - | - | - | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | Omron | - | - | + 85 C | - | - 40 C | - | Wire | - | E2EX10B3TL30M1 | - | - | - | - | - | - | - | - | - | - | - | 30 V | 10 V | - | - | - | -40°C ~ 105°C (TA) | Tube | -- | - | Obsolete | - | - | - | - | Sensors | - | - | - | - | - | ISL6551 | - | - | - | Step-Up/Step-Down | 1 | - | Transistor Driver | 10 V to 30 V | - | - | - | 20 mA | Positive, Isolation Capable | 10.8 V ~ 13.2 V | Current Limit, Dead Time Control, Enable, Soft Start | - | - | Full-Bridge | - | - | - | 50kHz ~ 500kHz | Yes | - | 10 mm | - | Inductive | - | 50% | - | -- | No | - | 1 | - | Proximity Sensors | - | - | - | - | 80 mm | 42 mm | ||
![]() E2E-X20MB3TL18 5M Omron | In Stock | - | - | Surface Mount | 32-WFQFN Exposed Pad | 32-TQFN-EP (5x5) | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | Omron | - | - | + 70 C | - | - 25 C | - | Wire | - | E2EX20MB3TL185M | - | - | - | - | - | - | - | - | - | - | - | 30 V | 10 V | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | Obsolete | - | -- | - | - | Sensors | - | 5 V ~ 18 V | - | - | - | ISL24005 | - | - | - | - | - | - | - | 10 V to 30 V | - | - | - | 20 mA | PNP-NO/NC | - | - | 20mA | - | - | - | - | - | - | - | - | 20 mm | - | Inductive | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | - | 77.3 mm | 29 mm | ||
![]() E2E-X1R5B3TL8-M1 Omron | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | Omron | - | - | + 85 C | - | - 40 C | - | Wire | - | E2EX1R5B3TL8M1 | - | - | - | - | - | - | - | - | - | - | - | 30 V | 10 V | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Active | Simple Reset/Power-On Reset | - | - | - | Sensors | - | - | - | - | - | ISL88014 | Open Drain or Open Collector | - | - | - | - | - | - | 10 V to 30 V | - | - | - | 20 mA | PNP-NO/NC | - | - | - | Active Low | - | Adjustable/Selectable | 1 | 200 ms Minimum | - | - | - | 1.5 mm | - | Inductive | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | - | 53 mm | 15 mm | ||
![]() E2E-X5MB3T12-R 2M Omron | In Stock | - | - | Surface Mount | 28-VFQFN Exposed Pad | 28-QFN (4x5) | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | Omron | - | - | + 85 C | - | - 40 C | - | Wire | - | E2EX5MB3T12R2M | - | - | - | - | - | - | - | - | - | - | - | 30 V | 10 V | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | Obsolete | - | LCD Display | - | - | Sensors | - | 2.5 V ~ 5.5 V | - | - | - | ISL97649 | - | - | - | - | - | - | - | 10 V to 30 V | - | - | - | 20 mA | PNP-NO/NC | - | - | 700µA | - | - | - | - | - | - | - | - | 5 mm | - | Inductive | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | - | 69.1 mm | 21 mm | ||
![]() E2E-X5MB3T12-M1 Omron | In Stock | - | - | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | Omron | - | - | + 85 C | - | - 40 C | - | Wire | - | E2EX5MB3T12M1 | - | - | - | - | - | - | - | - | - | - | - | 30 V | 10 V | - | - | - | -55°C ~ 125°C (TJ) | Tube | -- | - | Obsolete | - | - | - | - | Sensors | - | - | - | - | - | ISL8843 | - | - | - | Step-Up, Step-Up/Step-Down | 1 | - | Transistor Driver | 10 V to 30 V | - | - | - | 20 mA | Positive, Isolation Capable | 9 V ~ 30 V | Current Limit, Frequency Control | - | - | Boost, Flyback | - | - | - | Up to 2MHz | No | - | 5 mm | - | Inductive | - | 95% | - | -- | No | - | 1 | - | Proximity Sensors | - | - | - | - | 70 mm | 21 mm | ||
![]() E2E-X5MB3T12 2M Omron | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | Omron | - | - | + 85 C | - | - 40 C | - | Wire | - | E2EX5MB3T122M | - | - | - | - | - | - | - | - | - | - | - | 30 V | 10 V | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Active | Simple Reset/Power-On Reset | - | - | - | Sensors | - | - | - | - | - | ISL88002 | Open Drain or Open Collector | - | - | - | - | - | - | 10 V to 30 V | - | - | - | 20 mA | PNP-NO/NC | - | - | - | Active Low | - | 2.925V | 1 | 140 ms Minimum | - | - | - | 5 mm | - | Inductive | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | - | 69.1 mm | 21 mm | ||
![]() E2E-X18MB3T30 5M Omron | In Stock | - | - | - | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | Omron | - | - | + 85 C | - | - 40 C | - | Wire | - | E2EX18MB3T305M | - | - | - | - | - | - | - | - | - | - | - | 30 V | 10 V | - | - | - | -40°C ~ 105°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | Sensors | - | - | - | - | - | ISL6741 | - | - | - | Step-Up/Step-Down | 2 | - | Transistor Driver | 10 V to 30 V | - | - | - | 20 mA | Positive, Isolation Capable | 9 V ~ 16 V | Enable, Frequency Control, Soft Start | - | - | Full-Bridge, Half-Bridge, Push-Pull | - | - | - | Up to 1MHz | Yes | - | 18 mm | - | Inductive | - | 83% | - | -- | Yes | - | 1 | - | Proximity Sensors | - | - | - | - | 82.3 mm | 42 mm | ||
![]() E2E-X18MB3T30 2M Omron | In Stock | - | - | - | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | Omron | - | - | + 85 C | - | - 40 C | - | Wire | - | E2EX18MB3T302M | - | - | - | - | - | - | - | - | - | - | - | 30 V | 10 V | - | - | - | 0°C ~ 70°C (TA) | Tube | -- | - | Obsolete | - | - | - | - | Sensors | - | - | - | - | - | ISL6569 | - | - | - | Step-Down | 2 | - | PWM Signal | 10 V to 30 V | - | - | - | 20 mA | Positive | 4.75 V ~ 5.25 V | Current Limit, Enable, Frequency Control, Power Good | - | - | Buck | - | - | - | 80kHz ~ 1MHz | -- | - | 18 mm | - | Inductive | - | 75% | - | -- | No | - | 2 | - | Proximity Sensors | - | - | - | - | 82.3 mm | 42 mm | ||
![]() E2E-X10MB3T18 2M Omron | In Stock | - | - | - | 16-VQFN Exposed Pad | 16-QFN-EP (5x5) | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | Omron | - | - | + 85 C | - | - 40 C | - | Wire | - | E2EX10MB3T182M | - | - | - | - | - | - | - | - | - | - | - | 30 V | 10 V | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | - | Discontinued at Digi-Key | - | - | - | - | Sensors | - | - | - | - | - | ISL6522B | - | - | - | Step-Down | 1 | - | Transistor Driver | 10 V to 30 V | - | - | - | 20 mA | Positive | 10.8 V ~ 13.2 V | Enable, Frequency Control, Phase Control, Soft Start | - | - | Buck | - | - | - | 200kHz | Yes | - | 10 mm | - | Inductive | - | 100% | - | -- | No | - | 1 | - | Proximity Sensors | - | - | - | - | 77.3 mm | 29 mm | ||
![]() ICS05S23F08A2NC Carlo Gavazzi | 11072054 |
| - | - | - | - | - | - | - | - | - | Carlo Gavazzi | - | - | None | None | 1 | - | Carlo Gavazzi | - | Metal | - | - | - | - | - | - | - | - | - | - | - | 10 - 30 | - | - | - | None | No | - | - | - | Cable | DC | - | - | - | ICS05 | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | - | - | - | ||
![]() EI0601NACS Carlo Gavazzi | In Stock | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | CARLO GAVAZZI HOLDING AG | Carlo Gavazzi Holding AG | EI0601NACS | - | - | Carlo Gavazzi Inc. | - | - | Thru-Hole | Box | - | Active | - | Obsolete | - | - | - | 5.59 | - | - | - | - | - | - | - | - | - | -55°C to +105°C | - | - | 0.05 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | RoHS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SX9311YICSTRT Semtech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Semtech Corporation | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2E-X10E25 2M Omron | In Stock | - | - | - | Cylinder, Threaded - M30 | - | - | - | Nickel-Plated Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | E2E | - | - | - | - | - | - | - | - | 10V ~ 30V | Shielded | IP67 | - | - | - | - | Wire Leads | - | - | - | NPN-NC, 3-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.394 (10mm) | Inductive | - | LED | - | 400Hz | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI2-P12SK-AD4X-S80 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | 4453051 | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG9 Cable Gland | - | DC | - | - | 12 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | 4656991 | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | NO PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Pin 7/8-16 UN Connector | - | DC | - | - | 18 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Leadless | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | ±1 % | - | - | - | 330 Ohm | - | - | - | - | 1206 | - | - | - | - | - | -55 to 150 °C | - | - | - | - | PTC | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | Turck | 4346491 | - | - | - | - | - | - | - | - | - | - | - | 10 mm | - | - | - | Yes | - | - | - | - | - | - | - | 16 to 14, 16 AWG | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | NO | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mm | - | 3 Pin 7/8-16 UN Connector | - | AC, DC | 22.2 mm | - | 30 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | Turck | 1333198 | - | - | - | - | - | - | - | - | - | - | - | 25 mm | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 uF | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | NO/NC | - | 15 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7/8-16 UN-2A Connector | - | AC, DC | 18 mm | 18 x 7 x 12.5 mm | 47 mm | - | - | ||
![]() BIM-EG08-Y1X-H1341 TURCK | In Stock | - | - | - | - | - | - | - | - | Nylon | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 to 14, 24 AWG | -40 to 105 °C | - | - | - | - | - | - | Receptacle | - | - | 6.0000 mm | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSS-30 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | 6901319 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |