- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Part # Aliases
- Subcategory
- Reach Compliance Code
Attribute column
Categories
Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Housing Material | Material - Body | Approvals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape/Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Additional Feature | Subcategory | Voltage - Supply | Shielding | Ingress Protection | Supply Voltage | Reach Compliance Code | Termination Style | Body Length or Diameter | Output Type | Termination Type | Product Type | Sensing Distance | Sensor Type | Power Consumption | Indicator | Sensors/Transducers Type | Response Frequency | Housing | Output Interface Type | Operating Current-Max | Orifice Diameter | Product Category | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS-18-A15-S2 IDEC | In Stock | - | - | - | - | - | - | IDEC | 1 | - | IDEC | IS-18-A15-S2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | ||
![]() IS-18-B2-03 IDEC | 37 |
| - | - | - | - | - | IDEC | 1 | - | IDEC | IS-18-B2-03 | - | - | - | - | - | - | - | - | - | - | - | - | IS18 | - | Sensors | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | ||
![]() IS-18-B4-03 IDEC | In Stock | - | - | - | - | - | - | IDEC | 1 | - | IDEC | IS-18-B4-03 | - | - | - | - | - | - | - | - | - | - | - | - | IS18 | - | Sensors | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | ||
![]() IS-18-B4-S2 IDEC | In Stock | - | - | - | - | - | - | IDEC | 1 | - | IDEC | IS-18-B4-S2 | - | - | - | - | - | - | - | - | - | - | - | - | IS18 | - | Sensors | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | ||
![]() IS-18-C7-03 IDEC | 37 |
| - | - | - | - | - | IDEC | 1 | - | IDEC | IS-18-C7-03 | - | - | - | - | - | - | - | - | - | - | - | - | IS18 | - | Sensors | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | ||
![]() IS-18-C7-S2 IDEC | 37 |
| - | - | - | - | - | IDEC | 1 | - | IDEC | IS-18-C7-S2 | - | - | - | - | - | - | - | - | - | - | - | - | IS18 | - | Sensors | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | ||
![]() IS-18-G1-03 IDEC | In Stock | - | - | - | - | - | - | IDEC | 1 | - | IDEC | IS-18-G1-03 | - | - | - | - | - | - | - | - | - | - | - | - | IS18 | - | Sensors | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | ||
![]() IS-30-C1-S2 IDEC | 37 |
| - | - | - | - | - | IDEC | 1 | - | IDEC | IS-30-C1-S2 | - | - | - | - | - | - | - | - | - | - | - | - | IS30 | - | Sensors | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | ||
![]() IS-30-D1-S2 IDEC | 37 |
| - | - | - | - | - | IDEC | 1 | - | IDEC | IS-30-D1-S2 | - | - | - | - | - | - | - | - | - | - | - | - | IS30 | - | Sensors | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | ||
![]() IS-30-G1-03 IDEC | In Stock | - | - | - | - | - | - | IDEC | 1 | - | IDEC | IS-30-G1-03 | - | - | - | - | - | - | - | - | - | - | - | - | IS30 | - | Sensors | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | ||
![]() IS-30-G2-S2 IDEC | In Stock | - | - | - | - | - | - | IDEC | 1 | - | IDEC | IS-30-G2-S2 | - | - | - | - | - | - | - | - | - | - | - | - | IS30 | - | Sensors | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | ||
![]() IS-30-H3-03 IDEC | In Stock | - | - | - | - | - | - | IDEC | 1 | - | IDEC | IS-30-H3-03 | - | - | - | - | - | - | - | - | - | - | - | - | IS30 | - | Sensors | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | ||
![]() IS-30-H4-S2 IDEC | In Stock | - | - | - | - | - | - | IDEC | 1 | - | IDEC | IS-30-H4-S2 | - | - | - | - | - | - | - | - | - | - | - | - | IS30 | - | Sensors | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | ||
![]() NI5-K11-AP6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4661102 | - | 70 °C | -25 °C | - | BARREL | Active | - | 5.72 | - | 30 V | 10 V | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | - | - | - | - | unknown | - | 11 mm | PNP | CONNECTOR | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | PLASTIC | 3-WIRE INTERFACE | 200 mA | - | - | 51 mm | ||
![]() BTS-DS20-KEY TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | 6900136 | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTS-DSU35-EBE3-US TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | 6901071 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GUARD-DSU35-DC TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | A9234 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP-0.160-C TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | A9271 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAP18N-DER TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | A9324 | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2A-M18KN10-WP-B1 5M Omron | In Stock | - | - | Cylinder, Threaded - M18 | Brass | Nickel-Plated Brass | CE;CSA | - | - | - | Asco | 8316G034 120/60,110/50 | Omron Automation and Safety | - | - | Bulk | - | - | Obsolete | - | - | - | - | 180 Degrees F | E2A | - | - | 10V ~ 32V | Unshielded | IP67, IP69K | 120 VAC | - | Cable Leads | - | PNP-NO, 3-Wire | - | - | 0.394 (10mm) | Inductive | 6.1 Watts | LED | - | 400Hz | - | - | - | 1 Inches | - | - |