- Manufacturer
- Series
- Connector - Sensor
- Termination
- Part Status
- Cable Length
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Positions
- Packaging
- Published
- RoHS Status
- Connector Type
Attribute column
Categories
Sensor Cable - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | Base Product Number | Lead Free Status / RoHS Status | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Applications | Capacitance | Lead Spacing | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2210503060 Molex | In Stock | - | - | Through Hole | Axial | Polypropylene (PP), Metallized | 221050 | -- | Molex | Bulk | Active | 250V | 630V | -55°C ~ 100°C | Bulk | MKP1845 | 0.374 Dia x 0.866 L (9.50mm x 22.00mm) | ±20% | Active | -- | PC Pins | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | 0.022µF | -- | -- | -- | -- | ||
![]() 2210505790 Molex | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | 221050 | -- | Molex | Bulk | Active | 350V | 1000V (1kV) | -55°C ~ 105°C | Tape & Reel (TR) | MMKP383 | 1.024 L x 0.394 W (26.00mm x 10.00mm) | ±5% | Active | -- | PC Pins | High Pulse, DV/DT | 0.1µF | 0.886 (22.50mm) | -- | 0.768 (19.50mm) | -- | ||
![]() 2210502847 Molex | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | 221050 | -- | Molex | Bulk | Active | 300V | 850V | -55°C ~ 110°C | Tape & Reel (TR) | MKP385 | 1.024 L x 0.394 W (26.00mm x 10.00mm) | ±5% | Active | -- | PC Pins | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.27µF | 0.886 (22.50mm) | -- | 0.768 (19.50mm) | -- | ||
![]() 2210502517 Molex | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | 221050 | -- | Molex | Bulk | Active | 450V | 1250V (1.25kV) | -55°C ~ 110°C | Bulk | MKP385 | 1.240 L x 0.354 W (31.50mm x 9.00mm) | ±5% | Active | -- | PC Pins | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.13µF | 1.083 (27.50mm) | -- | 0.748 (19.00mm) | -- | ||
![]() 1210504010 Molex | In Stock | - | - | Through Hole | Axial | Polypropylene (PP), Metallized | 121050 | -- | Molex | Bulk | Active | 650V | 1600V (1.6kV) | -55°C ~ 100°C | Bulk | MKP1845 | 0.453 Dia x 1.339 L (11.50mm x 34.00mm) | ±20% | Active | -- | PC Pins | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | 0.033µF | -- | -- | -- | -- | ||
![]() 1210508401 Molex | In Stock | - | - | Through Hole | Radial | Polyester, Metallized | 121050 | -- | Molex | Bulk | Active | 220V | 630V | -55°C ~ 125°C | Bulk | MKT1820 | 1.220 L x 0.433 W (31.00mm x 11.00mm) | ±10% | Active | -- | PC Pins | DC Link, DC Filtering | 0.33µF | 1.083 (27.50mm) | -- | 0.827 (21.00mm) | -- | ||
![]() 2210500956 Molex | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | 221050 | -- | Molex | Bulk | Active | 550V | 1600V (1.6kV) | -55°C ~ 110°C | Tray | MKP385 | 1.240 L x 0.354 W (31.50mm x 9.00mm) | ±5% | Active | -- | PC Pins | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.075µF | 1.083 (27.50mm) | -- | 0.748 (19.00mm) | -- | ||
![]() 1210507760 Molex | In Stock | - | - | Through Hole | Axial | Polypropylene (PP), Metallized | 121050 | -- | Molex | Bulk | Active | 425V | 1250V (1.25kV) | -55°C ~ 110°C | Bulk | MKP1839 HQ | 0.650 Dia x 1.240 L (16.50mm x 31.50mm) | ±5% | Active | -- | PC Pins | High Pulse, DV/DT | 0.47µF | -- | -- | -- | -- | ||
![]() 1210505661 Molex | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | 121050 | -- | Molex | Bulk | Active | 160V | 250V | -55°C ~ 100°C | Bulk | MKP1840M | 1.024 L x 0.472 W (26.00mm x 12.00mm) | ±5% | Active | -- | PC Pins | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 2.2µF | 0.886 (22.50mm) | -- | 0.866 (22.00mm) | -- | ||
![]() 1210509623 Molex | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | 121050 | -- | Molex | Bulk | Active | 160V | 250V | -55°C ~ 110°C | Tray | MKP385 | 1.024 L x 0.472 W (26.00mm x 12.00mm) | ±5% | Active | -- | PC Pins | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 2.4µF | 0.886 (22.50mm) | -- | 0.866 (22.00mm) | -- | ||
![]() 2210500103 Molex | In Stock | - | - | Through Hole | Axial | Polyester, Metallized | 221050 | -- | Molex | Bulk | Active | 200V | 400V | -55°C ~ 100°C | Tape & Reel (TR) | MKT1813 | 0.650 Dia x 1.634 L (16.50mm x 41.50mm) | ±20% | Active | -- | PC Pins | General Purpose | 2.2µF | -- | -- | -- | -- | ||
![]() 1210502915 Molex | In Stock | - | - | Through Hole | Axial | Polypropylene (PP), Metallized | 121050 | -- | Molex | Bulk | Active | 250V | 630V | -55°C ~ 100°C | Bulk | MKP1845 | 0.689 Dia x 1.732 L (17.50mm x 44.00mm) | ±20% | Active | -- | PC Pins | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | 0.33µF | -- | -- | -- | -- | ||
![]() 2210500810 Molex | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | 221050 | -- | Molex | Bulk | Active | 100V | 160V | -55°C ~ 100°C | Bulk | MKP1841 | 1.220 L x 0.827 W (31.00mm x 21.00mm) | ±10% | Active | -- | PC Pins | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | 3.3µF | 1.083 (27.50mm) | -- | 1.220 (31.00mm) | -- | ||
![]() 1210508433 Molex | In Stock | - | - | Through Hole | Axial | Polyester, Metallized | 121050 | -- | Molex | Bulk | Active | 40V | 63V | -55°C ~ 100°C | Bulk | MKT1813 | 0.689 Dia x 1.634 L (17.50mm x 41.50mm) | ±10% | Active | -- | PC Pins | General Purpose | 22µF | -- | -- | -- | -- | ||
![]() 1210505230 Molex | In Stock | - | - | - | - | - | 121050 | - | Molex | Bulk | Active | - | - | - | - | Brad 121050 mPm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210504417 Molex | In Stock | - | - | - | - | - | 121050 | - | Molex | Bulk | Active | - | - | - | - | Brad 121050 mPm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2210508834 Molex | In Stock | - | - | - | - | - | 221050 | - | Molex | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210505784 Molex | In Stock | - | - | - | - | - | 121050 | - | Molex | Bulk | Active | - | - | - | - | Brad 121050 mPm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2210501420 Molex | In Stock | - | - | - | - | - | 221050 | - | Molex | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210508198 Molex | In Stock | - | - | - | - | - | 121050 | - | Molex | Bulk | Active | - | - | - | - | Brad 121050 mPm | - | - | - | - | - | - | - | - | - | - | - |