- Manufacturer
- Series
- Connector - Sensor
- Termination
- Part Status
- Cable Length
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Positions
- Packaging
- Published
- RoHS Status
- Connector Type
Attribute column
Categories
Sensor Cable - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material - Insulation | Mounting Hole Diameter | Base Product Number | Contact Materials | Length Above Flange | Length Below Flange | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Voltage - Supply | Frequency | Frequency Stability | Insulation Color | Output | Contact Finish | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Insulation | Terminal Type | Absolute Pull Range (APR) | Flange Diameter | Terminal Style | Pin Size - Above Flange | Pin Size - Below Flange | Features | Height Seated (Max) | Contact Finish Thickness | Length - Overall | Board Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2210502554 Molex | In Stock | - | - | - | Axial | Axial | - | - | 221050 | - | - | - | Molex | Bulk | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | - | ±150ppm/°C | - | 10 MOhms | Metal Film | 1.75W | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | - | - | - | ||
![]() 1210503596 Molex | In Stock | - | - | - | Axial | Axial | - | - | 121050 | - | - | - | Molex | Bulk | Active | -55°C ~ 175°C | Bulk | CMF | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | - | 154 kOhms | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | - | - | - | ||
![]() 2210500826 Molex | In Stock | - | - | - | Axial | Axial | - | - | 221050 | - | - | - | Molex | Bulk | Active | -55°C ~ 175°C | Bulk | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | 7.5 MOhms | Metal Film | 1W | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | - | - | - | ||
![]() 2210505580 Molex | In Stock | - | - | - | Axial | Axial | - | - | 221050 | - | - | - | Molex | Bulk | Active | -65°C ~ 275°C | Bulk | CPL | 1.875 L x 0.500 W (47.63mm x 12.70mm) | ±5% | Active | 2 | - | ±300ppm/°C | - | 20 mOhms | Wirewound | 15W | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Flame Proof, Pulse Withstanding, Safety | -- | - | - | - | - | ||
![]() 2210500497 Molex | In Stock | - | - | Through Hole | - | - | -- | 0.070 (1.78mm) | 221050 | Brass | -- | -- | Molex | Bulk | Active | - | Reel | AMPMODU | - | - | Obsolete | - | Press-Fit | - | - | - | - | - | - | - | - | -- | - | Gold | - | - | - | - | - | - | Non-Insulated | Single Post | - | -- | Pin Retention | 0.045 (1.14mm) Square | 0.045 (1.14mm) Square | - | - | 15.0µin (0.38µm) | 0.520 (13.21mm) | 0.100 (2.54mm) | - | ||
![]() 1210501858 Molex | In Stock | - | - | - | Axial | Axial | - | - | 121050 | - | - | - | Molex | Bulk | Active | -65°C ~ 350°C | Bulk | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±5% | Active | 2 | - | ±30ppm/°C | - | 430 Ohms | Wirewound | 13W | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Moisture Resistant, Pulse Withstanding | -- | - | - | - | - | ||
![]() 2210501196 Molex | In Stock | - | - | - | Axial | Axial | - | - | 221050 | - | - | - | Molex | Bulk | Active | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±5% | Active | 2 | - | ±30ppm/°C | - | 110 kOhms | Wirewound | 13W | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Moisture Resistant, Pulse Withstanding | -- | - | - | - | - | ||
![]() 2210506999 Molex | In Stock | - | - | - | Axial | Axial | - | - | 221050 | - | - | - | Molex | Bulk | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | 16.5 MOhms | Metal Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | - | - | - | ||
![]() 2210504460 Molex | In Stock | - | - | - | Radial | Radial Lead | - | - | 221050 | - | - | - | Molex | Bulk | Active | -65°C ~ 275°C | Bulk | CPR | 0.906 L x 0.375 W (23.00mm x 9.53mm) | ±5% | Active | 2 | - | ±600ppm/°C | - | 390 mOhms | Wirewound | 3W | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | 0.375 (9.53mm) | - | - | - | - | ||
![]() 2210504602 Molex | In Stock | - | - | - | Radial | Radial Lead | - | - | 221050 | - | - | - | Molex | Bulk | Active | -65°C ~ 275°C | Bulk | CPR | 0.906 L x 0.375 W (23.00mm x 9.53mm) | ±10% | Active | 2 | - | ±300ppm/°C | - | 2.2 Ohms | Wirewound | 3W | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | 0.375 (9.53mm) | - | - | - | - | ||
![]() 2210508052 Molex | In Stock | - | - | - | Axial | Axial | - | - | 221050 | - | - | - | Molex | Bulk | Active | -65°C ~ 350°C | Bulk | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±5% | Active | 2 | - | ±30ppm/°C | - | 7.5 kOhms | Wirewound | 13W | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Moisture Resistant | -- | - | - | - | - | ||
![]() 1210505771 Molex | In Stock | - | - | - | Axial | Axial | - | - | 121050 | - | - | - | Molex | Bulk | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | 1.07 MOhms | Metal Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | - | - | - | ||
![]() 1210504315 Molex | In Stock | - | - | - | Axial | Axial | - | - | 121050 | - | - | - | Molex | Bulk | Active | -65°C ~ 350°C | Bulk | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±5% | Active | 2 | - | ±50ppm/°C | - | 1.3 Ohms | Wirewound | 13W | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Moisture Resistant | -- | - | - | - | - | ||
![]() 1210507561 Molex | In Stock | - | - | - | Axial | Axial | - | - | 121050 | - | - | - | Molex | Bulk | Active | -55°C ~ 175°C | Bulk | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | 2.49 MOhms | Metal Film | 1W | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | - | - | - | ||
![]() 1210505615 Molex | In Stock | - | - | - | Axial | Axial | - | - | 121050 | - | - | - | Molex | Bulk | Active | -65°C ~ 350°C | Bulk | CW | 0.188 Dia x 0.562 L (4.78mm x 14.27mm) | ±5% | Active | 2 | - | ±30ppm/°C | - | 100 Ohms | Wirewound | 3.75W | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Moisture Resistant, Pulse Withstanding | -- | - | - | - | - | ||
![]() 1210502441 Molex | In Stock | - | - | - | Axial | Axial | - | - | 121050 | - | - | - | Molex | Bulk | Active | -- | Bulk | CP | 0.875 L x 0.375 W (22.22mm x 9.52mm) | ±5% | Active | 2 | - | -- | - | 250 Ohms | -- | 5W | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | -- | - | - | - | - | ||
![]() 1210500083 Molex | In Stock | - | - | - | Axial | Axial | - | - | 121050 | - | - | - | Molex | Bulk | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | - | ±25ppm/°C | - | 4.75 kOhms | Metal Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | - | - | - | ||
![]() 2210506024 Molex | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | 221050 | - | - | - | Mercury United Electronics, Inc. | Strip | Active | -40°C ~ 85°C | - | QuikXO | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | VCTCXO | - | - | - | 3.3V | 20.25 MHz | ±1ppm | - | LVPECL | - | Amplitude Control | Crystal | 38mA (Typ) | - | 18mA (Typ) | - | - | - | ±8ppm | - | - | - | - | - | 0.067 (1.70mm) | - | - | - | - | ||
![]() 1210507244 Molex | In Stock | - | - | - | 0805 (2012 Metric) | 0805 | - | - | RK73G2A | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | - | RK73G-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25% | - | 2 | - | ±50ppm/°C | - | 2.32 kOhms | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | 0.024 (0.60mm) | - | - | - | AEC-Q200 | ||
![]() 1210504992 Molex | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | 121050 | - | - | - | SiTime | Strip | Active | -20°C ~ 70°C | - | SiT1602B | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | 3V | 60 MHz | ±25ppm | - | HCMOS, LVCMOS | - | - | MEMS | 4.5mA | - | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | - |